-
Supplier: Harbour Industries, Inc.
Description: tight tolerances to ensure impedance uniformity and to effect VSWR levels that meet or exceed MIL-DTL-17 specifications for cables of comparable size. The strip braid configuration is by far the most effective means of lowering attenuation levels of coaxial cable at high
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: DigiKey
Description: CABLE COAXIAL LMR-400
- Operating Temperature: -40 to 85 C
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
- Cable Jacket: Polyethylene (PE)
-
Supplier: Comtelco Industries, Inc.
Description: 200 FEET OF LMR400 COAXIAL CABLE SOLID CENTER CONDUCTOR
- Operating Temperature: -40 to 80 C
- Cable Length: 200 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
-
Supplier: Newark, An Avnet Company
Description: TIMES BNC MALE (PLUG) CRIMP, NO BRAID TRIM ADVANTAGECONNECTOR FOR LMR-400 COAXIAL CABLE.
-
Supplier: TRU Corporation
Description: cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric
- Operating Temperature: -40 to 85 C
- Cable Shielding: Braid
- Product Category: Cable Assembly
- Features: Female-Female, Male-Female, Male-Male, Other, RF, Telecommunications
-
Coaxial Cables and Triaxial Cables - Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables -- D400Supplier: Daburn Electronics & Cable
Description: Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned
- North American (AWG): 26 to 38 AWG
- Operating Temperature: -35 to 75 C
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: CDM Inc.
Description: LT WT/STANDARD CABLE/ALUM BRAID/PE JACKET(BLACK)
- Product Category: Cable Assembly
- Cable Jacket: Polyethylene (PE)
- Standards / Certifications: RoHS
-
Supplier: Black Box
Description: Constructed to withstand the elements. Eliminate jumper cables. If you link 400-Style Cable anywhere you use high-performance, low-loss coax cable: for cellular, PCS, paging, 2-way radios, and almost any wireless application.
- Impedance: 50 ohms
- Operating Temperature: -40 C
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: 50 Ohm Wireless Transmission Coax, RF400, RG8, 10 AWG Solid Bare Copper Covered Aluminum Conductor, PE Insulation, Duofoil® II + 95% Tinned Copper Braid Shield, PE Jacket
- North American (AWG): 10 AWG
- Operating Temperature: -40 to 80 C
- Cable Conductor: Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Features: Other
-
Supplier: Harbour Industries, Inc.
Description: THE IMPORTANCE OF VSWR SWEEP TESTING When selecting a 50 Ohm coaxial cable, constructions with VSWR requirements are highly recommended. Manufacturing and sweep testing cables with concern for VSWR ensures a quality cable free of spikes over the frequency range referenced
- Impedance: 50 to 95 ohms
- Operating Temperature: 250 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: PIC Wire & Cable
Description: S44193 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S44193 is equivalent in size as the standard Mil-Spec RG400 coax cable but offers lower loss and improved shielding due to its construction.
- North American (AWG): 19 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: PIC Wire & Cable
Description: S44191 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S44191 is equivalent in size as the standard Mil-Spec RG400 coax cable but offers lower loss and improved shielding due to its construction.
- North American (AWG): 20 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: PIC Wire & Cable
Description: S86208 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S86208 features a low-loss PTFE expanded tape dielectric between the center conductor and shield, which improves shielding and strength compared
- North American (AWG): 21 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: S46191 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S46191 is dimensionally equivalent to M17/128-RG400, but will provide at least 40% weight savings over RG400 and save approximately 8 dB per 100 feet
- North American (AWG): 20 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid
-
Supplier: TelephoneStuff.com
Description: Series 11, Duobond II - 60% braid CoreGuard direct burial cable. Coaxial Cable Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling Tension: 260 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064" - Dielectric
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: L-com's LCCA30196-FT4 is a low loss TNC male to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this TNC cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss
- Cable Length: 4 ft
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: L-com's LCCA30291-FT6 is a low loss N female to SMA male cable assembly using LMR-400 coax, 6 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss
- Cable Length: 6 ft
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: L-com's LCCA30291-FT2 is a low loss N female to SMA male cable assembly using LMR-400 coax, 2 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss
- Cable Length: 2 ft
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: L-com's LCCA30191-FT1 is a low loss N male to N male cable assembly using LMR-400 coax, 1 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to
- Cable Length: 1 ft
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: RG-8/U Type, 10 AWG solid .108" bare copper-covered aluminum conductor, gas-injected foam HDPE insulation, Duobond® II, tinned copper braid shield (95% coverage), LSZH jacket.
- North American (AWG): 10 AWG
- Operating Temperature: -30 to 75 C
- Cable Conductor: Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Features: Other
-
Supplier: Belden Inc.
Description: RG-8 type, 10 AWG solid .108" bare copper-covered aluminum conductor, gas-injected foam HDPE insulation, Duobond® II, tinned copper braid shield (95% coverage), flooded water-resistant polyethylene jacket.
- North American (AWG): 10 AWG
- Operating Temperature: -40 to 75 C
- Cable Conductor: Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Features: Other
-
Supplier: HAVE, Inc.
Description: Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC and RCA Connectors and are great for the longest runs. Developed forSerial Digital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and
- Connector Type: BNC
- Features: Other
-
Supplier: HAVE, Inc.
Description: Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC Connectors and are great for the longest runs. Developed for SerialDigital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer
- Connector Type: BNC
-
Supplier: HAVE, Inc.
Description: Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or
- Features: Other
-
Supplier: HAVE, Inc.
Description: Canare GS-4 Guitar/Keyboard/Instrument Cable is a miniaturized version of Canares GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise
-
Supplier: Mini-Circuits
Description: The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the
- Operating Temperature: -55 to 105 C
- Cable Length: 0.5 ft
- Product Category: Cable Assembly
-
Supplier: Mini-Circuits
Description: The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the
- Operating Temperature: -55 to 105 C
- Cable Length: 0.3333333333333333 ft
- Product Category: Cable Assembly
-
Supplier: Mini-Circuits
Description: The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes
- Operating Temperature: -55 to 85 C
- Cable Length: 0.3333333333333333 ft
- Product Category: Cable Assembly
-
Supplier: Mini-Circuits
Description: The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the
- Operating Temperature: -55 to 105 C
- Cable Length: 0.25 ft
- Product Category: Cable Assembly
-
Supplier: Patton Electronics Co.
Description: Features & Benefits Combined Surge Handling Capability of 3,000 Watts Diverts Harmful Transients to Chassis Ground through a Heavy-Duty Braided Metal Strap Model 545 MF has One Male and One Female Twinax Connector for In-Line Hook-Up Model 545 MFF is a Twinax T-Splitter and Surge Protector in
- Maximum AC Power: 3,000 watts
- Connection: Coaxial Cable Connectors
- Features: Hybrid, SPD
- Mounting: Plug-in Module
-
Supplier: RS Components, Ltd.
Description: RS PRO CDM12S4D-MRJ45-10TUC5-SH
- Cable Length: 32.808416666666666 ft
- Cable Shielding: Braid
- Product Category: Cable Assembly
- Features: Cat 5/Cat 5E, Coaxial, LAN / Ethernet, Male-Male, Networking, Other, RJ-45
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: FEP cable with overall copper screen and extended temperature range +200 °C (limited time). This FEP wire with FEP jacket is recommended for use in high-frequency and broad-band technology, coaxial and microwave technology, high information velocity with exact information transmission
- Rated Voltage: 0.375 kilovolts
- Operating Temperature: -90 to 180 C
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Multiconductor Cable, Other
-
Supplier: Flexco Microwave, Inc.
Description: Stability Performance: Frequency up to 50.0 GHz Insertion Loss 1.47 dB/Ft. @ 50.0 GHz
- Rated Voltage: 5 kilovolts
- Operating Temperature: -60 to 175 C
- Impedance: 50 ohms
- Cable Shielding: Braid
-
Supplier: Flexco Microwave, Inc.
Description: Stability Performance: Frequency up to 16.0 GHz Insertion Loss 0.33 dB/Ft. @ 18.0 GHz
- Rated Voltage: 5 kilovolts
- Operating Temperature: -60 to 175 C
- Impedance: 50 ohms
- Cable Shielding: Braid
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The TD 838 CF TP twisted-pair FEP data cable is designed for demanding industrial applications and operates reliably in a temperature range from -90 °C to +180 °C. It offers excellent resistance to acids, bases, halogens, chlorinated solvents, and organic and inorganic compounds. The
- Rated Voltage: 0.375 kilovolts
- Operating Temperature: -90 to 180 C
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Multiconductor Cable, Other
Find Suppliers by Category Top
Featured Products Top
-
frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots, our custom products have been advancing innovation for 120 years. New England Wire Technologies offers collaborative design and development (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for New England Wire Technologies Corporation -
Wire The three most common shield types used by New England Wire for multi-conductor cable are braid, spiral, and foil. A braided shield is made of interwoven conductive wire. A braid can be manufactured using a wide variety of materials and wire sizes and can be applied over an (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
design and manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or specialty hybrid cable, our design engineers will work with you (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
). Whether working with customer supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
attenuation requirements of your specific application. Check out our FAQ guide to Low Noise cables below: 1. What applications require Low Noise cables? Low Noise coaxial and multi-conductor cables are recommended for small-signal application where shielded cable could (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company
More Information Top
-
Vie path manual motor vehicle technology
… supply also mounted to the dielectric like in the image or over a rearwardly connected coaxial line. Calf, H.: board network and cable in the environment of the electromobility, 4. 400 According to this method, several Kohlenstofffaserstränge to profiles is interlaced together. For the future Kohlenstoffnanoröhren becomes ( CNT ) extremely high tensile strengths predict a high economic potential because of …
-
Hut, The engineer knowledge
The in image 3-9 a wiedergegebenc circuit cnt -halt by four non-gates image 3-7 … The peripheral bus is, e.g., a " cable bus" (see 8.1.2) with serial or … twisted two-wire lines (twisted pair, TP) and coaxial lines, (2. 3.000 1.500 400 800 1.062 1.062 1.062 1.062 1,5 12 … The spinning Twines Weaves, Ndhen Braids Kloppeln, Knit...
-
Medical technology
… Cloward 1658 CLSM 789, 2417 clusters 3, 14, 20, 31, 32, 2381 1219 CNT 450 CNCFräsmaschine CNTSoftware … … 1545 electrolyte concentration 201, 1549 electrolyte solution 1522 electrolyte deficiency 1539 electrolyte composition 400 electromagnetic shielding 609 … Cold light cable 1134 cold light source 1131, 1133 cold sterilization method 120 cold solidification 1270, 1273 … … poor-index 1258 coagulation cohesive to 1459 coagulation conditions 2258 coagulation system 1538 coaxial hot channel nozzle … … 205 Rotating wall Vessel Reactor 464 rotation 1786 rotation-welding method 826 rotation braiding method 977 rotation …
-
Advanced Engineering Materials III
In this paper a three-dimensional tubular braided carbon/carbon composite model is presented, the calculated formula of … And it is hard to ensure the coaxial degree. In brief, 100 mg CNTs and 400 mg of the iron precursor Fe(acac)3 were added into 25 ml TREG and sonicated for 30 min. According to the above analysis, the nanocomposites have three-layer coaxial- cable structure containing CNTs, Fe3O4 nanoparticles …
-
Nano
It is thereby generally about a coaxial arrangement of a cylindrical outer electrode and one Thereto, OLEDs as well as CNT -FED were compared LCD and plasma displays with conventional displays CRT … Acta Hydrochim Hydrobiol 31: 400-410 Wang C, Zhang W (1997) Nanoscale metal particles for of dechlorination of PCE and PCBs. 2 Here, mustn't be also thematisiert, to what extent philosophers are Ethiker interlaced Technikfolgenabschätzer with the nanotechnology … When nanoskalige fibers are particularly easily and strongly, could we, not a cable of them, wind, on …
Indicates content that may require registration and/or purchase.