Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Proportion-Air, Inc.
Description: Closed loop flow control 2 to 60 SCFH
- Media: Gas / Air
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: Festo Corporation
Description: Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return valve Connections: thread at both ends,
- Pressure Rating: 4.351131 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Features: Control Valves
-
Supplier: Bronkhorst USA
Description: FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth
- Pressure Rating: 150 psi
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Primary Material: Aluminum
- Actuation: Manual / Hand
-
-
Supplier: Armstrong International
Description: The Emech 2 port flow control valve and actuator system utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator and valves: see ordering
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Shut Off Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Armstrong International
Description: Emech’s patented shear action disc design provides precise control mixing of steam and water. Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control. As a single compact assembly installation is
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: Radwell International
Description: GRLX-NPT-B, ONE-WAY FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: LD SERIES LOW PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates
- Features: Control Valves
- Valve Type: Diaphragm Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Materials Body regulator: see ordering info Valve seat: EPDM (Buna-N option) Diaphragm: PTFE+Neoprene Inlets and Outlets: see ordering info Temperature range: -15℃ to +74℃ Leak rate: bubble-tight Flow capacity: Cv=5.1 Weight: 4.1kg Flow Chart Ordering Information Ordering
- Pressure Rating: 507.63195 psi
- Features: Control Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Enfield Technologies
Description: The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer
- Valve Size: 4 inch
- Features: Control Valves, Metering Valves
- Valve Type: Directional Valves, Servo Valves
-
Description: 10", 12", 14", 16", 18", 20" Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500 Connection: Flanged, butt-welded, socket-welded, and threaded Face-to-face dimensions as per IEC 60534-3-2 – long series Flow direction: flow to open, flow to close Materials: A216 Cr. WCB, SS304,
- Valve Size: 2 to 20 inch
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Self-Cleaning CO2 Valve is a self-regulating valve that controls the flow of carbon dioxide through tank top systems and other. Designed for use in the brewery, food, dairy and beverage industries, this combined gas escape/supply
- Valve Size: 1 to 4 inch
- Features: Other
- Valve Type: Safety Valves, Vacuum Relief / Anti-siphon Valves
- Primary Material: Stainless Steel
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change.
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned. 1.minimizes entrapment
- Media: Air, Gas
- Features: Control Valves
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Description: 10", 12", 14", 16", 18", 20" Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500 Connection: Flanged, butt-welded, socket-welded, and threaded Face-to-face dimensions as per IEC 60534-3-2 – long series Flow direction: flow to open, flow to close Materials: A216 Cr. WCB, SS304,
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Daniel Measurement and Control Inc.
Description: on-off control. Model 710 closes upon loss of electrical power while Model 711 opens upon loss of electrical power. Model 720 / 721 remote on - off valves These control valves are designed for remote on-off control of product flow. Valves may be
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: Daniel Measurement and Control Inc.
Description: surge with slower closure and lower maximum pressure on its inlet side than any other types of valves. These 600 Series Control Valves are fast, rugged and economical, and accurately control flow rates up to 1,200 gallons per minute. They are used in conjunction
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: Lee Co. (The)
Description: This small (7 mm), 2/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and extensive cycle life offer high value at an economical price in a variety of applications, including microfluidic piloting,
- Pressure Rating: 10 psi
- Features: Control Valves, Other
- Valve Type: Solenoid Valves
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from a supplied DS series external pressure sensors. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
- Media: Air, Compressed Air, Gas
-
Supplier: Clippard
Description: fine control at low flow for millions of cycles. This valve is ideal in critical applications such as gas delivery, medical, analytical, and industrial automation requiring high resolution, high flow, and low hysteresis. In addition, the unique design allows for
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball
- Media: Gas
- Valve Type: Shut Off Valves
-
Supplier: Lee Co. (The)
Description: This small (7 mm), low power, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat-sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow state without power and
- Pressure Rating: 10 psi
- Features: Control Valves, Other
- Valve Type: Solenoid Valves
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 0.000007062 to 0.00052965 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000041295 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Continental Hydraulics
Description: VSD*HL KD2 HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM ATEX certification 94/4/EC Description The VSD**HL solenoid operated directional control
- Pressure Rating: 5,000 psi
- Features: Control Valves, Intrinsically Safe
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has
- Media: Gas
-
Supplier: BlueSens Gas Sensor GmbH
Description: The new analyzer for carbon dioxide and oxygen has been specially designed for monitoring cell growth processes in biotechnology. The device can be installed directly in the exhaust flow of the bioprocess and measures the concentration of CO2 and O2 there in real-time. The BlueInOne
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Lee Co. (The)
Description: This small (7 mm), 3/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and long cycle life offer high value at an economical price in many applications, including microfluidic piloting and directional
- Pressure Rating: 45 psi
- Features: Control Valves, Other
- Valve Type: Solenoid Valves
-
Supplier: O'Keefe Controls Co.
Description: Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are
- Orifice Diameter: 0.035 inch
- Features: Bi-directional Flow, Other
- Material: Brass
- Connection: NPT Male
-
Description: Includes equations for predicting the fow of compressible and incompressible fluids through control valves. Not intended for use when non-Newtonian fluids, fluid mixtures, slurries, or liquid-solid conveyance systems are encoutnererd. Equations for compressible fluids are for use with
Find Suppliers by Category Top
Featured Products Top
-
transmitters with industry-standard control for DCV systems. cSense - Affordable, full-featured line of indoor air quality CO2 monitors. eSense - CO2 alarms for LEED and OSHA. iSense - Industrial CO2, oxygen and methane level transmitters for process control (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
CO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection in industries like food and beverage, dry ice, indoor agriculture, and scientific research. Learn about its key features, including a 72-hour rechargeable battery, OSHA-compliant alarms, and rugged durability for harsh environmental conditions. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
mixers for applications both in industry and academia. Our gas mixing technology is based on very precise control of thermal mass flow controllers, enabling us to deliver CO2 gas mixers with unparalleled performance. Our CO2 gas mixers offer accuracy better than +/- 1% and repeatability of +/- .05% of (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
's code. CO2 Safety and Compliance As a leading manufacturer of gas detection, monitoring, and analytical devices for restaurants (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
One of the most common questions we receive at CO2Meter.com is "What is the best CO2 safety system?" Despite being around for over a decade, CO2 safety systems have advanced since they were first introduced. With so many carbon dioxide safety system options on the market it becomes (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
comes to protecting worksites and workers, this is a number one priority for any business," said Travis Lenander, CEO at CO2Meter. "With CO2Meter's market leading experience in the gas detection industry, we know we can give operators peace of mind in knowing that systems like the CM (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
medical, indoor agriculture, indoor air quality, fire suppression and industrial operations where environmental control and gas monitoring are essential. CO2Meter has also supported a wide spectrum of research and innovation from student-led science fair projects exploring the CO? cycle to (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Companies and institutions can use air quality data to enhance employee well-being, reduce sick days, and boost productivity. Poor air quality has been shown to reduce concentration and increase fatigue. With CO2Meter’s fixed IAQ systems, businesses can monitor conditions in real time, receive alerts, and optimize HVAC settings; improving overall building performance and occupant satisfaction. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
ORMOND BEACH, Fla., June, 10, 2022 -- a global manufacturer of gas detection, monitoring, and analytical devices announced today that they will be moving to a new, expanded facility in the Summer of 2022. The 20,000 sq. foot facility on Runway Drive in the Airport Business Park will allow CO2Meter to grow its production, office space, and warehousing capacities as well as its training and service offerings. (read more)
Browse Gas Sensors Datasheets for CO2Meter.com
Conduct Research Top
-
Marketplace
AES Cleanroom Technologies Circle 299 Membrane Contactors for Sensitive Processes A brochure available from Membrana describes how Liqui-Cel Membrane Contactors are used for transferring gases to and from aqueous streams. Oxygen removal to <1ppb and CO2 removal to 1ppm are common applications
More Information Top
-
Ocean acidification has no effect on thermal bleaching in the coral Seriatopora caliendrum
The pCO2 treatments were maintained dynamically by the IR gas analyzer, which regulated a solenoid valve controlling the flow of CO2 gas .
-
Structural Design Feasibility Study for the Global Climate Experiment
The recent (within 6 months) quotes for wind speed and direction sensors, CO2 gas analyzers and gas flow control valves cover 50% of the CO2 exposure system estimate.
-
Fruit and Vegetable Storage
It consisted of an airtight vessel that could be pressurised from 1 to 7 atmosphere and instru- mented to automatically monitor gas concentration along time using computer controlled valves , flow meter and CO2 gas analyser.
-
A Continuous High Pressure Carbon Dioxide System for Microbial Reduction in Orange Juice
The problem was that CO2 flow was controlled by a gas regulator valve from a CO2 gas tank, which could not accu- rately control this parameter.
-
Effect of hyperbaric pressure and temperature on respiration rates and quality attributes of B oston lettuce
The manifold equipped with controlled valves , air flow meter and CO2 gas analyser were all con- nected to a data acquisition and control card (Person- nel DAQ 3000; IOtech, Inc., Cleveland, OH, USA) and a personal computer.
-
Free‐air CO 2 enrichment (FACE) using pure CO 2 injection: system description
As a result of the resistance in this supply line, when the flow control valve was fully open the maximum CO2 gas pressure at the emission tubes dropped to approx. 100 kPa.
-
Effect of Hyperbaric Pressure Treatment on the Growth and Physiology of Bacteria that Cause Decay in Fruit and Vegetables
The manifold equipped with controlled valves , air flow meter, and CO2 gas analyzer are all connected to a data acquisition and control card (Personnel DAQ 3000, Cleveland, Ohio, USA) and a personal computer.
-
International Conference on Environmental Systems (ICES) > Performance Of The Mechanically Pumped Fluid Loop Rover Heat Rejection System Used For Thermal Contr...
Examples of these were thermal conductances between the working fluid and components mounted on RAMP interfaces, heat transfer and pressure drops in fin tubing used in the RAMP, CO2 gas gap effective thermal conductances, thermal control valves flow control performance validation, etc.
-
Advanced combustor design concept to control NOx and air toxics
This claim was checked by flowing the appropriate gas (Ar or CO2 ) through the control valve (Valtek or Kammer respectively, which maintained the flow at a specified setpoint.
-
Method for Determining the Respiration Rate of Horticultural Produce Under Hyperbaric Treatment
The air flow meter, the manifold control valves and the CO2 gas analyser were all connected to a data acquisition and control card (Data shuttle Express, Strawberry .
Indicates content that may require registration and/or purchase.