-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Drivers TGA4943-2-SL, 40&100 Gb/s,8V,DRIVER
- Pd: 3,050 milliwatts
- TJ: -65 to 150 C
- Bias / Operating Current: 270 mA
- Features: Laser Driver
-
Supplier: DigiKey
Description: Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)
- Data Rate: 11,300,000 kbps
- TJ: -25 to 100 C
- Pin Count: 24 #
- Maximum Modulation Current: 85 mA
-
Supplier: Laser 2000 GmbH
Description: The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can
- Wavelength Range: 9,200 to 10,800 nm
- Pulse Energy: 150 mJ
- Pulse Length: 50 ns
- Repetition Rate: 100 Hz
-
-
Supplier: Newark, An Avnet Company
Description: DRIVER, LASER DIODE, SOIC-8; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:6V; Product Range:-; MSL:-; Supply Current:90mA; Supply Voltage Range:2.4V to 6V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LASER DRIVER, 2.5GBPS, TQFN-24; Laser Driver Type:Laser Diode; Driver Case Style:TQFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LASER DRIVER, 2.7GBPS, TQFN-24; Laser Driver Type:SFP / SFF Optical Modules; Driver Case Style:TQFN; No. of Pins:24Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
- Data Rate: 3,200,000 kbps
- TJ: -40 to 85 C
- Features: Laser Driver, Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: The ADPD105 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding
- Supply Voltage: 1.8 V
- Features: Laser Driver, Other
-
Description: The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A Pulsed versions, and can
- Number of Devices in Package: 1 #
- GPIO Ports: 0 #
- Features: Laser Driver, Other, RS232, RS485
-
Description: IC LASER DRVR 32GBPS 8V
- Features: Laser Driver, Other
-
Supplier: Lumina Power, Inc.
Description: The New LDP pulsed laser diode drivers are the second generation of precision pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDP drivers are capable of outputting up to 400
- Features: Laser Driver
-
Supplier: ODG (Origin Data Global)
Description: IC LASER DRVR 2.7GBPS 3.6V 16MLF
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 3 to 3.6 volts
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1177898-BU7673FV-E2 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS:
-
Supplier: Renesas Electronics Corporation
Description: The ISL58831 is a combination read + 3 write level laser driver and IV amplifier, with an extra read + oscillator ROM channel for use in dual-laser ‘Combo’ drivers. A separate (amplitude and frequency) oscillator modulates the selected output for laser noise
- Features: Laser Driver
- Package Type: QFN
-
Supplier: Infineon Technologies AG
Description: Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast switching applications e.g. for
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: IC LASER DRIVER 2.5GBIT
-
Supplier: Infineon Technologies AG
Description: High power, fast switching Laser (VCSEL) and LED illumination driver IRS9102C is a highly integrated laser diode and LED illumination driver IC for consumer applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application
- Wavelength Range: 670 nm
- Laser Power: 2 milliwatts
- Laser Type: Laser Diode Modules, Laser Diodes
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 060759-ONET1101LRGER Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits
- Quiescent Current (IQ): 95,000 µA
- Supply Voltage (Vi): 2.97 to 3.63 volts
- Operating Temperature: -25 to 100 C
- Output Options: Inverting
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1084438-ONET4291VARGPT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 11.5mA Current - Bias: 11mA Categories: Integrated Circuits
- Quiescent Current (IQ): 40,000 µA
- Supply Voltage (Vi): 2.9 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 140323-ONET1191VRGPT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 45mA Current - Bias: 20mA Categories: Integrated Circuits
- Quiescent Current (IQ): 70,000 µA
- Supply Voltage (Vi): 2.9 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: Newport MKS
Description: Drivers and the LDC-37620 High Power Laser Diode Controller. The opposite end is terminated to be compatible with the ILX Lightwave High Power Laser Diode Mounts including the LDM-4409.
-
Supplier: Newport MKS
Description: The LPB-380 is a laser pulse board designed to work with the LDP-3840B Pulsed Laser Diode Driver and is connected via the CC380 Pulsed Drive to Pulse Board Cable. To achieve the rated performance of the LDP-3840B, the CC380 and LPB380 must be used with it. The LPB-380 has solder
-
Supplier: Newport MKS
Description: gauge wire for increased current capacity. It is terminated at both ends and compatible with most of ILX's laser diode current sources and high power laser diode mounts.
-
Supplier: Utmel Electronic Limited
Description: IC LASER DRVR 2.5GB 5.5V 10MSOP
- TJ: -40 to 85 C
- Pin Count: 10 #
- Maximum Modulation Current: 30 mA
- Features: Laser Driver, Other, RoHS Compliant
-
Supplier: Newport MKS
Description: The CC306HT Current Source Interconnect Cable is a twisted-pair cable with braided outer shield. This cable has been designed with superior rejection of most transient noise signals to provide the lowest noise current sourcing and measurement possible for laser diodes. The CC-306HT cable uses
-
Supplier: Laserglow Technologies
Description: The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence excitation, PIV,
- Wavelength Range: 491 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: competitive cost. These lasers are commonly used for applications with a very narrow wavelength tolerance and a requirement for high beam quality unobtainable using a collimated diode laser. The driver is available as a complete FDA-compliant system or as an O.E.M. component
- Wavelength Range: 660 nm
- Laser Power: 5 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: lasers are commonly used for communications research as well as scientific applications involving spectral analysis, biology research, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly
- Wavelength Range: 880 nm
- Laser Power: 1,000 to 2,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Laserglow Technologies
Description: competitive cost. These lasers are commonly used for scientific applications involving spectral analysis, biology research, materials processing, communications research, and wide range of industrial processes. The driver is available as a complete FDA-compliant system or as an O.E.M.
- Wavelength Range: 800 nm
- Laser Power: 100 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Qioptiq
Description: temperature stabilized active TEC control Divergence less than 0.8 mrad, TEM00 IP67 shielded case, optionally vacuum sealed Microprocessor controlled driver unit with dot matrix display shows laser status Optional fiber coupling Horizontal, vertical and diagonal mounting option on
- Wavelength Range: 785 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: 10 to 45 C
- CDRH Classification: Class IIIb
-
Supplier: Edmund Optics Inc.
Description: Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with output powers ranging from 1 - 3mW. They combine a laser diode with
- Wavelength Range: 635 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 2.5 volts
- Operating Current Range: 45 milliamps
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MOD FOR DRV591 Power Management Half H-Bridge Driver (Internal FET) No DRV591 +/-3 A 2.8 ~ 5.5 V Driver for Thermoelectric Cooler (TEC) or Laser Diode
- Category: Development Board
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based electronics
- Wavelength Range: 785 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
Find Suppliers by Category Top
Featured Products Top
-
CUSTOM LASER AND PHOTONICS DESIGN World Star Tech has a proven track record of co-developing new applications, upto products lines, in close co-operation with our customers. Our highly skilled and experienced (read more)
Browse Lasers Datasheets for World Star Tech -
measurement accuracy. Laser diodes are also sensitive to temperature changes. Therefore, the Peltier elements and control circuits used for temperature regulation require stable, low-noise power supplies. In addition, driver circuits for piezoelectric actuators used for precise beam (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
wavelengths and demanding applications. CASTECH 2D-AOD utilizes acousto-optic technology to enable high-speed laser beam scanning by controlling RF driving frequency, achieving random positioning, continuous line scanning, and sequential point deflection with nRad-level position (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
(<2%) to preserve optical power and improve system efficiency • High laser damage threshold (>10J/cm² @1064nm) suitable for high-energy pulsed laser environments • High deuterium concentration (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
your Epilog Laser system. You can also access Epilog’s Knowledge Base, as well as laser manuals, and driver download pages. Systems currently covered in the LMS include the: Fusion Pro, Fusion Edge, Fusion M2, Mini/Helix, and Zing Laser (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp. -
Product Overview CASTECH's acousto-optic frequency shifters (AOFS) are compact devices designed to achieve frequency conversion of an input laser beam. As the beam passes through the device, the diffracted output beam is frequency shifted up or down — depending on (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
High-Speed Beam Steering via RF Control Laser beam deflection (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
program, Microsoft® Excel, or other data tracking software. The drivers are Windows® 7, 64-bit and XP compatible. Solartron also offers a variety of Digital Readouts, including 1, 2, 16, and 31 channels. A Solartron Power (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
your 2″,3″, 4″ and 6″ GaAs wafers, with larger carrier sizes if required Available with or without perforations Laser marked for identification Scratch and chemical resistant Benefits (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc.
More Information Top
-
Inertial Fusion Program. Progress report, January-December 1980
… TROFAN code and lists directives for future work. reactor cavity-sizing algorithms described elsewhere in this report, we have developed • new capital operating and maintenance cost and efficiency models for beam-transport systems of CO2 laser drivers for commercial applications, with …
-
Summary of research for the Inertial Confinement Fusion Program at Los Alamos National Laboratory
This report contains material on the existing high-power CO2 laser driver (Antares), the program to determine the potential of KrF as an ICF driver, heavy-ion accelerators as drivers for ICF, target fabrication for ICF, and a summary cf our understanding …
-
CO2 laser drives extreme ultraviolet nano-lithography — second life of mature laser technology
… 13.5 nm [22]; sufficiently small size of the EUV emitting plasma thanks to the focusability of a driv− ing laser beam; low debris production when combined with a 10.6−micron wavelength provided by a CO2 laser driver [23–24]; and finally the …
-
Frequency Chirp Of A Low-Pressure Hybrid TE CO2 Laser
The new CO2 laser driver system allows autonomous routine ongoing testing of LIDT's within the confine of a single 4' x 12' optical table without resorting to any of. the CO2 laser radar facilities at Firepond.
-
PRACTICAL APPROACH TO MONOCHROMATIC LWFA.
The enhancement of the plasma wake formation with the CO2 laser driver allows to reduce the plasma density in the LWFA without jeopardizing the net acceleration.
-
Guided propagation of short intense laser pulses and electron acceleration
≈ 0.16λp (≈160 µm in the case of CO2 laser driver ), Rb0 = 0.5k−1 p . and the . injection energy Einj = 2mc2 determined by equation (20) for the trapping at the maximum of the accelerating force, δ (ζtr) ∼= 0.
-
Efficient and compact short pulse MOPA system for laser-produced-plasma extreme-UV sources employing RF-discharge slab-waveguide CO2 amplifiers
Recent studies of fundamental issues of target material format and laser radiation parameters1,2 have revealed the attractiveness of LPP EUV source technology based on Sn target and multi-kW CO2 laser driver .
-
Experimental approach to laser-driven monochromatic electron accelerators
MONOENERGETIC LWFA WITH ps-TW CO2 LASER DRIVER .
-
Inertial fusion program. Progress report, January 1-June 30, 1978
A number of efforts, ranging from the seemingly abstract to the practical, offer promise of improvements in practical CO2 laser drivers for fu- sion.
-
LASER-ELECTRON COMPTON INTERACTION IN PLASMA CHANNELS
* I. Pogorelsky, “Relativisticallty Strong CO2 Laser Driver for Plasma-Channeled Particle Acceleration”, Conference Lasers’95, December 4-8, 1995, Charleston, SC, STS Press, 104-111 (1996) .
Indicates content that may require registration and/or purchase.