Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chief Enterprises LLC
Description: Sensor, Oxygen
- Gas Types: Oxygen (O2)
-
Supplier: First Sensor AG
Description: The XYA oxygen sensors are based on a special zirconium dioxide (ZrO2) technology to enable highly stable and accurate measurements from 0...100 %Vol. oxygen concentration. These sensors are non-consumptive and feature easy calibration in ambient air. Typical applications
- Operating Temperature: 1,292 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: It is an economical gas sensor used to detect oxygen concentration in binary gases. Adopting ultrasonic detecting technology, it is very stable and there is no need to calibrate the sensor in the application. It is mainly designed for ventilator oxygen concentration
- Operating Temperature: 50 to 122 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data
- Operating Temperature: 50 to 131 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Angst+Pfister Sensors and Power
Description: Product type Gas sensor moduleMeasuring range 0-10 % CO2 & 0-25 % O2, 0-15 % CO2 & 0-25 % O2, 0-30 % CO2 & 0-25 % O2Device type StationaryGasflow Forced flowTechnology NDIR, ZirconiaApprovals NoOutput signal RS232, 0/4-20 mA, 0-10 VDCFeatures NDIR, ZirconiaSupplier
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: SST Sensing Ltd.
Description: Details Industrial-grade oxygen sensor with integrated control electronics Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics Linear output across full range No reference gas required Operating temperature: –100 to +250°C (–148 to +482°F) Typical response
- Operating Temperature: -148 to 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: A-2C Sensors Overview *Recommended for use in gas mixtures containing more than 0.5% CO₂. This PPM oxygen sensor is a galvanic-type sensor offering outstanding stability and accuracy in demanding applications. Each sensor undergoes extensive testing, including
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-A0-XXX Micro Oxygen Sensor utilises advanced Zirconium Dioxide (ZrO₂) technology to deliver precise, stable oxygen concentration measurements across a wide range of industrial and scientific applications. This compact sensor is engineered for reliability
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: - GPR-1600 Analytical Industries - GPR-1100 & GPR 1200 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This electrochemical galvanic oxygen sensor is engineered for reliable low PPM oxygen measurement in CO₂-rich
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Clark Solutions
Description: The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: Welding Gas C25 Shielding Gas C100 Shielding Gas Praxair Autoweld Shielding Gas M21 Euromix Models TS-302 - TecPen Oxygen and CO2 Weld Purge Monitor measures trace oxygen and CO2 gas levels simultaneously TS-300 - TecPen Weld Purge Monitor measures trace oxygen
-
Supplier: Analytical Industries Inc.
Description: Teledyne B-1 Sensor Overview The Analytical Industries, PSR-11-21 advanced galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All oxygen sensors are subjected to the most extensive stability test, output in air, 30" of
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor
-
Supplier: GasLab
Description: The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance free The
-
Supplier: Sensore Electronic GmbH
Description: The SO-B1-XXX Mini Oxygen Sensor is a compact, flanged sensor engineered for reliable oxygen measurement across industrial and medical applications. With high accuracy and durable design, it ensures dependable performance in demanding environments. In medical devices, it
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: industry-standard output formats, enabling the sensor to function as an oxygen gas analyser or amperometric oxygen sensor. This expands its suitability to oxygen enrichment systems, welding atmosphere monitoring, and furnace atmosphere control. The Sensore
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It
-
Supplier: Sensore Electronic GmbH
Description: Zirconium Dioxide (ZrO₂) sensor technology, this compact sensor delivers precise measurement of oxygen partial pressure and oxygen enrichment, with available measurement ranges from 100 ppm to 96% oxygen. The sensor offers a linear current output and a long
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Pem-Tech, Inc.
Description: and a linear 4-20mA signal proportional to 0 to 100% of the detection range of the sensor. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fast Response, Reduced Maintenance METTLER TOLEDO Thornton's Pure Water Optical Dissolved Oxygen Sensor with ISM has been designed specifically for demanding power plant and microelectronics applications. Low maintenance optical measurement technology provides exceptional measurement
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
Supplier: Pem-Tech, Inc.
Description: user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof
- Operating Temperature: 14 to 150 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: Mettler-Toledo Technologies GmbH
Description: T69oC/T81oC/T109oC/ T161oC Da/Db As with all oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
- Cell Type: Polarographic
-
Supplier: Process Sensing Technologies USA
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen
-
Supplier: Delphian Corporation
Description: The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user can keep the system operational with less expenditure for spares and labor.
- Operating Temperature: 5 to 104 F
- Operating Humidity: 15 to 85 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: CO2Meter.com
Description: The TX Oxygen Sensor with Transmitter is designed for industrial applications where and 6-24VDC power input and industry-standard RS485 or 4-20mA outputs are required. The TX Sensor Development Kits adds a RS485 Modbus RTU USB FTDI cable, a 120VAC wall adapter and our free
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: measurement of the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. Features Gas Concentrations: Carbon Dioxide, Oxygen, and CO Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
Find Suppliers by Category Top
Featured Products Top
-
transmitters with industry-standard control for DCV systems. cSense - Affordable, full-featured line of indoor air quality CO2 monitors. eSense - CO2 alarms for LEED and OSHA. iSense - Industrial CO2, oxygen and methane level transmitters for process control (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
State and local codes surrounding the storage of carbon dioxide can be confusing. But don't worry - CO2Meter is here to help! Simply fill out the form below and our team of experts will contact you with the correct device to meet your area (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
In 2026, CO2Meter proudly marks its 20th anniversary, celebrating two decades of innovation, resilience, and industry leadership in gas detection, monitoring, and analytical technologies. From its beginnings as a small startup to a globally recognized provider of gas safety systems (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
ORMOND BEACH, Fla., June, 10, 2022 -- a global manufacturer of gas detection, monitoring, and analytical devices announced today that they will be moving to a new, expanded facility in the Summer of 2022. The 20,000 sq. foot facility on Runway Drive in the Airport Business Park will allow CO2Meter to grow its production, office space, and warehousing capacities as well as its training and service offerings. (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
growth or in product formation and quality. Download part 1 of our Dissolved CO? White Paper Series to learn how implementing real-time control of carbon dioxide can impact productivity at R&D and production scale bioreactors: https://www.hamiltoncompany.com/process-analytics/dissolved-co2-pco2-bioreactor? (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Advanced Photoacoustic NDIR CO? Sensor for Compact Environmental Monitoring The SCD40-D-R2 from Sensirion is a miniature CO? sensor utilizing innovative photoacoustic non (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
Get a better understanding of dissolved oxygen (DO) measurement in Hamilton's comprehensive O2 Measurement Guide. This 72-page booklet is intended for anyone with an interest in DO sensor technology or anyone who needs to implement DO sensors in controlled environments such as laboratories and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Safeguard Analytics Solutions for Gas Detection and Monitoring in Growhouses
The growhouse industry, encompassing both cannabis cultivation and commercial greenhouse operations, has experienced rapid growth due to increasing demand for controlled-environme
(read more)nt agriculture. These facilities are designed to optimize plant growth through precise control of temperature, humidity,...
Browse Gas Sensors Datasheets for Safeguard Analytics
Conduct Research Top
-
Why Measure CO2?
and Biofuel Production. algae biofuel sensor. Algae is used to transform water and CO2 into methane and oxygen. High carbon dioxide levels are required to maximize methane production, while low oxygen levels are required to protect the organisms. We offer CO2 sampling meters to insure peak algae
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper
-
Tube Cap Adapter Adds %RH/T, Barometric Pressure to Sensors
In addition to our regular Sampling Tube Cap Adapters for 20mm electrochemical sensors, GasLab now offers 2 new sampling tube cap adapters designed to work with our LuminOX LOX-02 25% Oxygen Sensor and ExplorIR (R)-M 5%, 20% and 100% CO2 Sensors with MX-Board development kits.
-
Gas Sensors in Medical Applications
Human life relies on respiration: the intake of oxygen and the release of carbon dioxide. Respiration provides a constant flow of oxygen molecules to our brain, organs and tissues while providing a way to remove the waste CO2 molecules that are created in the cells. Without respiration, our bodies
More Information Top
-
Gas carburizing of steel with furnace atmospheres formedin situ from methane and air and from butane and air
The atmosphere carbon potentials corresponding to the measured CO2 and oxygen sensor EMF should agree.
-
Determination of CO 2 sensitivity of micro‐organisms in shaken bioreactors. I. Novel method based on the resistance of sterile closure
The differences between the values of accumulated CO2 and concentration of oxygen measured by a CO2 and oxygen sensor in a culture system in ventilation flasks confirmed the validity of the method (Figures 1 and 2).
-
Millisecond High Resolution Gas Concentration Sensor for Detecting Human Breath in Disaster Scenes and Difference Between Male and Female Waveform
Chemical reaction sens- ing type gas concentration monitoring device such as CO2 and oxygen sensors [11, 12], can also directly monitor gas concentrations using a special fabricated sensor that con- verts the velocity of a chemical reaction involving a spe- cific substance…
-
Separating the effects of hypobaria and hypoxia on lettuce: growth and gas exchange
All gases (N2, O2 and CO2) were controlled independently by computer-calculated data from the pressure, CO2 and oxygen sensors .
-
Oxygen exchange in galls of Eurosta solidaginis (Diptera: Tephritidae)
by
Temperature, oxygen and CO2 sensors were connected to a BIOPAC MP150 system, from which data were collected throughout the experiment at a rate of 1.25 readings per second using AcqKnowledge 3.8.1 software package under Windows XP.
-
Influence of Carbon Dioxide on the Characteristics of a Limiting Current Oxygen Sensor
The influences of CO2 on the characteristics of a limiting current oxygen sensor in CO2 - O2-N2 atmospheres were investigated.
-
Microbial Resources for Sustainable Energy
Besides these main components, there are few more subcomponents like oxygen and CO2 sensors , temperature sensor, pH sensor, light sensor, conductivity sensor, recirculation pump, harvest pump, CO2 injection valve, substrate pump, filtrate recirculation valve, water inlet valve, purge valve, connectors and hoses…
-
Polyolefin Compounds and Materials
This form of advanced packaging is utilizable for effectively transferring information throughout the product distribution chain via innovative communication methods, such as intelligent tags (e.g., radiofrequency identity tags, time–temperature indicators, oxygen and CO2 sensors , and freshness indicators) [8].
-
Validation of multiple‐breath washout equipment for infants and young children
Nitrogen concentration was measured indirectly via oxygen and CO2 sensors .12 A limitation of our study is that results from the USFM were not compared to results derived via mass spectrometry.
-
Stem cells in microfluidics
To advance the field further, inline detection can be used, such as biosensors to detect glu- cose levels and metabolites (Davidsson et al., 2004; Zhang et al., 2006; Ghosh et al., 2008), oxygen and CO2 sensors (Coo- ney et al., 2000; Sin…
Indicates content that may require registration and/or purchase.