-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Watts Premier
Description: information: To test your storage tank air pressure. You will need a digital air gauge due to the fact that analog gauges do not normally read below 10 psi. This tester quickly reads air pressure in the storage tank. Tank pressure reading
- Type: Absolute
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Type: Differential
- Display: Digital
-
-
Supplier: CO2Meter.com
Description: CGA-320 CO2 Tank Fitting Easy-to-read dual scale gauges (Bar and P.S.I.) with virtually unbreakable crew-on lean lens Gauges meet EN 562 and BAM-approved dual scale (Bar/P.S.I.) Marked for maximum working pressure Includes Tank Pressure gauge
- Valve Type: Solenoid Valves
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection DRAWDOWN
- Volume Capacity: 2 to 119 gallons
- Type: Expansion Tank, Water Tank
- Features: Other
- Material: Steel
-
Supplier: Myers by Pentair
Description: PRO-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 199 gallons
- Diameter / Width: 8.4 to 24 inch
- Height: 12.6 to 68 inch
- Features: Corrosion Protection
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Display: Digital
- Type: Gauge, Liquid Filled
-
Supplier: SensorsONE, Ltd.
Description: or sound, when pressure limits are exceeded and a visual display of the process pressure for thee operators of the process equipment. This pressure instrument has been specially engineered to incorporate all the essential product features required by the pharmaceutical, food and
- Pressure Measurement: Absolute
-
Supplier: Carlisle
Description: 2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes pressure
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Features: Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Cole-Parmer
Description: • Excellent for filtration systems, leak monitoring, and maintaining flow and tank levels • Close-coupled magnetic rack and pinion design achieves superior stability. • Weather-resistant stainless steel case, aluminum body, and Buna N seals • Use glycerin filled gauges in high
- Working Pressure Range: 0 to 60 psi
- Dial Size: 2.5 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • Excellent for filtration systems, leak monitoring, and maintaining flow and tank levels • Close-coupled magnetic rack and pinion design achieves superior stability. • Weather-resistant stainless steel case, aluminum body, and Buna N seals • Use glycerin filled gauges in high
- Working Pressure Range: 0 to 100 psi
- Dial Size: 2.5 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • Excellent for filtration systems, leak monitoring, and maintaining flow and tank levels • Close-coupled magnetic rack and pinion design achieves superior stability. • Weather-resistant stainless steel case, aluminum body, and Buna N seals • Use glycerin filled gauges in high
- Working Pressure Range: 0 to 15 psi
- Dial Size: 2.5 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • Excellent for filtration systems, leak monitoring, and maintaining flow and tank levels • Close-coupled magnetic rack and pinion design achieves superior stability. • Weather-resistant stainless steel case, aluminum body, and Buna N seals • Use glycerin filled gauges in high
- Working Pressure Range: 0 to 30 psi
- Dial Size: 2.5 inch
- Type: Differential
-
Description: ISO 18132:2008 establishes the general requirements for the specification, installation and calibration/verification testing of automatic level gauges (ALG) used for refrigerated light hydrocarbon fluids, i.e., LNG and LPG, stored in bulk storage tanks on shore at pressures
-
Supplier: CSA Group
Description: ISO 18132:2008 establishes the general requirements for the specification, installation and calibration/verification testing of automatic level gauges (ALG) used for refrigerated light hydrocarbon fluids, i.e., LNG and LPG, stored in bulk storage tanks on shore at pressures
-
Supplier: CCR Containers
Description: devices • Safety devices: 1 disc – 1 safety valve in serie • Relief valve – diameter: DN65 – 2” ½ • Relief valve setting: 4.40 Bar 64 psi • Bursting disc diameter: DN65 – 2” ½ • Bursting setting: 4.84 Bar 70 psi • Pressure gauge: 0/10 Bar – 0/150 psi
- Application: Shipping
-
Supplier: ZCL Composites, Inc.
Description: pressure from well-site separators by flaring gas. ZCL | Xerxes double-wall tanks are available as aboveground, underground or partially buried tanks. Structurally strong yet lightweight, our tanks are also easy to ship and install and can be easily moved and reinstalled
- Features: Other Tank
-
Supplier: ISC Sales, Inc.
Description: Fertilizer Oils Fracing Tank Material Liquid bins are pressure tested, back welded – inside and outside. We can customize our tanks to meet your needs for whatever you may put inside our smooth walled containers. Some of our metallic tank materials are: Minimum
- Volume Capacity: 1,139 to 20,920 gallons
- Diameter / Width: 4 to 12 inch
- Height: 73.2 to 338.4 inch
- Type: Chemical Tank
-
Supplier: King Engineering Corporation
Description: LP2 Multiple Tank Indicators expresses tank level directly in engineering units. Referencing a capacity profile to correlate transmitter output to actual tank geometry, the indicator formats the resulting value directly as the total weight or volume of liquid in the tank.
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: King Engineering Corporation
Description: LP2 Model 4640 indicators provide continuous measurement of liquid inventory in storage or processing tanks. The LP2 indicator expresses output directly in engineering units. A factory programmed capacity profile (Datapack iButton) correlates transmitter output to actual tank geometry.
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: King Engineering Corporation
Description: support various user selections, including direct entry of control setpoints (high or low level) for each tank. The two line alphanumeric LCD readout shows tank level, readout unit (user selective), tank name. and specific gravity in the normal display mode. The LP2 SP models
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: CSA Group
Description: tested according to the appropriate functional tests. NOTE 2 All references to pressure in this part of ISO 12614 are to be considered gauge pressures unless otherwise specified. NOTE 3 This part of ISO 12614 is based upon a working pressure for natural gas as a fuel of
-
Supplier: ISC Sales, Inc.
Description: Liquid bins are pressure tested, back welded – inside and outside. We can customize our tanks to meet your needs for whatever you may put inside our smooth walled containers. Some of our metallic tank materials are: Minimum 12-Gauge Steel 304L Stainless Steel Epoxy
- Volume Capacity: 17,200 to 77,076 gallons
- Diameter / Width: 0 to 192 inch
- Height: 279.6 to 523.2 inch
- Type: Chemical Tank
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 160 F
- Features: Analog Current, Analog Voltage, Instrument, Other, RS232 / RS485, Sensor
- Display: Digital
-
Supplier: Uehling Instrument Company
Description: A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Absolute, Compound, Gauge, Vacuum
-
Supplier: Hydrofarm, Inc.
Description: The Bottle C02 Regulator and Solenoid 120 volt package includes one C02 bottle regulator with tank pressure and flow gauges (rated 8 to 30 cfh), 120 VAC solenoid valve, 15 feet of clear plastic tube, andC02 time chart. For use with the CST-1 Timer. CSA certified
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high pressure,
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 280°F (139°C) Pressures up to 150 psi (10 bar) Up to 20ft (6.09 m) of Continuous Visual Indication The 2” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are
- Measuring Range: 228 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 280 F
- Column Height: 228 inch
-
Supplier: DeZURIK, Inc.
Description: this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice,
- Working Pressure Range: 0 to 0.18 psi
- Operating Temperature: -40 to 175 F
- Signal Output: Analog Current
- Measurement Type: Compound, Differential, Gauge, Negative Pressure Output
-
Supplier: CSA Group
Description: All references to pressure in this part of ISO 12614 are to be considered gauge pressures unless otherwise specified. NOTE 3 This part of ISO 12614 is based upon a working pressure for natural gas as a fuel of 1,6 MPa [16 bar[1]]. Other working pressures can be
-
Supplier: DeZURIK, Inc.
Description: case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: CSA Group
Description: Dangerous Goods. This Standard specifies requirements for highway tanks, portable tanks, fibre-reinforced plastic (FRP) highway tanks, and pressure/vacuum liquid waste highway tanks for the transportation of dangerous goods. It is also specifies requirements for
-
Supplier: UL Standards & Engagement
Description: flammable liquid tanks; e) UL 2583 for fill pipe covers, pressure vacuum vents or emergency vents for flammable liquid tanks; f) UL 2085 and CAN/ULC-S661 for spill containment devices for flammable liquid tanks; g) UL 2085 and CAN/ULC-S663 for overfill prevention devices
Find Suppliers by Category Top
Featured Products Top
-
Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks may experience negative pressure during operation, causing deformation, equipment damage, or operational risks. Engineers require reliable breathing solutions that maintain internal pressure balance while protecting tank integrity. Thinktank TT7140 (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks containing volatile or oxidation-sensitive media often require a controlled nitrogen atmosphere. As tank pressure changes during filling, emptying, or operating conditions, the nitrogen supply and pressure-release system must respond automatically to maintain the required pressure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Because pressures in propane tanks can fluctuate significantly with temperature, regulators must be present to deliver a steady pressure to downstream appliances. These regulators normally compensate for tank pressures between 30–200 pounds per square inch (2.1–13.8 bar) and commonly (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
economy. Yet despite its importance, 2.2 billion people worldwide still do not have access to safe drinking water. The role of measurement technology As a measurement technology manufacturer, Endress+Hauser wants to contribute to the efficient (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Characterization of digestive enzymes from de-oiled mackerel (Scomber japonicus ) muscle obtained by supercritical carbon dioxide and n -hexane extraction as a...
1 : CO2 tank 2 : Pressure gauge 3 : High pressure pump 4 : Cooling bath 5 : Heat exchanger 6 : High pressure vessel 7 : Separator 8 : Collect vessel 9 : Flow meter 10 : Digital thermometer 11 : On-off valve 12 : Check valve 13 : Safety valve 14 …
-
Production of structured lipids by lipase-catalyzed acidolysis in supercritical carbon dioxide: Effect on acyl migration
1) CO2 tank ; (2) pressure gauge ; (3) rupture disk; (4) filter; (5) pump; (6) molecular sieve trap; (7) rpm reader; (8) magnetic device; (9) thermocouple; (10) controller; (11) circulator; (12) motor; (13) depressurization valve; (14) sampling valve; (15) sampling vial.
-
Effect of subcritical water hydrolysate in the brown seaweed Saccharina japonica as a potential antibacterial agent on food-borne pathogens
Tags: 1, CO2 tank ; 2, pressure gauge ; 3, high pressure pump; 4, extractor; 5, heat exchanger; 6, chiller; 7, separator; 8, sample collector; 9, flow meter; 10, digital thermometer; 11, safety valve; 12, needle valve; 13; check valve; 14, filter; 15, metering …
-
Flow characteristics and reaction properties of carbon dioxide in microtubules and porous media
Figure 1 Experimental apparatus: 1, Compressed N2 ( CO2 ) tank ; 2, pressure gauge ; 3, valve; 4, pressure-buffering reservoir; 5, gas filter; 6, liquid reser- voir; 7, liquid filter; 8, pressure and temperature sensor; 9, three-way pipe; 10, microtubes; 11, computer; 12 …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5559/SONG-DISSERTATION.pdf?sequence=1
… Box 1/2"-3/4NPT Bronze Barbed Fitting 1/2" Brass Quick Release Fitting 1/8"-1/2NPT Chromed Brass Barbed Fitting 1"-1"NPT Nylon Barbed Fitting Solid State Relay Toggle Switches CO2 Sensor Solenoid Valve CO2 Tank CO2 Regulator 5PSI Pressure Gauge Custom Manifold to Connect …
-
Field Manual of Techniques in Invertebrate Pathology
It is desirable to maintain constant pressure using compressed- air or CO2 tanks , equipped with a pressure gauge .
-
Clarification and sterilization of raw depectinized apple juice by ceramic ultrafiltration membranes
The juice was stored in a stainless steel tank full of CO2 under the gauge pressure of 2 bar and the temperature of 4 ◦ C .
-
Pressure-controlled CO2 -air system for animal cell culture
With valve V2 open, open valve V1 slowly, admitting 100% CO2 into the tank until the pressure on gauge G1 reads 2.0 psi.
-
Extraction of Cholesterol and Other Lipids from Dried Egg Yolk Using Supercritical Carbon Dioxide
(Sv CO2 supply tank , (P) pressure gauge , (F) in-line filter, (C) compressor, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32800/57587640-MIT.pdf?sequence=2
Regulator, CO2 tank , Tubing, Manifold- pressure gage ...................................................................................................
Indicates content that may require registration and/or purchase.