-
Supplier: Princess Auto Limited
Description: 2 in. Powerease High Pressure Transfer Pump
- Maximum Discharge Flow: 126.33333333333333 GPM
- Maximum Discharge Pressure: 85 psi
- Discharge Size: 2 inch
-
Supplier: U.S. Plastic Corporation
Description: These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of FKM. The pumps in this series are
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual and analog controls. Highlights Flow Rate: 0.2–1.3 l/min Pressure (max.): 1 bar (rel.) Small footprint Simple, intuitive operation Manual and
- Maximum Discharge Flow: 0.0528 to 0.3432 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Media Temperature: 41 to 176 F
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. Temperature range of fluids -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an
-
Supplier: U.S. Plastic Corporation
Description: These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke.
-
Supplier: Macnaught USA, Inc.
Description: The MAPO20 all purpose 5 Gallon Oil Transfer Pump is designed for dispensing most service fluids including engine, gear, transmission, hydraulic oils and some engine coolants from 5-6 gallon containers. An extendable suction tube and two additional bung adapters ensure that the
- Pump Type: Hand / Foot Pumps
-
Supplier: jbj Techniques Limited
Description: polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can be
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: Bulk Fill Grease Pump System An economical solution for refilling standard grease guns and pumps from larger bulk pails. The standard J3 fills Macnuaght’s range of hand, air-powered guns and mini-lube KT5 and KT6 containers. Since 1948, Macnaught Grease conveyance have been built to
- Pump Type: Hand / Foot Pumps
-
Supplier: Accuris
Description: PUMPING ASSEMBLIES, PORTABLE, BULK TRANSFER, FUEL AND WATER PUMPING SERVICE
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.29484848467862 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.268044076980564 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Standards and Technical Documents - PUMP, ROTARY, FUEL OIL TRANSFER, POWER DRIVEN -- MIL-P-18140 (2)Supplier: Accuris
Description: PUMP, ROTARY, FUEL OIL TRANSFER, POWER DRIVEN
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 5097 Low Profile Transfer Tanker Draining oil from a large displacement engine and getting it to your bulk storage container is a snap with OTC's Transfer Tanker on your team. Used oil is collected in a reservoir, and then rolls smoothly on 4" free-wheeling casters to your storage
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Accuris
Description: PUMP, FUEL TRANSFER, HYDRAULIC MOTOR DRIVEN, TYPE A-1
-
Supplier: Accuris
Description: Pump, Fuel Transfer, Aerial Refueling, General Specification for
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and
- Maximum Discharge Flow: 10.296 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
Supplier: ASTM International
Description: additional information on pumpability topics found in companion guides for evaluating heat transfer fluids, Guides D5372 and D7665. 1.2 Pumpability of heat transfer fluids is dependent on both fluid properties and the design of the fluid handling system that stores and transports the
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.4375 to 0.5 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many
- Maximum Discharge Flow: 0.0924 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air filter/regulator under accessories to remove impurities in the air supply.
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 6.2 GPM
- Maximum Discharge Pressure: 50 psi
- Pump Type: Centrifugal Pumps
-
Supplier: DRUM-MATES Inc.
Description: Food Grade 316 Stainless Steel, 2.0” Tri-Clamp Ports Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications
- Pump Type: Double Diaphragm Pumps
-
Supplier: KNF Neuberger, Inc.
Description: KNF swing piston gas pumps are suitable for compression, transfer and evacuation. They run 100% oil-free, can operate in any position and are available with many different motor options. Swing piston pumps are compact devices for generating pressure and vacuum and offer higher
- Maximum Discharge Flow: 6.336 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive and corrosive
- Pump Type: Centrifugal Pumps
-
Supplier: Clark Solutions
Description: Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to
- Maximum Discharge Flow: 9.5 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: Vaisala
Description: optional GM70 pump enables pump-aspirated sampling from difficult to access areas, such as incubators and chambers. Two sampling methods are available: the handle is for handheld diffusion sampling and the GM70 pump enables pump-aspirated sampling from locations difficult
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 14 to 158 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
pump. Visit www.jbj.co.uk/ftp-gear-pumps.html for further information and a technical specification catalogue. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Problem: The diesel transfer pumps on an offshore platform had never operated reliably or automatically since installation. This forced operators to transfer diesel to the electrical generators manually, resulting in significant delays (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Clearflo™ 70 PVC Tubing Clearflo 70 phthalate-free PVC tubing was developed in response to customers’ interest in fluid transfer products that do not contain leachable (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
watering sessions and fixed installations Noise level and durability are also important for residential environments. 6. Recommended Solution: Cleartide Transfer Pumps For versatile home gardening and irrigation needs, Cleartide transfer pumps offer a (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Overview of the Illinois Basin's Sequestration Pilots
For this specific site, a small CO2 transfer pump may be required to overcome the natural pressure support via the underlying aquifer pressure.
-
Wide-aperture several-THz bandwidth CO2 laser amplifier with transverse pumping by the pulsed-kJ power chemical hf laser
pumping of the (1001, 0201) levels CO2 and, as consequence, creation of a population inversion for the 0001 and 1000 levels, and the second is a DF— CO2 transfer pumping by DF laser.
-
UNIVERSITY OF CALGARY
C3H8 Pump A Pump B Pump C Transfer CO2 C3H8 H2O H2O H2O Vacuum V1 V2 V8 V6 VB VA VC V7 V10 V4 V5 V9 V3 P1 P2 P3 P4 C3H8 CO2 C3H8 C3H8 CO2 Transfer Pump A .
-
Satellite ocean color assessment of air‐sea fluxes of CO 2 in a river‐dominated coastal margin
[2] Recent studies in the East China Sea [Tsunogai et al., 1999; Wang et al., 2000; Yool and Fasham, 2001] suggest that continental shelves, particularly those impacted by large rivers, may act as CO2 pumps that transfer as much as 0.5…
-
NIST Manuscript Publication Search
Publication Citation: Efficient Br* laser pumped by frequency-doubled Nd:YAG and electronic-to-vibrational transfer - pumped CO2 and HCN lasers .
-
Microalgae for oil: Strain selection, induction of lipid synthesis and outdoor mass cultivation in a low‐cost photobioreactor
…2) the difficulty of maintaining selected species in outdoor culture; (3) the few commercial plants in operation, and limited availability of data on large-scale microalgae cultures; (4) the high energy inputs required for water pumping , CO2 transfer , mixing the culture suspension…
-
Infrared NO(v=2 1) laser pumped by energy transfer from Br(2P1/2)
Efficient Br* laser pumped by frequency-doubled Nd:YAG and electronic- to-vibrational transfer - pumped CO2 and HCN Lasers," Chemical Physics Letters, 183: 565-569 (September 1991).
-
Experimental and theoretical investigation of a coaxial pumped photolytic atomic bromine laser
[3] R. L. Pastel, G. D. Hager, H. C. Miller, and S. R. Leone, “Efficient Br3 laser pumped by frequency-doubled Nd:YAG and electronic-to- vibrational transfer - pumped CO2 and HCN lasers,” Chem. Phys.
-
Green Materials for Energy, Products and Depollution
…reduce the associated costs, includ- ing: (i) improvement of photosynthetic efficiency by the study of photobioreactor design; (ii) reduction of water and carbon dioxide losses in microalgal cultures; (iii) improvement of energy balance for water pumping , CO2 transfer , biomass harvesting, oil extraction…
-
Laser and solar-photovoltaic space power systems comparison. II.
The laser systems assume either a solar- pumped CO2 blackbody transfer laser with MHD receiver or a solar pumped liquid neodymium laser with a photovoltaic receiver.
Indicates content that may require registration and/or purchase.