-
Supplier: Richardson RFPD
Description: SMA Plug 1 watt termination. SV Microwave manufactures a complete line of standard and custom-designed terminations, including QPL and Hi-Rel versions. A variety of connector configurations are available, including: SMA, SVK 2.92mm, 2.4mm, Blindmate, ZMA, SMB, SMC, SSMA, BNC, TNC and
- Frequency Range: 26,500 MHz
- Features: 50 Ω
- Terminator Type: Coaxial Terminator
- Connector Type: SMA
-
Supplier: Gem Electronics
Description: TNC Resistor Termination 310-T75TP 50 Ohm
- Resistance: 75 Ω
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
- Mounting / Packaging: Stand-alone Unit
-
Supplier: Gem Electronics
Description: BNC Resistor Termination Impedance: 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
- Resistance: 50 Ω
- Connector Type: BNC
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
-
-
Supplier: TE Connectivity
Description: Electrical Characteristics Impedance (OHM) : 50 Resistor Specification : 50 Ω Operation/Application Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable
- Terminator Type: Coaxial Terminator
- Standards and Certifications: RoHS Compliant
-
Supplier: Smiths Interconnect, a Molex company
Description: Broad range of passive coaxial couplers include Wilkinson, Directional and Branchline devices designed specifically to provide optimal performance in assigned frequencies from UHF to Ku- Band. Coaxial couplers provide designers and system architects with reliable and robust products
-
Supplier: Electro Standards Laboratories
Description: Available in RG-58, RG-59, or RG-62
- Resistance: 50 Ω
- Connector Type: BNC
- Terminator Type: Coaxial Terminator
- Features: General Purpose Terminator, RF Terminator
-
Supplier: Allied Electronics, Inc.
Description: of RG and industry standard cables, BNC connectors are available in crimp⁄crimp, clamp⁄solder, SURETWIST®, and field serviceable termination styles. A full line of printed circuit board receptacles, bulkhead receptacles, resistor terminations, and other accessories complement
-
Supplier: Allied Electronics, Inc.
Description: line of printed circuit board receptacles, bulkhead receptacles, resistor terminations, and other accessories complement the product offering.
-
Supplier: Allied Electronics, Inc.
Description: line of printed circuit board receptacles, bulkhead receptacles, resistor terminations, and other accessories complement the product offering.
-
Supplier: L-com, Inc.
Description: minimize attenuation Termination of 75 Ohm coaxial lines Application Data center Test & measurement Coaxial termination Laboratory
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Terminators SMA FEMALE RESISTOR CAP 50 OHM
- Features: RF Terminator
- Connector Type: SMA
-
Supplier: L-com, Inc.
Description: resistance to corrosion Termination of 50 Ohm coaxial lines Application Coaxial termination Data center Laboratory Test & measurement
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 75 Ohm coaxial lines 1/4 watt
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 93 Ohm impedance value. Connector body is marked with 93 Ohm value to assure proper installation. Features 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: Microchip Technology, Inc.
Description: The SY10EL1189 is a differential receiver, differential transmitter specifically designed to drive coaxial cables. It incorporates the output cable driver capability of the SY10EL89 Coaxial Cable Driver with additional circuitry to multiplex the output cable drive source between the
-
Supplier: ValueTronics International, Inc.
Description: The 67C is a wattmeter from Bird. The Bird 6154 Termaline RF Wattmeter that is designed to measure RF power under non-radiating conditions. The wattmeter is built around an accurate 50 ohm coaxial load resistor which becomes the transmitter load element, providing a practically
Find Suppliers by Category Top
More Information Top
-
Subnanosecond risetime in metal foil coaxial shunts (for pulsed current measurement)
One possible source of improvement is the incorporation of shaped film coaxial terminating resistors as used in microwave technology.
-
Author index
E. A., with E. V. Sinyahov, solid solutions of niobates and tantalates based on BaTiO,, 2634 Stager, C., coaxial termination resistor , 3240 Stahl, D., gain of Yagi aerial for dmA, 1075 Staiger,F., load specification foraerialsupports, 285 Standley, K. J., with W …
-
Subject index
… reflections and mode conversions in imperfect junctions in, 2083 circulators, 1069 Y-type, for maser radiometer, 2460 coaxial, plasma-filled, propagation in, 776 suppression of parasitic gap resonances in short- circuiting plungers for, 3239 Waveguides, coaxial , termination resistor for, 50-Q, 1 …
-
Frischholz, H. (CERN, Geneva, Switzerland)
Installation of six antennae was found to be a good compromise giving a total dissipated power of <1kW and relatively cheap air-cooled 100 and 200 W coaxial 50n termination resistors can be used.
-
Internetworking
Twisted pair telephone cables (UTP) and coaxial cables each have type-specific damping and must be provided with appropriate terminating resistors : coaxial cables with 50 Ω and UTP with 100 Ω.
-
A survey of antennas for ultra-wideband applications
In addition, they demonstrate a new feeding technique which allows connecting the radiating slot line to a 50 Ω coaxial cable by a terminating resistor infinite coaxial Balun [26].
-
Adaptive on-die termination resistors for high-speed transceiver
Using tsmc 0.18 um CMOS process, the tuning process can be finished in 14 clock cycles and the diEerence between termination resistor and coaxial cable is less than %2 for the range of characteristic impedance from 75R to 45R.
-
Multi-chip modules for digital, analog and optical applications
A DDS packaged in a 64 pin PGA and mounted on a printed circuit board (PCB) with terminating resistors and coaxial connectors was purchased from the manufacturer.
-
Miniature low cost DDS single sideband upconverters-packaging options using Si and GaAs ICs
A bench-top set-up can be assembled using a DDS packaged in a 64 PGA which is mounted on a printed circuit board (PCB) with terminating resistors and coaxial connectors.
-
Fast Reduced-Order Finite-Element Modeling of Lossy Thin Wires Using Lumped Impedance Elements
A resistor terminates the coaxial line at the load end.
Indicates content that may require registration and/or purchase.