-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 20,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 25,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: Makita USA, Inc.
Description: longer service life than previous models Side handle is positioned at an increased 20° angle for added comfort and control Ideal for welders, fabricators, masons, maintenance/repair and more Also available as model GA4030, without case - UPC Code 088381-096850 INCLUDES: 4" Grinding Wheel
- Rotary Speed: 11,000 rpm
- Current: 6 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Glebar Company Inc.
Description: The GT-610CNC Centerless Grinder equipped with super precision slides and controls including a fully programmable CNC Dresser. The GT-610CNC has the capability of infeed grinding up to 8" wide parts and can easily thrufeed 12 foot bar stock achieving tolerances in the millionths of an inch.
- Power: 15 HP
- Automation: Automatic / Indexing, CNC
- Type: Centerless
- Power Source: Electric Motor / Vibrator
-
Supplier: Weiler Abrasives
Description: Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Engineered for cost-effective use in less demanding applications Used for right angle grinder Color-coded black for easy identification, even during operation
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.75 inch
- Width: 4 inch
- Length: 4 inch
-
Supplier: United Grinding Technologies Inc.
Description: change-over time thanks to “Plug & Play” workholding ProGrind software builds custom programs from pre-defined blocks; No M & G code knowledge needed! “Three in one” unit for dressing, regeneration, and crushing of the grinding wheel Integrated automation 6–axis robot FANUC type 200iC
-
Supplier: Daitron Co., Ltd.
Description: of image processing can be freely arranged by using HALCON, without having knowledge programming nor using codes. ●Clear images can be automatically and instantaneously captured by the high-speed auto focus function. ●Inspection of products with deep irregularities is available by deep focus
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Norton Abrasives
Description: Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use.
- Outer Diameter (OD): 0.75 to 2 inch
- Rotary Speed: 20,000 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Power / Rotary Brush (Wheel, Roller), Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Weiler Abrasives
Description: Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction,
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 3.95 inch
- Length: 3.95 inch
-
Supplier: Air Compressors Direct
Description: •Operates on standard 208-230V single phase power •No special motor starter is needed 140 PSI Maximum •Operates a wider range of tools with longer run times Delivers 16 CFM at 90 PSI •Easily runs high-demand air tools like sanders & grinders 80-Gallon ASME Code Tank •Assures safe
- Flow Capacity: 16 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed
- Number of Axes: 6 +
- Features: Alarm / Event Monitoring, Multi-program Storage, Other, Self Diagnostics, Teach Mode
- Control Function: Auto-scaling, Canned Cycles, Cutter Compensation, Helical Interpolation, Linear / Circular Interpolation, Polar Coordinate Command, Rigid Tapping
- Configuration: Board
-
Supplier: Novaflex Group
Description: fabric. Applications Welding fume control Steel cut-off Elevated temperatures Grinder exhaust. Construction: Product Code: 3UL700X Material: Tri-laminate Fiberglass Coating: aluminized polyester/polyamid Construction: Mechanical bond, corrosion resistant helix Diameter: 3" to 24".
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -20 to 300 F
-
Supplier: Mega Fortris Americas Inc.
Description: numbering and bar code. Breaker-bar or electric grinder is required to remove the seal.
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Features: Other / Specialized
- Applications: Rail Car
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to cord-connected, motor-operated floor surfacing and cleaning machines rated at 600 volts or less which are designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I, on an ac or dc circuit. 1.2 This Standard applies to
-
Supplier: CSA Group
Description: blenders, can openers, churns, coffee grinders, coffee mills, food processors, ice cream makers, ice crushers, juice extractors, knives, knife sharpeners, meat choppers, grinders, saws, slicers and tenderizers, mixers, potato peelers, shredders, and similar appliances. 1.4 Requirements
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover commercial motor-operated food-preparing machines intended for use in accordance with the National Electrical Code. 1.2 These requirements do not cover machines rated more than 600 V; nor do they cover machines involving universal motors rated more than 250 V. 1.3
-
Supplier: UL Standards & Engagement
Description: Portable Electric Tools UL 745-1 1.1 This standard applies to hand-held portable electric motor-operated or magnetically-driven tools, intended for indoor or outdoor use, in non-hazardous locations, in accordance with the Canadian Electric Code, Part 1 and the National Electrical Code
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C22.2 No. 250.4, Portable luminaires, one of a series of Standards issued by CSA Group under Part II of the Canadian Electrical Code. It supersedes CSA C22.2 No 12, published in 1982. This Standard also replaces the following Technical Information
-
Supplier: Glebar Company Inc.
Description: supports G-code, for seamless integration with CAD/CAM software packages. The ability to dress wheels offline increases efficiency and minimizes downtime. Having wheels ready for change-over allows the grinder to be used only for its intended purpose -- making parts. Wheel contour can
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
Find Suppliers by Category Top
More Information Top
-
Analytic Tools for Feynman Integrals
The reduc- tion of two- and three-loop propagator diagrams in HQET was solved in [14] and implemented in the code Grinder [32, 77].
-
http://dspace.mit.edu/bitstream/handle/1721.1/66064/753704432-MIT.pdf?sequence=2
For example, lathe operators have a different code than grinder operators.
-
HISTORY OF THE ENGINEERING PHYSICS AND MATHEMATICS DIVISION 1955-1993
code development ( GRINDER ), and F.B.K. Kam and Henry Stern worked on analytical codes for data analysis associated with the design of shields for nuclear-powered aircraft.
-
Development of CAM software to design and grind indexable inserts
The third feature presented is a post-processor, which converts the obtained data into a four-axis CNC grinder NC code .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/Bulletin/perox1bul.Par.0001.File.tmp/perox1bul.pdf
Homogenizers: o For initial homogenization - 7 ml Dounce glass tissue grinder (Product Code T 0566) with small clearance pestle (Product Code P 1235) o For homogenization of 25,000 x g pellet: Pellet pestle (Product Code Z35,994-7) and motor for …
-
Advanced international training course on state systems of accounting for and control of nuclear materials
For ammonium diuranate, dirty powder, and grinder sludge ( codes UAD, UDP, and USL), each item is sampled and analyzed by the Analyti- cal Lab for percent uranium.
-
International training course on implementation of state systems of accounting for and control of nuclear materials: proceedings
For ammonium diuranate, dirty powder, and grinder sludge ( codes UAD, UDP, and USL), each item is sampled and analyzed by the Analyti- cal Lab for percent uranium.
-
Facilities Site Piping Systems Handbook > FATS, OILS, AND GREASE INTERCEPTORS, AND MOTOR OIL SEPARATION UNITS
Yet despite that fact, many codes forbid food grinder discharge from passing through a grease interceptor.
-
Handbook of Meat and Meat Processing
… packing and storage Test package integrity, immediate container lining Assign production code and sell-by-date on package label Install time-temperature indicator on packages Develop and maintain inventory control schedule Transport of coded finished products from grinders to distributors Maintain recordkeeping …
-
Deaths and tumors among workers grinding stainless steel
Three coded categories of workers ( grinders , brushers/polishers, and welders) were considered to have a high exposure to total dust, chromium, and nickel.
Indicates content that may require registration and/or purchase.