Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Black Cold Shrink Tubing X
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Win Source Part Number: 1005610-4606-PST Type: Tubing Length: 0.667' (203.20mm, 8.00") Diameter: 3.90" (99.1mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
- Diameter: 3.9 inch
- Length: 8.004 inch
- Sleeving: Shrink Tubing
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041065-8426-9 Category: Cables, Wires - Management>Cold Shrink Tape, Tubing Series: 8420 Type: Tubing Color: Black Package: Bulk Length: 0.750' (228.60mm, 9.00") Standard Package: 10 Material: Ethylene Propylene Rubber (EPR) Diameter: 0.55" ~
- Diameter: 0.55 to 1.18 inch
- Length: 9 inch
- Features: Other
- Sleeving: Shrink Tubing
-
-
Supplier: RS Components, Ltd.
Description: Cold Shrink Tubing, 49.3-24mm,457mm long
- Diameter: 1.94094593 inch
- Length: 17.9921357 inch
- Features: Cold Shrink Tubing, Flame Retardant, Heat Shrink Tubing
- Material: Rubber - Synthetic
-
Supplier: Heilind Electronics, Inc.
Description: Tubing & Wire Mgmnt Products Tubing - Cold Shrink
-
Supplier: Galco Industrial Electronics
Description: Clear Cold Shrink
- Sleeving: Shrink Tubing
-
Supplier: Newark, An Avnet Company
Description: COLD SHRINK INSULATOR/SLEEVE, STR, EPDM, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:76.2mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COLD SHRINK INSULATOR/SLEEVE, STR, 4.3MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:152mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30.1mm; Length - Metric:229mm RoHS Compliant: Yes
-
Supplier: ICO RALLY
Description: NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the
- Diameter: 0.31 to 0.56 inch
- Length: 6 inch
- Operating Temperature: -18 to 115 C
- Features: Cold Shrink Tubing, Other
-
Supplier: Heilind Electronics, Inc.
Description: 7000006133 80610927677 COLD SHRINK *P60
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Daburn Electronics & Cable
Description: DAFLEX KYNAR, a semi-rigid shrinkable polyvinylidene fluoride tubing, is free from flaws, pin holes, seams, cracks or inclusions. It is a tough, high temperature, thin wall tubing with high cut through and abrasion resistance. It shrinks 50% in diameter and 10% longitudinally
- Diameter: 0.023 to 0.5 inch
- Length: 240 to 1,200 inch
- Operating Temperature: -55 to 135 C
- Features: Heat Shrink Tubing, Other
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
- Operating Temperature: 0 to 105 C
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8426-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the
- Length: 9 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8425-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the
- Length: 8 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of
- Length: 12 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Waytek, Inc.
Description: 3M FP301-1/16-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Red Length: 48 Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.: .031" Recovered
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8423-6 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the
- Length: 6 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: BARTEC
Description: The heat shrink technology HST is used to connect a cold lead to a heating cable or connect two heating cables to each other and is suitable for EKL light und EKL medium in the non-ex area for industrial applications. The electrical connection of the heating conductor and protective
- Operating Temperature: -48.33333333333333 to 93.33333333333333 C
- Sleeving: Shrink Tubing
-
Supplier: Ryan Electronics Corporation
Description: white, or yellow Class 1: Cold brittle point at -68°C and flame resistance of 45 seconds Class 2: Cold brittle point at -55°C and flame resistance of 15 seconds
-
Supplier: Powell Electronics, Inc.
Description: Cold Applied Products
- Sleeving: Shrink Tubing
-
Supplier: Waytek, Inc.
Description: 3M Heat Shrink Spool 7100025139 Category: Heat Shrink Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .125" Recovered I.D.: .062" Recovered Wall Thickness: .020" Designed to withstand elevated temperatures to 572°F (300°C) for short periods
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Waytek, Inc.
Description: 3M FP301-1/16-1000' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 1000' Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .063" Recovered I.D.:
- Length: 12,000 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Waytek, Inc.
Description: 3M FP301-2-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 2 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: 2.000" Recovered I.D.: 1.000"
- Length: 1,200 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Assembly Tool Specialists, Inc.
Description: Protekto Sleeve is an innovative product manufactured from an extremely durable rubber compound which will shrink to approximately 50 percent of its diameter. The product is supplied pre-stretched on a removable core for efficiency and ease of installation. Simply position the tubing
- Diameter: 0.75 to 3.5 inch
- Length: 6 to 18 inch
- Shrink Ratio: 2 :1
- Features: Cold Shrink Tubing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cold Shrink EC Series End Caps Are Close Ended, Tubular Rubber Sleeves Product overview: EC-1 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
-
Supplier: Checkers
Description: which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature
-
Supplier: Checkers
Description: which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature
-
Supplier: Checkers
Description: which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature
-
Supplier: Checkers
Description: which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature
Find Suppliers by Category Top
Featured Products Top
-
The role of insulation tape in pipe and tubing networks is it helps to reduce heat loss. Typically, the benefit of thermal insulation tape on piping is saving heat, which then saves money. An additional benefit is that insulation tape protects pipes from extremely cold temperatures that often (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What is Cold Shrink Tubing and Where Would I Use It?
Cold shrink tubing is tubing that shrinks in normal temperatures, so there is no need to heat the tubing to shrink it. It's supplied on a removable core in a pre-stretched shape. The inner core is removed during installation, allowing the tubing to narrow down around the cables, allowing a tight
More Information Top
-
EIC PROFILE - 3M Electrical markets
The first cold shrink tubes were available in 1970, and terminations followed in 1972.
-
Electrical - Grainger Industrial Supply
• Shrink Tubing, 1.38in ID, Black, 6in, PK10 Medium Wall Cold Shrink Tubing .
-
Electrical - Grainger Industrial Supply
• Shrink Tubing, 1.38in ID, Black, 6in, PK10 Medium Wall Cold Shrink Tubing .
-
Grainger.com
• Shrink Tubing, 3.69in ID, Black, 9in, PK10 Medium Wall Cold Shrink Tubing .
-
Grainger.com
• (3) Lug Covers (Pigtail), Cold Shrink Tubes , Stress-Control Tape 2220, Rubber-Splicing Tape 23, Mastic Sealing Strips, Solvent Cleaning Cloths, and Silicone Grease Lubricant(3) .
-
Seal Kit Suppliers, Seal Kit Manufacturers and Exporters
Cold Shrink Tube .
-
shrink tube - offers from shrink tube manufacturers, suppliers, exporters & wholesalers
Sell EPDM Cold Shrink Tube .
-
That looks too simple; it'll never work! [cable accessory materials]
For a cold shrink tube , material is extruded with a given internal diameter and wall thickness.
-
Shrink Tubing - Wire Management - Grainger Industrial Supply
• Cold Shrink Tubing (22) .
-
Alpha Wire - FIT62121/2 BK072 - Cable Management - Heat Shrink Tubing - Allied Electronics
COLD SHRINK TUBING , 9 IN PC, 35 MM AS SUPPLIED ID, BLACK .
Indicates content that may require registration and/or purchase.