-
Supplier: Utility Parts Central, Inc.
Description: CR Collapsible Reel The CR collapsible reel is designed for picking up wire in neat coils. The reel is simply pushed onto the winch shaft, compressing the spring and then turned to lock onto the shaft. After the wire is coiled onto the reel, a quick-acting
- Features: Cable Reel
-
Supplier: Accuris
Description: REELING MACHINE, CABLE, HAND ADJUSTABLE AND COLLAPSIBLE
-
Supplier: Hykon Manufacturing Company, Inc.
Description: In three sizes to suit many needs. Reel forms a round coil which can be tied before collapsing. The coil off-loads to front. Lengths are approximate. 15" I.D.; 1/4" diameter material--4800'; 1/2" diameter material--1200'; 3/4" diameter material--550'; 1" diameter material--300' Weight: 29 lbs
- Hose / Cable Length: 300 to 4,800 ft
- Core Diameter: 15 inch
- Hose / Cable Outside Diameter: 0.25 to 1 inch
- Cable Length: 300 to 4,800 ft
-
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
Innovative Load Testing Systems
One case holds approximately 90m (300ft) of cable , a reel and a collapsible stand.
-
An Innovative Method of Load Testing Deep Foundations
The data ac- quisition system and appurtenances consisting of 90 m of cable , a reel , and a collapsible stand can be transported in two cases.
-
Kinematic motion model for jumping scout robots
At the other extreme, when the winch cable is fully reeled in, and the winch circle collapses to a point, the spring circle describes the Scout’s body.
-
Scout robot motion model
At the other extreme, when the winch cable is fully reeled in, and the winch circle collapses to a point, the spring circle circumstantiates the Scout's body.
-
Evaluation of 230 kV HPFF pipe-type cable with wrinkled and creased insulating tapes
In this particular case, the tape creases and collapse wrinkles were precipitated by the bending of the dry cable core around a relatively small diameter processing reel .
-
Rad Pole Cam Development
The main structure of the RPC includes a multiple section, collapsible pole that can be extended from 1 to 9 meters (6 to 29 feet), a self-retracting cable reel , and a composite cable which includes multiple coaxial and power cables.
Indicates content that may require registration and/or purchase.