-
Supplier: Shanghai Optics
Description: The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The main purpose of a collimating lens is to collect the light from a light source and produce parallel
- Type: Collimator
-
Supplier: Broadcom Inc.
Description: Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M030 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 30° beam.The collimating
- Number of LEDs: 1
- Number of Leads: 0
- Color: Clear
- LED Hardware: LED Lens
-
Supplier: Hamamatsu Photonics Europe
Description: LED emitting collimated light for optical encoder The L11913 is an infrared LED developed for optical encoders. Its irradiance is three times that of the previous product L9437. Features -Collimated light beam -High output power -High reliability
- Features: LED Lamps
-
-
Supplier: Newport MKS
Description: The 76600 Light Guide Collimating Probe collimates the highly divergent outputs of large size liquid light guides. This beam probe can be used to collimate the output from our liquid light guides and fiber bundles with NA between 0.5 and 0.6, a 350 to 2200 nm spectral range, and
-
Supplier: Newport MKS
Description: The 76605 Light Guide Collimating Probe collimates the highly divergent outputs of large size liquid light guides. This beam probe can be used to collimate the output from our liquid light guides and fiber bundles with NA between 0.5 and 0.6, a 180 to 2200 nm spectral range, and
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: LED Light module for medical endoscope & endcoscopy Applications: Endoscope light source Wavelength: 5700 K (Day Light White) Key features: Ra>90, PWM control, LED up to 50000 hours Advantage: Fiber Optic, high brightness, long life and high stability Model number:
- Active Area Diameter or Length: 0.1968505 inch
- Active Area Width: 0.1968505 inch
- Lifetime: 10,000 hours
- Wavelength: 380 to 780 nm
-
Supplier: Newport MKS
Description: source includes a QTH lamp, appropriate socket adapter, lamp housing interconnection cable, power supply, and Research Lamp Housing. After a quick and easy assembly, the light source is ready for use and easily integrated into a user's setup. The lamp housings offered with these
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: source includes a QTH lamp, appropriate socket adapter, lamp housing interconnection cable, power supply, and Research Lamp Housing. After a quick and easy assembly, the light source is ready for use and easily integrated into a user's setup. The lamp housings offered with these
- Lamp / Output Power: 600 watts
- Features: Specialty / Other
-
Supplier: StellarNet, Inc.
Description: SL1-Blue is a miniature light source with a very bright 470nm LED installed. A collimating lens is installed just in front of the SMA fiber optic connector output used for fluorescence excitation.
- Lamp Power: 0.5 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 3.5 inch
- Features: LED Lamps
-
Supplier: Marktech Optoelectronics
Description: Point Source Emitters The Marktech Point Source Emitter series incorporates a specially designed LED die and aperture window to create a precise, unobstructed light output pattern. The key design feature of the Point Source LED die is a wire bond which attaches next to
- Peak Wavelength: 850 nm
- Forward Current: 20 milliamps
- Optical Power Output: 2.5 milliwatts
- Viewing Angle: 12 degrees
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: the spherical aberration, when the collimated beams are concentrated into one line, the collimated light should be incident on the curved surface of the lens, and when the quasi-linear source is used, the line source should be incident on the plane of the lens.
- Center Thickness: 2 to 20.000000000000004 mm
- Surface Flatness: λ/10, λ/2, λ/4, λ/5, λ/8
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Lens Type: Cylindrical Lens
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Highly Divergent Light Sources Precision Ellipsoidal Reflectors Also Available Precision Parabolic Reflectors are ideal for collimating a light source placed at the focal point of
- Diameter/Width: 100 mm
- Features: Other Mirror Material
- Mirror Types: Parabolic Mirror
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Highly Divergent Light Sources Precision Ellipsoidal Reflectors Also Available Precision Parabolic Reflectors are ideal for collimating a light source placed at the focal point of
- Diameter/Width: 100 mm
- Features: Other Mirror Material
- Mirror Types: Parabolic Mirror
- Mirror Shape: Round
-
Supplier: Electro Optical Components, Inc.
Description: With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a large variety of wavelengths from 622 nm to 1850 nm with up to 6.6 W optical output
- Wavelength Range: 622 to 1,850 nm
- Operating Voltage: 12 volts
- Operating Temperature Range: -20 to 50 C
- Laser Wavelength: Infrared, Red
-
Supplier: Edmund Optics Inc.
Description: 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Electro Optical Components, Inc.
Description: The Wavelength Technology beam shaper is designed to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Existing beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355nm, 532nm, 1064nm,
- Wavelength: 355 to 10,600 nm
- Working Distance: 25 to 600.0000000000001 mm
- Features: High Power / Laser
- Type: Specialty / Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: parallel beams, or converging parallel beams to a focal point. 4. Focusing collimation: plano convex lenses can be used to focus a beam of light to a precise point, or to collimate light from a point source into a parallel beam. 5. Beam collimation point source: when a
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: IEC 61315:2019 is applicable to instruments measuring radiant power emitted from sources that are typical for the fibre-optic communications industry. These sources include laser diodes, light emitting diodes (LEDs) and fibre-type sources. Both divergent and
-
Supplier: Meadowlark Optics, Inc.
Description: Polarizers, two usable polarization forms result, conveniently separated by 90°. For unpolarized input, incident light will be equally split, 50% transmitted and reflected. Varying the input polarization axis will change the split ratio. These broadband designs require well-collimated
-
Supplier: Broadcom Inc.
Description: plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch)
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Description: the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to
- Focal Length: 75.00000000000001 mm
- Diameter / Length: 30 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to
- Focal Length: 20.000000000000004 mm
- Diameter / Length: 18 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to
- Focal Length: 25.400000000000002 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Knight Optical (UK) Ltd
Description: absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. Typically, this standard range of lenses are used to emit parallel light from the grooved side where the light source is placed at the focal length position from the plane surface.
- Focal Length: 6 mm
- Width: 0.10000000000000002 mm
- Thickness: 0.20000000000000004 mm
- Lens Type: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. Typically, this standard range of lenses are used to emit parallel light from the grooved side where the light source is placed at the focal length position from the plane surface.
- Focal Length: 70 mm
- Width: 0.25 mm
- Thickness: 0.20000000000000004 mm
- Lens Type: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. Typically, this standard range of lenses are used to emit parallel light from the grooved side where the light source is placed at the focal length position from the plane surface.
- Focal Length: 400 mm
- Width: 0.5 mm
- Thickness: 0.20000000000000004 mm
- Lens Type: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. Typically, this standard range of lenses are used to emit parallel light from the grooved side where the light source is placed at the focal length position from the plane surface.
- Focal Length: 7.000000000000001 mm
- Width: 0.10000000000000002 mm
- Thickness: 0.20000000000000004 mm
- Lens Type: Fresnel Lens
-
Supplier: Shanghai Optics
Description: Off Axis Parabolic Mirror for Every Application An off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This makes it useful for collimating light from a point source as well as focusing collimated
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Mirror Types: Parabolic Mirror
-
Supplier: CASTECH, Inc.
Description: damage, etc. Various specifications of QCS connectors, special parameter requirements can also be customized according to customers' needs.Applications:-Optics coupling -Light source-fiber coupling output
- Laser Output Power: 20 to 100 watts
- Features: Beam Collimator, Other
- Type: Component / Subsystem
- Laser Type: Fiber Laser
-
Supplier: Metrohm USA, Inc.
Description: This is a horizontally mounted, multi-purpose spectroelectrochemical cell designed to be coupled with light sources and spectrometers (UV-Vis, NIR, IR) via optical fibers. It enables obtaining electrochemical and spectroscopic information from liquid sample or thin films in systems
Find Suppliers by Category Top
Featured Products Top
-
Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Beam Shaper is designed to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Standard beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355 (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
monochromatic light source and produce a sharp, thin line. Acylindrical lenses are often a good choice for use with lighting technology, laser scanners, optical metrology and spectroscopy. Two crossed acylinders can be used with the asymmetrical outputs of laser diodes to (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
P‐249L: Late‐News Poster : Collimated OLED Light Source with Patterned OLED and Microlens
A collimated light source is useful for luminance enhancement of transflective LCDs with small aperture ratios [4].
-
Machine Vision Handbook
Fig. 6.9 Collimated light source for improved telecentric imaging of shiny objects.
-
P‐65: A Novel Highly CoNimating Backlight Module Using a Double Wedge‐Shaped Light Guide Plate
To resolve this issue, we proposed a backlight module which had a double wedge-shaped LGP and a collimating light source to suit this backlight module.
-
Rapid Unbiased Bipolar Incoherent Calculator Cube
These components include an incoherent pulsed collimated light source with the same properties as before, two light valves operating in a transmission mode, and a two -dimensional array of photodetectors also with the same properties as before.
-
Flat-panel autostereoscopic display
A micro tracking device and a vertically collimated light source are also required for such a configuration.
-
Fiber‐Optic Probes for Small‐Scale Measurements of Scalar Irradiance
…ULM-500; Walz, Germany) equipped with a cali- brated photon irradiance sensor (LI-190; Li-Cor, USA) was used for mea- surements of the absolute photon irradiance of incident PAR (400– 700 nm) from the collimated light source in units of lmol…
-
P‐76: Distinguished Student Poster : Viewing Angle Switchable Display with a Compact and Directional Backlight Module
Abstract A compact light guide plate (LGP) with special designed microstructures and dual collimated light sources was proposed to achieve an adjustable riming angle backlight for eco‐display.
-
36.3: Analysis of Depolarized Light‐Scattering in LCD Panel and Proposal of LCD Systems for Enhancing Contrast Ratio
Abstract We have successfully measured depolarized light‐scattering in LCD panel by using the measuring system with collimated light source .
-
Optical-Thermal Response of Laser-Irradiated Tissue
Typically, fluence sensors are calibrated in air either using a collimated light source [39] or in an integrating sphere [42].
Indicates content that may require registration and/or purchase.