Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takex America, Inc.
Description: True RGB LED with fiber optic color detection sensors, utilizing sequential spectrum modulation. Features: Three different teaching methods: Manual- stationary work Continuous- translate part under test through field to average out wavy or uneven colored parts Auto Teach- on
- Sensing Range: 33 mm
- Operating Temperature: 14 to 131 F
- Input Voltage: DC input
- Output Options: Digital Output
-
Supplier: Banner Engineering Corp.
Description: Detects clear or transparent material and color variations Senses within a 50 to 500 mm window with a 15 millisecond response time Offers wide operating range of -20° to 60° C Compensates for variations in air temperature Delivers high accuracy in wet or dirty environments Available in
- Operating Distance: 1.968505 to 19.68505 inch
- Operating Temperature: -4 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Switched / Alarm
-
Description: Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions
- Application Type: Color Mark Detection
-
-
Description: Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions
- Application Type: Color Mark Detection
-
Description: Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions
- Application Type: Color Mark Detection
-
Description: Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions
- Application Type: Color Mark Detection
-
Supplier: Pepperl+Fuchs SE
Description: Color sensor, 100 mm detection range, white light, trigger, membrane keyboard, 4 PNP outputs, M12 plug
-
Supplier: ams Sensors Germany GmbH
Description: The MTCS true color sensor, based on the standard spectral value function CIE 1931 (DIN ISO 13655 and DIN 5033), makes it possible to measure colors in the three-range method, in accordance. FEATURES Detection/ measurement of colors more accurately and much faster
- Operating Temperature: -4 to 185 F
- Output Options: Analog Voltage
- Application Type: Color Mark Detection, True Color Recognition
- Input Voltage: DC input
-
Supplier: ams Sensors Germany GmbH
Description: All our RGB Color sensors are based on RBG values MTRGBx (T,S,F)
- Application Type: Color Mark Detection
- Light Source: LEDs
- Features: Other
- Color Types Detected: RGB (Visible)
-
Supplier: EMX Industries, Inc.
Description: Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can
- Sensing Range: 100 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Analog Voltage, Digital Output
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Category: Sensors, Transducers -Color Sensors Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Obsolete Output: I²C Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply (Max): 330µA @
- Operating Temperature: -22 to 158 F
- Features: Other
-
Supplier: EMX Industries, Inc.
Description: Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can
- Sensing Range: 150 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: DigiKey
Description: Color Sensor 16 b Gain Control, Interrupt, Proximity Detection, Sleep Mode 8-SMD Module
- Operating Temperature: -22 to 185 F
-
Supplier: EMX Industries, Inc.
Description: Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can
- Sensing Range: 50 mm
- Operating Temperature: 14 to 131 F
- Application Type: Color Mark Detection, True Color Recognition
- Input Voltage: DC input
-
Supplier: EMX Industries, Inc.
Description: Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can
- Sensing Range: 150 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Analog Voltage, Digital Output
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: Pepperl+Fuchs SE
Description: Print mark color sensor, 9.5 mm detection range, RGB light with rectangular light spot, external Teach-In, Teach-In button, NPN output, PNP output, M12 plug
-
Supplier: ams Sensors Germany GmbH
Description: MMCS6-sensor in SMD LCC10 package for hand and automated assembly Processes the measurement data based on 6 channels and one moitoring channel over the visible spectrum. Via aproximation methods it is possible to perform spectral like measurements. The special interference filter technology
- Operating Temperature: 32 to 176 F
- Output Options: Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Aratas America LLC
Description: Reliable Detection of Changes and Differences in Color – Contributes to Automation of Equipment – Improves equipment maintenance efficiency by monitoring the changes in liquid color. Assists equipment multifunctionality and work automation by an operation based on the
- Application Type: Color Mark Detection
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that
- Sensing Range: 15 mm
- Operating Temperature: -4 to 131 F
- Application Type: Color Mark Detection
- Light Source: LEDs
-
Supplier: OMRON Automation and Safety
Description: Print mark detection photoelectric sensor in compact stainless steel housing The detergent-resistant photoelectric sensor in a robust stainless steel housing provides reliable detection of all common print marks in food packaging applications. White LED for stable
-
Supplier: Takex America, Inc.
Description: Phase Differential Detection achieves 3m detection range with high accuracy and reliability. Color or glossy surface of objects are of no concern. Phase Differential Detection Calculates the distance to an object by measuring the time that the PE beam takes to travel
- Operating Distance: 3.93701 to 118.1103 inch
- Optical Technology Type: Adjustable Field Background Suppression, Fixed Field Background Suppression
- Features: DC Powered, Photoelectric Sensors
- Mode: Light-on
-
Supplier: ams
Description: The TMD4903 features include Color Sensing (RGB), ALS, Proximity Detection and an IRBeam optical pattern generator capable of mobeam™ barcode emulation and universal remote control. In addition, it includes an integrated LED and advanced LED driver in a low-profile and small footprint
- Operating Temperature: -22 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: Micro-Epsilon Group
Description: The colorCONTROL MFA is a multipoint color recognition system for LED tests. Series with 7 detection points: MFA-7, MFA-14, MFA-21, MFA-28. Color inspection in the XYZ, xyY, Luv, uvL and RGB color spaces, color distinction, intensity test and functional test, and
- Operating Temperature: 32 to 122 F
- Input Voltage: DC input
- Features: Other
- Color Types Detected: RGB (Visible)
-
Supplier: ifm efector inc.
Description: Recognition, sorting and checking of objects based on their color Easy adjustment of the device function via teach Reliable detection of color shades High switching frequency for fast processes Extensive range of mounting components From May 1st 2025, products produced in EU and
- Operating Distance: 0.5905515 to 0.7480319 inch
- Operating Temperature: -13 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Banner Engineering Corp.
Description: Uses the Color Match tool to inspect for specific colors Combines all P4 OMNI Gray Scale tools: Locate, Geometric Find and Count, Edge, Object, Blob, Average Gray Scale and Measure Features models with optional Bar Code Reader Captures images using a 752 x 480 pixel color CMOS
- Horizontal Resolution: 752 lines
- Operating Temperature: 32 to 122 F
- Inspection Functions: Bar / Matrix Code, Edge Detection, Object Detection, Object Measurement
- Lens Mount: C-Mount
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that
- Sensing Range: 15 mm
- Operating Temperature: -4 to 131 F
- Application Type: Color Mark Detection
- Light Source: LEDs
-
Supplier: ams
Description: The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: Optex FA
Description: No Description Provided
- Sensing Range: 18 mm
- Operating Temperature: -13 to 131 F
- Application Type: Color Mark Detection, True Color Recognition
- Input Voltage: DC input
-
Supplier: ams
Description: The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely
- Operating Distance: 0.9842525 inch
- Operating Temperature: 14 to 131 F
- Output Load: DC Load
- Mode: Light-on
-
Supplier: SensoPart
Description: Typical F 55 SensoPart sets the standards in the compact class with its F 55 series of photoelectric sensors. The products in this family combine excellent performance data with a robust housing design and many user-friendly details. They guarantee reliable detection by means of a
- Sensing Range: 60 mm
- Operating Temperature: 14 to 131 F
- Light Source: LEDs
- Number Of Colors Detected: One
-
Supplier: ams
Description: The TCS3490 device provides color and IR (red, green, blue, clear and IR) light sensing. The color sensing provides for improved accuracy lux and color temperature measurements typically used to adjust the backlight intensity and correct the display color gamut.
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: SensoPart
Description: Typical F 55 SensoPart sets the standards in the compact class with its F 55 series of photoelectric sensors. The products in this family combine excellent performance data with a robust housing design and many user-friendly details. They guarantee reliable detection by means of a
- Sensing Range: 150 mm
- Operating Temperature: 14 to 131 F
- Light Source: LEDs
- Features: More Than Four, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 937032-TMD37003 Operating Temperature Range: -30°C ~ 85°C Features: Color Sensor 16 b Gain Control, Interrupt, Proximity Detection, Sleep Mode 8-SMD Package: 8-SMD Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN:
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 1109980-TMD37823 Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Output: I2C Current - Supply (Max): 330μA @ 3V Resolution (Bits): 16 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to
Find Suppliers by Category Top
Featured Products Top
-
The new bubble sensor from EBE reliably detects air bubbles and discontinuities of liquids – regardless of the liquid and properties of the hose. Even with mechanical tolerances or changing hose sizes, the sensor’s detection performance remains constant, making it a robust and (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
being the world’s first color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing/speciating between different gases within the same family, the VISION 120 continuously and simultaneously monitors up to 120 points while producing fast and accurate results (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
combustible and toxic gas monitoring, most widely-used gas detection technologies, gas detection instrumentation approvals information, and gas sensor placement guidelines. (read more)
Browse Gas Sensors Datasheets for MSA Safety -
through combined measurement methods QCRC sensors provide continuous real-time information about the current media status, thus reliably securing processes. The technology is based on the simultaneous detection of capacitive and conductive parameters. This interaction enables (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Safeguard Analytics Provides Gas Detection Solutions for (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Are You Ready for Connected Safety? Evaluate Your Gas Detection Program Implementing a connected safety program doesn’t happen overnight. Answer these brief questions to evaluate your current gas detection program and determine the capabilities that are already in place and what is most important to your program moving forward. (read more)
Browse Gas Sensors Datasheets for MSA Safety -
Altech Ring Sensors are available in Normal, High, and Ultra High Sensitivity versions for metal detection applications. Normal Sensitivity: Static detection for larger metal objects (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
How High Pressure Proximity Sensors Can Help Your Business Used in an array of industries, inductive sensors provide presence detection in problematic environments coping with (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Fargo Controls offers inductive proximity sensors for detecting the presence of metallic objects. Inductive proximity sensors detect the presence of metallic objects (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
Conduct Research Top
-
Operating Principles for Photoelectric Sensors
for detection. In the use of these photocells, it is important to bear in mind the color and the type of surface of the object. With opaque surfaces, the sensing distance is affected by the color of the object. Light colors correspond to the maximum distances and vice versa. In the case of shiny
-
Triangulation and Light Barriers-The Basics
Photoelectric sensors are used to detect objects by using light. Depending on the application, available space, and specific requirements, a variety of sensors can be used. Detection is typically based on the light reflected off of the object. However, the source of the reflection can also be items
-
Machine Vision: Seeing (Electronically) Is Believing
visible red laser reflective sensing heads and three through-beam heads. The ZX calculating module compares two ZX sensor inputs, performs math functions, then activates control outputs for thickness and jam detection measurements. The ZX amplifier includes two numeric displays and keys for inputting
More Information Top
-
20.1: A Method for Color BreakUp Suppression in a Color Sequential Display
Color Sensor detects the light intensity of red, green, and blue light emitting diodes.
-
LED‐backlight feedback control system with integrated amorphous‐silicon color sensor on an LCD panel
In this system, the color sensor detects the lumi- nance of each RGB LED and provides an electrical signal to the analog controller for comparison between initial set val- ues (Vset) and the measured values.
-
Development of a desktop swarm robot system based on pheromone communication
The color sensors detect the virtual pheromone, the nest, and the food resources, and these are shown as graph- ics on a display.
-
Mobile Robot Learning by Self-Observation
ADAM learned to associate the occurrence of a single floor color sensor detecting green with the action of feeding.
-
Sensors and Feedback Control of Multi-Color LED Systems
A feedback control solution based on color detection sensors on the one hand, guarantees to be able to achieve the target color value and on the other hand, to enable an active control option.
-
http://dspace.mit.edu/bitstream/handle/1721.1/7041/AITR-1349.pdf?sequence=2
This means that if a color sensor detects a mixture of highlight from a few light sources at some point in the scene, all the contributing light sources must share the same plane of incidence.
-
ROBOT2013: First Iberian Robotics Conference
They can determine or confirm the position of road lines (using an infrared based color detection sensor system), detect irregularities on the asphalt (bumps and holes can be found via robot-to-road infrared distance sensors) or find little obstacles on the …
-
40.1: Distinguished Contributed Paper: Integrated Amorphous Silicon Color Sensor on LCD Panel for LED Backlight Feedback Control System
In this system, the color sensor detects the luminance of each RGB LED and provides an electrical signal to the analog controller for comparison between initial set values (Vset) and the measured values.
-
Automation component architecture for the efficient development of industrial automation systems
There the color detection sensor identifies the color of the bottle and informs the turnouts for the ejection of the bottles into the correct box.
-
Industrial image processing
The cutout of the color space that a color sensor senses is denoted as Gamut.
Indicates content that may require registration and/or purchase.