Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IC Realtime, LLC
Description: The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really
- Horizontal Resolution: 480 lines
- Width / Diameter: 5.87 inch
- Height: 9.5669343 inch
- Operating Temperature: -22 to 122 F
-
Supplier: IC Realtime, LLC
Description: WideLux WDR camera is specially designed for the professional Day/Night surveillance with 2D/3D adaptive noise reduction filter and Highlight Eclipse technology built-in. Super High Resolution Quality - EL1000 reproduces True Color image of 600TVL at daytime and Noiseless B/W
- Horizontal Resolution: 600 to 650 lines
- Operating Temperature: 14 to 122 F
- Performance: Auto-Lens
- Features: CCD, Digital
-
Supplier: IC Realtime, LLC
Description: Digital Zoom Camera Module (Optical 30x plus Digital 10x) High performance 1/4" Sony Super HAD CCD High resolution of 520 TVL at Day / 570 TVL at Night IR Sensitive Mechanical Day/Night filter System - built-in (ICR) Greatly Enhanced Sensitivity of 0.0007 Lux at F1.6 DSS
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
-
Supplier: IC Realtime, LLC
Description: (optional). The EL-470 produces600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction
- Horizontal Resolution: 600 to 630 lines
- Width / Diameter: 5.75 inch
- Height: 4.1338605 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Security Camera Warehouse
Description: HITACHI-SCD725H Product Key Features 1/3" Sony High Resolution Super HAD CCD HITACHI 14 Bit High Performance DSP Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 21 IR, 98FT IR Range Super Night Vision w/o IR LEDs Reveal true and clear details with 256 zone independent explosure,
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: PCO AG
Description: Image sensor cooled thermoelectrically, used for night vision applications
- Horizontal Resolution: 1,004 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00007499999999997 to 3,600 seconds
- Width / Diameter: 3.6614193 inch
-
Supplier: Gulfstream Aerospace
Description: situational awareness and pilot response. Seeing Into The Future State-of-the-art vision systems also help pilots see more and respond faster to changing flight conditions. With the Enhanced Vision System (EVS) II, a nose-mounted infrared camera allows pilots to see more than
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: in-headset testing Evaluates the Full Display Field of View Experienced by Human Users Specially-designed for display quality measurement in NED headsets, the Radiant Vision Systems AR/VR lens includes aperture characteristics that simulate the approximate size, position, and field of view of
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Operating Temperature: 32 to 86 F
- Resolution: 12 bits
- Lens Mount: C-Mount
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for
- Horizontal Resolution: 5,360 lines
- Operating Temperature: 32 to 86 F
- Vertical Resolution: 8,040 lines
- Features: CCD
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, Accurate, Cost-effective View Angle Performance Measurement Solution for Flat Panel Displays The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution of color, luminance, and contrast of displays
- Features: CCD, CMOS
- Monochrome / Color: Color, Monochrome
- Camera Function: Still
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs),
- Horizontal Resolution: 600 lines
- Width / Diameter: 9.2519735 inch
- Height: 9.842525 inch
- Length: 6.1023655 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The Area Color Inspection System (ACIS™) is an integrated solution for efficient inspection of characters and color on surfaces such as metal or plastic. Users can quickly measure markings such as pattern, text, symbols, and color with near-spectrometer accuracy at production
- Operating Temperature: 32 to 86 F
- Features: CCD
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Evident Scientific
Description: The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display The DP22 has the power to display images over
- Horizontal Resolution: 1,440 lines
- Maximum Frame Rate: 25 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: Evident Scientific
Description: makes the camera suitable for a broad array of applications that traditionally were the domain of cooled cameras. In combination with the camera’s 14-bit depth, OSIA allows you to use the UC90’s extraordinary dynamic range to its full potential. One Camera, Multiple
- Horizontal Resolution: 1,920 to 3,384 lines
- Maximum Frame Rate: 19.5 to 61 fps
- Width / Diameter: 3.3858286 inch
- Height: 1.8503947 inch
-
Supplier: Sentech America
Description: The STC-SC500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" color QSXGA sensor, 15fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SC500POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Smartmore Corporation Limited
Description: Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and sets parameters via the client software or SDK. Cameras with GigE Vision interface are used in many
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: SFCable.com
Description: 1/3" CCD. 420 TV Lines. 4.0mm~9.0mm Vari-Focal Lens. 48 IR LED Distance 30~130ft / 10~40m. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: Indoor IR Dome Color Camera. 1/3¨ Super HAD CCD. 540 TV Lines, HQ-1 SIRD24-754 Models. 420 TV LinesSIRD24-742 Models. Built-in 24 IR LED. 4.3mm or 6.0mm Standard Lens Made with double glass to avoid halos and blurs). 0.4 Lux @ F2.0 (w/o IR) All SIRD24 Models (Color mode
- Horizontal Resolution: 420 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Sentech America
Description: The STC-CLC152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" color CCD. It features full frame, 19fps, SXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning
- Maximum Frame Rate: 15 to 19 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.574804 inch
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 1,600 lines
- Vertical Resolution: 1,200 lines
- Lens Mount: C-Mount
- Features: CCD, Digital
-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 62 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Supplier: Allied Vision Technologies GmbH
Description: High end - Microscopy - Ophthalmology - 1394a - b/w output interpolation modesThe Oscar series consists of three models (3, 5 and 8 Megapixel) with very sensitive CCD sensors, sophisticated image pre-processing functions, and an outstanding image quality. All Oscar models are color
- Horizontal Resolution: 2,080 lines
- Maximum Frame Rate: 6.6 fps
- Shutter Speed: 0.0000659999999999736 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: SFCable.com
Description: 36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year Warranty.
- Horizontal Resolution: 540 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Sentech America
Description: The STC-BC152A is a 1/2" color CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning
- Maximum Frame Rate: 15 to 19 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.71653636 inch
-
Supplier: SFCable.com
Description: 35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.
- Horizontal Resolution: 480 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Allied Vision Technologies GmbH
Description: HDTV camera with video frame rate - 2 Megapixel The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At full resolution, it runs up to 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 31 fps
- Shutter Speed: 0.000042999999999982803 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Matrox Imaging
Description: The Matrox GatorEye IP67-rated GigE Vision® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 88.0000000000002 to 3.4999999999999982 seconds
- Width / Diameter: 2.756 inch
-
Supplier: Baumer Ltd.
Description: 1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B
- Horizontal Resolution: 656 lines
- Maximum Frame Rate: 160 fps
- Width / Diameter: 1.8897648 inch
- Height: 1.8897648 inch
-
Supplier: Basler Vision Technologies
Description: The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on
- Horizontal Resolution: 2,098 lines
- Maximum Frame Rate: 92 fps
- Width / Diameter: 2.440944 inch
- Height: 2.440944 inch
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: of up to12.5 mega pixels. The ProgRes® C14plus offers genuine color reproduction in proper detail with up to 12.5 mega pixels. Its patented Color-Co-Site-Sampling records the color information exactly in three color channels for an absolutely real colorimage. Benefits
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 300 seconds
- Width / Diameter: 3.6614193 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 400 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Allied Vision Technologies GmbH
Description: GB1380C-V, 1360x1024, CCD, Color, Vertical GB1380-P, 1360x1024, CCD, Mono, Portrait GB1380C-P, 1360x1024, CCD, Color, Portrait GB1380-PV, 1360x1024, CCD, Mono, Portrait, Vertical GB1380C-PV, 1360x1024, CCD, Color, Portrait, Vertical Features
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Baumer Ltd.
Description: With the new VisiLine® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better in all areas: higher frame rates with even better image quality and more functionality. For
- Horizontal Resolution: 1,624 lines
- Maximum Frame Rate: 27 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.2992133 inch
Find Suppliers by Category Top
Featured Products Top
-
main structure. Functional: Realize electrode cascade and electric field distribution: Supporting components such as photocathodes, MCPs, and phosphorescent screens; Maintain vacuum packaging and mechanical stability. Applications: -Heead-mouted night vision (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
operation for production operations from camera to camera and line to line, making it the solution of choice for global display panel production manufacturing operations. Automotive Systems: Light, color, and dimensional accuracy are key for visual performance, regulatory compliance (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
. Part of the Radiant Vision Systems TrueTest™ Software family, the TT-AutomotiveDisplay module provides all of the benefits of TrueTest Software to (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
How to Image in Extreme, Low-light Conditions
conditions, the user requires an imaging tool that offers sensitivity and dynamic range in excess of current generation night vision cameras. Toshiba Imaging Systems Division, a division of Toshiba America, has developed an ultra-sensitive ½" CCD color camera with the help of new, revolutionary
More Information Top
-
Applied Informatics and Communication
This article uses SONY420 line colored infrared night vision CCD camera as the image capture device which can automatically sense the outside light.
-
Shopping - Best Prices On The All Safe Products CCTV COLOUR CCD IR Camera Kit & 160GB DVR with USB & Internet / Mobile Phone Viewing - Big Bruin
Complete BRAND NEW COLOUR Day / Night Kit:- 4 High Resolution, IR CCD , COLOUR Day/ Night CCD IR Night Vision Cameras , 1 Digital Video Recorder with 160Gb Hard Disk - USB Back up, Remote Viewing via Internet or Windows Mobile Smart Phone, 4 …
-
Seasonal variation of the lying and standing behavior indexes of dairy cattle at different daily time periods in free‐stall housing
A video recording system (Aycan Alarm Security Joint Stock Company, Samsun, Turkey). included four digital color day/ night vision cameras (1/3″ Sony HQ1 color CCD sensor, 752 (H) x 582 (V) pixels, minimum light sensitivity; Sony Corp., Taipei, Taiwan) and one portable …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6957/NPS-SE-11-002.pdf?sequence=1
The Raven uses a Charge-Coupled Device ( CCD ) color video camera or an infrared night vision camera for Day/Night capability.
-
A survey on behavior analysis in video surveillance for homeland security applications
This project was intended as a general purpose system for automated surveillance of people and vehicles in cluttered environments, using a range of sensors including color CCD cameras , thermal cameras, and night vision cameras.
-
A Visibility Improvement System for Low Vision Drivers by Nonlinear Enhancement of Fused Visible and Infrared Video
The proposed system will incorporate the advantages of night vision of SWIR with color information from the CCD camera to provide drivers with color stream of enhanced video through a HUD.
-
Multiple vehicle tracking based on regional estimation in nighttime CCD images
PAMI., vo120. no. 2. pp. 688-694, Jan 1999 [5] W. Hwang, H. Ko , " Color Enhancement in images with Single CCD Camera in Night Vision Environment", ITC CSCC2000, Vol. 1, pp. 58-61, Pusan, Korea , Jul. 2000 [6] R. Rosales, S …
-
Electro-optical solutions offer a far-sighted view
… either 320x240 or 640x480 format) with triple fields of view (FoVs), an 8-12 µm FPA (in Gen 2 240x2 configuration or a Gen 3 model), a monochrome or colour CCD TV camera , an ESLRF, a night - vision goggle-compatible laser designator …
-
Field evaluations of dual-band fusion for color night vision
A real-time fusion processor has been developed from commercial DSP boards for fusing the Lincoln Lab 640x480 low-light CCD with an uncooled 320x240 LWIR camera to provide color night vision .
-
Real-time fusion of low-light CCD and uncooled IR imagery for color night vision
A real-time fusion processor has been developed from commercial DSP boards for fusing the Lincoln Lab 64Ox4O low-light CCD with an uncooled 320x24() LWIR camera to provide color night vision .
Indicates content that may require registration and/or purchase.