-
Supplier: DeZURIK, Inc.
Description: Air Release Valves with a range of orifices and higher operating pressures. Combination Air Valves combine the functions of both an Air/Vacuum Valve to expel large volumes of air during filling or draining of the pipeline, along with an
- Features: Air
-
Supplier: DeZURIK, Inc.
Description: APCO AVC Single Body Combination Air Valves have all the features of Air/Vacuum Valves and Air Release Valves. These valves, also called double orifice valves, are installed on all high points of a system where it has been determined
- Features: Air
-
Supplier: DeZURIK, Inc.
Description: APCO ASV-401 Air/Vacuum Sewage Air Valves are specifically designed for operation on sewage and waste media. Air/Vacuum Valves vent large volumes of air when the sewage line is filled and allow air to re-enter when draining, to prevent vacuum or
- Features: Air
-
-
Supplier: DeZURIK, Inc.
Description: sewage and dirty service applications. The ASU Combination Air Valve meets performance requirements of AWWA C-512 standard “Air Valves for Water & Wastewater Service.” The unique venting design provides varied and predictable air flow over a wide range of
- Features: Air
-
Supplier: Accuris
Description: Air-Release, Air/Vacuum, & Combination Air Valves
-
Supplier: Accuris
Description: Air-Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series CARD Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume
- Port Size / OD: 1 to 4 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: Other
- Type: Relief Valve
-
Supplier: IBT Industrial Solutions
Description: your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. AIR PREPARATION Filter Regulator Combination Filters Pressure Regulators Pressure Relief Valves Lockout
- Features: Air, Filter, Regulator, Lubricator Assembly (FRL), Other, Regulator (general)
- Valve Type: Pressure Relief Valves
-
Supplier: Clippard
Description: 3-Way Combination Valve,
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Features: Acetal, Air, Cartridge / Manifold Valves, Compressed Air, Control Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Victaulic Co. of America
Description: Combination air release valves release air bubbles from pressurized pipe lines (air release valve), while evacuating air during pipeline filling and draining (air/vacuum valve) Body material: Ductile iron (standard) Sizes from 2 – 8″|
- Valve Size: 2 to 8 inch
- Pressure Rating: 580 psi
- Media Temperature: 140 F
- Primary Material: Ductile Iron
-
Supplier: Festo Corporation
Description: Combination of shut-off valve, filter regulating valve, distributor module, and air line lubricator Size: mini
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Features: Air, Compressed Air, Regulator (general)
-
Supplier: Flomatic Valves
Description: COMBOAIR® - Cast iron body-stainless steel trim. Combines features of Miniair® and Maxiair® in one housing. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. All Air Release, Air & Vacuum and Universal Combination Valves meet or exceed
- Port Size / OD: 1 to 4 inch
- Operating / Bake-out Temperature: 150 F
- Features: Other
-
Supplier: Victaulic Co. of America
Description: Combination air release valves release air bubbles from pressurized pipelines while evacuating air during pipeline filling and draining Body material: Glass reinforced nylon Sizes from ¾ – 1″ | DN20 – DN25 Pressures up to 230 psi | 1586 kPa | 16 bar Temperatures up
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 230 psi
- Media Temperature: 140 F
- Primary Material: Nylon - Polyamide
-
Supplier: AVK International A/S
Description: AVK air and vacuum valves are designed to discharge air during the filling or charging of the system and to admit air into the system during system drainage, valve or pump shut-off or at water column separation. We also offer a range of air release
- Valve Size: 4 to 12 inch
- Media Temperature: 140 F
- Features: Air, Ductile Iron, Vacuum Relief / Anti-siphon Valves
- Connection Description: Bolt Flange
-
Supplier: AVK International A/S
Description: AVK combination air valves combine an air & vacuum orifice and an automatic air release orifice in a single body. The innovative design with a large air gap between liquid and sealing system ensures a reliable function even whenused with aggressive liquids
- Valve Size: 3 to 8 inch
- Media Temperature: 158 F
- Features: Air, Ductile Iron, Stainless Steel, Vacuum Relief / Anti-siphon Valves, Wastewater
- Connection Description: Bolt Flange, Threaded
-
Supplier: ASCO
Description: • Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common pressure and exhaust connections at each end. Can be assembled in the field by
- Valve Size: 0.25 inch
- Flow (Cv): 0.1
- Pressure Rating: 150 psi
- Media Temperature: 104 F
-
Supplier: Radwell International
Description: AIR PILOT OPERATED VALVE, MOMENTARY, 5 PORT/ 2 POSITION, ISO STAR SERIES, SIZE 3, INTERNAL / INTEGRAL AIR RETURN, COMBINATION LOCKING / NONLOCKING. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Features: Air
- Valve Type: Pilot Valves
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 10 Ton Air End Jack and Support Stand This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Commonly used in pairs, these air-operated units are perfect for heavy-duty lifting jobs Remote actuating valve and an 8 ft.
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is
- NPT Thread: 3/4 NPT
- Material: Aluminum
- Features: Other
-
Supplier: Certex UK
Description: exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
- Load Capacity: 2,204.62 lbs
-
Supplier: Certex UK
Description: exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
- Load Capacity: 1,102.31 lbs
-
Supplier: Certex UK
Description: exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
- Load Capacity: 551.155 lbs
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: finds best applications in tension control, air balancers and others. No readjustment of regulated pressure required even after long "down-time". Available to remote-control by using our air relay RR series. Applications Tension control - Combination with BF cylinders (SC
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Norgren LLC
Description: When it comes to air preparation Norgren has evolved its experience and products for over 80 years. Familiar product brands such as Excelon and Olympian have a proven history throughout industries globally. From stand alone units utilized in paint spraying applications to multiple
-
Supplier: Pneumadyne, Inc.
Description: “AND” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21”) and durable valve has been Pneumadyne tested to assure high performance and dependability. Function ; When a signal is supplied to
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Schmalz Inc.
Description: Used in combination with the SWGm wafer grippers
- Valve Size: 0.09842525 inch
- Valve Type: Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Used in combination with the SWGm wafer grippers
- Valve Size: 0.05905515 inch
- Valve Type: Solenoid Valves
-
Supplier: Alfa Laval Inc.
Description: deformation and product leakage. Cost-efficient, reliable and easy to install, it provides effective vacuum protection, while boosting process reliability and safety. Versatile hygienic design In addition to providing tank vacuum protection, the unit can be used in combination with safety
- Valve Size: 2 to 6 inch
- Pressure Rating: 65.266965 psi
- Features: Air, Stainless Steel, Vacuum Relief / Anti-siphon Valves
- Valve Type: Safety Valves
-
Description: protector device Internal Muffler-reduces sound level Throttle Valve - precision throttle valves meter the air for smooth operation Chain container optional Lifetime warranty Metric rated Made in U.S.A.
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e
- Flow (Cv): 0.35
- Features: Air, Aluminum, Cartridge / Manifold Valves, Compressed Air, Control Valves, Gas, Steel
- Valve Type: Directional Valves, Servo Valves, Solenoid Valves
- Actuation: Electro-pneumatic
Find Suppliers by Category Top
Featured Products Top
-
The EVP Series Proportional Control Valves combine the features of the existing EV series valve—long life, low power, and outstanding performance—with the patented "Spider" armature. This combination, and Clippard's reputation for use of high quality components, assures you of true (read more)
Browse Solenoid Valves Datasheets for Clippard -
& gas to control pressure and flow from wells. Combination Air/Vacuum Valve – A multifunction valve that allows large volumes of air to escape during filling and to enter during draining, while also releasing smaller pockets of air during operation (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
. Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements. Follow us (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
plug and Stellite 5 on the seat. This combination provides exceptional resistance to erosion, cavitation, and wear, making the valve well-suited for high-cycle and abrasive service conditions. A pneumatic actuator enables accurate modulation, while a fail-closed configuration enhances system safety in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
, simplifying installation checks and routine functional testing. A fine filter helps keep impurities out of the discharge path to reduce the risk of clogging. The removable check valve and accessible internal components also simplify maintenance. The pump is supplied with 20 ft of tubing for installation (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Hotwatt, made in USA, was established in 1952 and began with the manufacturing of one product, the open coil heating element. Since then Hotwatt has expanded our product line to include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Overview Silicon nitride (Si?N?) is an advanced structural ceramic material known for its exceptional combination of strength, toughness, and thermal stability. Compared with metals or traditional ceramics, it performs reliably under extreme mechanical, thermal, and chemical environments (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
AWWA M51 - Air-Valves: Air-Release, Air/Vacuum and Combination
Title: Air-release, air/vacuum, and combination air valves / by John V. Ballun.
-
CR4 - Thread: Combination Air Relief Valve Sizing
AWWA M51 Air-Release, Air/Vacuum, and Combination Air Valves .
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
…and (B) resilient wedge, 20 Gate valve, 20 (A) Swing-type check valves with lever and weight and (B) air cushion device/standard swing-check per C508, 22 Air-release valve, 23 Air-vacuum valve, 23 Combination air valve , 24 Flood safe inflow…
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
in AWWA Standard C512 (latest edition): air-release valves, air/vacuum valves, and combination air valves , which combine the functions of an air-release valve and an air/ .
-
Chapter 15. Hydraulics of Sprinkler and Microirrigation Systems
Velocity of pressure wave based on the diameter ratio of the pipe (for 20°C water and pipes with expansion joints).15.3.1.2 Combination air valves .
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
There are basically three types as standard- ized in AWWA Standard C512 (latest edition): air-release valves, airhacuum valves, and combination air valves , which combine the functions of an air-release valve and an .
Indicates content that may require registration and/or purchase.