Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spooner Industries Ltd.
Description: progressively heated in the ceramic media bed as it moves towards the combustion chamber. Once oxidised in the combustion chamber, the purified air releases thermal energy in the media beds that are in the outlet flow direction from the combustion chamber. Poppet or
-
Supplier: Spooner Industries Ltd.
Description: progressively heated in the ceramic media bed as it moves towards the combustion chamber. Once oxidised in the combustion chamber, the purified air releases thermal energy in the media beds that are in the outlet flow direction from the combustion chamber. Poppet or
-
Supplier: SAE International
Description: modifying the intake valve opening, closing and lift leading to the development of almost "throttle-less" engines. However, at very low loads, the control of the air-flow motion and the turbulence intensity inside the cylinder may require to select a proper combination of the
-
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Bonomi North America, Inc.
Description: 8" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 110VAC Ex-Proof On/Off Electric Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/EPDM seats & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 100-240VAC Positioning Metal Electric Actuator in T5 Configuration
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & 100-240VAC Plastic Modulating Electric Actuator
- Valve Size: 2.5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: RS Components, Ltd.
Description: 2in Lugged Butterfly Valve Direct
- Valve Size: 2 inch
- Pressure Rating: 232.06032 psi
- Media: Air
- Features: Butterfly Valves, Other
-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not
- Valve Size: 2 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Features: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
Description: Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles with no jamming and packing adjustment. 3. Triple-Offset butterfly
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Agency: API, DIN
- Media: Air
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 20 inch
- Media Temperature: -20 to 400 F
- Flow (Cv): 13,232
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 to 200 F
- Number of Ports/Ways: 2
-
Supplier: BI-TORQ® Valve Automation
Description: Manual Wafer and Lug Butterfly Valve Features Wafer or lug style cast iron butterfly valves 2-8": with lever, 10" & 12" with gear opeator Standard stainless steel disc and stem Standard 10-position locking handle Cast iron gears available ISO direct mount for easy
- Valve Size: 2 to 8 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Connection Description: Bolt Flange
-
Supplier: World-Valve B.V.
Description: The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions Standardized actuation flange Centric shaft position Shaft in PTFE/graphite bearings Max.leakage class: III = 10-³ x nominal
- Valve Size: 1.968505 to 78.7402 inch
- Pressure Rating: 7.251885 to 29.00754 psi
- Media Temperature: 1,112 F
- Media: Air, Gas
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 18 inch
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Victaulic Co. of America
Description: GROOVED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES ELECTROPLATED CARBON STEEL BODY MATERIAL 200 PSI
- Valve Size: 5 inch
- Pressure Rating: 200 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, PNEUMATIC ACTUATOR, 10BAR/145PSIG MAX, 3INCH, . FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: BI-TORQ® Valve Automation
Description: FEATURES Durable cast iron gear operators Mounting kits available to mount gears to valves with non-ISO mounts Cast handwheels and chainwheel options
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Connection Description: Bolt Flange
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 720
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,192
-
Supplier: BI-TORQ® Valve Automation
Description: butterfly valves, actuators, tees and full mounting hardware. As is the case with all of our automated products, we will assemble and test the complete package for your convenience.
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Connection Description: Bolt Flange
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Potable Water, Salt Water, Sour Gas, Specialty / Corrosive Gases, Wastewater, Water
Find Suppliers by Category Top
Featured Products Top
-
also prevent reverse flow and pump back spin. DeZURIK provides custom-designed PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves that are engineered specifically for your pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
controlling the direction of flow in heat pump systems. Air Release Valve – A valve that automatically releases trapped air from a pressurized pipeline while it is operating under pressure. Essential for maintaining flow efficiency and preventing air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Turkey, run by ?i?ecam, installed 33 ROMpak electric actuators. The ROMpak units replaced existing underperforming actuators to operate butterfly valves, controlling the flow of hot air at the heart of the glass manufacturing process. Glass manufacturing produces items like packaging, flat glass (e.g. in (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
actuators are available in double-acting and spring-return models with torque outputs up to 47,000 inch-pounds with an 80 PSI air supply. HP Series actuators are perfect for quarter-turn valve automation applications where continuous rapid cycling is required or hazardous conditions exist (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
Conduct Research Top
-
Rotork Electric Actuators Installed in Glass Factory help Improve Reliability and Reduce Emissions
actuators to operate butterfly valves, controlling the flow of hot air at the heart of the glass manufacturing process. Glass manufacturing produces items like packaging, flat glass (e.g. in construction and commerce), fibreglass and speciality glass (tableware, lighting, cookware).
More Information Top
-
An oven explosion: Lessons learned on PSM applications
This had the affect of blinding the low combustion air interlock switch and distorting the controller for the combustion air butterfly control valve .
-
JV Task - 129 Advanced Conversion Test - Bulgarian Lignite
There are butterfly valves in the combustion air and cooling air lines for control purposes.
-
Advanced High-Temperature, High-Pressure Transport Reactor Gasification
There are butterfly valves in the combustion air and cooling air lines for control purposes.
-
JV Task 108 - Circulating Fluidized-Bed Combustion and Combustion Testing of Turkish Tufanbeyli Coal
There are butterfly valves in the combustion air and cooling air lines for control purposes.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0239.pdf
ML7999A Universal Parallel-Positioning Actuator provides 100 lb-in. torque, pulse-width-modulating (PWM) control of combustion air dampers, butterfly gas valves , oil modulation valves, and flue gas recirculation systems.
-
Valve selection for process heating: understanding what kind of valve to use where as well as the applicable safety standards for your process equipment will h...
A typical ratio-controlled combustion installation includes one air butterfly valve in each temperature control zone. …
-
ZASMHBA0001191
A pulse or static pressure line is connected from the combustion air line, downstream of the butterfly valve , to a proportionator valve located in the gas line.
-
Establishment of an Environmental Control Technology Laboratory with a Circulating Fluidized-Bed Combustion System
Prior to the primary combustion air being admitted to the windbox, a six inch pneumatically-operated butterfly valve is used to route the combustion air exclusively through a 36-KW electric air heater capable of increasing the temperature of the flowing air …
-
Pulse firing improves flexibility and process control. - Ceramic Industry | HighBeam Research
In a proportional system, the output of the controller is usually used to drive a butterfly valve to regulate the amount of combustion air . …
-
Self-tuning control of an industrial pilot-scale reheating furnace: Design principles and application of a bilinear approach
The furnace temperature is controlled by modulating the air flow rate, using a butterfly valve (with use being made of an air lead combustion sys- tem).
Indicates content that may require registration and/or purchase.