Products/Services for Commercial Duct Mounted Steam Humidifiers

  • Humidifiers (industrial)-Image
    Humidifiers (industrial) - (176 companies)
    ...are commonly available. Remote systems use steam piped in from another location. Industrial humidifiers are used in the heating, ventilation and air conditioning (HVAC) systems of office buildings, and in a variety of commercial and industrial applications...
  • Boilers (industrial)-Image
    Boilers (industrial) - (597 companies)
    Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    ...the location in which they are to be placed or mounted. These include duct fans and blowers, roof and ceiling ventilators, wall and panel mount fans, pressure and volume blowers, freestanding fans, and plenum fans. Duct fans and blowers are designed...
  • Dehumidifiers-Image
    Dehumidifiers - (181 companies)
    ...with a specialized desiccant. Electric or gas-fired heaters are often used to remove the trapped condensate from the desiccant. Other removal methods include steam and positive temperature coefficient (PTC) heaters, self-regulating devices that do...
  •  
    Steamers and Steam Generators - (118 companies)
    Garment steamers are used by industrial laundries to clean, decontaminate, and remove stains from aprons, coveralls, gloves, gowns, welding jackets, and other types of commercial, medical, and industrial clothing. Steamers and steam generators...
  •  
    Steam Valves - (242 companies)
    It is used for powering turbines to generate electricity and for food, chemical and other product processing. Steam is also used for cleaning, heating, and humidification. Most applications require some control, and steam control valves become...
  •  
    Duct Heaters - (99 companies)
    Duct heaters are used to heat moving gas streams. They are installed in the middle of a moving air / gas stream in order to provide forced flow heat convection. A duct heater can also be used to radiantly heat an object as the thermal energy...
  •  
    Wiring Ducts - (190 companies)
    Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts, along with conduit...
  •  
    Furnaces (industrial) - (449 companies)
    ...furnaces describe small batch equipment typically mounted on integral stands. Batch industrial furnaces and ovens are typically suited for processing quantities of product in a single batch. A belt furnace has a continuous belt, carrying...
  •  
    Steam Injection Heaters - (26 companies)
    ...products. Steam injection heaters are a fuel-efficient alternative to traditional heat exchangers. A portable steam heater can be installed virtually anywhere on an existing system of pipes, and typically come equipped with floor or wall mounts...

Product News