-
Supplier: Nexperia B.V.
Description: Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 250 mW One tolerance series: C = ±5 % Wide working voltage range:
- VF: 0.9 to 0.0009 volts
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOT23
-
Supplier: Newark, An Avnet Company
Description: Common Cathode Diode Array,TO-240AA
-
Supplier: Allied Electronics, Inc.
Description: Rectifier; 60V 30A Schottky Common Cathode Diode IN A TO-220AB Package
-
-
Supplier: Allied Electronics, Inc.
Description: This center tap Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes,
-
Supplier: Allied Electronics, Inc.
Description: significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating
-
Supplier: Utmel Electronic Limited
Description: 100 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE ARRAY, Common Cathode, 40A, TO-247; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Forward Voltage Max:1V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: SWITCH DIODE, COMMON CATHODE, 0.15A SOT23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:35V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE ARRAY, Common Cathode, 80A, TO-247; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 40 Amp 45 Volt Common Cathode
- VF: 0.53 volts
- IF: 40,000 mA
- VR: 45 volts
- IR: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BAS40-05HY is low VF and high reliability Schottky Barrier Diode, suitable for small current rectification. Very common package SOT-23 and high productive efficiency help your design better.
- VF: 1 volts
- IF: 40 mA
- VR: 40 volts
- VRRM: 40 volts
-
Supplier: Microchip Technology, Inc.
Description: (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual Common Cathode VRRM (V): 1200 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
- VF: 1.5 volts
- VR: 1,200 volts
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Microchip Technology, Inc.
Description: (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual Common Cathode VRRM (V): 1700 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
- VF: 1.5 volts
- VR: 1,700 volts
- Features: General Purpose (PN Junction Diodes)
-
Supplier: ROHM Semiconductor GmbH
Description: BAT54CHY is low VF and high reliability Schottky Barrier Diode, suitable for small current rectification.
- VF: 0.8 volts
- IF: 100 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Varactor Diodes
-
General Purpose Diodes - High-speed switching, 80V, 100mA, Cathode Common Switching Diode -- DAN202KSupplier: ROHM Semiconductor GmbH
Description: ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
- VF: 1.2 volts
- IF: 100,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
- VF: 1.2 volts
- IF: 100,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, GALLIUM ARSENIDE, POWER RECTIFIER, COMMON CATHODE TYPE 1N6755 JANTX, JANTXV AND JANS
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, GALLIUM ARSENIDE, POWER RECTIFIER COMMON CATHODE TYPE 1N6753 JANTX, JANTXV, AND JANS
-
Supplier: Allied Electronics, Inc.
Description: Dual Power Rectifier, 30 A, 0.76 V, TO3P⁄TO218, +150°C, 200 A Dual diode construction: pin1 and pin3 may be connected for parallel operation at full range Guarding for stress protection Low forward voltage +150°C operating junction temperature Guaranteed reverse avalanche The NTE6090 is a
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, SCHOTTKY, POWER RECTIFIER, COMMON CATHODE, COMMON ANODE CENTER TAP, TYPES 1N6660 AND 1N6660R JANTX, JANTXV, AND JANS
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, SCHOTTKY, POWER RECTIFIER, COMMON CATHODE, COMMON ANODE, DOUBLER, TYPE 1N6660, CASE MOUNT PACKAGE, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
-
Supplier: Utmel Electronic Limited
Description: DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C
- VF: 1 volts
- IF: 70 mA
- VR: 70 volts
- IR: 0.0001 mA
-
Supplier: Utmel Electronic Limited
Description: STMICROELECTRONICS STPSC12H065CTSilicon Carbide Schottky Diode, SIC, 650V Series, Dual Common Cathode, 650 V, 12 A, 18 nC, TO-220AB
- VF: 1.75 volts
- IF: 12,000 mA
- VR: 650 volts
- IR: 0.25 mA
-
Supplier: DigiKey
Description: Diode Array 4 Common Cathode Standard 1000V DIN Rail Module
- Tj: -20 to 50 C
- Arrangement: Common Cathode
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SS DUAL COMMON CATHODE
- Pin Count: 3
- Arrangement: Common Cathode
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Dual Common Cathode
- Features: Other, Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Diode Zener Dual Common Cathode 6.8V
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: 1 pair of common cathodes TO-220AB Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: Radwell International
Description: DIODE, THROUGH HOLE, 10A, 40V, DUAL ANODE COMMON CATHODE. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200V Dual Common Cathode 10A 760mV TO-252 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.76 volts
- VR: 200 volts
- IR: 0.001 mA
- IFSM: 250 amps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Dual Common Cathode 300mW 3.6V SOT-23 Zener Diodes ROHS
- VZ: 3.6 volts
- ZZT: 95 ohms
- PD: 300 milliwatts
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: SCHOTTKY BEAMLEAD COMMON CATHODE
- Tj: -65 to 175 C
- Features: Other, RF Diodes
-
Description: COMMON CATHODE PAIR (TWIN CHIP)
- Tj: -65 to 150 C
- Features: Other, RF Diodes
- Package: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products- Diodes Rectifiers Diode Arrays Package: Bulk Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: Schottky Operating Temperature
- Tj: -55 to 175 C
- Features: Other
- Diode Type: Schottky Barrier Diodes
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
equipment with increased creepage distance between the anode and cathode. The SXFL6527 will also continue the use of VMI’s film-assisted molding and laser marking. VMI’s film-assisted molding and laser marking process is utilized on our over-molded SMF and SXF diode (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
difficult for OEMs to continue to build and support legacy military and space products that rely on the EOL device. Based on our extensive experience with this all-too-common scenario, we've developed an in-depth understanding of how to manage semiconductor (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include 32 planar Schottky diodes and eight hyperfast recovery rectifiers housed in the CFP15B package. They are available as standard and Q-types that meet AEC-Q101 automotive qualification standards. By bringing multiple versions of these devices to the market (read more)
Browse Diodes Datasheets for Nexperia B.V.