-
Supplier: nVent Electric
Description: Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be
-
Supplier: Howden
Description: to find the best option in the wide range of SX-series fans or select our brochure for more detailed information. Discover our SX-Series Cooling Fans. Key Benefits Cuts industrial noise – SX sound emissions are 20 dB less than standard fans Damps down vibrations – the FRP
- Media Temperature: -4 to 149 F
- Maximum Diameter (Fan or Blower Wheel): 28 to 408 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Aitech Defense Systems, Inc.
Description: Forced air fan-cooled VME computer enclosure. Rugged Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Six (6) Standard VME64x Slots Internally Conduction-cooled;
-
-
Supplier: Johnson Electric Group
Description: Johnson Electric is the technology leader in Engine Thermal Management and the global market leader in Cooling Fan Modules (CFM). Our power cooling products are all custom engineered to deliver cooling requirements consistent with each passenger car segment. Our designs
- Maximum Diameter (Fan or Blower Wheel): 10.63 to 14.96 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Xoxide
Description: If you are a laptop owner that isn't a fan of sitting your laptop on a big cooling brick all the time, then this Fairy Notebook Cooling Fan from Evercool is perfect for you. One on-going problems with laptops is keeping them cool due to their compact designs but
-
Supplier: ebm-papst Inc.
Description: The operating point of the diagonal compact fan, compared to the axial compact fan, lies in a higher pressure range. The new diagonal compact fans offer more pressure with a significantly higher air flow. This makes them the perfect technology for
- Maximum Air Flow: 317.6982 SCFM
- Maximum Sound Level: 71 dbA
- Motor Voltage: 16 to 28 volts
- Nominal Power: 40 watts
-
Supplier: Johnson Electric Group
Description: Johnson Electric is the technology leader in Engine Thermal Management and the global market leader in Cooling Fan Modules (CFM). Our power cooling products are all custom engineered to deliver cooling requirements consistent with each passenger car segment. Our designs
- Maximum Diameter (Fan or Blower Wheel): 13.78 to 19.68 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: ebm-papst Inc.
Description: Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely
- Maximum Air Flow: 31.8 SCFM
- Maximum Sound Level: 36 dbA
- Motor Voltage: 12 to 31.5 volts
- Nominal Power: 2.7 watts
-
Supplier: New York Blower Company (The)
Description: New York Blower General Industrial Arrangement 4 Fans are ideally suited for a wide range of direct drive industrial process applications. Typical uses for this fan are: air-drying, product cooling, product drying, combustion air, supply and exhaust, fume control and clean/dirty
- Air Flow Rate: 0 to 20,000 SCFM
- Static Pressure: 406.7871674924572 to 441.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 36 inch
-
Supplier: ebm-papst Inc.
Description: Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely
- Maximum Air Flow: 34.8 SCFM
- Maximum Sound Level: 35 dbA
- Motor Voltage: 230 volts
- Nominal Power: 11 watts
-
Supplier: ebm-papst Inc.
Description: Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the
- Air Flow Rate: 311.8149 SCFM
- Media Temperature: -4 to 167 F
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
Supplier: Newark, An Avnet Company
Description: DC AXIAL COMPACT FAN
-
Supplier: Newark, An Avnet Company
Description: DC DIAGONAL COMPACT FAN
-
Supplier: Newark, An Avnet Company
Description: AC AXIAL COMPACT FAN
-
Supplier: MilesTek Corporation
Description: SINGLE FAN CABINET COOLER 20 CFM - CAB-COOL MIDDLE ATLANTIC - SINGLE FAN CABINET COOLER 20 CFM Cabinet Cooler removes heat generated by components located in smaller cabinets, credenzas, lecterns and entertainment centers. Includes an in-line thermostatic control to operate only when
-
Supplier: Pfannenberg
Description: connects. Compact Design Wide range for heat options from 200W to 1200W all housed in the same compact housing. Integrated Fan Compact fan moves air across the heater elements to provide quick and efficient heating of the enclosure. PTC Heater Technology Uses a
- Heating Capacity: 0.2 to 1.2 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 47 SCFM
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
-
Supplier: ToneCooling Technology Co., Ltd
Description: The TC-SP7-2US22 CPU Cooler is designed to provide exceptional cooling performance for dual-processor systems in high-density environments. With a compact, space-saving design and advanced thermal management features, the TC-SP7-2US22 ensures that even the most powerful multi-CPU
-
Supplier: Aitech Defense Systems, Inc.
Description: Compact and lightweight with five (5) standard VME slots. Rugged Chassis for Mobile Military/Aerospace Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Five (5) Standard VME Slots Internally
-
Supplier: L-com, Inc.
Description: NBP141004-10F. This rugged, molded composite enclosure is ideal for indoor applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: L-com, Inc.
Description: stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan Removable 120 VAC
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: Sebright Products, Inc.
Description: Abrasive resistant floor (AR 235 alloy) U.L. Listed Panel/ANSI 245.2 Compliant Large clear top openings Large cylinder(s): 6”, 7” or (2) 6” design Long motor life (Totally Enclosed Fan Cooled, T.E.F.C) Remote operator’s station with container full light and keylock Liquid filled pressure
- Operating Force: 56.55 tons
- Equipment Type: Compactor
- Material Condition: Dry, Wet
- Applications: Food Products, Scrap / Solid Waste
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: It features increased horsepower and efficient fuel management for quick response, high productivity and exceptional service life. Auto-Reversing, Hydraulically-Driven Demand Fan A speed controlled hydraulic fan provides maximum cooling efficiency by adjusting fan speed
- Horsepower: 555 HP
- Operating Weight: 122,586 lbs
- Type: Compactor / Roller
-
Supplier: SIE Computing Solutions, Inc.
Description: 6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: L-com, Inc.
Description: NBP141004-40FW. This rugged, molded composite enclosure with protective Rain Shields installed is ideal for OUTDOOR applications requiring equipment cooling air and weatherproof construction. The compact size of this enclosure makes it ideal for locations with limited space
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Features: Ventilated
-
Supplier: SIE Computing Solutions, Inc.
Description: accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: superior thermal conductivity and durability 4. Multiple Fan Support: Designed to accommodate multiple fans, enhancing airflow and cooling performance 1. High-Performance Gaming PCs: AIO coolers are ideal for gaming rigs that require efficient cooling to handle the heat
- Device: Liquid Cooler/Cold Plate
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: toughest heavy equipment applications...the solid waste landfill. Radiator and Cooling System The radiator and cooling system are designed specifically for the 816F2 landfill compactor operating at 100 percent engine load. At these conditions, the ambient capability is above the
- Horsepower: 253 HP
- Operating Weight: 52,364 lbs
- Type: Compactor / Roller
-
Supplier: ELMA Electronic Inc.
Description: Dimensions Height 4U Width 84 HP Depth 291 mm Weight: approx. 4.5 kg Cooling: fixed fans, air flow bottom to top Air flow front, free blow 125 m³/h Air flow rear, free blow 0 m³/h Power supply: ATX, fixed mounted Output (max.) 350 W Output voltages per unit (max.) +3.3 V: 22 A, +5 V:
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: Alfa Laval Inc.
Description: Class IP55, temperature class F or H, depending to the working conditions. On demand greasers can be included. Each electric fan motor is wired to a terminal box or a safety switch close to the fan cowl. Fan blades DCH can be supplied with different fan diameters (1250 up
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Power Generation
- Primary Material: Stainless Steel
-
Supplier: New York Blower Company (The)
Description: Custom inline plug fans, which move air axially, combine versatility with compact design in applications where the system or customer equipment acts as the fan housing. These custom fans are available in both single direction or reverse flow and can be constructed of mild
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 84 inch
- Design: Axial
-
Supplier: ELMA Electronic Inc.
Description: Height: 4U Width: 84 HP Depth: 291 mm Cooling: fixed fans, air flow bottom to top Air flow front, free blow: 390 m3/h Air flow rear, free blow: 0 m3/h Power supply: ATX, fix mounted Output (max.): 350 W Output Voltages per unit (max.): +3.3 V: 120 A, +5 V: 100 A, +12 V: 24 A, –12 V: 8
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: Acme Chip Technology Co., Limited
Description: GREENTECH EC-COMPACT
- Maximum Sound Level: 42 dbA
- Nominal Power: 4.4 watts
- Operating Temperature: 24.8 to 167 F
- Motor Type: 50/60 Hz AC
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Tubeaxial Fan, Compact
-
Supplier: ELMA Electronic Inc.
Description: Height: 4 U Width: 42 HP Depth: 294 mm Weight: approx. 4.5 kg Cooling Fixed fans, air flow bottom to top Air flow front, free blow 186 m³/h Air flow rear, free blow 186 m³/h Power supply ATX, fixed mounted Output (max.) 300 W Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Sinusoidal output voltage Rugged field-proven design Filtered input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate
- DC Input Voltage: 24 to 125 volts
- AC Output Voltage: 114 to 230 volts
- AC Output Current: 2.17 to 4.3 amps
- AC Output Power: 500 VA
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies' RoHS compliant Micro Fans & Micro Blowers are available with a variety of Axial air-gap cooling to allow for smaller, more efficient cooling features that provide essential benefits for applications (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Frameless fans are unique cooling solutions designed to accommodate limited spaces by removing the bulky surrounding frame. In addition to providing optimal space efficiency, frameless fans from Pelonis Technologies offer several key benefits, including (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
other rectifier or inverter applications. They are also used in domestic air conditioning, supplemental cooling, rack or in-row equipment cooling, low-power industrial heaters and cowl ventilation. Their innovative blade design ensures noise is reduced to a minimum. Their compact footprint (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. Pelonis Technologies' micro fans provide device designers with a compact and lightweight cooling solution that maintains the same industry-leading quality and reliability as our full-size fans for efficiently managing heat emissions and optimizing power savings. We offer multiple design options with (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA has introduced a new compact DC fan with a special conical housing design that significantly increases air pressure output. The fans were developed for transportation applications, specifically in rail car air movement. The new 200D Series is a unique line of 200mm fans (7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
Cooling Some of the most common types of axial fans are Vaneaxial, Tubeaxial, and Duct fans, which are designed to be installed in ductwork, and propeller fans, which are often installed through a wall to the outside. You'll want to consider these fan types if you're looking for a compact, duct-installed solution. In this video, James Mathis covers Axial Fan Fundamentals. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Electronic Enclosures cool, clean and protected and are a low-cost alternative to expensive, high-maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Custom Solutions The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Custom Solutions The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
CPU Cooling Fan Testing using Compact Laser Vibrometer Sensor
An advanced CPU cooling fan quality testing system was developed using compact laser vibrometer sensor from OmniSensing Photonics.
-
High Air Flow and Long Life Fan
requirement for equipment to be higher-density and have more efficient internal cooling. Moreover, there is growing demand for fans installed in these products to be maintenance-free and have high air flow by having even longer life. Here we introduce features and abilities of three kinds of high air flow
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very