Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this
- Valve Size: 1 to 2 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Features: Air, Compressed Air
-
Supplier: FIPA Inc.
Description: Suitable for compressed air 36.060: For use e.g. to increase cycle times for ejectors without valve technology Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410 - 1x compressed air vacuum generation - 1x compressed air
- Port Size / OD: 0.125 inch
- Operating / Bake-out Temperature: 23 to 122 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Features: Air, Compressed Air
-
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's AVB3.0 all-electric bleed air
- Features: Compressed Air
-
Supplier: Spirax-Sarco
Description: The Airodyn is a thermodynamic type compressed air drain trap. The external body surfaces are electroless nickel plated (ENP) which is oxidation resistant.
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 913.73751 psi
- Media Temperature: 752 F
- Number of Ports/Ways: 2
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective, space saving
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Features: Air, Compressed Air
- Actuation: Electric
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Air Valve with Double Orifice, Flanged Ends, Ductile Iron Body, Stainless Steel Stem and Hardware. Model Number: LD 021-AV Key Specifications/Special Features: Body: ductile iron Standard: DIN3352/BS5163/AWWA Pressure: 150 to 2,500LB Resilient gate valve PN10, PN16, PN25
- Pressure Rating: 150 to 2,500 psi
- Features: Air, Compressed Air, Ductile Iron, Other
- Connection Description: Bolt Flange
-
Supplier: IMI Bimba
Description: 2, 3 and 4-Way valves with port sizes from 10-32 (F) up to 1/2 NPT.
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2 to 4
- Features: Air, Aluminum, Compressed Air, Other, Stainless Steel
- Actuation: Pilot Operated
-
Supplier: Clippard
Description: 3-Way Valve Normally-Closed Interface amplifies very low pressure air-jet sensing signals to working power levels
- Valve Size: 0.125 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Compressed Air
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: Clippard
Description: 2-Way Electronic Poppet Valve
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Motor Power (Refrigerated Style): 0.25 to 5 HP
- Dryer Technology: Desiccant, Membrane, Refrigerated
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion switching cycles Very good reproducibility MHJ9: Valve manifold
- Pressure Rating: 7.251885 to 87.02262 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
- Features: Air, Compressed Air, Control Valves
-
Supplier: IMI Bimba
Description: control the flow of exhaust air as it leaves the cylinder. By reducing the exhaust air flow rate, the flow control reduces the speed of travel of the cylinder rod.
- Pressure Rating: 145 psi
- Features: Air, Compressed Air
- Actuation: Manual / Hand
- Valve Type: Needle Valves
-
Supplier: Clippard
Description: 3-Way Air-Piloted Valve
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 3
- Features: Air, Brass / Bronze, Compressed Air, Control Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: The ASV-100-N-050 valve was designed to be plumbed between the air supply FRL assembly and the air drive inlet port on SC 10-4, 10-5 and 10-6 series pumps. The valve is normally closed with a field adjustable opening pressure between 25 psig and 100 psig. The pump cycles
- Valve Size: 0.5 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Steel
-
Supplier: GENERON
Description: GENERON® Heatless Desiccant Dryers consist of two towers containing a specialized material that absorbs the water vapor in the saturated compressed air stream. The amount of time that the saturated air remains in contact with the absorption material dictates the output
- Drying Capacity: 770 SCFM
- Minimum Output Dew Point: -100 F
- Dryer Technology: Desiccant
-
Supplier: Accuris
Description: Safety Valves Part 2: Specification for Safety Valves for Compressed Air or Inert Gases
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's RBV all-electric rotary bleed air
- Features: Compressed Air
-
Supplier: DME Company
Description: non-lubricated - dry air is preferred but the valve is designed to tolerate some moisture. Quick connects are provided on all air outputs to accept standard 1/4" tubing. The de-energized outputs, used for closing valve gates, feature check valves to ensure that
- Valve Size: 0.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 4 to 12
- Power: 24 volts
-
Supplier: Spirax-Sarco
Description: The ML3 Spirax-Monnier miniature compressed air lubricator provides lubrication for pneumatic systems where space is restricted and flowrates are low. Principal features: Once set compensates for varying air flowrates. Easy setting of oil / air ratio: approximately 5% of
- Operating Pressure: 145.0377 psi
- Maximum Operating Temperature: 122 F
- Capacity: 0.005283442 gallons
- Application: Air Supply
-
Supplier: RS Components, Ltd.
Description: LOCKABLE DOUBLE BALL VALVE Ø 40
-
Supplier: Reid Supply
Description: In-Line Air Regulators are lightweight and control the volume of air reaching the tool. These regulators are designed for fine-tuning tool performance when the supply air pressure is at the correct level. . 1.87 in high In-Line Air Regulator is lightweight and designed to
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Primary Material: Aluminum
-
Supplier: Rogers Machinery Company, Inc.
Description: reduction in air compressor energy consumption. Eliminate purge air loss to align supply-side equipment with demand-side requirements to optimize your air system. Features Ambient air used for regeneration - no process gas lost to purge. Industrial Grade Process Control
- Drying Capacity: 750 SCFM
- Motor Power (Refrigerated Style): 4 HP
-
Supplier: Air Power Products Limited
Description: Minus 40ºC & Lower Pressure Dew Points Pressure Vessels are ASME Compliant & Provincially Registered Completed dryer piping is CRN registered for Ontario under TSSA 3 Year Switching Valve Warranty on Poppet-Style Valves (up to 2-1/2") Standard Models rated to 150 PSIG Higher Pressure
-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Air pilot actuated 3-way & 2-way design Use with air or neutral gas For lubricated or non-lubricated service
- Pressure Rating: 24 to 145 psi
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 3
- Features: Air, Compressed Air
-
Supplier: Accuris
Description: HIGH-PRESSURE COMPRESSED-AIR PIPING, PIPING COMPONENTS, AND VALVES, STAINLESS
-
Supplier: Air Power Products Limited
Description: Desiccant towers are CRN registered as pressure fittings for use in Canadian provinces. 3-Way double air piloted inlet switching valve with viton seals, directs inlet air flow to each tower. No purge air containing abrasive desiccant dust is channeled back through the
-
Supplier: JORC Industrial LLC
Description: Compressed Air Condensate Distributor The PURO family of Condensate Cleaners have a compressor capacity of 2500 SCFM. The Distributor increases the capacity of the Puro family to accommodate applications in excess of 2500 SCFM. In these cases it is recommended that the condensate is
- Connection Size: 0.5 to 1 inch
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; add this Outlet Kit to the System Kit Mount This Outlet Kit Wherever You Need Compressed Air •Professional looking aluminum
-
Supplier: Schmalz Inc.
Description: Two-way ball valve for manual connection and disconnection of vacuum and compressed air circuits For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 1.968505 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Two-way ball valve for manual connection and disconnection of vacuum and compressed air circuits For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 1.2598432 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 0.9842525 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; quick fittings use release buttons •System rated for 150 PSI (install a pressure regulator if needed) Mount Outlets Wherever You Need
Find Suppliers by Category Top
Featured Products Top
-
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
Air pockets and outgassing in a liquid piping system can result in water hammer, pressure surges, pump damage, and in extreme cases, compressed air will cause catastrophic failure (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Automatic, Safe Fertigation A major southern grow operation needed a valve to open and close automatically on a series of remote fertigation pipelines. The lines were in a location where compressed air and electricity (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Kaeser's DHS electronic air main charging valve offers monitoring and alarm capabilities. Removal of moisture, particulates and hydrocarbons from the compressed air system is vital in order to protect pneumatic equipment, minimize downtime (read more)
Browse Air Valves Datasheets for Kaeser Compressors, Inc. -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
technology to provide spot cooling with no movable parts. Compressed air is forced through a generation chamber, which spins the air at a high rate of speed (1,000,000 rpm) into a vortex. The high speed air heats up as it spins along the inner walls of the tube toward the control valve, where a (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
near-zero emissions target. Electric actuators only consume power when in operation, unlike pneumatic actuators and controls, which need a constant supply of either gas or locally produced compressed air. Rotork performed a factory fit of the Skilmatic SIs with free issued valves for the N05-A project, which were fitted and calibrated at Rotork’s Rotterdam Service Centre then shipped to the HSM Offshore yard. (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
Conduct Research Top
-
Butterfly Valves in Compressed Air & Vacuum Services
Because a butterfly valve uses a disc to control flow, much like a damper in a duct system, some people occasionally want to use it to control the flow of compressed air and other gases, or for vacuum service. Will it work in these no-liquid applications? For the most part the answer will be yes
-
Measurement and Control of Compressed Air Systems (.pdf)
Many manufacturers processes require a constant supply of compressed air. The air may be used for many different reasons-for example the actuation and control of pneumatic valves, cylinders and controllers; operation of process machinery or tooling; as a transport medium for bulk materials
-
How Electric Control Valve Actuators Can Eliminate the Problems of Compressed Air as a Power Medium
Today, a major technological advance is available that can help control valve users avoid many of the problems and inefficiencies associated with using compressed air as a power medium.
-
Piping System Safeguards: Air Release Valves & Degassing Valves
Air pockets and outgassing in a liquid piping system can result in water hammer, pressure surges, pump damage, and in extreme cases, compressed air will cause catastrophic failure. Strategic use of specialized air release and degassing valves can eliminate the danger and improve system performance
-
IR Thermography Assessment Enhanced Compressed Air System Operations & Indirectly Slashed $26K Utility Bills at New Jersey International and Bulk Mail Center
In September 2002, a maintenance supervisor noticed that the compressed air system pressure was lower as compared to previous monthly readings. Considering our 24/7 mail processing operation and time constraints in troubleshooting the root causes, the supervisor dispatched a technician
-
Industry Solutions For The Most Common Solenoid Valve Challenges
in the armature. To fix this problem, disassemble the valve. Then, clean the interior with solvent and compressed air if necessary. Also, install a filter to catch sediment or other matter. In some cases, you may need to consider if the fluid is reacting with the valve instruction materials, which may cause
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
]. The best way to detect leaks is to use an ultrasonic acoustic detector. Turning off unnecessary compressed air, using a solenoid valve. Modifying rather than increasing operating pressure. For individual applications that require a higher pressure, instead of raising the operating pressure
-
When are Manual Actuators a Good Fit?
Actuators can have many different sizes, shapes and functions, but all of them require some sort of input power to move the valve or the damper they are mounted on. On this blog, we have talked about many different input sources in the past, from compressed air for pneumatic actuators
More Information Top
-
Aircraft engines
The • N2 rotation speed is too low to ensure the necessary air mass flow what on a can be returned to low air pressure before the starter because, e.g., the compressed air valve before the starter has opened about sufficiently …
-
Encyclopedia of Lubricants and Lubrication
Three compressed air valves can be used to pressurize the headspace sampler, release the pressure into the measuring chamber via a protective filter, or flush the measuring chamber via the bypass, according to their respective positions.
-
Aircraft engines
- The N2 rotation speed is too low to the necessary air mass flow to ensure what on a can be returned to low air pressure before the starter because, e.g., the compressed air valve before the starter has opened about sufficiently …
-
Gas/liquid sampler for closed canisters in KW Basin - test report
Open compressed air valve , by turning the air handle l/d turn counter-clock wise, to the cylinder to initiate needle i .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92184/897206336-MIT.pdf?sequence=2
Compressed air is taken in through the anechoic labyrinth, which blocks noise from the compressed air valve .
-
Manual motor vehicle electronics
Trailer-signals, compressed air valve for duration brake in the trailer .
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/244951/DC_thesis_hbd.pdf?sequence=1
In the proposed implementation an active valvetrain was not needed, only the additional compressed air valve required more flexible con- trol.
-
Techniques used in investigating the anatomy of the bronchial tree and pulmonary blood vessels
3) The filler cap is a standard¼" " Instantor " end nut into which is screwed a compressed air valve (cf. Figures 9, 10, 11).
Indicates content that may require registration and/or purchase.