Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COMPRESSED GASES STORAGE TANKS
-
Supplier: Accuris
Description: Uninsulated road tank vehicles for compressed liquefiable gases - Tankers for flammable gas
-
Supplier: Accuris
Description: Uninsulated road tank vehicles for compressed liquefied gases - General requirements
-
-
Supplier: Hy-Lok USA, Inc.
Description: Natural Gas Vehicle Filter product is designed to protect critical engine components in compressed natural gas Vehicles (NGV). Contaminants can be introduced into the vehicle's fuel tank when being fueled. Contaminants may come from CNG compressors and storage facilities.
-
Supplier: Accuris
Description: Uninsulated road tank vehicles for compressed liquefiable gases - Tankers for anhydrous ammonia
-
Supplier: SAE International
Description: development of a fueling procedure for General Motors Company; SAE J2601 team and the validation thereof. A reduced numerical simulation model has been developed that simulates the thermal response of a compressed gas storage tank operated under transient conditions. The stored
-
Supplier: CSA Group
Description: Preface This is the first edition of SPE-2.1 Series, Best practices for defueling, decommissioning, and disposal of compressed natural gas vehicle fuel containers and liquefied natural gas vehicle fuel tanks. This Series consists of the following Documents: a) CSA
-
Supplier: CSA Group
Description: Preface This is the sixth edition of CSA/ANSI NGV 2, Compressed natural gas vehicle fuel containers. It supersedes the previous editions published in 2016, 2007, 2000, 1998, and 1992. Scope 1.1 General This Standard contains requirements for the material, design, manufacture, and
-
Supplier: ASTM International
Description: as delivered into the on-board fuel tanks of a motor vehicle either as a compressed gas or cryogenic liquified gas. 1.6 This specification may serve as a guide to gaseous fuel quality requirements for internal combustion engines used in stationary applications. 1.7 This
-
Supplier: SAE International
Description: tanks also differ from gasoline fuel tanks because of the additional vehicle space needed due to the lower hydrogen energy volumetric density even with the highly efficient fuel cell (four times the external volume of a gasoline tank including the fuel cell efficiency benefit).
-
Supplier: MAXPRO Technologies, Inc.
Description: ventports are piped to a common vent connection. Applications Leak testing of pressure components Low pressure gas reclaim from storage bottles Gas charging accumulators Pressurizing gas cylinders and shock absorbers Breathing air systems for scuba and ?re department
- Maximum Output Pressure: 3,000 to 15,000 psi
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: CSA Group
Description: ANSI NGV 3.1 - CSA 12.3, Fuel System Components for Compressed Natural Gas Powered Vehicles. It establishes requirements for newly produced compressed natural gas fuel system components, intended for use on natural gas powered vehicles. Highlights of the standard
-
Supplier: Titus Company (The)
Description: ASME vertical industrial air storage tanks. Used to store compressed air for power systems.
- Volume Capacity: 10 to 7,500 gallons
- Type: Air Receiver
- Material: Steel
-
Supplier: Haskel International LLC
Description: Revolutionizing gas compression with smart, sustainable technology, Q-Drive is an electric servo actuated Compressed Gas System with unprecedented 4.0 intelligence, efficiency, precise control and accuracy. It delivers unrivalled performance, reliability, and safety. Plus, an
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Eaton
Description: Designed for liquid slugs or heavy liquid loads, the Eaton standard size Type 10-R Series gas liquid separators can be provided with a large reservoir to meet liquid holdup requirements. Eaton provides a compact model for applications where space is restricted. Features Standard and Compact
- Filter Size Rating: 10 microns
- Connection: 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Description: and maintaining compressed natural gas (CNG) and liquefied natural gas (LNG) engine fuel systems and dispensing systems. NFPA 52, Vehicular Natural Gas Fuel Systems Code, offers in-depth instruction for helping to safeguard people and installations in a user-friendly
-
Supplier: SAE International
Description: The potential impact of real world accident scenarios on fuel cell vehicles equipped with a compressed hydrogen storage system is analyzed from a component point of view. Even though hydrogen compressed gas tanks can sustain very high loads, in this study a simplification
-
Supplier: CSA Group
Description: Compressed natural gas refuelling stations installation code; and b) Part 2 — Liquefied natural gas refuelling stations installation code. Part 1 is applicable to compressed natural gas (CNG) refueling stations. Part 2 is applicable to liquefied natural gas
-
Supplier: ASTM International
Description: natural gas, biogas, or renewable natural gas (RNG) and then compressed into compressed natural gas (CNG) for use as a fuel for internal combustion engines in motor vehicles. 1.3 The total volume fraction of hydrogen within the fuel shall consist of hydrogen
-
Description: TESCOM™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank purging.
- Valve Size: 0.5 inch
- Flow (Cv): 1
- Pressure Rating: 3,000 psi
- Media Temperature: 0 to 250 F
-
Supplier: MAXPRO Technologies, Inc.
Description: in a Pelican Case Finned Gas Barrel for efficient gas cooling Oxygen Cleaned Can be driven from either compressed air or from bottle supply
- Maximum Output Pressure: 4,060 psi
- Pressure Intensification Factor: 28
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
-
Supplier: MAXPRO Technologies, Inc.
Description: in a Pelican Case Finned Gas Barrel for efficient gas cooling Oxygen Cleaned Can be driven from either compressed air or from bottle supply
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: in a Pelican Case Finned Gas Barrel for efficient gas cooling Oxygen Cleaned Can be driven from either compressed air or from bottle supply
- Maximum Output Pressure: 4,060 psi
- Pressure Intensification Factor: 28
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Process Sensing Technologies USA
Description: The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases. These cost-effective
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Display: Digital
-
Supplier: Analytical Industries Inc.
Description: easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries AII Palm O2 is a convenient way to check oxygen levels in welding gases. These cost-effective gas analyzers also measure and display the concentration of oxygen in compressed
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Gemu Valves
Description: assemblies, Zero Static T-valves, Duplex, Multiported, Tank Bottom/Side Sampling, Bottle Sampling and custom multiported block valves upon request. Materials AL-6XN® , Hastelloy® , and others available upon request. Typical Applications Pharmaceutical manufacturing Bioprocessing Cosmetic
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Gemu Valves
Description: Options Stroke limiter (adjustable travel stop open) Electrical position indicators Special connections - VCR®, hose barb, welded extensions (tube or pipe), - ISO, DIN and other international standards Fabrications Cluster valve assemblies, Zero Static T-valves, Duplex, Multiported, Tank
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Media Temperature: 302 F
- Number of Ports/Ways: 2
-
Supplier: Central Air Compressor Co.
Description: compressors with convenient point-of-use versatility. Models are available with electric or gas drive, delivering up to 25.3 cfm @ 100 psi. Features: Fully Enclosed Belt Guard Tank Drains and Discharge Valve Quiet Operation Limited Vibration Portable Convenience
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 25.3 SCFM
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
-
Supplier: CO2Meter.com
Description: The S8 5% Alarm CO2 Sensor (004-0-0017) is designed to act like a safety switch for alarm applications where CO2 leak detection around tanks or cylinders of compressed CO2 gas is required. It comes with Automatic Background Calibration (ABC) turned on. Thanks to a new optical
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Analytical Industries Inc.
Description: compressed air tanks. CO measuring range 0-25 PPM Resources
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO)
-
Supplier: Gemu Valves
Description: used such as tank bottom valves, T valves, sampling valves, multi-port valves and tandem welded configurations Optional flow direction, will seal in either flow direction up to full operating pressure Optional mounting position Optional accessories: Stroke limiter Optical position indicator
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 58.01508 to 145.0377 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: CO2Meter.com
Description: The S8 Miniature 5% CO2 Sensor (formerly known as the SE-0037) is designed to act like a safety switch for alarm applications where up to 5% CO2 detection is required. This makes it useful for indoor leak detection alarms around cylinders or tanks of compressed CO2. This sensor can be
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
Find Suppliers by Category Top
Featured Products Top
-
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
& Beverage Processing Sterile Gas Filtration Compressed Air Filtration Tank Vent Filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Caplugs announces their new line of vinyl caps with a tether strap. These caps are ideal for use on compressed gas valves that often require frequent removal and reapplication of the cap. The tethered end allows the cap to hang freely from the valve when the cap is not in use, but keeps it (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
increase, provided the outlet pressure remains below the falling supply pressure. This is the cause of end-of-tank dump where the supply is provided by a pressurized gas tank.[citation needed] The operator can compensate for this effect by adjusting the spring load by turning the knob to restore (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Engineering Simplicity: Built Like a Tank In an era of high-speed, fragile machinery, the liquid ring vacuum pump (LRVP) stands apart as a machine “built like a tank.” Its mechanical simplicity is its greatest strength; there is only one (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
wastewater has already entered the natural cycle, ventilating lakes and rivers prevents additional contamination. When treating drinking water, rinsing the filters with compressed air ensures that perfect water is provided and natural water reserves are not used excessively. Gas (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
compressed CO2 in a tank or cylinder to have a safety system. At their core, a carbon dioxide safety system uses a CO2 sensor that monitors CO2 levels 24/7 in real-time. When CO2 levels go above a programmed set point, a signal is sent to flash a strobe light or sound an alarm. This warns (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
pneumatically loaded by a compressed gas, typically air or an inert gas, which also acts to clear the rotating seal faces of product and debris. In addition, the purge gas helps isolate the process from the atmosphere. Applications: MECO’s HA seal is highly (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
specific drive mechanism that generates the airflow. These include ventilators driven by compressed air, as well as those driven by turbines. Compressor-Based Ventilators The compressed air or oxygen is usually fed through hospital supply lines or via a tank that (read more)
Browse DC Motors Datasheets for Portescap -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Gas Mixes and SCUBA: I want to be under the sea
SCUBA diving has changed dramatically since the early days whenoctopus resized 600 the breathing air was pumped to divers from the surface. The freedom to move without being tethered to an air line was made possible with the use of compressed air tanks.
-
Let's Talk Electrochemical Compression
On-Site Hydrogen Generation through water electrolysis is a great way of transforming low cost electricity into hydrogen gas that can be used in a variety of applications. Hydrogen fueling and many industrial applications have high storage and process pressures that require compressed hydrogen gas
More Information Top
-
Manual of the Purest gases
6 compressed gas containers ....................................................................................
-
Natural gas and renewable methane for the vehicle drive
At regional and municipal level, low pressure gas container , ball gas container and tube storages gives it furthermore.
-
http://dspace.mit.edu/bitstream/handle/1721.1/58193/649029440-MIT.pdf?sequence=2
5-4 Pre- compressed gas tank VB system schematic. . . . . . . . . . . . .
-
Reactor safety for power nuclear power stations
38 regulation on pressure vessel BGBl, compressed gas container and filling installations (pressure vessel provision) of February 27, 1980.
-
Hydrogen in automotive engineering
Compressed gas tank 350 bar .
-
Energy technologies of the future
Compressed gas container and underground caverns.
-
Hydrogen Technology
The state of the art of current compressed gas tanks , including design requirements and safety features, is described in more detail in Part II, Chap.
-
Anaerobic technique
For formation of these atmospheres, the presence is therefore always of (Luft-)sauerstoff notwendig.2 This aspect is observed in the operational practice not always sufficiently when classified, e.g., the interior of a low pressure gas container (the gas space, not …
-
Hydrogen and fuel cell
The distribution the centrally takes generated hydrogen place first in compressed gas containers by means of lorry; would dürfte first from 2020 the component the to increase via pipeline of transported hydrogen clearly.
-
Vie path manual motor vehicle technology
Table 7.12 compressed gas container types .
Indicates content that may require registration and/or purchase.