Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: applications. Higher temperature versions are available up to 257°F (125°C). Contact our factory experts for additional ordering information. Applications: Hydraulic and lubricating oil reservoirs Critical fluid level monitoring on machine tools, compressors, chillers and other
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch
-
Supplier: Central Air Compressor Co.
Description: The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty (including
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 15.33 to 37.23 SCFM
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Central Air Compressor Co.
Description: Accessories for the Simplex includes: Magnetic motor starters with overload protection and on/off switch, discharge air coalescer filters, low oil level shutdown, automatic condensate traps, air-cooled aftercoolers, refrigerated dryers, isolator pads, spring isolators, and PRV
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
-
Supplier: ALMiG USA Corporation
Description: lifetime and low energy costs ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 247.2029 to 330.898739 SCFM
- Horse Power: 73.7121211696551 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously
- Discharge / Operating Pressure: 145.0377 psi
- Flow Capacity: 1,695.1056 SCFM
- Horse Power: 422.169421244388 HP
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Aluminum Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!! MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: ALMiG USA Corporation
Description: lifetime and low energy costs ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 3,460.8406 to 4,484.9669 SCFM
- Horse Power: 30 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously
- Discharge / Operating Pressure: 110 psi
- Flow Capacity: 284 SCFM
- Horse Power: 60 HP
- Lubrication Style: Lubricated
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: •Less maintainance, reduces air moisture, prevents rust •Low Oil Cut-Off Switch •Protects pump if oil level falls too low Sturdy And Reliable •100% cast iron cylinders meet the demands of commercial use •One piece connecting rods & centrifugal unloader Magnetic
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.23 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rogers Machinery Company, Inc.
Description: Oil-Less Scroll Pump Technology Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. The self lubricating tip seals and absence of a gearbox means the pump is
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 24 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch
- Flow Capacity: 24 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical
-
Supplier: Hansen Technologies Corporation
Description: These compact Single Point Level Sensors and Switches are economical solutions for reliable and accurate level detection. They are designed to detect the presence of ammonia or halocarbon refrigerant liquid (but not oil) at a specific location in vessels containing
-
Supplier: BelAire
Description: flow fan ensures superior cooling. The low oil level switch, automatic tank drain, and high temperature safety switch allow for carefree operation. As with all BelAire air compressors, the QP is 100% factory tested at full pressure and is backed by the best warranty in
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 7.5 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: leader in air compressor and pump manufacturing. Features 100% cast iron frame and cylinders for durability and long life Separately cast cylinders with deep fins for improved cooling and efficiency Low oil level switch standard on all packages to prevent
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical
-
Supplier: Caterpillar Oil & Gas
Description: Voltmeters Gauge mounting Ammeter Lube System Oil pan Oil pan drain Oil level gauges Oil filter — bypass and remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Haida International Equipment Co., Ltd.
Description: Engine oil: Refuel lubricant oil on the moving parts of the instrument regularly (choose regular engine oil is ok). Quality guarantee A ) Quality assurance items The guarantee period with FOC within one year (not including nonexpendable & transport and travel fees) During the
- Mechanical Test: Impact Toughness
Find Suppliers by Category Top
Featured Products Top
-
separator, otherwise the air or gas will affect the result. Viscosity is routinely measured right after an oil change to confirm the right oil was added, as well as on a periodic basis. New technologies make it easy to measure kinematic viscosity- solvent free, low volume systems are (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Switch HBSO1 (PAO, PEO & mineral oil) and HBSO2 (PAG oil) is a level switch for detecting common lubricating oils in refrigeration systems. Typically, it is installed in/on the compressor and the oil separator, but it is also suited for installation in other locations in the oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
program will keep important assets such as engines, gearboxes, hydraulic systems, turbines, compressors, generators and any other oil-wetted machinery in operation by reducing unexpected failures and costly unscheduled down time. Analysis of bunker fuels is also a critical application when (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
and temperature switches for applications that require single or multiple switching capabilities. Dual and triple switch versions provide multi-output for alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. A wide variety of microswitch and process connection (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
positive displacement blowers and screw compressors suitable for low-pressure and high flow applications. General rental companies often try to convince businesses to choose their oil-flooded units for use in instrument air systems and other processes. Process engineers must rely on the ANSI (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. manufacturer (OEM) refrigeration oil. The trend is being driven largely by two issues. First, modern compressors have advanced well beyond those of previous generations and are today designed to achieve. impressive levels of efficiency and longevity. These improvements, however, put greater demands
More Information Top
-
Shopping In Other - Big Bruin
Fully packaged compressor includes low oil level switch , after cooler and automatic tank drain.
-
Shopping In Other - Big Bruin
Fully packaged compressor includes low oil level switch , after cooler and automatic tank drain.
-
Shopping In Generators & Air Compressors - Big Bruin
Fully packaged compressor includes low oil level switch , after cooler and automatic tank drain.
-
Shopping In Other - Big Bruin
Fully packaged compressor includes low oil level switch , after cooler and automatic tank drain.
-
Shopping In Generators & Air Compressors - Big Bruin
Fully packaged compressor includes low oil level switch , after cooler and automatic tank drain.
-
Shopping In Generators & Air Compressors - Big Bruin
Fully packaged compressor includes low oil level switch , after cooler and automatic tank drain.
-
Guidelines for Safe Process Operations and Maintenance
For example, during the incident investigation following the failure of a large compressor due to a lack of adequate lube oil , a test of the lube oil reservoir low -liquid- level switch revealed that if the float were lifted by hand (as…
-
Practical Applications of Compressor Sizing
Safety switches monitor low engine lube oil pressure/ level , high engine jacket-water temperature, engine overspeed, low jacket-water level, low compressor crankcase lube oil pressure/level, lubricator no flow, cooler and compressor vibration, high/low inlet pressure, high/low interstage pressure, high/low discharge pressure…
Indicates content that may require registration and/or purchase.