Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FTL Technology
Description: lead times. Why PTFE Shaft Seals? PTFE shaft seals are the perfect choice when it comes to sealing applications with demanding operational parameters. Using high performance fillers, our PTFE shaft seals are able to operate in environments that are too
- Maximum Operating Speed: 3,937.00787401574 to 5,905.51181102361 ft/min
- Maximum Operating Pressure: 7.251885 to 145.0377 psi
- Operating Temperature: -76 to 392 F
- Seal Type: Oil / Grease Seal
-
Supplier: Howden
Description: Howden WRV oil-injected screw compressors Double-walled casing design, robust, proven and highly reliable oil injected range, which includes the world’s largest capacity oil injected screw compressors. Howden’s WRV range of screw compressors are well proven, offer high
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: EQYO
Description: These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™
- Maximum Operating Speed: 1,968.50393700787 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Features: Double Lip Oil Seal, Metal Cased (Double or Inner), Seal is Spring-energized
- Seal Orientation: Internal / Rod Seal
-
-
Supplier: John Crane, Inc.
Description: Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers. Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances. The Type 21 is ideal for use in centrifugal, rotary and turbine pumps,
- Shaft Diameter (Nominal): 0.25 to 4 inch
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 400 F
-
Supplier: John Crane, Inc.
Description: With its proven track record of exceptional performance, the Type 1 elastomer bellows seal is widely recognized as the industry's workhorse. Suitable for a wide range of service conditions ranging from water and steam to chemicals and corrosive materials, the Type 1 mechanical seal is
- Shaft Diameter (Nominal): 1 to 4 inch
- Operating Pressure: 1,200 psi
- Operating Temperature: -40 to 400 F
- Seal Design: Elastomeric Bellows
-
Supplier: John Crane, Inc.
Description: Designed for demanding applications, the Type 2100 mechanical seal is a compact, unitized, single-spring elastomer bellows seal that offers maximum durability and performance. Ideal for use in centrifugal, rotary and turbine pumps, compressors, chillers and other rotary
- Shaft Diameter (Nominal): 0.375 to 3.75 inch
- Alternate Shaft or Rubbing Speed: 3,000 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: -40 to 300 F
-
Supplier: Howden
Description: Thomassen HS & VS Turbo Compressors The Thomassen HS and VS series of multistage single shaft turbo compressors have the advantage of longstanding OEM knowledge in applying state-of-the-art modular design and advanced manufacturing techniques. Aerodynamic efficiency, reliability
- Discharge / Operating Pressure: 700 to 4,000 psi
- Flow Capacity: 34,000 to 82,000 SCFM
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: RSW is the oil free screw compressor, designed and developed by Robuschi: from the definition of the rotors' profile to the complete development of the compressor, which was expressly optimised to reach pressures of 2.5 bar (g). Efficient: The profile was designed by Robuschi engineers
- Flow Capacity: 73,541.25 SCFM
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: Carlyle Compressor Company
Description: two-piece shaft seal assembly virtually eliminates seal leakage. A carbon ring, in combination with a neoprene bellows, seals tightly against a highly polished seat. The seal assembly is completely surrounded by an oil bath for maximum reliability over a wide
-
Description: There are no motor bearings, pulleys, belts, couplings or motor shaft seals to wear out, leak or need replacing. Nirvana will lower your operating costs with its dynamic efficiency -- a truly transcendent technology!
- Flow Capacity: 179 to 1,730 SCFM
- Horse Power: 50 to 400 HP
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and
- Shaft Diameter (Nominal): 0.937 to 3.25 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Location on Shaft: Externally Mounted
-
Supplier: EnviroPump and Seal, Inc.
Description: The main shaft in process equipment such as pumps, agitators, mixers, motors and compressors can be costly items to replace. Ordinary lip seals, commonly used on such process equipment, have both an extremely limited life and also cause considerable amount of damage to the
- Shaft O.D. or Seal I.D.: 0.625 to 7 inch
- Seal Type: Clearance / Labyrinth Seal, Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Rogers Machinery Company, Inc.
Description: balancing for long bearing life in each stage. Designed, tested and manufactured in the USA. No other oil-free compressor manufacturer has made that commitment to the North American market. Coated Rotors ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 60 to 2,155 SCFM
- Horse Power: 25 to 500 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: patented bearing re-grease feature has been improved to allow maintenance from the front side of the pump, cutting service time in half. The patented tip seal design yields the highest flow rates and longevity of any other dry scroll compressor. The improved efficiency and cooling
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: balancing for long bearing life in each stage. Designed, tested and manufactured in the USA. No other oil-free compressor manufacturer has made that commitment to the North American market. Coated Rotors ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: balancing for long bearing life in each stage. Designed, tested and manufactured in the USA. No other oil-free compressor manufacturer has made that commitment to the North American market. Coated Rotors ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 72 to 2,400 SCFM
- Horse Power: 20 to 500 HP
-
Supplier: Technetics Group
Description: Specially designed for cryogenic temperatures and high temperatures, mechanical seals with metal bellows are used when mechanical seals with elastomeric components are not adaptable to extreme temperatures. Our proprietary metal bellows allow us to design and recommend the most
- Alternate Shaft or Rubbing Speed: 29,500 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: Technetics Group
Description: Technetics Group Brush Seals - Designed to increase airflow efficiency in engines and compressors Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage by 5 to 17 times, thus providing significant turbomachinery efficiency and output gains.
-
Supplier: FTL Technology
Description: Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The robust simple
- Sealing Element or Lip Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Type: Oil / Grease Seal
-
Supplier: EQYO
Description: designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Features: All Rubber or Polymer, Double Lip Oil Seal
- Seal Orientation: Internal / Rod Seal
-
Supplier: Ingersoll Rand Air Compressors
Description: 37-160 kW / 50-200 hp VSD The Nirvana Oil-Free air compressor, with a matching standard variable speed inverter and HYBRID PERMANENT MAGNETTM MOTOR coupled with a time-proven, oil-free, compression module, represents a stunning advance in compressor technology. The Nirvana Oil-Free
-
Supplier: Technetics Group
Description: integration within assembly (materials casing, carbon fiber layer) Improved lifetime Bi-directional PRODUCT APPLICATIONS The HELICOCARB® seal can replace existing seals in the following applications: Centrifugal gas compressor Aero engine Bearing protection Centrifugal pump
-
Supplier: Waukesha Bearings
Description: Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% compared to straight labyrinth seals, or by 30% compared to
-
Supplier: Waukesha Bearings
Description: Flexible brush seals, made from backward-angled alloy bristles, are immune to rubbing and maintain their original clearance longer than labyrinth seals alone, ensuring minimum compressor stage leakage and improved turbine efficiency. Waukesha Bearings manufactures brush
-
Description: ISO 10438-4:2007 in conjunction with ISO 10438-1 specifies requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressors, gears, pumps and drivers.
-
Supplier: CSA Group
Description: ISO 10438-4:2007 in conjunction with ISO 10438-1 specifies requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressors, gears, pumps and drivers.
-
Supplier: Global Digital Instruments LLC
Description: The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment,
- Number Input Channels: 1
- Number of Digits (or Characters): 5
- Operating Temperature: -40 to 158 F
- Features: Audible or Visual Alarms, Other
-
Supplier: CSA Group
Description: ISO 10438-3:2007, in conjunction with ISO 10438-1, specifies requirements for oil systems for general-purpose applications. These oil systems can provide lubrication oil, but not seal oil and can serve equipment such as compressors, gears, pumps and drivers.
-
Description: ISO 10438-3:2007, in conjunction with ISO 10438-1, specifies requirements for oil systems for general-purpose applications. These oil systems can provide lubrication oil, but not seal oil and can serve equipment such as compressors, gears, pumps and drivers.
-
Description: ISO 10438-2:2007, in conjunction with ISO 10438-1, specifies requirements for oil systems for special-purpose applications. These oil systems can provide lubrication oil, seal oil or both. These systems can serve equipment such as compressors, gears, pumps and drivers.
-
Supplier: CSA Group
Description: ISO 10438-2:2007, in conjunction with ISO 10438-1, specifies requirements for oil systems for special-purpose applications. These oil systems can provide lubrication oil, seal oil or both. These systems can serve equipment such as compressors, gears, pumps and drivers.
-
Supplier: JTEKT North America, Inc.
Description: mechanism Used in the variable valve mechanism for realizing efficient suction and exhaust flows. Bearing for balance shaft The balance shaft used under poor lubrication environment is supported with a small torque, so that the reliability in the balance shaft movement is
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: of applications. Laminar seal rings can be used to seal the gaps between two surfaces or to seal a rotating shaft. How are laminar sealing rings used? Laminar sealing rings are used in a variety of industries to create a tight seal between two objects. They are
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Siemens Energy Sector
Description: Simple cycle power generation Combined cycle power generation Cogeneration / Combined heat and power (CHP) The SGT-800 is a single-shaft machine with fifteen compressor stages. The first three stages have variable geometry. To minimize leakage over the blade tips, abradable
-
Supplier: Timken Company (The)
Description: P2) levels for runout tolerances. Bearing bore and outside diameter is micron-coded for more predictable spindle performance by optimizing shaft and housing fits. Size Range: 10 mm – 200 mm bore (0.3937 in. – 7.8740 in.) Design Attributes Ultra-high-speed design Manufactured to ABEC 9/ISO P2
- Bore Size: 0.393701 to 7.87402 inch
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
Find Suppliers by Category Top
Featured Products Top
-
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Crankshaft and camshaft seals Transmission and differential seals Electric vehicle motor shaft seals (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
BRUSH SEALS Technetics Group Brush Seals – Designed to increase airflow efficiency in engines and compressors. Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage (read more)
Browse Brush Seals Datasheets for Technetics Group -
Mechanical seals are more than 100 years old, originating in 1905 when they were used in refrigeration compressors. Seals today contain, withstand, accommodate and survive a rotating shaft in a closed or confined space. The rotating shaft is necessary to transform raw ingredients into value (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
misalignment compensation while maintaining high efficiency and reliability. These couplings are engineered to deliver smooth torque transfer in applications where shaft alignment cannot be perfectly maintained, reducing stress on connected equipment and extending system life. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Cost Savings in Process Environments with MECO Split Seals
Mechanical seals are more than 100 years old, originating in 1905 when they were used in refrigeration compressors. Seals today contain, withstand, accommodate and survive a rotating shaft in a closed or confined space. The rotating shaft is necessary to transform raw ingredients into value-added
-
Molykote (R) Synthetic Oil Extends Lubricant Lifetime by 57% in Air Compressor Application
To understand the advantages of this premium fluid, consideration should be. given to special demands of the application. In a rotary screw compressor,. the lubricant performs several difficult functions: * Lubricating the shaft seals, bearings and rotating screws. * Removing the heat
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
Calculation and optimization of shaft end seals for high-pressure centrifugal compressors based on the analysis of friction, dynamics, and thermoelastic hydrod...
A. V. Zuev, A. V. Boiko, A. M. Shuravlev, and V. B. Semenovskii, "Heat transfer and friction on the end of floating rings in compressor shaft seals ," Trans.
-
Compressors and Modern Process Applications
The primary purpose of compressor shaft seals is to avoid gas leakage into the atmosphere.
-
compressor seal - offers from compressor seal manufacturers, suppliers, exporters & wholesalers
Sell bock FKX40 compressor shaft seal 80023 .
-
compressor seals - offers from compressor seals manufacturers, suppliers, exporters & wholesalers
Sell bock FKX40 compressor shaft seal 80023 .
-
shaft seals - offers from shaft seals manufacturers, suppliers, exporters & wholesalers
Sell bitzer (L)-40 compressor shaft seal .
Indicates content that may require registration and/or purchase.