Products/Services for Computer Linked Benchtop Cooling Towers
-
Cooling Towers - (231 companies)How to Select Cooling Towers Image Credit: DME Company, Baltimore Aircoil Company Cooling towers are heat removal devices for industrial processes. They are defined as any open water recirculation device that uses fans or natural draft to draw...TypeDesignSupply Voltage
-
Fans and Blowers (industrial) - (1485 companies)...to as a unitary base or vibration isolation base. Process cooling fans are used in large scale industrial process equipment such as heat exchangers, cooling towers, process dryers, and where high throughput over long durations in challenging...
-
Tower Packing - (42 companies)Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater...
-
Electronic Cooling Fans - (526 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...
-
Computers - (1675 companies)...components are combined into one multipurpose display, while a desktop personal computer (PC) has discrete input, output, and processing units (a keyboard/mouse, monitor, and system unit or "tower," respectively). A deconstructed tablet computer...
-
Towers, Masts, and Poles - (272 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
Communication Tower Erection Services - (71 companies)Communication tower erection services build communication towers, set up satellite dishes and install related communications equipment. Communication tower erection services build communication towers, set up satellite dishes, and install related...
-
Light Towers - (74 companies)Light Towers are portable lighting devices that are used to illuminate work areas. These products are commonly towable and provide their own power source. Light towers are portable lighting solutions containing an array of electric lamps affixed...
-
Link Chain - (215 companies)Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications. Link chain includes loop, welded...
-
Cooling Tunnels - (34 companies)Cooling tunnels ensure controlled temperature reduction in both batch and continuous process systems. They are similar to air convention ovens, but have no heating capacity. Cooling tunnels ensure controlled temperature reduction in both batch...
Product News
-
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Myron L Company
NEW CTCII™ – Cooling Tower Controller II The CTCII has a compact IP65 / NEMA 4X waterproof enclosure, a knob setting for Conductivity/TDS control, a power cord, two output plugs & sensor. Options include limit timer, LCD & 4-20. BENEFITS & FEATURES. · Ideal for water chemistry or cooling towers. · Minimize potential scale & corrosion. · Models available with Display, Limit-Timer and 4-20mA output. · Drift-free performance with "field-proven" electronics. · Knob setting for 0-5000 microsiemen/cm or TDS. · Includes pre-wired power cord... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Cincinnati Sub-Zero Products
Benchtop Test Chambers Benchtop test chambers are ideal for testing small components and assemblies for reliablity or R &D Testing. Temperature and Temperature/Humidity models are available with temperature ranges from -30 C to +190 C and -70 C to +190 C and optional humidity from 10% to 95% RH. The MicroClimate (R) 1.2 cubic foot benchtop test chamber simulates a full range of temperature and humidity conditions. The chambers may be stacked freeing up valuable floor space important for many labs. Contemporary design... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Automationdirect.com
LED Signal Towers software; select models can also be configured via IO-Link. These signal towers are available with or without a 105dB, selectable 10-tone audible alarm and can be base, wall, or tube mounted (mounting accessories sold separately). WERMA eSIGN signal towers are UL listed, CE marked, and RoHS compliant. They offer a one-year warranty and start at $388.00. Learn more by visiting: https://www.automationdirect.com/signal-towers... (read more) -
Branch Environmental Corp.
What is a Scrubbing Tower? Packed Towers. Packed Towers are used for gas absorption including acid gases such as S02, HCl and others. Packed Towers can also absorb solvents such as Alcohol and gases such as Ammonia. Almost any water soluble chemical can be removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from... (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
STEGO
IS IO-LINK HERE TO STAY? artificial intelligence, 5G, energy storage, and renewables. But what about the lesser known IO-Link?. What in the world is IO-Link?. IO-Link is the first world-wide standardized IO point-to-point communication protocol (IEC 61131-9) for the communication with sensors, actuators, and control technology. IO-Link allows the sensor to send data to a computer for live monitoring and trending. And IO-Link is bi-directional, which gives the user the ability to make remote configuration changes via a 3-wire... (read more)Browse Remote Control Software Datasheets for STEGO -
MDE Semiconductor, Inc.
Surge Protection Devices - Cell Towers Stay Online loops as a result of the interaction between power lines and data lines pick up nearby voltage surges, overhead power cabling at the mercy of weather elements allow surges to travel great distances to various distribution systems, and wires running from the tower 's antennas to the base station (among others) also serve as conduits for spikes. Since the infrastructure relies heavily on the use of sensitive electronic instrumentation and complex computers, without adequate protection, induced... (read more)Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
Extreme Engineering Solutions, Inc. (X-ES)
XCalibur1900 single board computer XCalibur1900. NXP (Freescale) QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI SBC. The XCalibur1900 is a high-performance, 6U cPCI, single board computer supporting an NXP (formerly Freescale) QorIQ T2080 processor. The XCalibur1900 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC slots, and 512 MB of NOR flash (with redundancy). The XCalibur1900 supports three Gigabit Ethernet ports, PMC I/O, USB 2.0, SATA ports capable of 3 Gb/s, and RS-232/422/485 serial ports out backplane... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Extreme Engineering Solutions, Inc. (X-ES)
REDI single board computer DOWNLOAD DATASHEET. XPedite5970. NXP (formerly Freescale) QorIQ T2080 Processor-Based Conduction- or Air-Cooled 3U VPX Single Board Computer (SBC). The XPedite5970 provides a rugged, feature-rich processing solution that maximizes the performance-per-watt capabilities of a Power Architecture (R)-based processor module. The T2080 processor offers eight virtual (four dual-threaded) e6500 cores, running at up to 1.8 GHz, and integrates a 128-bit AltiVec technology-based SIMD engine per core... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Extreme Engineering Solutions, Inc. (X-ES)
XCalibur1931 single board computer XCalibur1931. NXP QorIQ T2080 Processor-Based Conduction- or Air-Cooled 6U VME SBC with Eight Gigabit Ethernet Ports. The XCalibur1931 single board computer provides up to 8 GB of DDR3-1866 ECC SDRAM, two PrPMC slots, and 512 MB of NOR flash (with redundancy). It also supports up to eight Gigabit Ethernet ports, PMC I/O, and RS-232/422/485 serial ports out the P2 backplane connectors. The XCalibur1931 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES)
-
Wiley Handbook of Science and Technology for Homeland Security 4 Volume Set Complete Document
Use of the software does not require expertise in risk assessment, chemical processing, or computer science. .... The pasteurized milk is cooled and transferred to the culturing tank, where the yogurt culture is added .... • linkages with federal, state, and local agencies, and organizations;. .... millions of people watched the horrific scenes of the destruction of the twin towers , thousands of first .... A benchtop FTIR system was able to detect bacteria when 40 cells were present in the IR…
-
Handbook of Unmanned Aerial Vehicles
Fig. 57.25 3 DoF benchtop prototype. .... Data and Command Link Considerations....................................... .... in MIMO-OFDM with Application to 802.11n WLAN (Department of Electrical and Computer Engineering, University of … a heuristic to find good- quality solutions to optimization problems by approximating the cooling process of metals … Hobbico CS-80 Servo, Hobbico CS-80 Giant Scale 2BB Servo Product Description ( Tower Hobbies, 1999) H…
-
Encyclopedia of Sciences and Religions
SQUIDS operate at very low temperature (À269 ˚C) and require liquid helium for cooling . .... gion are based on such deeply human functions, neuropathology might be considered to link both areas, in … exactly measuring the x-ray attenuation of tissues and by the application of computer capac- ity that .... One towering figure stood out on this stage, the Orthodox Jewish. .... speak of recovery in molecular, cellular, and genetic terms – reductionist and appealing to the benchtop scientist.
-
Frontiers of Mechanical Engineering and Materials Engineering
…ray magnetic instrument company);722 spectrophotometer (Shanghai third analysis instrument company); Color i7 Benchtop Spectrophotometer(X-Rite .... Divalent ferrous iron ion has a strong bond with conjugated link of chromophoric groups, but not reacting … kept at 90±2℃ until the viscosity reached 300 mpa•s, the reactant would be cooled at ambient temperature .... computer , 7 (2004), p. 9-10. .... Design of Tower Crane Intelligent Monitoring Management System Based on PLC and WinCC .
-
Nuclear Energy Encyclopedia: Science Technology and Applications
Ultimately, heat is rejected to the environment through cooling towers and basins. .... Researchers have begun using existing computer codes for NIF fusion targets to design precise, low-cost fusion .... ARIES’s current recom- mendation is to link the decommissioning cost is linked to the waste volume with … Mills also adds support for the possibility that normal hydrogen may produce excess heat in benchtop experiments.
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
Determine—based on emission data provided by manufacturers—that items such as computers , furnishings, printers, and copiers are not … problems involves an evaluation of the HVAC system’s capacity to adequately heat or cool air in the … should be located as far as possible from pollutant sources such as cooling towers , sanitary vents, loading .... The occupational health status of individual farmers is linked to their general health status, and that in … clinical setting, often referred to as the acceleration of discoveries from the “ benchtop to bedside,”…
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Global Positioning System (sa- tellites or land cellular towers )/. .... Rapid information on no mixtures of lots appended and no breakage in trace/ links . .... COMPUTER MODELING: ENTITY RELATION WITH. .... film samples were prepared with isotactic PP granules, which were hot pressed and cooled by three different .... Benchtop and floor-standing instrumentation and electronics .
-
XIV Mediterranean Conference on Medical and Biological Engineering and Computing 2016
Fig. 2 The experimental setup for the benchtop studies. .... nside MRI sca SMT line and feasibility of th ethods that are cal linkages w on the .... G n Techniques – A g and Computer taxas, L. Axel, G Heidelberg, 2008. .... for the 14 G) and conse- quently avoiding the need of the problematic cooling system, that was … total, 14 battery tests were identified and analyzed: Montreal Cogni- tive Assessment (MoCA), Tower of London (ToL…