Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mahr Inc.
Description: high-precision measuring tasks in the measuring room or in production. All the advantages of traditional metrology and modern optical tactile metrology are combined in one machine. Here is an overview of some of the advantages of the optical metrology: No influence of the
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Form Measurement, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Supplier: Mahr Inc.
Description: dirt away from the measuring objects. Measuring procedure Before starting the measurement, choose the nominal form type and set the parameters for the expected reference lens. In the next step the measuring data is recorded and compared with the nominal data for the lens. The
- Scan Rate: 0.00393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: 2D / Line Profiles, 3D / Areal Topography, Form Measurement, Parallelism, Roundness, Runout
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Description: This edition includes the following significant technical changes with respect to the previous edition: - Impedance matching adapters are no longer required when measuring devices have a characteristic impedance different from the characteristic impedance of the test equipment; - The
-
-
Supplier: CSA Group
Description: This edition includes the following significant technical changes with respect to the previous edition: - Impedance matching adapters are no longer required when measuring devices have a characteristic impedance different from the characteristic impedance of the test equipment; - The
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Spindle form tester with large measuring range for heavy workpieces Universal spindle form tester with large measuring range for heavy workpieces. More throughput thanks to automatic alignment and automatic CNC measuring runs More tolerance flexibility for production through
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Supplier: Anton Paar
Description: SmartPave is a dynamic shear rheometer (DSR) based on the latest MCR rheometer technology with the well-established EC motor system. It incorporates innovative features like Toolmaster™, a Peltier temperature device for dry sample heating and step-by-step instructions for measuring procedures
- Test Media: Asphalt / Pavement
- Display & Special Features: Computer Interface / Networkable
- Properties Analyzed: Flowability / Workability
- Mounting / Loading Options: Laboratory / Batch
-
Description: Multi-spindle heads Wood processing equipment Textile machinery Conveying equipment Linear motion Measuring equipment and control technology Test rigs Series GWE 5112 Servo-insert coupling with outer cone Characteristics Hubs up to size 38 made of aluminum, from size 42
- Bore Diameter: 0.2362206 to 2.1653555 inch
- Coupling Diameter: 1.2598432 to 4.1338605 inch
- Coupling Length: 1.968505 to 5.511814 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Highest efficiency and accuracy in its class Spindle form tester featuring the highest efficiency and accuracy in its class for heavy workpieces. Reduced measurign times through high travel speeds of 100 mm/s in all axes More throughput thanks to automatic alignment and automatic CNC
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Supplier: Grayhill, Inc.
Description: and measuring equipment Sound mixing and editing consoles Automotive climate control and entertainment systems Customization can include: Custom detents (clicks) and tactile feel Modified shaft lengths and flats Multiple termination and cabling options Custom electronics for unique
- Diameter or Width: 0.74 inch
- Maximum Mechanical Shaft Speed: 100 rpm
- Operating Temperature: -40 to 185 F
- Vibration Rating: 15 g
-
Supplier: EnviroPump and Seal, Inc.
Description: *Ideal for highly corrosive applications, all parts in contact with pumped fluid are made of corrosion resistant materials! Concentric Design – Places both rotary faces close to bearings to minimize deflection and vibration effects on seal. Cartridge Design – No measuring, self centering
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: PSI Repair Services, Inc.
Description: PSI sets the industry standard for spindle evaluation and repair procedures. Our comprehensive evaluation begins with the tear down, cleaning and inspection of every spindle assembly that comes into our facility. We then measure all I.D. bores and shaft bearing areas for wear and
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
Find Suppliers by Category Top
Featured Products Top
-
machines Diamond grinding systems Lapping and polishing equipment Coordinate Measuring Machines (CMM) Typical machining tolerance can reach ±0.01 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Surface finishing equipment Coordinate Measuring Machines (CMM) Typical machining tolerance can reach ±0.01 mm, with customized control of inner diameter (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Extremely tight tolerances for dimension, flatness, parallelism, roundness, concentricity and cylindricity are often required for these parts. Among all, our specialty is hole-drilling in these hard materials. Precision holes, deep holes, and long tapered holes (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
. Bar Prep & Bushing Fit: Roundness InsuranceStart with Precision-Ground Stock Verify diameter stability along the first bar. Variations reduce bushing effectiveness and hurt concentricity. Document First-Article Fit Record bushing ID (read more)
Browse CNC Routers Datasheets for APSX, LLC -
-F connector, so the unit drops into an existing coax chain without adapters, phase-matched jumpers or a custom harness. The target application is equipment that must keep radiating, keep receiving and keep powered while the (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Commercial Appliance Damping
Front load washing machines can add useful feedback for load measurement and active damper control, such as with magneto-rheological dampers. By measuring damper compression, loading can be determined and, during operation, drum concentricity or off center behavior can be calculated by measuring
-
Fixed Limit Gages...What Are They?
manufacturing limits. This will eliminate the extremely sensitive measuring equipment, which must be used under controlled laboratory conditions. It will also eliminate many devices, which have been designed to check concentricity, squareness, parallelism, exact position and other relationships
More Information Top
-
Handbook of Plastic Optics 2nd Edition
Besides the 3D coordinate measure- ment machines, there also exists specialized equipment for measuring roundness and concentricity .
-
Automatic concentricity measurement by image processing
table 1 concentricity of valve guide measured by roundtest equipment .
-
WaferOptics® mass volume production and reliability
A dedicated task force is devoted to fiducial mark recognition, microscope techniques for concentricity measurement and to vision systems in the production equipment .
-
Analogue inductive sensors now available in C8 format
They are also sufficiently accurate to measure vital run-out, concentricity and vibration checks in production equipment machinery that normally require expensive transducers.
-
Cutting Tool Engineering | January 2014 | Productive Times | Time for a change in inspection gear
Compared to measuring the concentricity of 25 hour-second wheels in 15 minutes using conventional inspection equipment , for instance, the parts manufacturer measures them in 3 minutes with the Keyence system.
-
High temperature resistant properties of polyimide coated optical fibre
In the coating equipment we employed an automatic centring system in line with coating thickness measurement to maintain a good concentricity and a desired uniform thickness of coating.
Indicates content that may require registration and/or purchase.