Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Madison Company
Description: The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.8 (Specific Gravity #)
-
Supplier: Standex-Meder Electronics
Description: FPS-B Series (HVAC/R) Liquid Level Sensor bracket model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain pipe rises (due to a clogged air conditioning condensate drain) the switch shuts
- Maximum Current: 1.5 amps
- Maximum AC Voltage: 150 volts
- Maximum DC Voltage: 200 volts
- Features: Electromechanical Switch, Single Pole, Single Throw (SPST)
-
Supplier: Standex-Meder Electronics
Description: FPS-L Series (HVAC/R) Liquid Level Sensor elbow model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain pipe rises (due to a clogged air conditioning condensate drain) the switch shuts
- Maximum Current: 1.5 amps
- Maximum AC Voltage: 150 volts
- Maximum DC Voltage: 200 volts
- Features: Electromechanical Switch, Single Pole, Single Throw (SPST)
-
-
Supplier: Standex-Meder Electronics
Description: FPS-T Series (HVAC/R) Liquid Level Sensor tee model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain pipe rises (due to a clogged air conditioning condensate drain) the switch shuts off
- Maximum Current: 1.5 amps
- Maximum AC Voltage: 150 volts
- Maximum DC Voltage: 200 volts
- Features: Electromechanical Switch, Single Pole, Single Throw (SPST)
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in the pipe. When the
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
Supplier: JORC Industrial LLC
Description: choice for reliable, energy saving condensate removal when space is limited. A robust 2/2 way capacitive level sensing actuator operates a direct acting valve to discharge condensate without losing any valuable compressed air. An integrated mesh strainer protects the valve from
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: condensate is released - not valuable compressed air. Important features and advantages: · Reliable condensate removal in a variety of industrial and commercial environments · Wear-free, capacitance level sensor · Electronically controlled diaphragm valve releases
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: JORC Industrial LLC
Description: The Mini MAG is the optimum choice in compact energy saving condensate drains. Unlike timed or electronic drains which require electricity to operate, the Mini MAG operates using a magnetic level sensor providing energy saving zero air loss operation without the need for a power
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Radwell International
Description: AUTOMATIC LEVEL-SENSED DRAIN, FOR USE IN GARDNER DENVER AIR COMPRESSOR, 3000SCFM CONDENSATE REMOVAL, 2/2-WAY DIRECT-ACTING VALVE, CONFIGURABLE NC/NO ALARM SIGNAL, INTEGRATED MESH STRAINER, 230VAC 50/60HZ RATING, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Solutions with Innovation, LLC
Description: The wider displacement L500E multi-level switch for hazardous locations monitors up to eight independent levels in a single device. Available in lengths to 15 feet, these sensors are constructed in all 316 stainless steel with a variety of enclosures, mounts and other options.
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in the pipe. The
- Features: Liquid, Switch
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or zirconia
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: SLEE Technik GmbH
Description: level sensor Optional accessories for tailor-made configurations: Peltier shock freezing positions (-50 °C to -55 °C) UV-C disinfection Object cooling Debris extraction system
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LH100 series pressure transmitter is a well probe and converts the level-proportional hydrostatic pressure into a standardized signal of 4 to 20 mA. It measures the level in basins, tanks, canals and dams. The SITRANS LH100 is available for different measuring ranges and
- Working Pressure Range: 28.418 psi
- Accuracy: 0.3 ±% FS
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LH300 pressure transmitter is a submersible sensor for hydrostatic level measurement with protective caps made of PPE, stainless steel and ETFE. The transmitter converts the level-proportional hydrostatic pressure into a standardized 4 to 20 mA signal. It is also
- Working Pressure Range: 56.836 psi
- Accuracy: 0.15 ±% FS
- Pressure Measurement: Gauge
- Media: Liquid
-
Supplier: SLEE Technik GmbH
Description: window (glass, electrically, conductive coating, transparent) Intuitive electronic control panel Automatic defrost Removable condensate bottle with level sensor Optional accessories for tailor-made configurations: Peltier shock freezing positions (-50 °C to -55 °C) UV-C
-
Description: The W100P series provide an economical and reliable way to keep your water treatment program under control. Key Features: Large display with icon based programming makes setup easy Compact ¼ DIN panel mount enclosure Universal sensor input provides extraordinary flexibility; the same
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Form Factor: DIN Rail
-
Supplier: Process Sensing Technologies USA
Description: point Simple configuration and operation via touch screen interface Sensor optimized for fast response to low moisture levels External 4-wire Pt100 connections Microscope for visual inspection of condensate on mirror Compact 19” x 4U package for flexibility of installation
- Form Factor: Meter / Indicator
-
Supplier: Peerless Boilers
Description: available in six sizes, has ASME and ETL certifications for both the U.S. and Canada and is the most thoroughly tested high efficiency boiler on the market! A unique condensate system with built-in neutralizer component and float switch protection is a top feature of the boiler. Other great
- Heat Output (Capacity): 45,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
Find Suppliers by Category Top
Featured Products Top
-
mechanism ensures the set point is achieved. This lack of control can result in RH levels far below the ideal range, negatively affecting sensitive cultures and increasing costs. Manual workarounds, such as adding external RH sensors, are common but come with their own drawbacks. These include trial (read more)
Browse Incubators Datasheets for Baker -
desired temperature and humidity levels based on the specific requirements of the test. Write a program in the chamber controller that follows the test profile over specified time intervals. 3. Loading the Chamber: Carefully load the specimens into the chamber, ensuring proper (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
Conduct Research Top
-
Application: Condensate Flood Sensors FPS100 - Liquid Level Sensor
Standex-Meder's team had a tremendous challenge. A competitor had a first mover advantage within the industry by providing a patented design for condensate flood sensors.
-
Application: SME Fluid Level, Pressure, and Flow Sensors
The desire for more information and convenience, along with worldwide water and energy conservation initiatives, has led to a flurry of new fluid level magnetic and conductive sensor designs. Appliances are the number one adopter of the technology, with HVAC (condensate level sensing
-
Application: AC & Humidifier Condensate Reservoir Level Detection (.pdf)
A typical unit can accumulate up to 15 gallons (60 liters) of water in a single day. With this much water being produced, care must be taken with the reservoirs to prevent water overflow. Reed sensors provide a reliable way to detect maximum levels to either alert the user or turn on a water pump.
More Information Top
-
Consistency of the National Realization of Dew-Point Temperature Using Standard Humidity Generators
Modifications of the generator to optimize the original manufacturer configura- tion include relocation of condensate level sensors and introduction of a presaturator bypass so that the pressure-regulated dry gas can be used to back-purge both pressure measurement lines during temperature…
-
PL FINAL DESIGN REPORT. VOLUME III. PLANT EQUIPMENT SPECIFICATIONS
Evaporator Condensate Coolant Purification Level Sensor Nozzle Demineralizer Nozzle ions .
-
Working Guide to Process Equipment, Fourth Edition > Steam and Condensate Systems
However, when the water level drops to the bottom of the channel head, the level sensor in the condensate drum assumes control over (i.e., overrides) the condensate flow controller and prevents loss of the condensate seal.
-
International Space Station (ISS) Low Pressure Intramodule Quick Disconnect Failures
- WRM – The Water Recovery and Management subsystem uses level sensors on the condensate tank to detect any condensate leak, give an alarm, and automatically secure the condensate subsystem.
-
Messages
Condensate arrester with level - sensor .
-
Analysis of core damage frequency: Peach Bottom, Unit 2 internal events
The sensors were grouped as to their type and location; for example, all condensate storage tank low level sensors were put in one group and all high drywell pressure sensors were put in another group.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1825 - Safety Evaluation ...
Level sensors assigned to the condensate and feedwater system are provided in the main steam valve room to detect flooding indicative of a line rupture.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 1
Makeup water control is usually provided by a level sensor in the main condensate return tank (either a float mechanism or electric probes).
-
Olefin production by cofeeding methanol and n ‐butane: Kinetic modeling considering the deactivation of HZSM‐5 zeolite
The amount of liquid condensate is controlled by a level sensor and the noncondensable gas flow is vented.
-
Analytical and knowledge‐based redundancy for fault diagnosis in process plants
and stream flow rate (ae);sensors failures: deaerator level sensor (L), con- densate flow sensor (@,), .
Indicates content that may require registration and/or purchase.