Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Crosslink
Description: OverviewCrosslink offers multiple ESD coatings for interior applications based on inherently conductive polymers that provide significant benefits. Features of Crosslink's ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent thermal stability, from
- Coverage: 600 to 1,500 ft²
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Anti-Static / ESD Control, Coating, Conductive, Other, Specialty / Other
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON ELECTRODAG 456C is a conductive, low VOC conductive coating is formulated to provide long term shielding and grounding properties against electro-magnetic interference (EMI).
-
Supplier: Abrisa Technologies
Description: cell imaging. Bus bars provide the pathways for electrical connectivity or grounding points to the coating and are themselves, made of conductive material. Bus Bars are offered in strip, full perimeter, and other controlled patterns either on top of or under the coating with
- Busbar Type: Laminate Busbars
- Busbar (Conductor) Material: Other
-
-
Supplier: Dontech Incorporated
Description: Standard conductivities for ITO coatings range from < 1 ohm/sq to >250 ohms/sq. Dontech application engineers can recommend the transparent conductive coating best suited for your application. For additional information on transparent conductive coatings, please
- Features: EMI / RFI Shielding
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this coating? Shielding spray that can be applied to plastic electronics enclosures to protect them from radiated electromagnetic interferences Coating dries in 10 minutes at room temperature so you can work quickly Adheres to most plastics making it versatile and
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON SS24600 is a non-conductive dispersion of finely divided graphite in a thermoplastic resin that rapidly air dries to form a flexible conductive coating. It is fully miscible with Electrodag PD-055 to provide a range of resistance between 0.1 to 40 ohms/sq. It can be used
-
Supplier: Master Bond, Inc.
Description: Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static dissipation
- Use Temperature: 0 to 700 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces
- Features: EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Filled, Gap Filling Compound, Non-corrosive Cure, Other, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Water Based / Latex Dispersion
-
Supplier: Accuris
Description: Fast Cure Conductive Molded Coating for SMC
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ELECTRODAG 109 ) BONDERITE S-FN 109 CONDUCTIVE COATING ACHESON is a carbon ink for flexographic/rotogravure printing on plastic film (PET, PVC) and paper substrates.
- Features: Conductive, Other
-
Supplier: Accuris
Description: NON-CONDUCTIVE COATINGS ON NON-MAGNETIC ELECTRICALLY CONDUCTIVE BASE METALS - MEASUREMENT OF COATING THICKNESS - AMPLITUDE-SENSITIVE EDDY-CURRENT METHOD
-
Supplier: Accuris
Description: Two Component Non-Conductive Molded Coating For SMC
-
Industrial Adhesives - Silver Coated Copper Epoxy Conductive Coating Liquid Mg Chemicals -- 88AH7819Supplier: Newark, An Avnet Company
Description: Silver Coated Copper Epoxy Conductive Coating Liquid
-
Supplier: Newark, An Avnet Company
Description: SUPER SHIELD Nickel Epoxy Conductive Coating Liquid
-
Supplier: Accuris
Description: COATING, CONDUCTIVE LACQUER
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Acheson ELECTRODAG 503-62% ) High temperature resistant, silver conductive coating.
- Features: Conductive, Other
-
Supplier: Allied Electronics, Inc.
Description: Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or Silver Flakes
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 34-54 cps (Bulk) Viscosity, Acetone Chemical Component 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or Silver
-
Description: non-magnetic metallic coatings on non-conductive basis materials and is particularly applicable to measurements of the thickness of most oxide coatings produced by anodizing, but is not applicable to all conversion coatings, some of which are too thin to be measured by
-
Supplier: CSA Group
Description: paints and varnishes, electroplated coatings, enamel coatings, plastic coatings, claddings and powder coatings. This method is particularly applicable to measurements of the thickness of most oxide coatings produced by anodizing, but is not applicable to all
-
Supplier: Newark, An Avnet Company
Description: Bare Conductive Electric Paint 10ml Pen; Coating Type:Conductive; Coating Applications:Electronic Assemblies, PCBs; Coating Colour:Black; Product Range:-; Dispensing Method:Hand Held Applicator; Volume:10ml; Weight:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: SUPER SHIELD Nickel Epoxy Conductive Coating / 2.47 pt Liquid
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: Test Method for Measurement of Coating Thickness by the Eddy Current Test Method: Non-Conductive Coating on Non-Magnetic Basis Metals (Withdrawn 1978)
-
Supplier: SAE International
Description: This specification covers a silver-filled epoxy resin in a suitable vehicle and a curing agent, supplied in kit form.
-
Description: General Polymers 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE is a high solids, two-component conductive epoxy resin used as the binder resin and grout coats for the TPM® #115 Conductive / Sparkproof Flooring system. 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other
- Substrate: Concrete / Masonry
- Industry: Electronics
- Chemistry: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Conductive ConoGlaze is an electrically conductive or dissipative, 100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties.
- Coverage: 80.00000000000001 ft²
- Cure / Dry Temperature: 65 to 85 F
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other, Protective
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for electrodeposited coatings of titanium and titanium-zirconium alloys on conductive and non-conductive substrates for engineering (functional) uses. The coatings of titanium-zirconium alloys are those that range in
-
Supplier: RS Components, Ltd.
Description: Coated Copper Conductive Coating
- Use Temperature: -40 to 248 F
- Form / Function: Conformal / Encapsulating Coating
- Features: Specialty / Other
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the
- Coating Capabilities: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating
- Functions & Features: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Process Equipment, Security
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Crosslink
Description: reactive coating that rapidly neutralizes chemical or biological agents. This reactive coating has two components: * The first component consists of flexible, conductive polymer electrodes and a supporting electrolyte gel. * The second component consists of a catalytic polymer
- Features: Conductive, Other, Specialty / Other
- Chemistry: Rubber / Elastomer Based
-
Description: Details requirements for the qualification of conductive inks, and for conductive inks intended for use as a substitute for metallic finishes on contacts.
-
Supplier: CSA Group
Description: Details requirements for the qualification of conductive inks, and for conductive inks intended for use as a substitute for metallic finishes on contacts.
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system for coating tantalum capacitor slugs. This product offers ideal protection from moisture and excellent high temperature operation. Consistent operation of 175C is typical. The product is design for use with dipping machines and requires only one blotting stage.
- Resistivity: 0.0001 to 0.0002 ohm-cm
- Industry: Automotive, Electronics, OEM / Industrial
- Features: Coating, Conductive
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
Find Suppliers by Category Top
Featured Products Top
-
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
? Design enclosures with signal shielding functions, such as use plastic material with conductive coating. The plastic enclosures are widely used in lab equipment and medical devices due to its flexible, light-weight and insulative properties. Given the fact that (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
Electrostatic dissipative (ESD) coatings control and neutralize static electricity to prevent damage to sensitive electronic components. These coatings create a conductive path that safely channels electrostatic charges away from critical equipment and components. ESD (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
uses a thinner porous conductive matrix suited for rigid, low-profile interfaces. Both help deliver reliable electrical grounding and EMI shielding performance across a wide range of substrate types — without mechanical fasteners or conductive coatings (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
consumer products and packaging shells. This optical coating system supports metallic mirror, coloured and NCVM non-conductive finishes. Its resistance-heated evaporation source is designed for rapid evaporation of low-melting-point metals, with working temperatures from room temperature to (read more)
Browse Coating Services Datasheets for Guangdong Huasheng Nanotechnology Co., Ltd. -
.erties that can protect or optimize product performance; many reference a military specification; and most are processed by NADCAP suppliers Chemical Film Mil-DTL-5541 Conductive coating for aluminum. Color options are clear and yellow. Available in hexavalent chromium free. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Vantablack® 310 and other ultra-black coatings are now available through Ellsworth Adhesives, giving you powerful control over light, glare, and visibility whether applied inside automotive sensors or outside (read more)
Browse Industrial Coatings Datasheets for Ellsworth Adhesives -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
FORREST offers a variety of coatings for your equipment and facility needs. We also offer interior and exterior latex paint options and a wide selection of painting supplies and sundries. A representative is available to consult with you about other products to support your maintenance (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings
Conduct Research Top
-
Exploring the Different Types of Non Conductive Coating for Electronics
Non conductive coating for electronics is a protective layer that is applied to electronic components to prevent electrical conductivity. It is essential in ensuring the longevity and reliability of electronic devices. Non conductive coatings provide insulation and protection against moisture
-
The Importance of Non Conductive Coating for Electronics: A Comprehensive Guide
Non conductive coating plays a crucial role in protecting electronic devices from various environmental factors and ensuring their longevity and performance. With the increasing complexity and miniaturization of electronic components, the need for effective protection against moisture, dust
-
An Industrial Guide to Non Conductive Coating for Electronics
The electronics industry depends on special coatings during the assembly of various products. Because electronic components can be delicate and susceptible to extreme conditions, they are usually protected with the use of special coatings. Non conductive coatings for electronics are special
-
Conductive Coatings Protect Circuitry from EMI/RFI and ESD
Electromagnetic interference (EMI) and radio frequency interference (RFI, so called because the offending source is within the frequency range dedicated to radio frequency transmission) are very important issues in the world of electronics. EMI/RFI is energy that unintentionally affects an
-
Shielding Touchscreens from EMI
The pros and cons of thin-film conductive coatings and fine conductive grid solutions.
-
Electrically Conductive Adhesives
The exponential rise and now nearly universal integration of electronic devices in our daily lives has necessitated the creation of advanced adhesives and coatings. Electrically Conductive Adhesives (ECAs) have worked their way into a number of fields both directly and indirectly related
-
What is Non Conductive Acrylic Conformal Coating for Electronics?
Conformal coating is an area everyone in electronic production, dealership, or maintenance and repair should be familiar with. The fact that electronic devices are used in all kinds of conditions makes it important to ensure they are well protected to keep them functioning right. Printed circuit
-
Why Use UV Conformal Coating To Protect Electronic Circuit Board?
The main reason you should use conformal coating for your electronic circuit boards is that it offers protection to the board throughout its lifetime usage. The protective film is dielectric and non-conductive, and when applied to the PCBs, offers protection that is needed to keep the device
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Primers for materials such as metal/plastic/paper, finishing var- nishes, protective varnishes, inks, adhesives, insulating coatings, con- ductive coatings .
-
Handbook of Visual Display Technology
Transparent Conducting Coatings on Polymer Substrates for Touchscreens and Displays .................................................
-
Polymer Microscopy
4.7 CONDUCTIVE COATINGS .
-
Principles and characteristics of vibration sparking in high voltage stator slots
It is well known that during the operation of generators there is come voltage on the surface of the conductive coating , usually less than 10 V, but for ageing generators the voltage can be much higher.
-
Next-Gen Transparent Electrode Film Key Patent Report - 2014
In one exemplary embodiment, a transparent conductor comprises a substrate and a transparent conductive coating disposed overlying the substrate.
-
Effectiveness of stress grading coatings on form wound stator coil groundwall insulation under fast rise time pulse voltages
During the rapid rise of voltage, the high stress moves from the stress grading coating to the semi conductive coating at the end of the slot.
-
Modified fillers of carbon series conductive organic coatings
Taking carbon series conductive coatings as the research object, research on a modificatory filler was carried out to achieve higher electrical conductivity.
-
Thermal Contact Conductance
Kharitonov et al. considered not only conducting coatings but also insu- lating layers such as oxide films.
Indicates content that may require registration and/or purchase.