Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CONDUCTIVITY CELL
-
Supplier: OMEGA Engineering, Inc.
Description: • Compatible with CDCN-90A, CDCN-91, CDTX-90A, CDCN-5800 • Fitting Material: Polypropylene • Electrodes: 316 SS
- Conductivity Range: 0.01 to 400,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.5 to 0.8 inch
- Maximum Length: 5.8 to 8 inch
- Operating Temperature: 302 F
-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000 ìS), four
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
-
Supplier: Newark, An Avnet Company
Description: CONDUCTIVITY CELL
-
Supplier: Metrohm USA, Inc.
Description: High-end conductometer, based on the 856 Conductivity Module, including 900 Touch Control, 5-ring conductivity measuring cell and calibration standards. With the 856 Conductivity Module, not only conductivity and temperature can be determined, but also TDS and
-
Supplier: Metrohm USA, Inc.
Description: High-end conductometer, based on the 856 Conductivity Module, including 900 Touch Control, conductivity measuring cell (stainless steel) and calibration standards. The stainless steel measuring cell is particularly suitable for the measurement of low conductivities. The
-
Supplier: Metrohm USA, Inc.
Description: SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - 0.001 ... 100 Measuring unit - mS/cm Temperature range, long-term (°C) - 5 ... 70 Temperature range, short-term (°C) - 5 ... 70 Max. installation length (mm) - 120 Shaft diameter top (mm) - 12 Shaft
- Conductivity Range: 0.001 to 100 MicroSiemens/cm
- Operating Temperature: 41 to 158 F
-
Supplier: Metrohm USA, Inc.
Description: depth (mm) - 35 Electrode plug-in head - Fixed cable, plug O Temperature sensor - Pt1000 Type - Stainless steel Cell constant, guide value (1/cm) - 0.1
- Conductivity Range: 0 to 300 MicroSiemens/cm
- Operating Temperature: 32 to 158 F
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert compact meter, Type 8222, is designed for measuring the conductivity of fluids. The conductivity meter consists of a sensor, plugged-in and pined to the transmitter (with removable display). The sensor comprises a cell with two electrodes and a Pt1000 temperature
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Accuris
Description: Component Conductivity Assessment: Flow Test In Ethylene Glycol Based Fuel Cell Coolant
-
Description: four-cell measurements. Our titanium is available in two-cell configuration,while our graphite cells are available in two-cell and four-cell ('Bull's Eye') designs. We can offer your conductivity electrodes with or without integral temperature elements
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 0.4724412 inch
- Operating Temperature: 80 F
- Cell Constant (k): 0.1, 1, 10
-
Supplier: Accuris
Description: Material Properties and Conductivity Assessment: Static Soak In Ethylene Glycol Based Fuel Cell Coolant
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 400 is a screw-in type conductivity sensor available in three cell constants covering a broad range of conductivity. It has titanium electrodes and is available with both integral and quick-disconnect cable. SCREW-IN process connection RUGGED CONSTRUCTION: titanium
- Conductivity Range: 500 to 200,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.25 to 1.25 inch
- Maximum Length: 3.65 to 18.83 inch
- Operating Temperature: 32 to 212 F
-
Supplier: Accuris
Description: Ion Leaching Evaluation Method for Solid Materials Used in Fuel Cell Low Conductivity Coolant Loop
-
Supplier: Emerson Automation Solutions – Rosemount
Description: INSERTION-TYPE SENSOR screws into process piping 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.01 AND 0.1/cm CELL CONSTANTS for low conductivity liquids The Model 142 sensor is an insertion type contacting conductivity sensor having
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Electrode Accuracy: 5 (+/- % FS)
- Maximum Diameter / Width: 0.75 inch
- Maximum Length: 5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: cell with an integral temperature sensor and cell constant of 1.0. The meter measures from a low range of 0 - 199.9 µS/cm up to 0 - 199.9 mS/cm. Both dip and flow cells with cell constants from 0.1 - 10 are compatible with the CDH-280. These sensors are available with
- Conductivity / Dissolved Solids Range: 0 to 199,900 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: OTT Hydromet
Description: The HYDROLAB conductivity sensor uses four graphite electrodes in an open cell design to provide extremely accurate and reliable data with very low maintenance. The sensor is used to measure specific conductance, salinity, total dissolved solids (TDS), and resistivity. (accessory
- Conductivity / Dissolved Solids Range: 0 to 100,000 µS/cm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: IDEAL FOR USE AS A SETPOINT DETECTOR where accuracy over a broad range of conductivity is not needed SUITABLE FOR INSERTION OR SUBMERSION APPLICATIONS AVAILABLE WITH 0.1, 0.5 AND 1.0/cm CELL CONSTANTS The Model 150 contacting conductivity sensor is a good choice for applications
- Conductivity Range: 0 to 10,000 MicroSiemens/cm
- Maximum Diameter / Width: 1 inch
- Maximum Length: 4.25 inch
- Operating Temperature: 0 to 250 F
-
Supplier: Analytical Technology, Inc.
Description: and a battery operated unit, either with or without an internal data logger. The monitor employs 2-electrode conductivity sensors with low cell constants to provide continuous measurements from 0-20 to 0-2,000 microSiemens. The 2-electrode sensors are specifically designed for use in
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Analytical Technology, Inc.
Description: concentration range. In this case, a simple 2-electrode sensor is limited by its cell constant, which means it cannot measure the process accurately. ATI’s Q45C4 4-Electrode Conductivity Monitor is the answer for monitoring almost any water-based process. Drinking water, plating bath
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Emerson Automation Solutions – Rosemount
Description: RETRACTABLE DESIGN allows sensor to be removed from a pipe or vessel without shutting down the process. ALL INSTALLATION HARDWARE INCLUDED 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS The Model 140 sensor is a
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Electrode Accuracy: 5 (+/- % FS)
- Maximum Diameter / Width: 1 inch
- Maximum Length: 5 inch
-
Supplier: Telatemp Corporation
Description: boot with stand, fast-response conductivity/TDS/temperature probe (K = 1.0), and four AAA batteries. Kits include: protective rubber boot with stand, fast-response conductivity/TDS/temperature probe (K = 1.0), conductivity calibration packets, sample bottles, rinse bottle, hard
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Cole-Parmer
Description: rugged, weighted probes that can be ordered with 13- or 33-ft (4- or 10-m) cable. The rugged, four-electrode conductivity cell provides stable measurements from 0 to 200 mS with auto-ranging function that eliminates the need for multiple conductivity cell constants. Meter
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: coefficient, reference temperature, and automatic temperature compensation. Order conductivity cells separately.
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: coefficient, reference temperature, and automatic temperature compensation. Order conductivity cells separately.
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Hot Disk AB
Description: and very high-conducting samples. Kapton sensors for thin film measurements, operating temperature from -196 °C up to 300 °C (400 °C in vacuum): Sensor design: Radius (mm): 7854 10.72 7280 14.97 7281 30.00 Also available: Specific heat capacity sensor equipped with gold cell sample holder.
-
Supplier: Hach
Description: These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. Each sensor is tested to determine its unique, absolute four-digit
- Conductivity Range: 0 to 200,000 MicroSiemens/cm
- Electrode Accuracy: 2 (+/- % FS)
- Response Time: 30 seconds
- Maximum Diameter / Width: 0.5 to 0.75 inch
-
Supplier: Cole-Parmer
Description: access. The microprocessor-based instrument offers linear and non-linear temperature compensation options—great for ultrapure water analysis. High and low alarms can be programmed for process applications. Order conductivity cell separately.
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Description: Optimal for applications with a conductivity measuring range from 1 μS/cm to 15 μS/cm (typical cell constant of 0.2 cm -1) Ideal for lower conductivitiy measurement applications, e.g. coolant or pure water monitoring
- Conductivity Range: 1 MicroSiemens/cm
- Operating Temperature: -22 to 212 F
-
Supplier: Mettler-Toledo Technologies GmbH
Description: For accurate measurements of water purity. The 2-electrode sensor InPro 7000-VP is extremely accurate and can be used in pure and ultrapure water applications. The wide measuring range allows this cell to be used in all applications with conductivity ranging from ultrapure water up to
- Conductivity Range: 0.02 to 10,000 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Operating Temperature: 14 to 212 F
- Operating Pressure: 493.12818 psi
-
Description: Optimal for applications with a conductivity measuring range from 2 mS/cm to 20 mS/cm (typical cell constant of 0.66 cm -1) This double-sided element is ideal for medium conductivitiy measurement applications, e.g. dialysite monitoring, water quality measurement, and biological and
- Conductivity Range: 2 MicroSiemens/cm
- Operating Temperature: -22 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
Total cell density measurement by the Dencytee sensor is based on optical density, commonly known as the turbidity of a suspension at near-infrared (NIR) wavelengths. All particles and molecules that scatter the NIR light will be detected. This optical density signal can be correlated to (read more)
Browse Conductivity Electrodes Datasheets for Hamilton Company -
The choice of hemodialysis professionals for years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
LFS1305 conductivity sensor offers a typical cell constant of 0.86 cm-1 and a conductivity measuring range from 100 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. However, it easily withstands temperatures over 130 (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
instruments provide maximum protection for both the pH and the conductivity electrodes inside the cell cup. The user-replaceable pH electrode features a chemical resistant, liquid junction. Unique Field-Tested Design Our unique, durable, field-tested design has (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
This compact instrument has been designed specifically to demonstrate and test POU reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking water. With a single "before and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The IST AG LFS1107 conductivity sensor offers a typical cell constant of 0.42 cm-1 and a conductivity measuring range from 10 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. It can also withstand temperatures over 130 °C enabling (read more)
Browse Conductivity Electrodes Datasheets for Innovative Sensor Technology IST USA Division -
standard conductivity sensor is an ideal low-cost solution for handheld instruments in medical technology that require single-use sensors, such as for autoclaving, and its wide range of applications extends from water treatment and quality monitoring to fuel cell applications to descaling prevention (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
export water quality data (includes time, date, and location) for Conductivity/TDS/Salinity and Temperature! The ULTRAPENx2™ PTBT1 is designed with high performance features including proprietary cell design; accuracy of ±1% of READING, ±0.2% at calibration point; KCl, Na (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Get reliable, repeatable results with lab-accuracy. Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT1 is affordable, easy to use, rugged, and designed with high performance features including: proprietary cell (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Why is humidity / moisture control important in a Fuel Cell?
The root of all of this is that Nafion membranes must stay hydrated to function properly. If they are not fully humidified the conductivity decreases and therefore more of the electricity is converted directly to heat before it even leaves the membrane (I2R heating). If it gets too dry it basically
-
Fuel Cell Solutions
PPG's engineered materials business redefines service and availability for precision expanded foils and polymers with exacting mechanical and electrical properties that meet specific conductivity, weight, and dimensional requirements.
-
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies
Dexmet redefines service and availability for precision expanded foils and polymers with exacting mechanical and electrical properties that meet specific conductivity, weight and dimensional requirements.
-
Measurements Thermophysical and Thermofluid Dynamic Properties of Materials by Means of IR Thermography (.pdf)
Steady state and transient tests have been carried out on different material slabs and when heat was supplied by means of Peltier cells, a temperature was recorded by a low temperature IR camera in order to recognize the presence of discontinuities in the material, flaws, defects. Thermal
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
in a simple tray, but larger bags are typically housed in a bioprocess container --a plastic or stainless steel bin that supports the filled bag. Bioprocess containers greater than 500L are often stationary while smaller bins are typically portable. New sensor technologies for pH, DO, conductivity
-
Chromatography Roundup
Technology Consultants (Acton, Mass.). The need to process large quantities of protein more efficiently, due to larger upstream cell culture titers, has strained downstream processing, and particularly chromatography, Levine and Ransohoff say. The trend has given rise to the need for better flow
-
Advances in pH Measurement in High-Temperature Biotech Processes
By CD Feng, Emerson Process Management, Rosemount Analytical Liquid pH is one of the most important parameters of cell-culture and fermentation processing in the biotech industry. Yet pH measurement in various industrial processes still heavily relies upon century-old pH glass electrode technology
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. buffer to achieve a solution conductivity of 100 mS/cm and a. cell concentration of 106 cells/mL. They were then pipetted. with a 300 mL pipetter to reduce cell clumping. Fifty cell. radii for each cell type were measured from a calibrated. image of the cells under a microscope slide. Initially, each
More Information Top
-
High Temperature Polymer Electrolyte Membrane Fuel Cells
Conductivity cell measurements of phosphoric acid shown for comparison.
-
Final Report - Advanced MEA's for Enhanced Operating Conditions, Amenable to High Volume Manufacture
The conductivity of ePTFE filled with just mesoporous STS silica was evaluated at 70°C as a function of percent relative humidity (RH) using x-y conductivity cell in a humidity chamber.
-
Encyclopedia of Applied Electrochemistry
It comprises, e. g., galvanic and electrolytic cells, standard cells, sensor cells, conductivity cells , spectroelec- trochemical cells, fuel cells, electrochemical measuring cells, and two- and three-electrode cells.
-
Fuel Cells
Figure 17.5a shows the conductivity of a few different EW membranes as a function of temperature with the atmosphere inside the conductivity cell held at a fixed dew point of 80 C [17].
-
Advanced Hydraulic Fracturing Technology for Unconventional Tight Gas Reservoirs
The experimental apparatus for dynamic conductivity test has been setup and tested for the mixing fracturing fluid, pumping through the conductivity cell at defined back pressure, and measuring conductivity at different closure stress.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1378214288776/litdoc29054925_20130903235459.pdf
Conductivity cell ....................................................................................................................................
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314807262343/litdoc18112555AG_20110831222638.pdf
Conductivity cell Optical unit .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1377257860454/litdoc29056716_20130904000757.pdf
Set the conductivity cell constant, see Setup adjust conductivity, on page74.
Indicates content that may require registration and/or purchase.