Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS,
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert compact meter, Type 8222, is designed for measuring the conductivity of fluids. The conductivity meter consists of a sensor, plugged-in and pined to the transmitter (with removable display). The sensor comprises a cell with two electrodes and a Pt1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: cell with an integral temperature sensor and cell constant of 1.0. The meter measures from a low range of 0 - 199.9 µS/cm up to 0 - 199.9 mS/cm. Both dip and flow cells with cell constants from 0.1 - 10 are compatible with the CDH-280. These sensors are available
- Conductivity / Dissolved Solids Range: 0 to 199,900 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
-
Supplier: Myron L Company
Description: The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the
- Conductivity / Dissolved Solids Range: 11,000 to 15,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: Telatemp Corporation
Description: Additional features include a convenient HOLD function and auto-off function that shuts meter off after 20 minutes of nonuse. Programming functions allow customization of meter for temperature compensation, temperature coefficient, normalization, and cell constant. Meters
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: millimhos/conductivity (salinity) and soil pH. FERTILIZER SOLUTIONS Regular testing of conductivity insures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. If a fertilizer injection system is used, it can be easily checked with
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: Cole-Parmer
Description: • Maintenance-free built-in electrodes—no replatinizing required • Automatic temperature compensation • Use this meter to test both standard and high-purity water samples • Meter has five conductivity ranges and one resistivity range. Analyze your samples on-site with these
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: Cole-Parmer
Description: Meter measures temperature, salinity, and conductivity. It runs a self-diagnostic test sequence every time you turn it on to ensure smooth operation. The instrument uses forced-current measurement technology, and other features include direct-reading digital display adjustable
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: Meter measures temperature, salinity, and conductivity. It runs a self-diagnostic test sequence every time you turn it on to ensure smooth operation. The instrument uses forced-current measurement technology, and other features include direct-reading digital display adjustable
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: rugged, weighted probes that can be ordered with 13- or 33-ft (4- or 10-m) cable. The rugged, four-electrode conductivity cell provides stable measurements from 0 to 200 mS with auto-ranging function that eliminates the need for multiple conductivity cell constants.
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Myron L Company
Description: The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the
- Electrode Accuracy: 2 (+/- % FS)
- Maximum Diameter / Width: 3.4 inch
- Maximum Length: 4 inch
- Features: Also outputs Total Dissolved Solids (TDS)
-
Supplier: Myron L Company
Description: millimhos/conductivity (salinity) and soil pH. FERTILIZER SOLUTIONS Regular testing of conductivity insures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. If a fertilizer injection system is used, it can be easily checked with
- pH Range: 2 to 12 pH
- Conductivity / Dissolved Solids Range: 1,000 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Analytical Technology, Inc.
Description: concentration range. In this case, a simple 2-electrode sensor is limited by its cell constant, which means it cannot measure the process accurately. ATI’s Q45C4 4-Electrode Conductivity Monitor is the answer for monitoring almost any water-based process. Drinking water, plating bath
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OTT Hydromet
Description: The HYDROLAB conductivity sensor uses four graphite electrodes in an open cell design to provide extremely accurate and reliable data with very low maintenance. The sensor is used to measure specific conductance, salinity, total dissolved solids (TDS), and resistivity. (accessory
- Conductivity / Dissolved Solids Range: 0 to 100,000 µS/cm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
-
Supplier: Analytical Technology, Inc.
Description: and a battery operated unit, either with or without an internal data logger. The monitor employs 2-electrode conductivity sensors with low cell constants to provide continuous measurements from 0-20 to 0-2,000 microSiemens. The 2-electrode sensors are specifically designed for use in
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: with simple three button programming. The transmitter output is also programmable from the keypad eliminating the need for potentiometer or dip-switch settings. The calibration function automatically recognizes the cell used and the buffer solution resulting in a simple and straight forward
- Operating Temperature: 41 to 104 F
- Outputs: Current Output
- Features: DC Current Input, DC Voltage Input, Other
- User Interface: Front Panel and Display
-
Supplier: InspectorTools
Description: in building water/waste water systems. Automatic and manual temperature compensation Dual LCD display with conductivity or TDS and temperature selectable C and F) Automatic and manual temperature compensation Cell Content normalization with selectable temperature Selectable
-
Supplier: InspectorTools
Description: Combination rugged flat surface pH electrode with autoranging high accuracy Conductivity cell Measures 5 parameters including Conductivity, TDS, Salinity, pH, and Temperature using one electrode 9 units of measure: pH, µS/cm, mS/cm, ppm, ppt, mg/L, g/L, °C, °F Analog bargraph
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: InspectorTools
Description: Waterproof meter with one high accuracy multi-range sensor that measures four parameters Autoranging meter offers 3 ranges of measurements from tap water to wastewater and any aqueous solution requiring a conductivity, TDS or Salinity measurements Units of measure include µS/cm,
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: 1 ±% Full Scale
-
Supplier: InspectorTools
Description: R-Chek Four Point Resistivity Meter Remove all doubt and be sure that your product is coated properly... Without breaking the bank! EDTM, Inc. is proud to offer four point sheet resistance meters for under $500 that are calibrated to standards that are traceable to a NIST traceable
- Measurement Capability: Conductivity / Resistivity Instruments
-
Supplier: SWAN Analytical USA, INC.
Description: Complete monitoring systemfor the automatic, continuous measurement of the specific (total) conductivity. Features Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with needle valve and digital sample flow meter. Quick sensor
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
- Operating Temperature: -22 to 266 F
-
Supplier: SWAN Analytical USA, INC.
Description: Monitor for continuous acid (cation) conductivity measurement. Features Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with integrated cation column and automatic deaeration, needle valve and digital sample flow meter. Nuclear
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
- Operating Temperature: -22 to 266 F
-
Supplier: SWAN Analytical USA, INC.
Description: (see appendix of VGB-directive 450L, edition 1988). Complete system with dedicated transmitter, three high precision conductivity sensors and two flow cells; one flow cell with integrated cation column, needle valve and digital sample flow meter. Sample reboiler unit with
- pH Range: 7.5 to 11.5 pH
- Accuracy: -1 to 1 ±pH
- Process Media Temperature: 122 F
- Operating Temperature: 122 F
-
Supplier: HORIBA Instruments, Inc.
Description: semiconductor manufacturing. Sampling cells (up to four points) are connected directly to the internal piping of the cleaning unit by fiber optic cable and the transmission of optical signals allows inline real-time measurement. As well as improving cost savings and space utilization, this
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Lovibond® Tintometer®
Description: SensoDirect Con200 Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision Automatic temperature compensation (ATC) Min/Max value storage Internal memory for 20 data sets
- Conductivity / Dissolved Solids Range: 0 to 2,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Process Media Temperature: 23 to 212 F
- Operating Temperature: 23 to 176 F
-
Supplier: HORIBA Instruments, Inc.
Description: removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable continuous measurement. A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. The monitor
- Process Media Temperature: 68 to 140 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: function removes air bubbles immediately before the flow cell, which allows continuous measurement of the solution as it is flowing. 24 V DC used for improved safety The monitor uses a low-voltage (24 V DC), and running on about 45 W gives it even better electric-shock safety and energy
- Process Media Temperature: 68 to 176 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: ABB Measurement & Analytics
Description: maintain. Users benefits from: – Continuous measurement using ISE technology – Automatic 2-point calibration – Buffered measurement for maximum accuracy – Low reagent consumption (up to 3 months continuous measurement before reagent replenishment) – Temperature-controled flow cell for
- Operating Temperature: 41 to 104 F
- Conductivity Accuracy: 2 to 3 ±% Full Scale
- ISE Range: 0.1 to 100 ppm
- Accuracy: 0.1 to 100 ppm
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site, in the field applications. Specifications Full Scale Resistance Range from
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
Find Suppliers by Category Top
Featured Products Top
-
The choice of hemodialysis professionals for years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Temperature Compensation. The result: a more accurate, useful instrument. The Myron L RO-1 Meter is easy to use and requires no special training. Simply pour the sample into the permanent cell cup and press the rubber-protected button. ppm/TDS is immediately indicated on the color-coded scale (models (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
. Myron L Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurement of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
LFS1305 conductivity sensor offers a typical cell constant of 0.86 cm-1 and a conductivity measuring range from 100 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. However, it easily withstands temperatures over 130 (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
standard conductivity sensor is an ideal low-cost solution for handheld instruments in medical technology that require single-use sensors, such as for autoclaving, and its wide range of applications extends from water treatment and quality monitoring to fuel cell applications to descaling prevention (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
The IST AG LFS1107 conductivity sensor offers a typical cell constant of 0.42 cm-1 and a conductivity measuring range from 10 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. It can also withstand temperatures over 130 °C enabling (read more)
Browse Conductivity Electrodes Datasheets for Innovative Sensor Technology IST USA Division -
TechPro II Conductivity, TDS, pH and Temperature Meters FEATURES: • Waterproof & Buoyant • Keypad Calibration • 0 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
Enhancement of CO2 Absorption in Aqueous Diethanolamine Amine Using Microchannel Contactors
The DEA aqueous solution with 20% mass fraction was circulated by the peristaltic pump while passing through the conductivity meter cell .
-
A new procedure to measure effective molecular diffusion coefficients of salts solutions in building materials
conductivity meter cell .
-
Conductivity of tetraphenylarsonium, tetraphenylphosphonium, triphenyltin and trioctyltin chloride and pertechnetate in nonaqueous solutions
where L is the effective distance between electrodes of the conductivity meter cell (cm), A is the effective area of the electrodes (cm2), 1/R is the conductance of solution (S), C is the conductivity cell constant (cln 1).
-
Flying Protons in Linked Gramicidin A Channels
The conductivities of solutions used in this study were measured with a YSI-3200 conductivity meter ( conductivity cell K = 10.00Skm; YSI-3440, Yellow Springs Instruments, Yellow Springs, OH).
-
Bifunctional Acid–Base Ionic Liquid Organocatalysts with a Controlled Distance Between Acid and Base Sites
Ionic conductivity (s) measurements were determined using an Orion- 160 conductivity meter ( conductivity cell model 016010; K (cell constant) = 0.609 cmÀ1 ); reference values: Milli-Q-water sACHTUNGTRENUNG(208C): 1 mScmÀ1 ; etha- .
-
Enhanced tolerance to oxidative stress in transgenic tobacco plants expressing three antioxidant enzymes in chloroplasts
The solution was recovered from the conductivity meter cell and autoclaved, with the damaged leaf discs, for 15 min at 121◦ C, in order to release all of the solutes.
-
Relationship between the swelling process and the releases of water soluble agrochemicals from radiation crosslinked acrylamide/itaconic acid copolymers
Conductimetric measurements carried out using a JENWAY model conductivity meter cell .
-
The releases of agrochemicals from radiation induced acrylamide/crotonic acid hydrogels
Conductimetric measurements carried out using a JENWAY model conductivity meter cell .
-
Chelation Behaviour of Ce(III), Th(IV), and UO2 (VI) with 5,7-Dihydroxy-6-formyl-2-methylbenzopyran-4-one Schiff Bases
Conductometric titrations of 50 ml (4 Â 10À5 M) Schiff base solutions with standard metal ion solutions were carried out using a CM-1K conductivity meter ( cell constant: 0.975).
-
Intergranular crack propagation rates in sensitized Type 304 stainless steel in an oxygenated water environment
FLOW METER CONDUCTIVITY CELL OXYGEN CELL .
Indicates content that may require registration and/or purchase.