-
Supplier: Kuriyama of America, Inc.
Description: Includes coupling, clamp and screws Available with or without drain hole Field fittable and reusable
- Features: English
- Material: Stainless Steel
-
Supplier: R+W Coupling Technology
Description: backlash-free. Material: Clamping hub: high strength aluminium. Conical hub: steel. Elastomer insert: precision molded wear resistant and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded. Fit
- Bore Diameter: 0.3149608 to 1.4173236 inch
- Coupling Diameter: 1.6535442 to 2.61811165 inch
- Coupling Length: 1.6535442 to 2.2440957 inch
- Rated Torque: 53.0973451327434 to 1,769.91150442478 In-lbs
-
Supplier: Radicon
Description: (types 611 and 613) except that they are supplied with only half the standard number of pin and ring assemblies. This enables a useful cost saving to be made when the size of the coupling is determined by the shaft diameter rather than the coupling's torque capacity. Flexible Cone Ring
- Bore Diameter: 13.9763855 inch
- Rated Torque: 1,669,911.50442478 In-lbs
- Features: Other
-
-
Description: 'GWE 5112' is a backlash-free self-aligning coupling with an outer conical tapered end. Thanks to its symmetric design, the element guarantees for perfect concentric running and is thus qualified for highest torques. Just like all the other elastomer couplings made by GERWAH,
- Bore Diameter: 0.2362206 to 2.1653555 inch
- Coupling Diameter: 1.2598432 to 4.1338605 inch
- Coupling Length: 1.968505 to 5.511814 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Supplier: R+W Coupling Technology
Description: Disc pack couplings with conical clamping ring 350 - 20,000 Nm High torsional stiffness High clamping pressure Backlash free torque transmission Good for high speed, reversing and intermittent loading
- Bore Diameter: 0.9448824 to 6.692917 inch
- Coupling Diameter: 3.8976399 to 11.7322898 inch
- Coupling Length: 6.0236253 to 19.291349 inch
- Angular Misalignment: 1 degrees
-
Description: switching units then the steel balls come out of their resting position and cause a constant activation or a separation of the two halves of the coupling. In this condition the coupling is disengaged and free running of the coupling is ensured. After disengagement the
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: R+W Coupling Technology
Description: Design: One side conical sleeve with 6 fastening screws ISO 4762 and 3 draw-off threads. One side with backlash-free tapered conical sleeve with press-fit connection and draw-off screws. More design details Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely
- Bore Diameter: 0.393701 to 2.9527575 inch
- Coupling Diameter: 1.9291349 to 6.1811057 inch
- Coupling Length: 2.2834658 to 6.2204758 inch
- Angular Misalignment: 1 to 1.5 degrees
-
Description: Metal bellows couplings from the 'AK' series have been designed especially for the backlash-free transmission of high torques of up to 5,000 Nm. The elements are mounted on driver and driven components with tapered clamping bushings. Depending on the required size, the coupling will be
- Bore Diameter: 0.3543309 to 3.543309 inch
- Coupling Diameter: 2.2047256 to 9.842525 inch
- Coupling Length: 2.0472452 to 7.8346499 inch
- Angular Misalignment: 1 to 1.5 degrees
-
Description: Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Supplier: AENOR
Description: JOINT PIECES OF THE FLEXIBLE TUBES. CONICAL COUPLING.
-
Supplier: R+W Coupling Technology
Description: Design: With tapered conical sleeves and captive jack screws. Intermediate tube section supported by gimbals within the bellows. Lateral mounting and dismounting accomplished through the the removal of the intermediate tubesection. Temperature range: -30 to +120° C (3.6 F to 270) Backlash:
- Bore Diameter: 1.3779535 to 3.93701 inch
- Coupling Diameter: 6.1811057 to 7.87402 inch
- Coupling Length: 11.023628 to 118.1103 inch
- Rated Torque: 13,274.3362831858 to 35,398.2300884956 In-lbs
-
Description: Defines the standard interface dimensions for the type CF08 family of connectors which is a single-way plug connector, characterized by a conical ferrule butting against a sphere. It includes a push -pull coupling mechanism and a ferrule spring loaded in the direction of the optical
-
Supplier: CSA Group
Description: Defines the standard interface dimensions for the type CF08 family of connectors which is a single-way plug connector, characterized by a conical ferrule butting against a sphere. It includes a push -pull coupling mechanism and a ferrule spring loaded in the direction of the optical
-
Supplier: Amphenol Aerospace Corporation
Description: Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” washers to prevent inadvertent disassembly Multiple interlock systems
- Contact Size (AWG): 0 to 16 AWG
- Voltage Rating: 1,000 to 7,000 volts
- Number of Contacts: 4 to 85 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller
- Horsepower: 4.288705231689024 HP
- Maximum Discharge Flow: 4.402866666666667 to 21.13376 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 752 F
-
Supplier: Daco Hand Controllers
Description: that, at zero deflection, the outputs are not affected by the supply voltage. Direct coupling of the sensors to the gimbal mechanism totally eliminates backlash. Based on Daco's 30 years of experience in engineering joysticks, they have selected the strongest commercially-availablele gimbal
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
Supplier: Visual Sound, Inc.
Description: transfer 1,4" exit HF neodymium compression driver 75 mm (3") HF edgewound voice coil with high temperature ferrofluid FEA optimized coupling horn profile 70 degrees nominal conical dispersion Suitable for very compact enclosures and stage monitors Weather protected cone and plates for
-
Supplier: Mueller Company
Description: STEEL SAFETY STEM COUPLING - pulls free if hydrant is hit by a vehicle preventing damage to the stem and main valve. Coupling will not break into pieces that could drop into lower barrel and affect valve operation. Top of lower stem is below the top of the lower barrel so that a tire
Find Suppliers by Category Top
Featured Products Top
-
NHN coupling of the ARW-4/-6 series is shown in the following illustration. The plate packs are bolted alternately between the flanges of the coupling hubs and the intermediate spacer. Up to size 292-4 close-fitting bolts and from size 324-4 conical screw connections are used for fastening (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
select the nut head shape and material that is most suitable for their application. Coupling nuts: A coupling nut is a longer, cylindrical nut that joins two male threads. This component can be used to add length to an (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
select the nut head shape and material that is most suitable for their application. Coupling nuts: A coupling nut is a longer, cylindrical nut that joins two male threads. This component can be used to add length to an (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Modular Revisionsendoprothetik of the hip joint
8 optimization of product design (plug-in cone compounds ) and materials.
-
Roloff / Matek machine elements
FKl is to apply a certain clamping force alone e.g. as sealing force (image 8-23 c) or as tension by cone compounds and the like (image 8-23 f) or as normal force by querbeanspruchten bolted joints (image 8-23 …
-
Roloff / Matek machine elements
FKl is to apply a certain clamping force alone e.g. as sealing force (image 8-23 c) or as tension by cone compounds and the like (image 8-23 f) or as normal force by querbeanspruchten bolted joints (image 8-23 …
Indicates content that may require registration and/or purchase.