-
Supplier: Rottler Manufacturing
Description: All F100 machines employ an array of features which help maximize the productivity capabilities of the machines. Quick tooling change-over maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one set-up. F100 Series machines
-
Supplier: Accuris
Description: BORING MACHINE, CONNECTING ROD AND PISTON BEARINGS
-
Supplier: Accuris
Description: BORING MACHINE, CONNECTING ROD AND PISTON (PIN END AND PIN HOLES)
-
-
Supplier: Rottler Manufacturing
Description: connecting rods. The F10A machine can also handle small jobs down to 1.5" (38mm) bore diameter with optional cutterheads. Floor-to-floor bore a V8 block in 15 minutes. Bore through a 6" (152.4mm) bore 4" (101.6mm) in diameter in 35 seconds, .250 sleeve cuts are not a problem.
-
Supplier: Sunnen Products Company
Description: These expandable, superabrasive honing tools, are capable of sizing and finishing thousands of connecting rods when used with the Sunnen ML-3500 and EC-3500 machines. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems
- Outer Diameter (OD): 1.2992133 to 3.543309 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Sunnen Products Company
Description: bearings Small engine cylinders and connecting rods Medical parts Perfect for mid- to high-production manufacturers, the SV-3000 Series delivers the lowest cost per honed part with the tight bore tolerances you expect from Sunnen. FEATURES + BENEFITS Centrally mounted operator station
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Reid Supply
Description: Our hex-hole, square-hole, and square-slotted machine tool sleeves can be used to connect rods for making boring bars, milling cutters, and tool holders. . End Type is Threaded. Outside diameter of .3125 in and an overall length of 1.500 in. Concentricity is .003 in.
- Projection Length: 1.5 inch
-
Supplier: Sunnen Products Company
Description: No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for
- Range: 0.37401595 to 3.37401757 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Bore Gage
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: precise timing. Crankshaft Is a steel-forged, carburized and induction-hardened for long-term durability. It is dynamically balanced for smooth operation. The crankshaft is completely regrindable, and the connecting rods can be removed through the tops of the cylinders for easy
- Horsepower: 253 HP
- Operating Weight: 47,877 lbs
- Type: Wheel Dozer
-
Earth Moving and Landscaping Machines - 815F Series 2 Soil Compactor -- 815F Series 2 Soil CompactorSupplier: H.O. Penn Machinery Company, Inc.
Description: connecting rods can be removed through the tops of the cylinders for easy servicing. Cat Engine Oil Is formulated to optimize engine life and performance and is strongly recommended for use in Cat diesel engines. Engine oil change interval is 500 hours. Cat Remanufactured Parts Are
- Horsepower: 253 HP
- Operating Weight: 45,765 lbs
- Type: Compactor / Roller
-
Supplier: Knox Western
Description: The single piece babbit faced crossheads have full pressure lubrication top and bottom assuring minimal wear and long life. Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards. Many of the frames
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
, Industry: Auto parts, hydraulic and pneumatic, pipe system, connector, Agriculture and construction machine, filter, washing machine, lock, oil and Petrochemical, (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Bearings (Tapered, Cylindrical, Spherical, Needle) Connecting Rods Gage Calibrations Precision Parts Processes Manufacturing Quality Control / Testing Prototyping Reverse (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Connecting Rods Gage Calibrations Precision Parts Processes Manufacturing Quality Control / Testing Prototyping (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
more ?exible and with the ability to connect multiple WiGauge™ to a single receiver. Cable tangles are eliminated in multi-point gauging applications. Using one centralized WiGauge™ wireless solution for bore gauging on multi-machine cell projects, eliminates any redundancy that would occur (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology -
, anchor chain, rod end, draught bar, drag link, tension link, connecting bar, fireplace parts, etc. post machining: heat (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Modern Engine Technology from A to Z
While in the case of conventional produc- tion it was necessary to cut the large connecting rod eye with a machine in order to insert the connecting rod bearing shell after machining , “cracking” has be- come widespread during the past three years…
-
Non-invasive diagnostics of excessive bearing clearance in reciprocating machinery
Using the recovered diagnostic signals, a decision has to be made first on whether the clearance in the connecting rod bearing of the machine is excessive or not.
-
Dynamics of Crank-Piston Mechanisms
Transactions of the International conference of the problems of applied mechanical engineering (2000), Tbilisi, Georgia, 8-10 November, p. 115-120 [6] Bakhshaliev V.I.: The problem of the shock phenomena in connecting rod bearings of piston machine .
-
Biomimetics in Materials Science
The aluminum–- graphite composite has proved to be a better bearing material at lower cost in comparison with phosphor bronzes and leaded bronzes in machine tool and connecting rod bearings .
-
Tribological properties of metal matrix-graphite particle composites
The aluminium-graph- ite composite has proved to be a better bearing material at lower cost in comparison with phosphor bronzes and leaded bronzes in machine tool and connecting rod bearings .
-
Practical experience obtained at the Kazan' compressor works in the growth of labor productivity
For example, a highly skilled worker machined forked connecting rods on a universal boring machine in 18 operations..
-
High-output production equipment used by the compressor and refrigerator manufacturers
The Moscow "Borers" Compressor ]Plant and the Kazan' Compressor Plant have built machines for boring holes in connecting rods while the Krasnodar Compressor Plant has developed a machine for boring holes in the cylinders of V-type compressors.
-
Computer and Computing Technologies in Agriculture IV
Health Status Identification of Connecting Rod Bearing Based on Support Vector Machine . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Computer and Computing Technologies in Agriculture IV
Health Status Identification of Connecting Rod Bearing Based on Support Vector Machine . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Initiatives of Precision Engineering at the Beginning of a Millennium
High frequency chatter problem occurred in fine boring operation to machine inner surface of connecting rod of motor bike engine.
Indicates content that may require registration and/or purchase.