Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: Hottinger Brüel & Kjær A/S
Description: use of a 10µF coupling capacitor for each channel. The front panel of the unit contains 16 BNC output jacks for monitoring the sensor signals. These power units contain a regulated DC power supply and constant current circuits which supply constant current DC power
-
Supplier: Newark, An Avnet Company
Description: CONSTANT VOLTAGE SOURCE, 9.6-30VDC; Signal Conditioner Input:Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Product Range:MINI MCR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
-
Supplier: PCB Piezotronics, Inc.
Description: 16-channel, line-powered, ICP® sensor signal cond., fine gain, computer/front panel control, programmable filter Powers ICP® sensors and in-line charge converters requireing constant current excitation. Preconfigured with the following options: 080, 038, 157, 101, 103, 012, 020,
- Accuracy: 1 % FS
- Operating Temperature: 32 to 120 F
- Inputs: Charge Input
- Outputs: Current Output, Voltage Output
-
Supplier: PCB Piezotronics, Inc.
Description: SIGNAL CONDITIONER Powers ICP and in-line charge converters requireing constant current excitation. Preconfigured with the following options: 080, 035, 101, 103, and 102. See specification for details.
- Form Factor: Rack Mount
-
Supplier: PCB Piezotronics, Inc.
Description: SIGNAL CONDITIONER Powers ICP® sensors and in-line charge converters requireing constant current excitation. Can be configured with many options including gain, filtering, switched outputs, integration, rms conversion, computer control, daisy chaining, and more.
- Form Factor: Rack Mount
-
Supplier: PCB Piezotronics, Inc.
Description: SIGNAL CONDITIONER Powers ICP® sensors and in-line charge converters requiring constant current excitation. Can be configured with many options including gain, filtering, switched outputs, integration, rms conversion, computer control, daisy chaining, and more.
- Form Factor: Rack Mount
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output
- Analog Input Channels: 1 #
- Maximum Output: 5 volts
- Operating Temperature: -40 to 212 F
- Inputs: Accelerometer Input
-
Supplier: Encore Electronics, Inc.
Description: The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6”H x 8”W x 12”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a
- Inputs: Accelerometer Input
- Features: Charge Amplifiers/Converters, Data Acquisition Instrument / System, Other, Vibration and Acceleration
- Excitation: Current Excitation Supply, Voltage Excitation Supply
- User Interface: Front Panel and Display
-
Supplier: Laurel Electronics LLC
Description: full-scale DC current ranges from ±2.0000 mA with 0.1 mA resolution to ±5.000 A with 1 mA resolution. The 5.000 A range measures the IR drop across a built-in 10 milliohm current shunt. All signal conditioner board ranges are factory-calibrated, with calibration factors
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/North America
Description: and environmentally friendly, the rechargeable SKF Machine Condition Advisor operates 10 hours on a single charge. Flexible enough to work with standard 100 mV/g constant current accelerometers, an optional external sensor can be used for hard to reach locations and for more repeatable
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: and environmentally friendly, the rechargeable SKF Machine Condition Advisor operates 10 hours on a single charge. Flexible enough to work with standard 100 mV/g constant current accelerometers, an optional external sensor can be used for hard to reach locations and for more repeatable
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: Electro Optical Components, Inc.
Description: decrease the bandwidth of high frequency current amplifiers. However, FEMTO current amplifiers do not have this limitation and are not influenced by a wide range of source capacitance. No frequency compensation or special adaptation is needed and the bandwidth and gain are
- Bandwidth: 400,000 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
- Outputs: Voltage Output
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family
- Measuring Range: 2 to 5 amps
- Input Voltage: 4 to 20 volts
- Frequency Range: 100 Hz
- Response Time: 100,000 µs
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran Instruments model 4139 is a signal conditioner designed specifically for airborne flight testing. mModel 4139 is a six-channel signal conditioner designed to power up to six IEPE constant current type accelerometers while adding filtering, output
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family
- Measuring Range: 2 to 5 amps
- Input Voltage: 4 to 20 volts
- Response Time: 300,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: Renesas Electronics Corporation
Description: The ISL6121 is a single supply Overcurrent (OC) fault protection IC for 2.5V to 5V applications where 2A current limiting is desired. This device features internal current monitoring and limiting along with a 50m? integrated power switch and a current limited time out to
-
Supplier: Microchip Technology, Inc.
Description: internal transconductance amplifier to control the output current in closed loop, enabling high output current accuracy. In the constant frequency mode, multiple HV9911s can be synchronized to each other, or to an external clock, using the SYNC pin. Programmable MOSFET
- Input Voltage: 9 to 250 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The AT9917 is an advanced fixed frequency PWM IC designed to control single-switch, boost, SEPIC, and buck LED drivers in a constant current mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal
- Input Voltage: 5.3 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: amplifier to control the output current in closed loop enabling high output current accuracy (in the case of buck and buck-boost converters, the output current can be sensed using a high side current sensor like the HV7800). In the constant frequency mode, multiple
- Input Voltage: 9 to 100 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: L-com, Inc.
Description: viton. Features Constant Current/Constant Voltage power supply Output in I2C interface and protocol Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-2MPa Application Cooling equipment and air conditioning
- Working Pressure Range: 290.073678714394 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Constant Current/Constant Voltage power supply Output in I2C interface and protocol Pressure range: 0-1MPa Application Aviation and navigation inspection Cooling
- Working Pressure Range: 145.036839357197 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-3.5MPa Constant Current/Constant Voltage power supply Output in I2C interface and protocol Application Aviation and navigation inspection Cooling
- Working Pressure Range: 507.628937750189 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: viton. Features Constant Current/Constant Voltage power supply Output in I2C interface and protocol Pressure range: 0-35kPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Application Cooling equipment and air conditioning
- Working Pressure Range: 5.07628937750189 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: to 24 V. You can also use OME-DB-24P to sense a wide range of AC signals. The OME-DB-24P registers a constant logic high if the frequency of the input AC signal is greater or equal to 1 kHz, and if the voltage of the AC signal is at least 4 Vrms. If you are using an AC
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Current Input, DC Voltage Input, Direct Backplane Interface, Input Module, Isolated Digital Input, TTL
- Application: General Lab and Industrial
-
Supplier: Electro Optical Components, Inc.
Description: using a standard digital I/O computer board. The variable working frequency is determined by an external reference signal which may be e.g. the synchronization signal of a chopper wheel or the modulation signal of a laser. The current input is well suited for amplifying
- Maximum Output: 10 volts
- Bandwidth: 45 kHz
- Output Impedance: 50 ohms
- Operating Temperature: -40 to 212 F
-
Supplier: Encore Electronics, Inc.
Description: The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source.
- Bandwidth: 40 kHz
- Signal Conditioning: Bridge Conditioner, Instrumentation Amplifier
- User Interface: Computer Programmable
- Excitation: Current Excitation Supply, Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Columbia Research Labs, Inc.
Description: piezoelectric accelerometers and pressure sensors. Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current
- Analog Input Channels: 1 #
- Maximum Output: 15 volts
- Operating Temperature: -40 to 185 F
- Vibration Rating: 20 g
-
Supplier: Beckhoff Automation LLC
Description: The EPP3632-0001 EtherCAT P Box is a 2-channel oversampling interface for up to two IEPE sensors with 2-wire connection. The current of the integrated constant current source can be set to 2, 4 or 8 mA separately for each channel depending on the sensor and cable length. The
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EP3632-0001 EtherCAT Box is a 2-channel oversampling interface for up to two IEPE sensors with 2-wire connection. The current of the integrated constant current source can be set to 2, 4 or 8 mA separately for each channel depending on the sensor and cable length. The input
- Data Acquisition: I/O Module
-
Supplier: Microchip Technology, Inc.
Description: clock and the voltage reference are external to the HV9980 for improved output current accuracy and uniform illumination. The output currents are programmed by controlling peak source current in each of the three internal 200V, 25Ω switching MOSFETs. The peak current is
- Input Voltage: 100 to 160 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
component, a signal conditioner, or a whole system. Some things -- rocks, for example -- are accepted to have very low failure rates while others -- British sports cars, for example -- are expected to have relatively high failure rates. It is generally accepted among reliability specialists (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Unlock Versatility and Precision with Knick’s P27000 Signal Conditioner In today’s fast-paced industrial landscape, precision and adaptability in signal conditioning are crucial. The Knick P27000 signal conditioner excels on both fronts, offering an (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
When standard off the shelf signal conditioning solutions will not do the job, Dataforth design and engineering team is ready to help with customized signal conditioning products meeting your needs. Dataforth can utilize a large portfolio of over 1000 different signal conditioning (read more)
Browse Datasheets for Dataforth Corporation -
Position sensors with signal processor TE1 Series of linear position sensors measure 25 to 150 mm with integrated processor for robust voltage or current output signal. Can be used without calibration. Key Features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
SensorLex® 8B Series: Isolated Analog Signal Conditioners. 8B MODULES Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. They are also electrically less noisy than DC trol algorithms is now a reality thanks to the new motors, since brushes are not used. generation of Digital Signal Controllers (DSCs). An air conditioner, for example, requires fast response Why Use Digital Signal Controllers for for speed changes in the motor
-
Introduction
, and because there is still room for implementations of continuous-time filters. Before we discuss optimal state estimation, we need to define what we mean by the term state. The states of a system are those variables that provide a complete representation of the internal condition or status of the system
-
Using the MCP1631 Family to Develop Low-Cost Battery Chargers
rechargable applications continue to grow, detected by regulating a small current or conditioning there is an increase in demand for unique or custom current into the battery pack. If the cell voltage is above battery charger designs. In addition to the increase in 0.9V per cell, it is safe to charge the pack
More Information Top
-
ETS-1 data system preliminary accuracy test, data analysis
Extend the resistance temperature transducer mode to include constant current signal conditioners as well as the triple bridge signal con- ditioners.
-
Strain‐gage Circuit Calibration Error
CONSTANT CURRENT SIGNAL CONDITIONER .
-
Measurement Microphone Handbook
The 130 series utilizes the Prepolarized microphone design, and incorporate ICP® type circuitry, powered by a constant current signal conditioner .
-
First images of thunder: Acoustic imaging of triggered lightning
Microphones are battery powered by a constant current signal conditioner .
-
Deflection of Slender Cylindrical Member Under Breaking Wave Impact
The accelerometers were connected to constant current signal conditioner which provides constant current excitation.
-
Encyclopedia of Structural Health Monitoring Complete Document
These sensors require constant current signal conditioners and produce an output signal that can be transmitted over long cable lengths without significant losses.
-
Health Monitoring of Structural Materials and Components: Methods with Applications
Constant current signal conditioner Cd Calibration mV/g .
-
Cardiac Cell and Gene Transfer
Pressure-volume catheter (SPR-719, Millar Instruments, Houston TX) (Fig. 1) and constant current signal conditioner /pressure module (Aria, Millar Instru- ments).
-
En IN/M t
The piezoelectric sensors used in the accelerometer and the force transducer are powered by battery operated, constant current signal conditioners .
-
Real-time sensor fusion technique for acoustic and seismic sensors
A seismic signature of a target is observed by a piezoelectric accelerometer with a constant current signal conditioner .
Indicates content that may require registration and/or purchase.