Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MotiCont
Description: The generated force is proportional to the current that flows through the motor coil. This force is almost constant in the specified stroke range of the motor. The non-commutated motor construction increases reliability. The direct coupling of the motor to the load allows for
- Peak Force: 0.6875 to 3.1 lbs
- Slider or Carriage Travel: 0.375 to 0.96 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Transcat, Inc.
Description: constant force. With SPC output (Series 395). Supplied in fitted plastic case. Range 0-1in 0-25.4 Accuracy ±.00015in Type D Digital model with cylindrical anvil Mass 310g
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: constant force. With SPC output (Series 395). Supplied in fitted plastic case. Range 0-1in 0-25.4 Accuracy ±.00015in Type B Digital model with cylindrical anvil Mass 270g
- Gage / Instrument Type: Micrometer
-
-
Supplier: Mahr Inc.
Description: Product features Measuring head has a hardened chromium plated guide cylinder and carbide tipped anvils The carbide expanding pin transfers radial movement to indicating instrument Constant measuring force as a result of built-in spring, thus eliminating user influence Measuring
- Range: 0 to 0.005905515 inch
- Display: Digital Display
- Gage / Instrument Type: Go - No Go / Functional, Snap Gage
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Mahr Inc.
Description: Product features Measuring head has a hardened chromium plated guide cylinder and carbide tipped anvils The carbide expanding pin transfers radial movement to indicating instrument Constant measuring force as a result of built-in spring, thus eliminating user influence Measuring
- Range: 0 to 0.00787402 inch
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Go - No Go / Functional, Snap Gage
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Mahr Inc.
Description: Product features Measuring head has a hardened chromium plated guide cylinder and carbide tipped anvils The carbide expanding pin transfers radial movement to indicating instrument Constant measuring force as a result of built-in spring, thus eliminating user influence Measuring
- Range: 0 to 0.00787402 inch
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Go - No Go / Functional, Snap Gage
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant
- Outer Diameter (OD): 0.85 inch
- Inner Diameter (ID): 0.75 inch
- Wire Diameter: 0.05 inch
- Free Length: 4 inch
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant
- Outer Diameter (OD): 0.812 to 1.656 inch
- Inner Diameter (ID): 0.712 inch
- Wire Diameter: 0.05 inch
- Free Length: 0.44 inch
-
Supplier: Imao-Fixtureworks
Description: This side clamp features a clamping mechanism that forces the jaw forward, providing a long stroke and firm clamping. The jaw also creates a downward force which prevents lifting of the part. Clamping action is engaged and disengaged by simply turning the handle. The clamping
- Clamping Force: 292.24 to 606.96 lbs
- Clamping Mechanism: Lever
- Actuation: Manual
- Clamp type: Side / Edge Clamp
-
Supplier: Linseis Inc.
Description: cylinders. TMA / DTMA Features With low constant load: Change of volume Phase transformation Sinter process evaluation Softening point determination Transformation points Swelling behavior Tension With increased constant load: Penetration Transition and comparison tests 3 point
- Temperature Range: -150 to 1,500 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
-
Supplier: Linseis Inc.
Description: cylinders. TMA / DTMA Features With low constant load: Linear thermal expansion evaluation Change of volume Phase transformation Sinter process evaluation Softening point determination Transformation points Swelling behavior Tension With increased constant load: Penetration
- Temperature Range: 20 to 1,600 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
-
Supplier: Imao-Fixtureworks
Description: the tapered surface pushes the balls out to clamp the workpiece. Spring-loaded, these clamps generate constant clamping force with positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening.
- Clamping Force: 112 to 337 lbs
- Clamp type: Hook / Swing Clamp
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Haida International Equipment Co., Ltd.
Description: oil, flows through check, high pressure oil filters, differential pressure valve set, servo valves, into the oil cylinder. Computer control signals to the servo valve, the control and direction of the servo valve opening to control the flow into the cylinder to achieve constant
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: ASTM International
Description: 1.1 This test method defines equipment specifications and testing procedures for the measurement of constant volume strength and stress-strain characteristics of cohesive soils after one-dimensional consolidation using a constant rate of simple shear deformation mode of loading. The
-
Supplier: Tempco Electric Heater Corporation
Description: Specially designed mounting brackets provide the clamping force required to tightly draw the tubular heater against the cylinder.
- Maximum Operating (Sheath) Temperature: 1,000 F
- Watt Density: 40 W/in²
- Maximum Operating Temperature: 1,000 F
- Heater Type: Band Heater
-
Supplier: Imao-Fixtureworks
Description: This space-saving push clamp is activated by an easy turn of the handle. By turning the handle the balls are pushed out by the tapered surface, providing a rigid side push and fast accurate clamping. The clamping force is constant with mechanical positive locking and spring
- Clamping Force: 180 lbs
- Clamping Mechanism: Lever
- Actuation: Manual
- Clamp type: Push Clamp, Side / Edge Clamp
-
Supplier: Vektek, LLC
Description: present) we suggest running a constant "air spring" to keep the plunger extended and the problem contaminants out. Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze"
- Plunger / Suppport Surface Diameter: 0.81 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Kollmorgen Corporation
Description: linear speed/torque curve. Standard construction includes Class H armature insulation, patented anti-cogging magnets for smooth low speed operation, rugged commutator design, and long life, constant force brush rings. Kollmorgen distinguishes itself from the many options available to
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.4 to 148.8 in-oz/amp
- Other Output Power: 0.125 to 3 HP
- Continuous Current: 1.4 to 14 amps
-
Supplier: Vektek, LLC
Description: present) we suggest running a constant "air spring" to keep the plunger extended and the problem contaminants out. Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze"
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.25 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: igus® inc.
Description: 125 mm Adjustable, variable pull-back force made possible by a pressure control valve Virtually constant power flow over the complete travel, even with heavy fillings. Limit position can be monitored, therefore avoiding significant damage during failures. Larger pull-back forces
-
Supplier: Enidine Inc.
Description: motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting force provided by Enidine Incorporated rate controls is typically constant over the entire stroke
- Stroke: 18 inch
- Maximum Force: 2,500 lbs
- Cylinder Diameter / Maximum Width: 1.78 inch
- Rod Diameter: 0.55 inch
-
Supplier: SAE International
Description: body. Engine in-cylinder pressure predictions based on empirical formulas were combined with MBD models including those for the engine mounts, the drive shaft constant velocity universal joints and the exhaust pipe ball joints. The prediction technology was used to predict low
-
Supplier: ASTM International
Description: 1.1 This test method defines equipment specifications and testing procedures for the measurement of constant volume strength and stress-strain characteristics of cohesive soils after one-dimensional consolidation using a constant rate of simple shear deformation mode of loading. The
-
Supplier: ASTM International
Description: in right, regular cylindrical sections cut from the sampling tube in which they were originally obtained in the field. 1.2 Hydraulic conductivity is calculated on the basis of the measured constant flow rate through the specimen under constant head. For verification, flow rate
-
Supplier: ASTM International
Description: 1.1 This test method defines equipment specifications and testing procedures for the measurement of constant volume strength and stress-strain characteristics of fine-grained soils after one-dimensional consolidation, using a constant rate of simple shear deformation mode of loading.
-
Supplier: H2W Technologies
Description: The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of
- Rated Continuous Thrust Force: 27 lbs
- Continuous Current (AC or DC): 7.6 amps
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: Vektek, LLC
Description: present) we suggest running a constant "air spring" to keep the plunger extended and the problem contaminants out. Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze"
- Plunger / Suppport Surface Diameter: 0.81 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Flanged Body / mounting Holes
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: sculptured cylinder block provides greater strength and lighter weight. High Torque Rise The 58% torque rise provides unequalled lugging force during acceleration and less down-shifting on grade. Torque rise effectively matches transmission shift points for maximum efficiency and fast
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: mining applications. Engine The six cylinder, four-stroke, turbocharged Cat 3306B diesel engine is precisely engineered and stringently tested to maintain a tradition of quality. It does it all with profit-boosting performance, heavy duty durability and reliability, built-in serviceability,
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic flow required by the implement for improved fuel efficiency. This modular hydraulic system delivers precise control with low effort operation and allows simultaneous lift, tilt and travel. Position Sensing Cylinder Position Sensing Cylinders (PSCs) are designed to allow for
- Operating Weight: 61,857 lbs
- Travel Speed: 6.800000000000001 miles/hr
- Type: Track Loader
-
Supplier: Tinius Olsen, Inc.
Description: The model 3000SL-RB is specifically designed for extraordinary testing requirements. Typical applications include testing reinforcing bars, standard plate and rod specimens, concrete cylinders, and other critical materials and products. The robust design that incorporates quality materials
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Tensile, Universal
-
Description: large measuring table with center position, height, pitch, and yaw controls. The computer-controlled precision air bearing slide and gaging fingers remove operator-influenced errors commonly observed with traditional gaging methods by maintaining constant force. It also greatly
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: Manufacturers Supplies Co.
Description: Lohmann Group, TESA, Nitto Denko, Tyco Adhesives, & Stokvis Tapes. The 654D high speed mechanical die cutting system develops 35 mechanical tons of cutting force, has a cutting platen available in 400mm x 400mm, 500mm x 500mm or 600mm x 600mm, a fixed stroke of 60mm, with speeds ranging from
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
Supplier: KYNTEC Corporation
Description: Every standard KynSHOC comes from the factory capable of delivering three distinct energy absorption profiles: Adjustable Square Wave (S) damping, where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most
- Absorber Stroke: 0.25 inch
- Energy per Cycle: 27 In-lbs
- Rod Diameter: 0.098 inch
- Features: Adjustable
Find Suppliers by Category Top
Featured Products Top
-
force provided by Enidine Incorporated rate controls is typically constant over the entire stroke when the piston rod is moved at a constant velocity, since the rate controls are single orifice products. (read more)
Browse Speed Controls Datasheets for Enidine Inc. -
traditional gaging methods by maintaining constant force. It also greatly minimizes wear and tear to both the measuring standards and the instrument. The ULM is also capable of measuring gage blocks, end (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
methods by maintaining constant force. It also greatly minimizes wear and tear to both the measuring standards and the instrument. Air bearings are also highly resistant to contamination and have inherent vibration-damping properties that increase stability and accuracy (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
force (milligrams) which then can be multiplied by a constant for bending moment (gram-centimeters or millinewton-meters). For tubing, we recommend using the scale reading only for samples of similar dimensions and material. A complete set of accessory weights is included with every (read more)
Browse Datasheets for Gurley Precision Instruments -
pressures, and regulators will generally be used to reduce the high pressures of storage cylinders to those usable for cutting and welding. Oxygen and fuel gas regulators usually have two stages: The first stage of the regulator releases the gas at a constant pressure from the cylinder despite the pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
actual pump pistons. The 90° force transfer in the gearheads means the 27 g precious-metal commuted DC Micro motor can be positioned behind the pump cylinder to save space. The entire pump unit measures just 65 mm in height and 22 and 34 mm respectively in width and depth. The pump is controlled (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
) capacity with optional probes. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Cylindrical, Limited Rotational Bearing The versatile pivot bearing can function as a simple oscillating unit or as a highly sensitive critical element, catering to diverse application needs (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Cold Heading Basics
Introduction to Cold Heading. Cold heading is a cold forming process that essentially involves applying. force with a punch to the end of a metal blank contained in a die. The force. must exceed the metal's elastic limit (yield strength) to cause plastic flow. It may be considered a forging
More Information Top
-
Vibration damping for a hydraulic driven luffing cylinder at a boom crane using feedforward control
The closing mechanism is required to guarantee a constant pressure in both chambers and hence a constant cylinder force Fc compensating the gravitational force of the boom.
-
Machine tools, machine types, and scope of application
The position and binding to the B axis was selected so that the compensation moment automatically conforms by constant force of the cylinder to the weight moment about the B axis.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34130/67767822-MIT.pdf?sequence=2
303 7-28 Force versus position, outer cylinder constant - force spring and linear ball slide.
-
Precision Assembly Technologies and Systems
With this small cylinder constant pressing force can be achieved for the screwing head by controlling the pressure in the cylinder.
-
Pulse propagation in a linear and nonlinear diatomic periodic chain: effects of acoustic frequency band-gap
The relatively small peak around 14kHz in Fig. 4b is present in the initial signal due to the motion of top PTFE particle against the steel cylinder under constant force .
-
Tunable frequency band-gap and pulse propagation in a strongly nonlinear
diatomic chain
signal due to the motion of top PTFE particle against the steel cylinder under constant force .
-
Synchronization Control Study for Two Cylinders Electro-hydraulic Grasping System
The control strategy is position movement of one host cylinder and constant force tracking control of another cylinder.
-
Research on the HYLIFE liquid-first-wall concept for future laser-fusion reactors: liquid jet impact experiments. Final report No. 8
on the impact of a cylinder forced at constant velocity in a water pool, .
-
CR4 - Thread: Air Cylinder Force?
However, you have now created a back-pressure, that will REDUCE the net differential pressure, therefore reducing the constant force which the cylinder is able to exert.
-
Development of a Thermoplastic Cam Cover for a 4.0L V6 SOHC Engine
… to the cam cover bolts); the LTR values are then computed using the following equation: The LTR can be measured on a running engine or using a computer-controlled shaker that generates a constant force onto the cylinder head, as shown in …
Indicates content that may require registration and/or purchase.