Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Century Spring Corp.
Description: extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return
- Load Force: 11.1 lbs
- Outside / Drum Diameter: 0.375 to 0.85 inch
- Material: 301 Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Life Cycle: 2,500 cycles
- Outside / Drum Diameter: 2.67 inch
- Material: 301 Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Life Cycle: 2,500 cycles
- Outside / Drum Diameter: 2.23 inch
- Material: 301 Stainless Steel
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Life Cycle: 2,500 cycles
- Outside / Drum Diameter: 1.12 inch
- Material: 301 Stainless Steel
-
Supplier: Clampco Products, Inc.
Description: The Adjustable Advantage Clampco Spring-Loaded Clamps are designed to compensate for fluctuations in all types of hose line assemblies. When temperature and/or pressure changes cause hose lines to expand or contract, Clampco Spring-Loaded Clamps adjust accordingly to provide
-
Supplier: United Equipment Accessories, Inc.
Description: design for structural strength ● Multiple spring motor options with many torque options ● Available in stainless steel to help with corrosive environments ● High power circuit rating options allow for higher amperages Standard Cable Reel Features Include: Cable standard:SOW-A 5' of
- Hose / Cable Outside Diameter: 1.3 to 1.33 inch
- Type Of Reel: Cable Reel
- Rewind Options: Spring
- Material Of Construction: Stainless Steel
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust,
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Bray Commercial
Description: (HVAC) applications. The D-35 Series Electric Non-Spring Return Actuators provide a running torque of 35 lb-in (4 Nm). The nominal travel time is 60 seconds at 60 Hz (72 seconds at 50 Hz) for 90° of rotation (non-adjustable models). Features: Compact, Lightweight Design Manual Override
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -4 to 140 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
-
Supplier: Clark Solutions
Description: direct coupled 24 VAC spring return electronic actuators are designed for modulating control of building HVAC dampers and valves. These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust, and face and bypass valves or
- Actuator Torque: 62 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 2 to 3.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 4.25 to 5.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 7.75 to 8.625 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 5.25 to 6.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Dynatect Manufacturing, Inc.
Description: long-life friction material and soft springs maintain pressure on the friction plates, assuring constant torque Customization: An alternative component can replace standard clutch housing, reducing overall cost or space concerns. Torque control in one direction can be
- Torque Rating: 0.166666666666667 to 6.25 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 to 1 inch
- Diameter: 1.5 to 3 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Characteristics: High torque Quick response Using constant-load type spring Quick response and high reliability when connecting and dis-connecting Torque is transmitted in any position along the entire circumference or Torque is transmitted only in one place in one
- Rotational Speed: 1,500 to 2,000 rpm
- Operating Voltage: 24 volts
- Length: 1.6929143 to 4.330711 inch
- Weight: 1.21275 to 35.28 lbs
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Applying air pressure releases the spring applied friction brake and engages the friction clutch Torque of the clutch is linear in response to air pressure applied above the brake release pressure Brake torque is fixed by spring pressure Mounting Through (Mid)
- Torque Rating: 0 to 59.33 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
Supplier: Ogura Industrial Corp.
Description: FAST RESPONSE The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque
- Torque Rating: 0.741666666666667 Ft-lbs
- Power: 0.0281446280829592 HP
- Rotational Speed: 3,000 rpm
- Operating Voltage: 24 volts
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt
- Other DC Voltage: 24 VDC
- Other Output Power: 1.5 HP
- Continuous Current: 62.5 amps
- Gearbox Efficiency: 76 %
-
Supplier: Mountz, Inc.
Description: A dial indicating torque screwdriver is designed for torque evaluation and torque verification. It is a low cost tool that can utilized for torque auditing or R & D torque testing and product evaluation. It can be used to monitor torque as it increases or
- Torque Range: 0.6666666666666666 to 3.333333333333333 Ft-lbs
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
-
Supplier: Century® by Regal Beloit America
Description: High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing
- Other Output Power: 1 to 200 HP
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
- Commutation: Brush
-
Supplier: Bodine Electric Company
Description: Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed
- Other DC Voltage: 130 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 2.3 amps
- Continuous Torque: 8.4375 In-lbs
-
Supplier: National Precision Bearing, Inc.
Description: thin-walled, drawn outer ring with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. Drawn cup roller clutches transmit torque between the shaft and the housing in one direction and allow free overrun in the opposite direction. When transmitting
- Bore: 0.118 to 1.654 inch
- Outside Diameter: 0.256 to 1.654 inch
- Type: Combined Needle Roller
-
Supplier: Richardson RFPD
Description: self-locking constant drive mechanism illustrated to the right. This mechanism utilizes transverse slots to create a spring effect between two threaded sections resulting in substantial contact areas which insure uniform torque, high Q and low dynamic tuning noise.
- Capacitance Range: 0.000001 to 0.000014000000000000001 microF
- Electrostatic Capacitors: Air
- Features: Other
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Drawn cup roller clutches are one-way clutches comprising thin-walled, drawn outer rings with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. They can transmit torques in one direction and are radially compact. The roller clutches are available with
-
Supplier: Force Control Industries, Inc.
Description: Standard or Custom Mounting Each model variable Torque – Number of Springs and Discs Tapered collet Bore and keyway Spline shaft connection Five model sizes offer torque from 6 Lb. Ft. to 2,030 Lb. Ft. and fit 56 frame up to 440 frame motors. Special flanges mountings can be
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 60 psi
- Bore Diameter: 0.625 to 3.375 inch
-
Supplier: Wichita Clutch
Description: by applying axial force from the pneumatic, hydraulic, or spring set actuator. Copper wear plates are used for excellent heat dissipation. AquaMaKKs provides accurate torque control for constant tensioning and are perfectly suited for applications in oil and gas, metal
-
Supplier: Kollmorgen Corporation
Description: linear speed/torque curve. Standard construction includes Class H armature insulation, patented anti-cogging magnets for smooth low speed operation, rugged commutator design, and long life, constant force brush rings. Kollmorgen distinguishes itself from the many options available to
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.4 to 148.8 in-oz/amp
- Other Output Power: 0.125 to 3 HP
- Continuous Current: 1.4 to 14 amps
-
Supplier: Mile-X Equipment, Inc.
Description: construction vehicle maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides
- Type Of Reel: Hose Reel
-
Description: create the connection and the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Supplier: Mile-X Equipment, Inc.
Description: maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides constant spring
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Long-lasting spring provides constant spring torque through the entire range of motion
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide
- Type Of Reel: Hose Reel
-
Supplier: Force Control Industries, Inc.
Description: Eliminate Constant Repair in Severe Duty Applications The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Description: the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the disengagement
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
protect against caustic wash-downs, additional coating options are available upon request. To ensure compatibility with a wide range of applications, ICI’s spring return actuators are available in six different models with various specifications and end torque capabilities (up to a maximum (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
operating cycle life of the actuator is drastically affected by the model of operation. Power to open and close will provide for years of reliable performance. Spring end torque ranges from 400 to 1000 lb-in with a closing speed of 3 sec./90 degrees upon loss of power. Standard equipment (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
gas applications. Electric actuators require a constant power source in order to function. Power failure has the potential to leave actuators stuck in the operating position, leading to unsafe conditions, accidents, or equipment damage. To avoid these situations, fail-safe actuators store (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
(CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to the fail position as the normal model of operation, the life of the actuator is severely shortened. ES2 has a spring end torque of 200 in-lb with a closing speed of 3 sec./90° upon loss (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
the use of these bearings. Optical/magnetic read/write heads also gain from the constant predictable spring rate-immune to the problems of starting vs. moving torque. Free from backlash, friction and wear, the C-Flex bearing could provide the ultimate in cost effective design, allowing for (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
. Linearity and Hysteresis The linearity of the C-Flex bearing, measured as the rotational deflection of the pivot vs. the torque required to induce this deflection, is relatively constant for angles of rotation up to 15 degrees. Hysteresis in the C-Flex bearing is defined as the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
for workhorse applications, supporting heavy loads for years, like in vibrating hoppers. Lever actuators and tensioners also benefit from these bearings. Additionally, optical and magnetic read/write heads gain from the constant, predictable spring rate, which is immune to the issues of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Plant engineers and skid system manufacturers are constantly searching for ways to make their systems more compact, lighter, more efficient and more economical. Our direct mount ASME/ANSI Class 150 wafer ball valves and valve packages meets these needs and more (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
What is Passivation, and Do My Products Need It?
damage certain metal products including flat strip springs, e.g., constant force, power, and constant torque springs, all of which are very common products manufactured by Vulcan Spring. We suggest discussing other materials with your Vulcan representative as an alternative to passivation.
-
Application Note 221101D - Dynamic Torque Measurement
Rotary power sources and absorbers have discrete poles and/or pistons and/or gear meshes, etc. As a result, they develop and absorb torque in a pulsating rather than a smooth manner. Furthermore, a driveline consists of several inertias and torsion springs which resonate at one or more frequencies
-
Overrange, A Crucial Rotary Torquemeter Parameter
and torsion springs which resonate1 at one or more frequencies. As a result, even under "constant load", real world driveline torque is never constant. Instead, it consists of an average torque with one or more superimposed torsional components.
-
Piezo Motors: Principle of Operation for Engineers
mode. While the driving voltage is not applied, the ceramic plate is stationary and generates holding torque on the stage. Unlike any other braking device, the holding torque of the Nanomotion motor does not cause any position shift. Nanomotion motors facilitate compact yet precise motorized
More Information Top
-
Mechanical compensation for weak triceps in C5/C6 tetraplegia
Our resultsindicatethat provisionof an elbow orthosisconsisting of a constant torque spring and a viscous damping element shouldobtainthe best improvement in arm functionof tetraplegic subjects with weak triceps.
-
Possible options for jointly deploying a ring provided with V-fold bars and a flexible pre-stressed center
Keywords Load-bearing ring Á V-fold bar Á Constant torque spring Á Deployment .
-
Design of a triceps orthosis for C5/C6 quadriplegics
Fast elbow flexion movements of 10°, 20°, and 30° were performed with the servomotor turned off (no assist) and with constant torque springs , linear springs, and linear damping elements emulated by the servomotor in different trials.
-
Design of a Triceps Orthosis for C5/C6 Quadriplegics
Fast elbow flexion movements of lo", 20", and 30" were performed with the servomotor turned off (no assist) and with constant torque springs , linear springs, and linear damping elements emulated by the servomotor in different trials.
-
2.14 / 2.140 Analysis and Design of Feedback Control Systems, Spring 2007
(c) Use the simplified constant spring torque model developed above as part of an analysis which will predict the time required for the trap to close when triggered.
-
Vibration measuring system
It consists of a free-running reel A carrying a constant torque spring the end of which is secured to the periphery of the reel B carrying the wire span.
-
Mechanically actuated reconfigurable slits (MARS) for visible and infrared multi-object spectrographs
This concept utilizes strip material in the form of a constant torque spring -motor (Figure 7).
-
Understanding variable moment arms for the index finger MCP joints through the ACT hand
The inset shows a close-up of motor shaft, loaded with a constant torque spring and back side of a miniature motor controller connected to the adjacent motor.
-
Effects of eccentric jaw exercise on temporal summation in jaw‐closing muscles of healthy subjects
Briefly, eight constant torque spring -coils (250 g each, Tensator Ltd., UK) were attached from below to the lower canine via a string to pull the lower jaw.
-
New Products
A constant torque spring motor maintains cable tension during extension and retraction, Non-linearity down to 0.05%is available,and a varietyof output signals including voltage, current, RS 232C and pulse.
Indicates content that may require registration and/or purchase.