-
Supplier: Accuris
Description: WELDING MACHINE, ARC, DC, TRANSFORMER-RECTIFIER, CONSTANT VOLTAGE, CONSTANT CURRENT
-
Supplier: Accuris
Description: WELDING MACHINES, ARC, DC, TRANSFORMER-RECTIFIER, ADJUSTABLE CONSTANT VOLTAGE
-
Supplier: Accuris
Description: WELDING MACHINE, ARC, DC, TRANSFORMER RECTIFIER, CONSTANT VOLTAGE FOR MULTI-OPERATOR G MAW
-
-
Supplier: Accuris
Description: WELDING MACHINE, ARC, DC, TRANSFORMER-RECTIFIER, CONSTANT VOLTAGE, FOR MULTI-OPERATOR SYSTEMS
-
Supplier: Panel Components & Systems, Inc.
Description: battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail
-
Supplier: Panel Components & Systems, Inc.
Description: battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail
-
Supplier: Microchip Technology, Inc.
Description: Current Limit Up to 550 mA LED Load Current Low Start-up Voltage: 0.65V (typical, 25 mA LED Current) Low Operating Input Voltage: down to 0.5V Maximum Input Voltage < VLED<5.0V Maximum Output Voltage: 5.0V Overvoltage Protection Low Reference Voltage: VFB= 120 mV
- Output Current (IOUT): 0.55 amps
- Quiescent Current (IQ): 0.00003 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Radwell International
Description: (PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, HTSSOP-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: Y. FREE 2 YEAR
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Communication, Control and Measurement Equipment Constant Voltage Regulation Product overview: CMZB240 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Features: Rectifier Diode
-
Supplier: Nexperia B.V.
Description: by NTC resistor VCC over/under voltage protection (VCC OV/UV) Line voltage brown-in, brown-out (BNI/BNO) Output short circuit protection (SCP) CS open/short protection Secondary rectifier short protection (SRSP) Overload protection (OLP) Overpower protection (OPP) to meet LPS
-
Supplier: Dynapower Corporation
Description: Dynapower’s high power chopper rectifiers have been designed for processes that require large voltages and currents. Chopper technology offers several key benefits over standard thyristor technology. The diode rectification used in chopper rectifiers results in a high power
- AC Input Voltage: 69,000 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 1,200 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Gentherm Global Power Technologies
Description: Standard Features: Available in our Advantage Line of Air or Oil cooled enclosure (cabinet rating and optional construction dependant on application) Fully Automatic control modes available; IR-Free potential (single phase only); Constant “On” potential; Constant current or
- Form Factor: Wall Mount
-
Description: Requirements are provided for ferroresonant voltage regulators that operate at relatively constant frequencies and provide substantially constant output voltages in spite of relatively large changes of input voltage. Requirements for controlled ferroresonant
-
Supplier: Infineon Technologies AG
Description: IRS25411S - LED Buck Regulator Control IC The IRS25411S is a high voltage, high frequency buck control ic for constant LED current regulation. The IRS25411S incorporates a continuous mode time-delayed hysteretic buck regulator to directly control the average load current, using an
- Output Voltage: 8 to 16.6 volts
- Output Current: 699.9999999999999 milliamps
- Type: Constant Current
- Form Factor: Integrated Circuit (IC)
-
Supplier: Mersen
Description: A150X Amp-Trap® Form 101 Semiconductor Protection fuses, rated up to 1000A, 1500VAC/DC are suitable for traction drive and auxiliary circuits and for high voltage heavy duty rectifier applications. A150X fuses are suitable for use up to 1500VDC on circuits depending on time
- Voltage Rating: 1,500 volts
- Current Rating: 1,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Laurel Electronics LLC
Description: choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Dynapower Corporation
Description: Voltage/current ±1% (higher precision available upon request) DC Ripple: <5% at full rated output Regulation Range: Stepless at constant voltage or current 10-100% Duty Ratio: Designed for continuous operation at rated output Available Protections: Over Current, Over
- DC Output Voltage: 250 volts
- AC Input Voltage: 208 to 600 volts
- Input Frequency: 50 to 60 Hz
- Form Factor: Desktop / Free Standing
-
Supplier: Richardson RFPD
Description: performance from VHF through Ka band. Each part in this series exhibits the large change in capacitance versus bias voltage characteristic of hyperabrupt junctions. The standard capacitance tolerance is ±10%, with tighter tolerances available. Capacitance matching at one or more bias
- CDmin/CDmax: 4.6
- Features: Other, RF Diodes
- Configuration: Single
- Diode Type: Varactor Diodes
-
Supplier: ValueTronics International, Inc.
Description: Power: 900W Output continuously variable to zero in either voltage or current modes Efficiency up to 75% at full output Excellent line transient immunity Low output ripple Constant Voltage/Constant Current operation with automatic crossover The Agilent HP 6428B utilizes
- DC Output Power: 900.0000000000016 watts
- Type: DC Power Supply
-
Supplier: VICFUSE
Description: Description: VRL semiconductor protection fuses, reated up to 1000A,1500VAC are suitable for traction drive and auxiliary circuits and for high voltage heavy duty rectifier applications. VRL fuses are suitable for use up to 1500V DC on circuits depending on time constant.
- Voltage Rating: 1,000 volts
- Current Rating: 1,000 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 350 - 1800 HP The G5HHP was a high horsepower AC drive. The drive was of modular design with separate rectifier and inverter sections installed in a common enclosure. The sections can be paralleled to increase capacity. The drive was available in constant torque and variable torque
- Number of Axes / Motors: 1
- Rated Power: 335,765.6733691823 watts
- Continuous Output Current: 414 to 450 amps
- Supply Voltage (AC): 600 volts
-
Supplier: Infineon Technologies AG
Description: OPTIREG™ linear voltage regulators (LDO) ESD230-B1-W0201 | Multi purpose diodes for ESD protection AUIR3242STR | Gate driver ICs BTS452R | Classic PROFET™ 24V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IPD26N06S2L-35 | Automotive MOSFET
- VF: 1 volts
- IF: 120 mA
- VR: 40 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: SOCOMEC
Description: between the two sources. • Output voltage precision under all load conditions. • High overload capacity to withstand abnormal load conditions. • Easy maintainability reduces MTTR thanks to pull-out sub-assemblies and front access to all components. • Fault-tolerant architecture with built-in
- Volt-Amp Rating: 250 to 900 kVA
- Operating Temperature: 32 to 95 F
- Voltage: 380
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Supplier: Microchip Technology, Inc.
Description: power factor correction circuits are needed unless the optional reduced light output ripple feature is desired. Additional Features Optimized for 120 VAC Nominal Input Voltage 120 VAC ± 15% input voltage Targeted for 8.5W Output Power Programmable Overtemperature Protection Provides
- Output Current: 115 milliamps
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Richardson RFPD
Description: performance. High Power Density Up to 16.5kW power in a 1U high, 19” rack space. Features SEMI-F47 DC Output: 0-60V Alarm Outputs CanBus Controls Constant Voltage / Constant Current / Constant Power Control Modes High Efficiency: 92% power conversion efficiency Liquid
- Output Voltage (Volt): 60 volts
- Output Power: 16,500 watts
-
Supplier: Technic, Inc.
Description: solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
Supplier: Specialty Product Technologies
Description: insert the dynamic brake resistor and therefore must make up to 200% of rated current each time the dc contactor is de-energized. Jogging is accomplished at low voltage and current. Therefore, the dynamic brake contact is rated at 1/3 of rated voltage and dynamic brake current. The
- Type: Electrical Contactor
-
Supplier: Microchip Technology, Inc.
Description: for 120VAC/230VAC/277VAC Nominal Input Voltage ± 15% input voltage tolerance recommended Programmable Overtemperature Protection Provides gradual reduction in light output with increasing temperature Active Line Regulation Provides fairly constant output power over variations in
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Dover Flexo Electronics, Inc.
Description: includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches.
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: ValueTronics International, Inc.
Description: resistance, constant voltage and constant power modes. The CC and CR mode load simulation is helpful to test whether the output voltage of the UUT remains stable, or regulated under different load conditions. For battery chargers, CV mode can change the output
- Load Bank Type: DC, Programmable
Find Suppliers by Category Top
Featured Products Top
-
-T UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
Cathodic Protection of Direct Buried Transformers
Beside the 100 percent increase in cost, the constant voltage rectifier requires maintaining a stable reference elec- trode.
-
Challenges in Corrosion: Costs, Causes, Consequences, and Control
Because of this reason, CP for prestressed concrete has focused on the use of the sacrificial anode system and constant current or constant voltage rectifier impressed current systems.
-
Mathematical modeling of moving heat source shape for submerged arc welding process
MEMCO semi-automatic welding machine with constant voltage rectifier -type power source with a 1,200-A capacity was used to join C-Mn steel plates (300×150×20 mm ESAB SA1 (E8), 0.315 cm diameter, copper-coated electrode in coil form, and…
-
Numerical Analysis of Heat and Mass Transfer in Porous Media
The experiment was conducted with the MEMCO semiautomatic welding equip- ment (see Fig. 1) with constant voltage rectifier .
-
Effect of adding materials on fume formation rate of lime titania type flux cored wire
The welding generator was a constant voltage rectifier with a wire feeder.
-
Effects of morphology and granularity distribution of ferrite powder on fume formation rate of flux cored wire
The welding generator used was a constant voltage rectifier with a wire feeder.
-
Stabilizing control of parallel AC‐DC power transmission systems by approximate switching curve
The ac-dc converters consist of constant voltage recti- fier Re and constant current inverter In.
-
Concrete technology
T he test begins with the ·pecimens partially ubmcrged in a 5 percent NaCl ·olulion and connected to a constant voltage rectifier .
-
ASPECTS OF CONCRETE STRENGTH AND DURABILITY
T he test begins with the ·pecimens partially ubmcrged in a 5 percent NaCl ·olulion and connected to a constant voltage rectifier .
-
CR4 - Thread: Calculating Elect. Consumption for 3 Phase Rectifier/Transformer
My guess is that you have a constant voltage rectifier .
Indicates content that may require registration and/or purchase.