-
Supplier: Caplugs
Description: The USB Series cap/plug protect both type A and type B ports from dust, moisture, and contaminants. Inexpensive protection Material: Vinyl (USB-A) and Low-Density Polyethylene (USB-B) Standard Color: Red (USB-A) and Black (USB-B) For additional colors and
- Material: Polyethylene (PE), Vinyl
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7466 DB9, HD15, USB A/B KVM Switch with Contact Closure Remote allows the user the capability of sharing a set of three port (KVM) interface devices connected to the COMMON port among two other sets of devices (KVM) connected to the A and B ports. Remote
- Number of Computers: 2
- Number of Users: 1
- Features: USB Port, Visual Indicator
-
Supplier: Sealevel Systems, Inc.
Description: integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Relay Output
- Data Acquisition: I/O Module
- Host Connection: USB
-
-
Supplier: Sealevel Systems, Inc.
Description: The 8224 provides 32 SPST Form A dry contact Reed relays for PC-based control and automation of equipment via an available USB port. Reed relays provide long-life switch closures well suited to low current devices. Outputs are grouped into four-bit segments that each share a
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Sealevel Systems, Inc.
Description: information. For new product designs, we recommend the SeaI/O-440U. The SeaLINK® 8208FX USB digital I/O interface adapter provides 16 outputs for PC-based control and automation of equipment. The Reed relay outputs provide high quality, long-life, low current (10 Watt maximum) dry
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Outputs: Relay Output
- Host Connection: USB
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via any USB connection with the 8111. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Relay Output
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Tripp Lite by Eaton
Description: contact closure monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Tripp Lite's PowerAlert UPS power management software is available via free download. Compatible with Tripp
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: Tripp Lite by Eaton
Description: format Simultaneous communications via HID-compliant USB port, serial port, and SNMP/web card slot HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. USB & Serial ports enable data-saving unattended
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.8000000000000029 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Tripp Lite by Eaton
Description: operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via USB, RS-232, contact-closure and slot for optional network management card option. Built-in DB9 port offers both enhanced RS-232 data and basic
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Tripp Lite by Eaton
Description: and battery operation. Network management interfaces include USB port, DB9 serial port and slot for network management card options. Built-in DB9 port offers both enhanced RS-232 enabled monitoring data, plus contact closure monitoring ability. HID-compliant USB interface
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4000000000000012 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Transcat, Inc.
Description: Features Current and Voltage data logger (4-20mA, ±100mV, ±1V, ±10V) user selectable Event counter, dry contact closure and logical level (pulse) detection Real-time display of measurements Includes FREE DataView® software for data storage, real-time display, analysis & report
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-PULSE101 and OM-CP-PULSE110 are low-cost recording devices that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, these
- Digital I/O Channels: 1 #
- Input Impedance: 0.001 Mohms
- User Interface: Computer Programmable
- Features: DC Voltage Input, Linear Phase, Other
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC 2x1 DVI-DL Dual-Link Keyboard/Video/Mouse Switcher with USB and Audio. Switch Dual Link DVI, USB 2.0 & Audio between Two Computers (PC or Mac) Gorgeous, super high resolution video are possible with Dual Link DVI -- at massive resolutions of up to 3800x2400. The ex•tend•it
-
Supplier: Glas-Col, LLC
Description: Mixers have the following features: ·Micro-processor based control technology ·Speed 100 to 1000 rpm (depends on load) ·Communication port (USB), 2 contact closures & front panel digital interface ·Soft Start/Stop of motor ·Orbital offset .070" Our Stand-alone Modular Mixer with
- Frequency Range: 100 to 1,000 rpm
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, this data logger allows
- Sampling Frequency: 0.001 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Other, Other Input
-
Supplier: Eaton | Power Quality
Description: appropriate person(s) in the organization makes it user friendly. Support of the Powerware Environmental Monitor Probe expands your view into temperature, humidity, and two contact closures to protect your valuable IT investment. Seamless integration of the Powerware Power Distribution
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Protocol / Network: Fast Ethernet, Serial
- Port Type: RJ-45, USB
-
Supplier: Linx Technologies
Description: software and a USB interface for connecting to a PC. When used together, MS Series encoders and decoders work with compatible Linx RF modules to let you trigger discrete actions with button presses or contact closures. The MS Series provides a medium level of security. It lets
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: USB, Wireless
-
Supplier: Linx Technologies
Description: software and a USB interface for connecting to a PC. When used together, MS Series encoders and decoders work with compatible Linx RF modules to let you trigger discrete actions with button presses or contact closures. The MS Series provides a medium level of security. It lets
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: USB, Wireless
-
Supplier: Linx Technologies
Description: together, MT Series transcoders work with compatible Linx RF modules to let you trigger discrete actions with button presses or contact closures. A transcoder combines an encoder and decoder. The MT Series provides a medium level of security. It lets you send commands from multiple
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: USB, Wireless
-
Supplier: Visual Sound, Inc.
Description: interfaces include USB, DB9 serial/contact closure and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all network interfaces simultaneously / Includes PowerAlert monitoring software and
- Protection: Lightning
-
Supplier: Linx Technologies
Description: RS-232 interface for connecting to a PC. When used together, ES Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The ES Series sends or receives digital and analog data including
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: RS232/RS422/RS485, USB, Wireless
-
Supplier: Cole-Parmer
Description: control input 0 to 20 mA, 4 to 20 mA, or 0 to 10 V; • --Pumping direction requires open collector or contact closure; • --Start/stop/purge requires open collector or contact closure; • --Tachometer output 0 to 20 mA, 4 to 20 mA, or 0 to 10 V, open collector These
- Maximum Discharge Flow: 0.126802584 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: control input 0 to 20 mA, 4 to 20 mA, or 0 to 10 V; • --Pumping direction requires open collector or contact closure; • --Start/stop/purge requires open collector or contact closure; • --Tachometer output 0 to 20 mA, 4 to 20 mA, or 0 to 10 V, open collector These
- Maximum Discharge Flow: 0.44909248500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: Hz reading rate, a multiple start/stop function, ultra-high speed download capability, 406,323 reading storage capacity, optional memory wrap, battery life indicator, optional password protection and more. The OM-CP-STATE101A senses input transitions or contact closures from external
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: life indicator, optional password protection and more. The OM-CP-EVENT101A senses input transitions or contact closures from external sources such as transducers or pulse state initiators (gas, water and electric meters) and record the time that a particular event has occurred. Once
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Other, Other Input
-
Supplier: Visual Sound, Inc.
Description: eight contact closures for preset changes, or allows two units to be linked for larger systems.
-
Supplier: TelephoneStuff.com
Description: power - AVR circuits boost undervoltages from 170 to 199V by 12% and reduce overvoltages from 245 to 282V by 12% - Network interfaces support simultaneous communications via USB, DB9 serial or contact closure - Included PowerAlert UPS monitoring software supports safe unattended
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot - HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - UPS interface supports on-battery,
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Environics, Inc.
Description: serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional). Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure. Optional alarms available and can include
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: TelephoneStuff.com
Description: tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance - Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Environics, Inc.
Description: via a USB (standard) or RS232 serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional). Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure.
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Laurel Electronics LLC
Description: decimal format Inputs from NPN or PNP proximity switches, contact closures, digital logic, magnetic pickups down to 12 mV, or AC inputs up to 250 Vac Triggers on positive or negative pulse edges Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Front panel
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: ValueTronics International, Inc.
Description: plug-in switch modules have counters for each relay that monitor the number of relay contact closures. Thus, when relay switch closures approach the manufacturers’ relay life specification, the switch card module can be replaced during scheduled maintenance. Many of the plug-in
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
More Information Top
-
Infrared Thermometry Understanding and using the Infrared Thermometer (.pdf)
mV linear or nonlinear mA linear Thermocouple equivalents RS-485 USB Contact closures for preset alarm points Self-test or diagnostic outputs.
-
Company and Product News: J. Sep. Sci. 5/2008
For fast and flexible PC connection, the new valve design incorporates USB , contact closure , and serial and Binary Code Deci- mal (BCD) connection options.
-
Updated Rheodyne® Valves Offer Wider Flow Ranges And USB Connection - IDEX Health & Science
For fast and flexible PC connection, the new valve design incorporates Universal Serial Bus ( USB ), contact closure , serial and Binary Code Decimal (BCD) connection options.
-
Updated Chromatography Valves Offer Wider Flow Ranges And USB Connection
For fast and flexible PC connection, the new valve design incorporates Universal Serial Bus ( USB ), contact closure , serial and Binary Code Decimal (BCD) connection options.
-
Updated Rheodyne® Valves Offer Wider Flow Ranges And USB Connection
For fast and flexible PC connection, the new valve design incorporates Universal Serial Bus ( USB ), contact closure , serial and Binary Code Decimal (BCD) connection options.
-
Updated Chromatography Valves Offer Wider Flow Ranges And USB Connection
For fast and flexible PC connection, the new valve design incorporates Universal Serial Bus ( USB ), contact closure , serial and Binary Code Decimal (BCD) connection options.
-
TRIPP LITE On-Line UPS,16kVA,11.2kW,240VAC,1PH - UPS Systems - 3ACF9|SU16000RT4U - Grainger Industrial Supply
• Ports(1) DB9 Serial, Contact Closure , (1) USB (HID Enabled), EPO, SNMP/Web Slot, RS-232 .
-
Shopping - Best Prices On The Tripp SmartOnline 5000 VA Rack-mountable Tower UPS - Big Bruin
Network management interfaces include combination RS-232 enabled and contact closure serial port, enhanced USB port and SNMPWEBCARD slot.
-
Wireless Foot Switch Design Considerations - Nasa Tech Briefs :: NASA Tech Briefs
These include, but are not limited to, Serial RS232, I2C, USB , or simply as discrete contact closures and/or analog voltage or current for variable controlled functions such as speed, power, et al.
-
Wireless Foot Switch Design Considerations - Nasa Tech Briefs :: Medical Design Briefs
These include, but are not limited to, Serial RS232, I2C, USB , or simply as discrete contact closures and/or analog voltage or current for variable controlled functions such as speed, power, et al.
Indicates content that may require registration and/or purchase.