Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: medium. (4.Anti freezing measures must be taken if the pressure sensor will be mounted outside. (5.When testing the liquid, the pressure tappings must be on the side of the process piping to avoid dreg sediment. (6.When testing the gas, the pressure tappings must be above
- Accuracy: 1.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air
- Working Pressure Range: 0 to 72.51885 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Voltage
-
Supplier: Keller America, Inc.
Description: The TAB-pressure sensor (TAB: Tape Automated Bonding) is a silicon cell that is directly bonded to a flexible Kapton film The contacts of the TAB can directly be soldered onto a print or glass feed through.
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 212 F
- Measurement Type: Absolute
-
-
Supplier: Merit Sensor Systems
Description: Are you looking for an invasive blood-pressure sensor to support high volumes at a low cost? We have a solid history of supplying our AAMI-compliant blood-pressure sensor, the BP Series, to the medical-device industry. The BP Series can also be customized for other
- Impedance: 1.2 to 3 kohms
- Operating Temperature: 15 to 40 C
- Pressure Range: -14.736 to 147.36 psi
- Pressure Type: Absolute, Gauge
-
Supplier: SensorsONE, Ltd.
Description: the form of graphs and printed out if necessary. The PD33X differential digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the pressure sensor at different temperatures and it is also
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: tecsis LP
Description: The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of cementing, choke and kill operations, BOPs, and hydraulic fracturing in shale oil and shale gas
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Merit Sensor Systems
Description: Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures
- Input (Supply) Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Pressure Range: 15 to 500 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Campbell Scientific, Inc.
Description: The CS100 is a barometric pressure sensor. It functions over a standard barometric pressure range of 600 to 1100 mb, which is approximately sea level to 12,000 feet. Designed for use in environmental applications, the CS100 is typically housed in the datalogger enclosure. It is
- Height: 3.6 inch
- Weight: 4.8 lbs
- Operating Temperature: -40 to 140 F
- Mounting Type: Base Mounted
-
Supplier: Comus International
Description: Non contact detection, positioning, counting, supervision Glass instead of plastic Very robust, no aging thanks to glass Fiber cross sections 0.5 – 4mm2 Lengths 250 – 5000mm Various small scanner heads For high temperatures and ATEX approved Customised versions available Swiss made precision
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Omni Metalcraft Corp.
Description: Non contacting products move down a conveyor in singulation mode or can be slug released for mass product movement. Complete control packages are available for the accumulating conveyor, either with the use of a standard sensor and PLC system or an optional style sensor that has zero
-
Supplier: Comus International
Description: Custom fitted connectors, cable and cable lengths available please contact our sales office for your specific requirements.
- Pressure Measurement: Gauge
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, REED CONTACT, 0-240 VAC, 0-60 VDC, 0.13 AMP MAX, 10 VA/WATT MAX, 3 METER CABLE LENGTH, POLYVINYL CHLORIDE SHEATH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dynisco
Description: simple installation, repeatability and reliability. The NaK fill material meets the requirements set forth by both the FDA and USDA for contact with food and medical products. The PT410 Series transducers provide the industry standard 3.33 mV/V signal designed to work with most
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Comus International
Description: Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 108.0mm (4.251in) Width: 45.0mm (1.771in) Thread: 3/8in PF
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 200 volts
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: First Sensor AG
Description: First Sensors OEM tank pressure and temperature sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of PPS plastic and features special electrical spring contacts. The
- Working Pressure Range: 7.251885 to 21.755655 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Absolute
- Features: Other, Temperature Output
-
Supplier: Banner Engineering Corp.
Description: sensor and return to the processing area ECOLAB® certified for inexhaustible sensor life in chemically-cleaned environments
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Optical Technology Type: Polarized Retroreflective
-
Supplier: SensorsONE, Ltd.
Description: display can be configured by the user to display in any pressure units and the 1 or 2 switch contacts can be set to trigger at any pressure within the range. The DS230 combined low pressure switch, readout and sensor is externally powered via a cable or connector
- Pressure Measurement: Absolute
-
Supplier: SensorsONE, Ltd.
Description: The DS 200 combined pressure switch, gauge and sensor is externally powered via the analogue signal electrical connection and pressure can be displayed in any engineering units via the 4 digit LED display. A variety of analog output signals maybe specified and a choice of 1 or 2
- Pressure Measurement: Absolute
-
Supplier: Newark, An Avnet Company
Description: LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:8A; Product Range:-; Coil Voltage AC Max:115V; Coil Voltage VAC Nom:115V; Contact Configuration:DPDT; Contact Rating:4A; Sensor Output:Relay RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SENSOR, VERTICAL, NC; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.2A; Product Range:59630 Series; Breakover Voltage Min:250VDC; Contact Configuration:1NC; Contact Voltage AC Max:265V; Current Load AC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropylene; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any
- Working Pressure Range: 0.0541905 psi
- Measurement Type: Absolute
- Media: Gas, Liquid
- Sensor Technology: Mechanical Deflection
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any
- Working Pressure Range: 1.44508 psi
- Measurement Type: Absolute
- Media: Gas, Liquid
- Sensor Technology: Mechanical Deflection
-
Description: PNP two output modes can be selected, using non-contact detection, the detection distance is 5mm,8mm,10mm and 15mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable for various installation scenarios. The sensor is CE certified with IP67
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Gefran
Description: The operating principle is piezoresistive. “IMPACT” is Gefran’s exclusive series of high-temperature pressure sensors that use the piezoresistive principle. The main characteristic of “IMPACT” sensors is that they do not contain any transmission fluid. The sensitive element,
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Sensor Technology: MEMS
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into pipes,
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: DJ Instruments
Description: Sanitary Pressure Transducer Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium Material: (Cover & Housing) 300 Series Stainless Steel Max Pressure (No
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Instrumentation Northwest, Inc.
Description: The AquiStar® CT2X Smart Sensor is a submersible conductivity/temperature sensor with built-in datalogging. Incorporating a 4-pole epoxy/graphite electrode cell, this sensor is extremely durable--excellent for use in rugged field conditions. The 4-pole technology reduces fringe
-
Supplier: Trafag Inc.
Description: Main Features Low pressure ranges (to 100mbar) No media contacting O-rings PUR or Teflon® cables EMC protection, IEC 61000 Option: chemical resistant material, e.g. Titanium Option: lightning protection (IEC 61000-4-5)
- Working Pressure Range: 0 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 23 to 122 F
- Signal Output: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: end. As the level continues to rise, the static pressure of the liquid outside the hose will exert a pressure on the air pocket trapped in the pipe (corresponding to the height of the medium above the pipe end.) The NDT's pressure switch is connected to the air pocket and
- Material Temperature Range: 15 to 185 F
- Maximum Current: 8 amps
- Maximum AC Voltage: 250 volts
- Level Measurement Type: Continuous Level
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s water
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: ES Systems S.A.
Description: conditioning chip and dry ceramic capacitor pressure sensor, ESPP-MIT2 features excellent anti-corrosion, anti-wear, anti-shock and vibration characteristics. In addition, the ceramic capacitor pressure sensor has high temperature stability and long-term stability, and
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -4 to 158 F
- Media: Gas, Liquid
-
Supplier: Stellar Technology
Description: The GT16XX series is an competitively priced, high-accuracy sensor providing high level outputs. Although the unit provides many special features as standard, it’s also designed to accept many electrical and mechanical options. The unit’s improved "Static Error Band", provides highly
- Working Pressure Range: 0 to 25,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage, RS232 / RS485
Find Suppliers by Category Top
Featured Products Top
-
UTC30 transducer has outstanding accuracy and almost no hysteresis. Due to its compact footprint, our UTC30 pressure transducer can be used in a wide range of other applications within the laboratory and research industry. If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an email to sensors-components.pcm@endress.com (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Customized pressure sensors from Endress+Hauser Sensors & Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
BPS Series Battery Safety Pressure Sensor How accurately can you measure thermal runaway? Churod’s BPS series pressure sensor provides a class (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
pressures up to 500 bar (1,000 bar peak pressure). In fact, high pressure sensors offer reliable function even when exposed to oil, making them a vital component to any business that makes, uses or tests hydraulic equipment. Visit our website or contact us today to learn more. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pump, also known as a peristaltic pump, conveys fluids through the mechanical compression of a flexible hose. The medium comes into contact exclusively with the inside of the hose, which ensures hygienic and contamination-free operation. A disposable diaphragm is often used for pressure (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an email to sensors-components.pcm@endress.com (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Key Factors when Selecting a Pressure Sensor
At Sensors Expo, held this past June in San Jose, David Ezekiel gave a special show floor presentation titled Key Factors When Selecting a Pressure Sensor. This presentation was created for those new to pressure sensors. The presentation detailed how to narrow these choices by looking at the skill
-
Understanding the Different Types of Capacitive Sensors
Capacitive sensors are proximity sensors, offering non-contact detection of a target. Capacitive sensing involves the electrical property of capacitance and the resulting feedback present in the oscillator circuit created between the target and the sensor. Not only can capacitive sensors detect
-
Torque Sensor Application - Rotating Torque Monitoring System
sure to specify required RPM for proper sensor and related instrument selection. FUTEK's line of rotary torque sensors are strain gage type and are available with booth Slip ring type (300 series) with mV/V output or non-contact ones (600 series) with +/- 5VDC output. Both versions are also available
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Revealing Invisible Traces of Hand-Object Interactions with Thermal Vision
of the user is often monitored with biomedical sensors, such as a blood pressure sensor [2], while the user's orientation and movements are typically picked up by GPS and inertial sensors [5]. The physical interactions between the user and surrounding objects can be detected by pressure and force sensors
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
-
Load Cell Application - Car Door Test
| Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque
-
Differentiating Between Doppler & Transit Time Ultrasonic Flow Meters
losses and prevents leaking, which is common with an in-line flow meter. In addition, the flow meter does not come in contact with the liquid, thereby preventing corrosion or deterioration of the sensors. The Doppler and transit time flow meters operate on a similar principle, but the technology
More Information Top
-
AUTOMATED ACQUISITION OF TRUCK TIRE PRESSURE DATA
over the tire contact pressure sensor array.
-
Pavement management and weigh in motion
over the tire contact pressure sensor array.
-
CR4 - Thread: need help in designing a contact pressure sensor.
need help in designing a contact pressure sensor .
-
CR4 - Thread: Designing a Contact Pressure Sensor
Designing a Contact Pressure Sensor .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/12173/1/Oghabi_Pegah_201405_MASC.pdf
Special contact pressure sensors .
-
Measuring Soil Contact Pressure on a Solid Boundary and Quantifying Soil Arching
FIG. 4—Calibration of the contact pressure sensor against directly applied air pressure: (a) Membrane Deflection Mode, (b) Membrane Null Mode, (c) nulled output.
-
Intelligent gripper technology for the handling of carbon fiber material
For this reason, a new contact pressure sensor shown in Fig. 4 was developed.
-
Instrumented fingernails: a haptically unobstructive method for touch force input
Figure 6 shows a plot of the output of the fingernail sensor versus the output of a contact pressure sensor (FSR by Interlink Electronics) when the finger is pressed down on top of the FSR.
Indicates content that may require registration and/or purchase.