-
Supplier: John Crane, Inc.
Description: "face popping" (which can lead to catastrophic failure of conventional wet seals), are eliminated by the Type 28VL non-contacting face technology. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 11 inch
- Alternate Shaft or Rubbing Speed: 35,400 ft/min
- Operating Pressure: 1,800 psi
- Operating Temperature: -40 to 400 F
-
Supplier: John Crane, Inc.
Description: flexible carbon graphite secondary seals. This innovative design technology is ideally suited for reliably sealing high-temperature process fluids on rotating equipment up to 800°F/425°C and fluids requiring inert secondary seals. Innovative alternative to conventional wet
- Shaft Diameter (Nominal): 0.787402 to 4.330711 inch
- Shaft Speed: 1,450 to 3,600 rpm
- Operating Pressure: 230 psi
- Operating Temperature: -100 to 800 F
-
Supplier: Keller America, Inc.
Description: These piezoresistive transmitters have been designed for precision applications in industrial environments for pressures ranging from 0.2 to 1000 bar, liquids or gas. A Complete Range: Absolute, barometric, gauge (over- and underpressure) and differential for wet/wet applications. 13
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.2 to 0.5 ±% FS
- Operating Temperature: -40 to 212 F
- Pressure Measurement: Absolute, Differential, Gauge, Sealed
-
-
Supplier: Busch Vacuum Solutions
Description: Ultimate pressure of 25 torr (29 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 153 to 295 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 25 HP
-
Supplier: Busch Vacuum Solutions
Description: pressure to 100 torr (26 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 1,530 to 3,096 CFM
- Motor Power: 200 HP
- Application: Chemical / Corrosive Gas
-
Supplier: Heinkel USA
Description: electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction
- Equipment Type: Paddle / Agitator Dryer, Vacuum Dryer
-
Supplier: Serfilco, Ltd.
Description: efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by
- Pump Type: Centrifugal Pumps
-
Supplier: Winters Instruments
Description: Description & Features:• Rugged cast aluminum housing incorporates standard accurate switching mechanism actuated by a large area diaphragm• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are
- Switch Point Range: 0.0541905 to 5.41905 psi
- Deadband: 0.15 to 2.4 psi
- Operating Temperature: -20 to 180 F
- Number of Poles: Double Pole, Single Pole
-
Supplier: Serfilco, Ltd.
Description: Material: Noryl Performance: 20-120 gpm Features • Non-metallic solution contact 30% glass-filled Noryl • To 135 gpm or 88 ft. TDH @ 60 Hz • Single mechanical seal carbon / silica-free ceramic EPDM or FKM elastomers • Centrifugal - quiet, vibration-free • Standard NEMA C face 56J TEFC
- Pump Type: Centrifugal Pumps
-
Supplier: U.S. Plastic Corporation
Description: Impellers are Nitrile. Stainless steel shaft with epoxy drive sleeve-no metallic contact with fluid being pumped. Shaft seal mechanical type, carbon/ceramic. Inlet and outlet ports 1/2 inch with internal pipe threads. Motor is 1/2 inch with internal pipe threads. Motor is 1/2 HP, with
-
Supplier: Edwards Vacuum
Description: The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced
- Pumping Speed: 17,640 CFM
- Motor Power: 750 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Packaging
- Mounting: Floor / Skid
-
Supplier: Heinkel USA
Description: in a Class 1, Division 1 or 2, Groups C & D environment. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Sample valve Hydraulic pre-piping to manifolds,
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Leybold USA Inc.
Description: of aggressive media and chemicals Easy to understand and uncomplicated … Simple. Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution. Latest in tip seal technology giving significantly
-
Supplier: Leybold USA Inc.
Description: of aggressive media and chemicals Easy to understand and uncomplicated … Simple. Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution. Latest in tip seal technology giving significantly
-
Supplier: Leybold USA Inc.
Description: of aggressive media and chemicals Easy to understand and uncomplicated … Simple. Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution. Latest in tip seal technology giving significantly
-
Supplier: Leybold USA Inc.
Description: of aggressive media and chemicals Easy to understand and uncomplicated … Simple. Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution. Latest in tip seal technology giving significantly
-
Supplier: Douglas Electrical Components
Description: integrate a wet-pluggable connector? Yes. Douglas partners with various manufacturers to source high-quality wet-pluggable connectors to integrate into feedthroughs. Our IPC-620 technicians will carefully seal directly to the conductors to ensure a true hermetic seal.
-
Supplier: Rogers Machinery Company, Inc.
Description: motor overload No contact between operating components in the casing Pull down to 29 "Hg - 25 Torr (33 mbar a) Increased water handling capability prevents heat build-up, extending single mechanical seal life Reduced stress on motor shaft and bearings Available in stainless steel,
- Mechanical: Liquid Ring
-
Supplier: Howden
Description: Standard or high precision angular contact ball bearings with grease or oil mist lubrication, and wet or dry mechanical seals, to suit the application and circumstances. Standard Features Ducting, instrumentation and all components designed as a whole system for optimised flow.
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Gardner Denver, Inc.
Description: friction free within the pump casing. A rotating liquid ring seals the impeller on the front and seals its blades against one another. In order to keep the liquid ring stable, liquid is also permanently sucked into the compression chamber and is output together with the conveyed gas.
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Supplier: Titebond
Description: to clean-up adhesive immediately while still wet. To clean adhesive from panel, tools and hands while wet, use mineral spirits and a rag. Once adhesive has cured, it can be extremely difficult to remove. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Supplier: Fluid Components Intl. (FCI)
Description: locations and it is the only unit in its price range to carry a SIL 2 compliance rating. It has no moving parts to clog and requires no routine maintenance which saves time and expense over any mechanical-technology based flow switch. Applications Cooling Water and Fluids Leak Detection
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: H2W Technologies
Description: system produces heat in the reaction plate. At higher velocities, more eddy currents are produced which results in more heat generation in the reaction plate. Since there is no mechanical contact between the reaction plate and the magnet assembly, there are no wearing parts and as a result no
- Magnetic Type: Eddy Current, Permanent Magnet
- Features: Magnetic
- Engagement: Noncontact
-
Supplier: Gardner Denver, Inc.
Description: The larger liquid ring pumps are often part of engineered systems designed to meet even the highest demands. This is how they work: the impeller rotates friction free within the pump casing. A rotating liquid ring seals the impeller on the front and seals its blades against one
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
Find Suppliers by Category Top
Featured Products Top
-
MECO seals are designed to service a wide range of food industry applications, including: ◊ Dry powders – such as spices, flavorings, beverage mixes, and bakery premixes ◊ Wet or slurry-based products – including soups, sauces, gravies, and pet foods (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
seal models, ensuring that we have an option for most applications. Contact Woodex-MECO Industries today to discuss your application or request a custom sealing evaluation. (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Benefits of Non-Contacting Lift-off Mechanical Seals Enhance longevity and efficiency while reducing maintenance costs. Found inside gearboxes, air turbine starters, generators, and more, see (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
When are EP Type-1 Seals The Best Option? Where axial or linear space is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Engineered Mechanical Seals by Technetics Group Since 1967, Technetics Group has designed and produced a wide range of mechanical seals, engineered for the most demanding and varied rotary shaft applications. With trusted brands such as (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Design with the patented Seal-and-Bearing System has led to warranty costs among the lowest in the industry, with applications among the toughest. The Vaughan Vertical Wet-Well Chopper Pump is the only mechanical sealed oil bath lubricated sump pump of its kind. Available in lengths up to (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
HYDRODYNAMIC MECHANICAL SEALS AND EDGE-WELDED METAL BELLOWS In critical use-cases, like aerospace, where a typical contacting seal is not an option, Technetics (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
between the faces is greater than the system pressure, which causes the mechanical face seal to leak air into the system instead of fluid out—this type of mechanical seal results in reduced friction and increased surface speed. Why Use Non-Contacting Sealing Technology (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD.
More Information Top
-
The Relationship between Sealing Performance of Mechanical Seals and Composition of Coolants for Automotive Engines
KEYWORDS: mechanical seal , long life coolant, inhibitors, deposit, wetting , contact angle .
-
Cover-gas seals. FFTF-LMFBR seal-test program. Progress report, April-June 1976
Two additional wetting techniques are being investigated: (1) mechanical cleaning by ultrasonic agitation of sodium in contact with the dip seal blade, and (2) grip blasting of the surface.
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > CONNECTION TECHNOLOGY
Connectors used in wet environments must be adequately sealed by mechanical or other means to prevent moisture and other liquids from penetrating the housing and coming into contact with the energized pins.
-
The test, usage and maintenance of power switching subsystems
From Wikipedia: “The minimum contact rating is based on what is known as the “ wetting current” (or sealing current) and is the … through a newly-closed mechanical switch or relay in … break through any film ( contact ox- idation) that may…
-
DEVELOPMENT OF A PROCEDURE TO RATE THE APPLICATION OF PAVEMENT MAINTENANCE TREATMENTS
…continuous flow of mixing; accurately apportions mix components; discharges thoroughly mixed product continuously; aggregate pre- wet immediately prior to mixing … system used prior to seal ; equipped with a mechanical type squeegee distributor; flexible rear strikeoff kept in contact with pavement surface; working…
-
Handbook of Adhesion Technology
An alternative approach is to make a dry film which already has mechanical integrity and which is coated with materials which react on contact with the wet tissue surface to give a strong bond (Thompson 2009). .... are numerous differences as these commercial ‘‘patches’’ are intended for internal application for sealing leaks of fluid…
-
Handbook of Chlor-Alkali Technology
…chilled water, thermal duty, 1189 chlorinated condensate, 789 compressor interstage coolers, 828 direct contact , 771, 778, 826 … use of barrier fluid, 836 utility approach to refrigeration, 837 without gas compression, 1486 materials of construction, 767 reaction with titanium, 768 wet vs. dry chlorine, 768 … 847, 862 low-pressure seals , 895 low-pressure storage, 853 mechanical relief devices, 899 piping…
Indicates content that may require registration and/or purchase.