Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: 10-Bit Digital Contactless Angle Sensor
- Measuring Range: 0.0138 amps
- Operating Temperature: -40 F
- Current Type: AC Current
- Features: Other
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS37612 simplifies high-current sensing with its contactless, coreless design, offering high precision, common-mode field rejection, and a wide sensing range (200A to >1000A). * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your
- Measuring Range: 0 to 1,000 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 302 F
-
Supplier: Gefran
Description: Contactless linear position transducer with ONDA magnetostrictive technology. The analog interface, available with various output ranges in voltage or in current, guarantees simpler installation and easier adaptation to existing systems. The absence of electrical contact on the cursor
- Measurement Range: 1.968505 to 157.4804 inch
- Accuracy: 0.02 %
- Operating Temperature: -22 to 167 F
- Linear Encoder Speed: 10,000 mm/sec
-
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor
- Pipe Diameter: 0.16535442 to 0.56299243 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.792 to 3.168 GPM
- Operating Temperature: 32 to 104 F
-
Current Sensors - Sensor technology - Current sensors - TLI5570-RE35E1-E0001 -- TLI5570-RE35E1-E0001Supplier: Infineon Technologies AG
Description: sensor provides a non-amplified high-speed differential analog output signal to be directly connected to replacing shunts. Summary of Features Accurate AC & DC current sensing Stable sensitivity over temperature Galvanically isolated measurement Contactless current
- Input Voltage: 1 volts
- Approvals / Certifications: RoHS
-
Supplier: Gefran
Description: Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The head’s flanged shape and small size make the RK-2 series ideal for applications
- Measurement Range: 1.968505 to 157.4804 inch
- Operating Temperature: -22 to 194 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Supplier: Gefran
Description: Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones and the head’s threaded shape and small size make the RK-4 series
- Measurement Range: 1.968505 to 157.4804 inch
- Operating Temperature: -22 to 194 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Supplier: Gefran
Description: Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to
- Measurement Range: 1.968505 to 59.05515 inch
- Accuracy: 0.04 %
- Operating Temperature: -4 to 167 F
- Linear Encoder Speed: 10,000 mm/sec
-
IC Interfaces - Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 -- NGC1081Supplier: Infineon Technologies AG
Description: NVM Sensing unit: 12-bit SAR ADC/ 10bit DAC Integrated temperature-sensor Digital I/O: SPI, I²C, UART Integrated H-bridge supports up to 250 mA load current Passive mode or battery mode Available in VQFN-32 package Benefits Single-chip solution to build battery-free smart
- GPIO Ports: 16 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Baumer Ltd.
Description: Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties:
- Measurement Range: 0.0787402 to 0.1968505 inch
- Operating Temperature: 0 to 60 F
- Output: Current, Voltage
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Infineon Technologies AG
Description: Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: supply and ground pins. Summary of Features Separate supply pins for AMR and GMR sensor Diverse redundant design with one GMR sensor (top die) and one AMR sensor (bottom die) in one package Low current consumption and very fast start up 360° contactless angle
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Baumer Ltd.
Description: Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties:
- Measurement Range: 0 to 0.1181103 inch
- Operating Temperature: 32 to 140 F
- Output: Current
- Body Shape: Cylindrical
-
Supplier: TE Connectivity
Description: Magnetic Sensor Package : TSSOP20 Product Type Features Magnetic Sensor Product Type : Contactless Rotational and Linear Encoder Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: application of the sensor. Due to a new pipe fastening system made of plastic, the sensors can be relocated quickly and easily. As an option we also offer the compact sensor in a form suitable for use in areas with risk of explosion.
- Features: Ceramic
- Output: Current
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Lake Shore Cryotronics, Inc.
Description: at various applications. In all cases, these sensors go beyond the application of simple magnetic presence detection such as those used in encoders, contactless switches, and electronic compasses. Lake Shore sensors are useful for field measurement applications, where field
- Number of Axes: 1
- Operating Temperature: -40 to 100 C
- Technology: Hall Effect
- Form Factor: Handheld
-
Description: current induced in the metal target, which will cause blocking of oscillator, or small oscillation. And the signal will be shaped, amplified and converted to electrical signal, which will drive the switch tube on and cut-off to realize the detection. It will create signal when the object
- Operating Distance: 0.0787402 inch
- Repeatability: 7.874015748031496 mils
- Operating Temperature: 14 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion.
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: RainWise, Inc.
Description: These economical wind speed and wind direction sensors are remarkably accurate. They feature the simplest mounting methods, and are made with robust, seawater proof materials. These sensors have internal heating to withstand temperatures from -30°C to 70°C. The wind speed sensor
- Height: 12.8740227 inch
- Weight: 0.77175 lbs
- Operating Temperature: -22 to 158 F
- Output Options: Analog Current, Analog Voltage
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion.
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion.
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion.
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging, materials handling and machine tools. The advanced electronics is enclosed in a
- Operating Distance: 0.1574804 to 0.8661422 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm
-
Supplier: Azbil Corporation
Description: Proximity switches (proximity sensors) provide contactless detection of an approaching metal object. We offer a variety of induction-based proximity switches, which make use of electromagnetic coupling to detect eddy currents generated in a metal target object. Available types
- Output Load: 2-Wire, 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Rectangular
- Sensor Technology: Eddy Current Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: RS Components, Ltd.
Description: Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious
- Measurement Range: 15.74804 inch
- Operating Temperature: -22 to 167 F
-
Supplier: Macro Sensors
Description: Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches
- Measurement Range: -7.5 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 220 F
- Features: Current Balance AC-AC
-
Supplier: KTR Corporation
Description: Product features Measuring ranges: 20,.000 Nm, 50,000 Nm Patented measuring principle Contactless measurement Signal band width > 15kHz Reliable measured values in the machine monitoring, process control and test bench technology Combination with coupling possible on request
- Maximum Torque: 176,991.150442478 to 442,477.876106195 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Axetris AG
Description: The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEM modules, using a flow-through cell set-up forextractive measurements.
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 99 %
- Response Time: 2 seconds
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Process Gas
-
Supplier: Axetris AG
Description: The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEM modules, using a flow-through cell set-up forextractive measurements.
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 99 %
- Response Time: 2 seconds
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Process Gas
-
Supplier: Axetris AG
Description: The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEM modules, using a flow-through cell set-up forextractive measurements.
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 99 %
- Response Time: 2 seconds
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Process Gas
-
Description: current induced in the metal target, which will cause blocking of oscillator, or small oscillation. And the signal will be shaped, amplified and converted to electrical signal, which will drive the switch tube on and cut-off to realize the detection. It will create signal when the object
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3109 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3109 senses the single pole-pair magnet rotation above
- Resolution: 23 bits
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
- Encoder Type: Absolute
-
Supplier: FineTek
Description: flow. Non-moving particles like dust accumulation are excluded from the calculation. The installation is simple and cost effective via a welded branch, through which the sensor is screwed flush to the inside of the pipe. The sensor is connected to a DIN-rail mounted transmitter with
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
-
Supplier: Marposs Corp
Description: Industry 4.0 solutions. The system consist of an eddy-current sensor, an amplifier and the monitoring module GEMDS. It is able to detect in real-time critical variations (elongation, growth, displacement). Additionally, up to 3 temperature sensors can be connected and monitored
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: spray- and jet water High operating safety through the use of high quality materials and 100% final testing of the products optoelectronic IR sensor with micro controller for contactless operation of cartridge valve Resin moulded electronic, protection type IP 65 electronic completely
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
Find Suppliers by Category Top
Featured Products Top
-
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and (read more)
Browse Current Sensors Datasheets for STEGO -
happen Variances in electrical current can signal problems with sensitive electronics. With STEGO's current sensor, you can monitor AC current usage in real-time, ensuring your systems stay reliable and efficient. Measures AC Measure up to 100 A contactless (read more)
Browse Current Sensors Datasheets for STEGO -
happen Variances in electrical current can signal problems with sensitive electronics. With STEGO's current sensor, you can monitor AC current usage in real-time, ensuring your systems stay reliable and efficient. Measures AC Measure up to 100 A contactless (read more)
Browse Current Sensors Datasheets for STEGO -
INSTRUCTION MANUAL SMART SENSOR CURRENT ESS 076 The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in (read more)
Browse Current Sensors Datasheets for STEGO -
-
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
be directly integrated into the customer system via the customized PWM interface. In addition, all sensors also provide a standard I2C interface. Contactless Level Measurement Made Easy With its new Evaluation Kit for level sensors, EBE sensors + motion offers a user (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH
Conduct Research Top
-
display-controller sensor for boom of excavator
can set the alarm angle threshold by itself, and output the corresponding contactless relay signal (drive current 1A) when the safe inclination value is exceeded.Output all relay signals when the device communicates abnormally,The product design is precise, integrating comprehensive protection
-
The Future of Automotive Wheel Sensing with GMR
Magnetic sensors are used extensively in modern vehicles, serving to measure the position of moving parts, rotation angles, and the flow of electric current. The versatility, reliability, and economy of these contactless silicon-based sensors make them uniquely suited for automotive and industrial
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Accepted June 2, 2011. Colour Online: See the article online to view Figs. 2-7 in colour. Abbreviations: AC, alternating current; cDEP, contactless. dielectrophoresis; DEP, dielectrophoresis; iDEP, insulatorbased. dielectrophoresis. Correspondence: Professor Mark A. Stremler, Department
More Information Top
-
Electric current sensors: a review
Most contactless current sensors are based on magnetic field sensors—these were reviewed in Ripka (2001) and more recently in Edelstein (2007).
-
High Sensitivity InAs DQW Linear Hybrid Hall ICs with InAs Deep Quantum Well Hall Elements
…other electrical and electronic motor drives, and also in the mo- tors used for hybrid vehicles, electric vehicles, and other drives, inverter drives for power conservation and precision power control are becoming more common, and contactless current sensors using Hall elements are…
-
Smart Sensors and MEMS
Contactless current sensors may be used for remote con- ductors at high potentials, underground cables etc.
-
Modern Sensors Handbook
Contactless current sensors ... . . . . . . . . . . . . . . . . . . .
-
Contactless Meters and Summators of Direct Currents
The third series has demonstrated the extension of measurement range of contactless current sensor achieved through using a 2 i in the number of turns in core made of ferrite with large enough cross-section (74mm ), ncreas g feedback winding, and air…
-
Current sensor in PCB technology
Contactless current sensors should be geometri- cally selective, i.e., sensitive to measured currents, and resis- tant against interference from other currents and external fields.
-
Compact modeling of vertical hall-effect devices: electrical behavior
They are already widely used in the fields of automotive [5] and contactless current sensors [6–9], and new applications are emerging in medicine [10].
-
Current measurement using printed circuit board coil
Contactless current sensors can be used in remote conductors at high potentials, underground cables etc., but they are usually more expensive then shunt resistors.
-
Double-core GMI current sensor
A novel design of the giant magnetoimpedance contactless current sensor is presented.
-
Precise DC current sensors
Three novel DC contactless current sensors were described.
Indicates content that may require registration and/or purchase.