Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm) Diameter nose bar option for one or both ends
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: ContiTech AG
Description: Sliding belt conveyors are used when materials are removed on the carrying side in a sliding motion, e.g. over a steel, plastic, or wooden bed. Sliding belt conveyors are particularly wearresistant thanks to a special bottom ply in the tension member. The belts
- Application: General Purpose
-
Supplier: ContiTech AG
Description: Steel cord conveyor belts ensure maximum conveying performance, even under grueling stress conditions. Their robust design guarantees high tensile strength at maximum conveying capacity as well as excellent impact resistance. They exhibit only slight elongation even over long
- Belt Width: 251.96864 inch
- Application: General Purpose, Mining / Quarrying
- Material: Steel Belt
-
-
Supplier: Belt Technologies, Inc.
Description: one, we can deliver—complete with motion control, tracking and tensioning capabilities. Metal belts are ideal for use in a variety of automation systems. Get the Unique Benefits of Metal Belt Conveyors PureSteel®metal conveyor belts afford the following benefits.
- Features and Options: Sanitary
-
Supplier: Forbo Siegling, LLC.
Description: Textile Industry For decades Forbo Movement Systems has been accompanying the numerous developments in the manufacture of yarn and fabrics together with the textile machine manufacturers. The results are: Power transmission belts with thermoplastic tension members made of polyester and
-
Supplier: Forbo Siegling, LLC.
Description: When pushers and ploughs are used, the belt's laterally stiff design guarantees that it will lie flat and continue to run in a straight line reliably. The lateral loading and discharge of goods is achieved by using very smooth, wear-resistant surfaces. Lateral sorters (e.g. carrier cells), on
-
Supplier: ContiTech AG
Description: CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline
- Application: General Purpose
-
Supplier: ContiTech AG
Description: stations Product Range: CONTIFLEX® textile conveyor belts with EP plies available as 2-, 3-, 4- and 5-ply belt in various types and sizes Available in widths up to 3,200 mm and with longitudinal seam up to 5,600 mm, depending on belt thickness and length
- Belt Width: 125.98432 inch
- Application: General Purpose, Mining / Quarrying
- Features: Other / Custom
-
Supplier: CSA Group
Description: ISO 20238:2018 specifies a method of testing to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary, under a given tension, in surface contact around a rotating driven steel drum. ISO 20238:2018 describes means of varying the conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: providing an easy-to-integrate conveyor package. With a sleek, flush-sides design, the DCMove easily fits into tight spaces and maximizes belt coverage. In combination with Dorner’s v-guided belt tracking and precise rack and pinion belt tensioning, the features of the
- Maximum Load: 400 lbs
- Speed: 600 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Dorner Manufacturing Corp.
Description: in) to 1,524 mm (48 in) Lengths: 914 mm (36 in) to 25,375 (999 in) Available in straights, curves, and z-frame configurations Modular belt options: flat modular belt, friction top, cleated, curve Belt options: guided and positive drive belt options (flat belt,
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and few tension
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: QC Industries Conveyors
Description: V-Guide belts without changing any conveyor parts Crowned drive pulleys to ensure proper belt tracking More than 50 belt styles available - including cleated belts Our 5 Year Warranty
- Maximum Load: 50 to 120 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: ifm efector inc.
Description: Easy setting of the rope tension For use on conveyor belts Robust design for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: CiMa-Pak Corporation
Description: Designed to move bags in conjunction with weighing, filling, sealing, packing and other related production operations. Coupled with a band sealer the conveyor will reduce your production time and increase your output. Adjustable guide rails with nylon insert Feed directions of either left to
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Forbo Siegling, LLC.
Description: In the manufacture and processing of boxes, Siegling Extremultus folder gluer belts play a key role in ensuring that the quality and productivity potential of the machinery is exploited to the full. Our range of types offers the right belt with specific characteristics for each
-
Supplier: Belt Technologies, Inc.
Description: Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-ratio. One of our core
- Belt Thickness: 0.0029921276 to 0.01574804 inch
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Belt Technologies, Inc.
Description: metal belt or tape via coating, plating, laminating or bonding methods. Depending on the method of application, the surface treatment can be as thin as 0.0005” (.0125 mm). Benefits of Metal Belt Surface Treatments The benefits of surface coatings vary depending on the type of coating
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Midwestern Industries, Inc.
Description: Make your conveyor do double-duty with the addition of Midwestern’s MR-7 double deck screener. The versatility of the screener allows it to be either cable-suspended off the front of your conveyor or pedestal-mounted. You choose which way will best suit your application. The new Model
- Equipment Type: Screener - Rectangular Deck
-
Supplier: ifm efector inc.
Description: Complete rope tension kit for safety rope E-STOPS Quick and easy mounting For use on conveyor belts Robust design for use in harsh industrial environments Easy setting of the rope tension From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the
-
Supplier: Forbo Siegling, LLC.
Description: In this industrial sector, Siegling Extremultus machine tapes and Siegling Transilon conveyor belts are the first choice for nearly all functions and processes. Thanks to the new Siegling Extremultus E line machine tapes, the potential for quality and productivity of tried-and-tested
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: QC Industries Conveyors
Description: into place Rigid aluminum frames (or aluminum/steel frames for conveyors 18" and wider) Large 35mm sealed ball bearings that are built to last High Speed Capability - up to 400 fpm Push-button Tension Release tails for easy under belt cleaning and belt changes Support for
- Maximum Load: 50 to 120 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: QC Industries Conveyors
Description: Versatile Conveyors for Elevating & Lowering Applications Z, L & R configurations for any elevating or lowering application Rigid aluminum frame (with tee slots) resists twisting - a leading cause of tracking issues among competing conveyors Optional V-Guide belts aid in
- Maximum Load: 120 lbs
- Speed: 200 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: ASTM International
Description: 1.1 These test methods (and references) cover the procedures for evaluating the physical properties of flat conveyor belting. Performance criteria for belting will not be detailed here, but can be found through the RMA (Rubber Manufacturers Association) Conveyor and Elevator
Find Suppliers by Category Top
Featured Products Top
-
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
he DCMove product series is a line of heavy-duty conveyors designed to meet the needs of industrial material handling, distribution centers, and logistics applications. With a durable painted steel frame and variety of belt options, these conveyors will hold up to even the most strenuous (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
& Conveyors: Maintain precise tension in belt drives operating over 16 hours/day with minimal wear. · Agricultural Machinery: Resist corrosion and abrasive dust in harvesters and tractors with extended service intervals. · Robotic (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems. The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
Best-in-Class Overhung Load: Engineered to handle superior output shaft loading, making it ideal for heavy duty packaging mechanisms, high-tension timing belts, and indexing applications (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
Conduct Research Top
-
Absolute positioning on a budget
When the Rock-Tenn paperboard mill in Aurora IL wanted to automate the. positioning and tensioning of the belts on its paperboard dryer conveyor. system, it took over a year to find a vendor capable of meeting the project. budget and specifications. Management wanted a robust, turnkey solution
-
Torque Sensor Application - Assembly Line / Automation
Sensors / transducers are essential in many automated assembly, packaging and labeling processes. Below, a reaction torque sensor is setup with a servo motor in an automated conveyor belt assembly line to control the tension in the winding tape while providing feedback regarding alignment, out
More Information Top
-
Durability analysis of a pulley / Alternator support for power transmission in commercial vehicles
A single solid finite element model was built to represent the final version of the conveyor belt tensioner .
-
Conveyors and Conveyor Systems - Grainger Industrial Supply
• Conveyor Belt Tensioners (34) .
-
$800-$900 Conveyors - Material Handling - Grainger Industrial Supply
○ Conveyor Belt Tensioners (1) .
-
$100-$200 Conveyors - Material Handling - Grainger Industrial Supply
○ Conveyor Belt Tensioners (6) .
-
Conveyors - Material Handling - Grainger Industrial Supply
○ Conveyor Belt Tensioners (8) .
-
Underground Mine Development |
Previous:R.A. Rodriguez supplies conveyor belt tensioners ideal for harsh gypsum mining conditions .
-
Durability analysis of a pulley / Alternator support for power transmission in commercial vehicles
In this paper, a numerical procedure applied for the development and durability analysis of a pulley/alternator support and a conveyor belt tensioner device is presented.
-
Sell Butterfly valve
• 1,Supply various kinds of rubber belt that used mainly for the automobile,machines, such as synchronous belt, timing belt, conveyor belt , belt tensioner , v belt, pk belt, industrial belt, transmission belt, joint belt.
-
States > California > State > Air Districts > South Coast > Regulation XI - Source Specific Standards > [sc AQMD 1158] Rule 1158 - Storage‚ Handling̵...
(D) That portion of an existing conveyor belt that contains the tensioner .
-
Mechanized laying of a blast-furnace composite hearth bottom
The electrically driven mechanized roller conveyor consists of two-meter sections with rollers, a drive unit and a tensioner , and a conveyor belt 800 mm wide with metal lines.
Indicates content that may require registration and/or purchase.