Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Redwood Plastics
Description: 50% the weight of cast steel Reduces noise Reduces power consumption Low coefficient of friction Easy to replace worn or damaged sections Easy to install Eliminates wear on conveyors •Available in 4″ & 5″ Heights •Sizes 16″ – 36″ •Bolted to Standard Long Link Chains •Extra strength due
- Function: Abrasion / Sliding Wear
- Features: Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little initial
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: Wisconsin Oven Corporation
Description: FLEXIBILITY The ability to precisely vary time and temperatures provides an extremely broad range of combinations for processing various plate types currently available, as well as those of the future. GUARANTEED REPEATABILITY The constant conveyor speed and excellent uniformity allows
- Atmosphere: Air / Oxidizing
- Application: Baking, Curing, Preheating
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
-
-
Supplier: Columbia Steel Casting Co., Inc.
Description: best alloy choice. A layer of our high chromium carbide hardfacing can be applied to high wear areas of the manganese chain to increase wear life. Pattern capabilities In addition to our wide selection of existing drag chain patterns, we have a full service pattern shop that can make
-
Supplier: FLSmidth
Description: Key Benefits Improved safety Low cost Easy maintenance Reliable Handles sticky and abrasive materials In-Plant Belt Conveyor offers safe mechanical conveying of materials Our In-Plant Belt Conveyor solution is an easy to operate and maintain mechanical conveying system. Designed with
-
Supplier: Dorner Manufacturing Corp.
Description: mounted in cast stainless steel housing for maximum performance in washdown environments Solid UHMW wear strips are easily lifted out of the frame without tools to minimize cleaning time. the tool-less tip up pulley allows conveyor end to be lifted easily for quick access to inside of
- Speed: 233 ft/min
-
Supplier: Renold Jeffrey
Description: example, 60 double pitch conveyor series (1 1/2") is designed C2060H. C2000 Rollers are the same diameter as the corresponding ANSI chain of 1/2 the pitch. Link plates are straight and unbeveled and the construction of the roller and pin link plates are identical to improve
- Features: Conveyor Chain, Double Pitch
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 0.787402 to 1.4960638 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 1.1023628 to 3.149608 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 1.1023628 to 4.1338605 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 1.1023628 to 3.149608 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: LS Industries
Description: We have LS Structural and Plate Blasters in the field providing complete 360° blast coverage for 48” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot™ wheels. Economical to operate wheel well is lined with replaceable
- Power: 20 HP
- Part Loading: Belt / Roller Conveyor Loaded, Continuous Loaded / Fed
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: Crown Plastics Co., Inc.
Description: Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult
- Thickness: 0.001574804 to 0.004724412 inch
- Industry / Application: Automotive / Transportation, Plastic
- Function: Impact Protection
- Features: Polyethylene - HDPE / UHMW, Waterproofing, Wear Plate / Strip / Part
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Typically mounted on inclined elevators or conveyors. Effective with wet or dry materials. Most often utilized in the Cement and Aggregate segments. Carbon steel construction. Stainless steel and aluminum construction available. Common options: AR Plate Construction, Wear Lips,
-
Supplier: Ramsey Products Corporation
Description: Produced to the same quality standards as standard conveyor, Ramsey Lo-Profile conveyor has a reduced overall link height and larger flats on the tips of each link. The increased surface area on the bottom of the chain serves to reduce bearing stress on wear plates,
- Chain Pitch: 0.5 inch
- Rollers: Rollerless
- Chain Types: Silent Chain
-
Supplier: Dorner Manufacturing Corp.
Description: Features & Benefits of AquaGard 7350 Positive Drive Belt Conveyor: FDA approved materials in belting and plastic components UHMW Wear strip bed plate with abrasion resistant materials support belt and tool-less removal for ease of cleaning USDA accepted solid urethane belting
- Maximum Load: 500 lbs
- Speed: 233 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: RegalRexnord
Description: BWR2550 TableTop Chain With Zinc Plated Pins Molded In Black Wear Resistant Material
- Chain Width: 3.5 inch
- Chain Pitch: 3 inch
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: RegalRexnord
Description: BWR2500 TableTop Chain With Zinc Plated Pins Molded In Black Wear Resistant Material
- Chain Width: 2.63 inch
- Chain Pitch: 3 inch
-
Supplier: RegalRexnord
Description: BWR1700 TableTop Chain Molded In Black Wear Resistant Material And Assembled With Zinc Plated Pins
- Chain Width: 2.165 inch
- Chain Pitch: 1.968505 inch
-
Supplier: RegalRexnord
Description: BWR1701TAB TableTop Chain Molded In Black Wear Resistant Material And Assembled With Zinc Plated Pins
- Chain Width: 2.09 inch
- Chain Pitch: 1.968505 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch
- Non-standard Chain Pitch: 1 inch
- Maximum Allowable Load: 176 lbs
- Chain Width: 0.312 inch
- Chain Pitch: 1 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch
- Non-standard Chain Pitch: 2 inch
- Maximum Allowable Load: 660 lbs
- Chain Width: 0.625 inch
- Chain Pitch: 2 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: BARLOOP / BAR LINK CHAINS Composed of a standard forged inside link, fabricated outside plates and heat treated pins. Flat sidebar design allows for efficient and secure welded attachments. Secure press fit pins minimize the opportunity for aggressive pin/sidebar wear. Optional design
- Chain Width: 2.41 inch
- Tensile Strength: 42,000 lbs
- Chain Types: Bar-link Chain
-
Supplier: MCA - Advanced Materials Division
Description: chute liners, guide rails, wear stripe, transfer plates, bearings, and assembly conveyor components.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Ertalon® 4.6 PA46 components excel in extreme environments where PA6, PA66, POM, and PET materials typically fall short. Additional application examples for Nylatron® 4.6 PA46 / Ertalon® 4.6 PA46 include bushings, bearings, gears, pulleys, sheaves, wear pads, valve seats, seals, and
- Overall Thickness: 0.393701 to 1.968505 inch
- Overall Width / O.D.: 24.015761 to 118.1103 inch
- Overall Length: 24.015761 to 118.1103 inch
- Tensile Strength (Break): 15,000 psi
-
Supplier: Johnson and Allen, Ltd.
Description: timer controls A choice of optional conveyor track systems. Can be fitted with RCD's if required. Can be fitted with wear plates if required. If you are interested in a Standard Aperture Demagnetiser please contact us with your inquiry for a full quote. Our team will recommend
- Operating Voltage: 230 to 400 volts
- Degaussing Force: 2 to 3 Gauss
- Form Factor: Conveyor, Stationary
- Type: Industrial Loop Demagnetizer
-
Supplier: Ensinger, Inc.
Description: TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has excellent wear and abrasion resistance, which results in extended component life and lower
- Tensile Strength (Break): 9,000 to 10,000 psi
- Tensile Modulus: 350 ksi
- Elongation: 8 to 25 %
- Use Temperature: 200 to 330 F
-
Supplier: Ensinger, Inc.
Description: This compression moulded material is a Victrex® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Facts Chemical designation: PEEK (Polyetheretherketone) Color: black Density: 1,47 g/cm3 Main Features excellent wear
- Tensile Strength (Break): 9,400 psi
- Tensile Modulus: 900 to 1,100 ksi
- Elongation: 1.5 %
- Water Absorption: 0.06 %
-
Supplier: PJ Company
Description: Warehouse Trucks Bakery Equipment Medium Duty Conveyorized "Drag Line" Trucks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways for extra strength Legs - 1/4" formed steel plate welded to yoke
-
Supplier: MCA - Advanced Materials Division
Description: bearings, chain guides, chute liners, guide rails, transfer plates, and wear strips.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 101 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees Fahrenheit. • Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. • Electrical 110 VAC 10 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Hard chrome-plated sealing bars and nickel-plated cooling bars for enhanced durability and wear resistance. Electrical requirements: 110 VAC, 10 amps, 60 Hz. No compressed air required (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
zone and 5” long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees Fahrenheit. Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. Electrical 110 VAC 10 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
-resistant laminated Teflon bands. Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. Digital Temperature Control maintains consistent heat and assures quality hermetic seals. Optional Single Line Embossing Code is (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
of special heavy duty wear-resistant laminated Teflon bands. Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. Digital Temperature Control maintains consistent heat and assures quality hermetic seals. Optional (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
-grade nickel-plated brass housing, these sensors can easily withstand the wear and tear associated with regular cleaning tasks in bottling plants.They can also be easily adjusted to accommodate the unique dimensions of different blotting lines. By installing a single sensing unit over the (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
CEFIL’AIR® INFLATABLE SEALS EXTRUDED PROFILES PLATE SEALS (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA Type-1 model should be considered. The EP Type-1 model is used in process industries such as pulp & paper, home building products, sewage and water treatment (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Conveyor Maintenance Guidelines
: the conveyor chain, sprockets, idler sprockets or rolls, wear or dead plates, and guides. All applicable safety procedures should be followed whenever performing chain maintenance and installation. Do not attempt to service a chain while it is operating. Figure 1 shows a typical glassware conveying
-
Simplifying bottle conveyor chain replacement
, with plated links, with or without pin head guarding, in wear-resistant materials, with or without spacers and with a variety of sprocket guiding options. While these choices give buyers many alternatives, they can also make the task of selecting a replacement chain somewhat bewildering. Add
More Information Top
-
Ultra High Molecular Weight Polyethylene (UHMWPE)
Examples of other applications include pump impellers, pump housings, valve seats and valve gaskets for the chemical process industry; doctor blades, suction box covers, and chain conveyor wear plates for the pulp and paper industry; and ski and snowboard bottom surfaces, snowmobile …
-
Evaluation of effect of chromium on wear performance of high manganese steel
Austenitic manganese steels are well known for their marked work hardening characteristics that have qualified them to be some of the major wear resisting materials for wheels, conveyor chains, wear plates , shoes, etc., and for applications in machinery for earth moving, mining …
-
Alloying: Understanding the Basics
Because austenitic manganese steel resists metal-to-metal wear, it is used in sprockets, pinions, gears, wheels, conveyor chains, wear plates , and shoes.
-
ZAUTB2001P242
Because austenitic manganese steel resists metal-to-metal wear, it is used in sprockets, pinions, gears, wheels, conveyor chains, wear plates , and shoes.
-
ZASMHBA0003102
B e c a u s e austenitic m a n g a n e s e steel resists metal-to-metal wear, it is used in sprockets, pinions, gears, wheels, conveyor chains, wear plates , and shoes.
-
ZASMHBA0001045
Because austenitic manganese steel resists metal-to-metal wear, it is used in sprockets, pinions, gears, wheels, conveyor chains, wear plates , and shoes.
-
Advanced coal conversion process demonstration. Technical progress report, April 1--June 30, 1996
rn rn Repair C-26 drag conveyor gearbox Repair wear plates on the drag conveyor .
Indicates content that may require registration and/or purchase.