Products/Services for Cooking Oil 55 Gallon Drums

  • Industrial Containers-Image
    Industrial Containers - (1667 companies)
    ...case or framework for shipping. Cylindrical containers include cans, tubes, bottles and vials. Drums and barrels are large cylindrical industrial containers, usually for moving or storing liquids. An IBC is an Intermediate...
  •  
    Fireplaces - (127 companies)
    Fireplaces and stoves are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. They use wood, gas, electricity or oil as the fuel source. Fireplaces are architectural elements...
  • Drum Heaters-Image
    Drum Heaters - (90 companies)
    ...such as wax, grease, or oil. They are primarily used to heat drums, although some types may accommodate other types of containers or be in direct contact with process materials. They can be wrapped around, placed inside, or heat the entire containers and its...
  • Filtration Equipment-Image
    Filtration Equipment - (1217 companies)
    Vacuum filtration is a category of liquid-solid separation equipment and filtration equipment that encompasses many different types of products. Vacuum filters are available in batch (vacuum nutsches and vacuum leaf filters) and continuous (drum...
  • Burners-Image
    Burners - (270 companies)
    ...not only fuel gas or oil, but also waste gas or waste oil without leaving any unburnt carbon. Specifications. Burner specifications include: maximum capacity. application temperature. combustion fuel. firing mechanism. convection method. Maximum...
  •  
    Strainers - (756 companies)
    ...be used in a wide variety of applications, including but not limited to: general purpose, chemical, coolant, food processing, laboratory, industrial, high temperature, high viscosity, hydraulic fluid, medical or pharmaceutical, oil or fuel...
  •  
    Drum Pumps - (258 companies)
    Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application. Drum pumps, also called barrel pumps...
  •  
    Storage Tanks and Process Tanks - (1652 companies)
    ...that is suitable for the tank. Common industries and applications that use storage tanks and process tanks include: Chemical processing. Cosmetics processing. Food and beverage processing. Oil and fuel processing. Paper and pulp processing...
  •  
    Drum Pulleys - (33 companies)
    Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...
  •  
    Ovens (industrial) - (487 companies)
    ...and kilns use heat generated by combustion of gas, oil, biomass, waste products, or other fuels. The combusted gas may heat the material being processed directly or indirectly. Natural gas - Natural gas is a hydrocarbon used in some combustion ovens...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://dspace.mit.edu/bitstream/handle/1721.1/50623/475694479-MIT.pdf?sequence=2
    Typical water storage containers in developing countries include plastic or metal buckets, 55 gallon oil drums , wide-mouthed clay pots, cooking pots, pitchers and thermoses.
  • Bailey's Industrial Oil and Fat Products, Volume 2, Edible Oil and Fat Products: Edible Oils, Part 1
    COT TONSEED OIL PRODUCTS FINISHING TREATMENT Not too many years ago, fats and oils finished products were only available packaged in containers no larger than 55 - gallon drums . Then, large industrial users of cooking and salad oils that could pump oils at ambient temperatures installed …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … crank_V|12 boring_N|3 appliance_N|16 steady_V|2 square-rigged_J|9 tonic_J|12 restorative_J|2 archery_N|3 fencing_N|2 awl_N|4 brad_N|2 curtain_N|20 piston_N|20 brake_pad_N|3 brakes_N|5 brake_shoe_N|2 come_in_V|10 brake_ drum _N|2 brake_disk_N|1 brake_cylinder_N|1 brake_lining_N|1 … … laminate_V|3 unpainted_J|1 hardwood_N|27 hogshead_N|1 gallon _N|11 throttle_N|1 teashop_N|1 jamb_N|3 … … base_paint_N|6 zinc_oxide_N|2 ceiling_N|21 calcium_N| 55 nerve_cell_N|17 conduction_N|8 migraine_N|4 links_N|9 … … lodging_N|2 vacationer_N|2 religious_belief_N|20 broad-brimmed_J|2 united_states_army_N|26 bell_tower_N|2 folding_chair_N|2 recreational_vehicle_N|2 camp_out_V|1 trailer_N|11 camphor_N|10 castor_ oil _N|4 stool_N|14 cam_N|5 … … nuclear_reaction_N|17 recording_studio_N|1 workspace_N|2 space_heater_N|2 convection_N|2 pharmaceutical_J|4 religious_residence_N|2 nonconformist_N|2 quakers_N|5 quaker_N|6 detached_J|3 cookie_N|27 cooky_N|9 cooking _utensil_N|11 biscuit_N|15 coal …
  • Soaps
    … 1934, page 24--Cocoa soapstoek, a material containing a large percentage of cocoanut oil saponifled with alkalis … The rec- ommended quantity is 3 to 12 lbs. to a 55 gallon drum of water, The soap is dissolved in water by cooking , either by open steam or external heat of some kind, .
  • Design for Manufacturability Handbook, Second Edition > BLOW-MOLDED PLASTIC PARTS
    Watering cans and bottles for laundry detergent and bleach, cooking oil , shampoo, oatmeal, and various cosmetics and medicines are typical examples. Specialized containers such as carrying cases for instruments and tools, vehicle fuel tanks, 55 - gallon drums , automobile glove compartments, center consoles, bumper systems, ducts, and even modern-design desks are also made by blow molding.
  • data.noun (finlayson-gwc2014.zip)
    … 00373884 v 0101 ~ 02880839 n 0000 ~ 03454960 n 0000 ~ 03455072 n 0000 | an apparatus for burning fuel (or refuse); "a diesel engine is an oil burner" 02949957 11 n … … pans are placed for cooking ; "the electric range had … … sometimes fish) are sold 02953904 38 n 02 butt a butt_end 0 002 @ 04362668 n 0000 ~ 04134091 n 0000 | thick end of the handle 02954007 55 n 02 butt e … … 2 hogsheads or 126 gallons ) 02954372 58 n 01 … … gossip columnist got his information by visiting nightclubs every night"; "he played the drums at a jazz …
  • data.noun (finlayson-gwc2014.zip)
    … burqa" 03950026 53 n 02 burlap 6 gunny 4 001 @ 05426418 n 0000 | coarse jute fabric 03950105 55 n 01 burn_bag 5 … … diesel engine is an oil burner" 03950559 20 n … … pans are placed for cooking ; "the electric range had … … large cask (especially one holding a volume equivalent to 2 hogsheads or 126 gallons ) 03954974 66 n … … gossip columnist got his information by visiting nightclubs every night"; "he played the drums at a jazz …
  • Green Energy Options for Consumer-Owned Business
    Gallons of Used Cooking Oil Provided Equivalent 55 -Gallon Drums Collected/Month .
  • data.noun (finlayson-gwc2014.zip)
    … bars attached to a bumper to prevent locking bumpers with another vehicle 03083616 55 n 01 bumper_jack … … 00373884 v 0101 ~ 03008441 n 0000 ~ 03648982 n 0000 ~ 03649094 n 0000 | an apparatus for burning fuel (or refuse); "a diesel engine is an oil burner" 03087639 99 n … … pans are placed for cooking ; "the electric range had … … large cask (especially one holding a volume equivalent to 2 hogsheads or 126 gallons ) 03092054 36 n … … gossip columnist got his information by visiting nightclubs every night"; "he played the drums at a jazz …
  • New literature
    H. E. BRAMSTON- COOK ,vice president of the Oronite Chemi- cal Company, New York (~ty, spoke on … … from Armour Research Foun- dation of Illinois Institute of Technology, may pull palm oil off the production … ROtt]VI AND HAAS COMPANY, t~hiladelphia, Pa., has been granted U. S. Patent No. 2,511,481 to cover a new type of fiber drum package of 55 - gallon capacity, in which a poly- ethylene envelope is protected at the base by …