-
Supplier: Hydrofarm, Inc.
Description: The HydroGEN is the world's first and only water cooled CO2 generator. Water cooling is capable of removing 86% of the heat produced by burning propane and has loads of other options and features not available in any other CO2 generator on the market, including a
-
Supplier: Caterpillar Oil & Gas
Description: routed through urethane tube for protection against impact and vertical flame propagation. - To meet safety requirements, connectors require the use of a special tool to be disconnected and bear the “do not disconnect while energized” warning. - Optional ATEX and NEC certified 25-foot
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: generator set and Dynamic Gas Blending system - Dynamic Gas Blending system automatically activates when gas supply is detected Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
-
Supplier: INTEC Energy Systems
Description: High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas. Based on a furnace heat input of 14.0 MW with light fuel oil and 18.2 MW with natural gas, in accordance with the 97/23/EU (pressure equipment
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design pressures over 2000
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: SAE International
Description: to cool down the turbocharger under high load may no longer be needed. As the combustion does not have a distinguished flame front it is able to burn very lean mixtures, with the potential of reducing HC and CO emissions. However, until recently, HCCI was considered to be reasonably
-
Supplier: Caterpillar Oil & Gas
Description: tube for protection against impact and vertical flame propagation. - To meet safety requirements, connectors require the use of a special tool to be disconnected and bear the “do not disconnect while energized” warning. - Optional ATEX and NEC certified 25-foot customer harness - ECU is
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: wires - Electrical harnesses and connectors are overmolded and are routed through urethane tube for protection against impact and vertical flame propagation. - To meet safety requirements, connectors require the use of a special tool to be disconnected and bear the “do not disconnect while
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: FX PCB Co., Ltd.
Description: better flexible strength. The CEM-3 and FR4 are quite similar, except the CEM-3 use ‘flies’ as opposed to woven glass cloth. CEM-3 is extremely smooth and has a milky white hue. It completely replaces FR4 and has a sizable market share in Asia. It is a kind of copper-clad, a flame-retardant
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
Cryo H&I: On-site LN2 Generator Produce high-purity liquid nitrogen anywhere with Cryo H&I. Our generator provides a reliable (read more)
Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
as low as -30°F (-34°C) to room temperature with the simple turn of a knob. This precise control along with two different sized generators, ensures optimal cooling for sensitive equipment or processes. Accessories like the swivel Magnetic Base enable easy mounting and portability, allowing it (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
EA-ELR 10080-120 2U Programmable DC Electronic Load with Energy Recovery The EA-ELR 10080-120 2U is a state-of-the-art programmable DC electronic load, also known as an Energy Recovery Load or Recuperating Electronic Load. This 3000W DC Load is engineered to sink up to (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
transparent. 1591T series enclosures are designed to meet IP54 and assembled via M3 screws secured into brass inserts. The polycarbonate material carries a UL 94 V-2 flame retardant rating. Features Multipurpose electronic instrument enclosures (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
interference of sensitive measuring equipment caused by radiation from the connection cable. The B 110 C is also designed for demanding environmental conditions: the cable is halogen-free, flame-retardant and self-extinguishing (IEC 60332-1-2 / VDE 0482-332-1-2), RoHS-compliant, and PFAS (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. While the BMS, sensors, and cooling channels regulate heat dynamically, coated fabrics reinforce system stability by containing localized failures and limiting thermal propagation when active systems can no longer compensate. 2. Coated Fabrics Enable Prevention, Not Just (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Subject Index Part 1
…189 , 192 , 242 electro-optical 20 Film, dielectric 87 Filter, interference 22 , 89 Filtering spatial 234 , 239 spectral 236 Flame laser, chemical 313 Flow … 321 fast-, high-power CO2 laser 304 gas-, longitudinal … second harmonic (SHG) 236 Generator Marx 319 singlet oxygen … excitation Electrique et à Détente Adiabatique) 304 DF 314 emission spectrum 327 diffusion- cooled 207 discharge flow…
-
Post-harvest Technologies of Fruits & Vegetables
Lowering of Oxygen External Gas Generators External gas generators operate either on an open- flame or catalytic burner to remove O2 from the incoming air. .... The heat added by the burners needs to be removed, which is done by a water spray that cools the air and humidifies at the same time. .... The disadvantage of these types of system is that fuel is required and CO2 is produced as…
-
Incorporating climate change into corporate business strategies. Conference proceedings
…using HCFC-22; engineering optimization is expected to reduce energy use and resultant CO2 emissions with the … degraded by assurning an intermediate heat transfer loop was needed to keep this flammable refrigerant out of .... Compared to conventional, electically-driven heat pumps, engine driven heat pumps and Generator Absorber Heat Exchange IGAXI absomtion heat pumps give lower TEWls in areas where heating loads predominate and larger TEWIS in cooling - dominated regions.
-
Fire protection in generating stations
Fire is extinguished in generators , rotary convertors, frequency changers, and all types of rotary machines hy creating .... Flame can be extin- guished by an initial discharge of carbon dioxide in from 5 to 10 .... Then the glowing insulation is allowed to cool in air which is kept inert by periodic additional CO2 discharges, to allow for gas escapage through the walls of the ducts until the machine comes to a standstill.
-
New Gas Sensors Simplify Power Plant Leak Detection
Analytical equipment is used to measure and control h2 purity, as well as measure CO2 , which is used to purge the generator of air during start-up, and purge the hydrogen during shutdown. .... This prevents the formation of a flammable mixture. .... Direct h2 cooling systems circulate the hydrogen through the generator shell for heat dissipation, although, and external…
-
Carbon Capture from Coal-Fired Power Generation
Finally, the generator portion of the combustion turbo- generator set is considered to be a standard hydrogen cooled machine. .... based on new but trade secret WGS catalyst compositions) to convert CO to CO2 (and thus perhaps … completely different flow characteristics, but it has a broader flammability range and a flame speed that is…
-
IEEE Guide for Operation and Maintenance of Turbine Generators
Stator- cooling water must be flowing with a conductivity at or below rated values. .... a) In air with the end bells removed, the winding cleaned of oil or flammable contamination, and accessible to detect and react to any … In hydrogen atmosphere of safe purity and pressure with generator closed c) In CO2 atmosphere with generator closed .
-
Programmatic Need for a Zero Emission Steam Technology (ZEST) Research Facility
Successful thermal barrier coatings in the gas generator could reduce its overall cost by allowing the use .... The adiabatic flame temperature of the combustion products is approximately 5,600° F (3,100° C). .... wa- ter, preheated by circulation through the combustor’s walls, will result in a CO2 /steam working fluid .... Temperature will be controlled through adjustments in cooling -water flow rate.
-
Water Extraction from Coal-Fired Power Plant Flue Gas
…ACC a c h APH "C CaClz Cas04 CAH CELD CEM CEPS cm co co2 CPVC cvA. .... €Ph gPm &.So4 hr HRSG HTHX HTU HVAC HX IC i.d. ID IFRF absolute desiccant absorber air- cooled condenser actual cubic feet … hour heat recovery steam generator high-temperature heat exchanger … diameter induced draft international flame research foundation ix .
-
Assembly reports
For control of the luftseitigen loading, a CO2 vaccinating method under certain prerequisites can be applied but that fails for measurement of the gas loading on tubs heated with generator gas. .... of the upper furnace pressure is, so, e.g., the disorders through machine cooling air a sustainable .... Special difficulties occur concerning the flame direction of U flame tubs by unregulated furnace pressure from which…
Indicates content that may require registration and/or purchase.