Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ISC Sales, Inc.
Description: If you filter your coolant you will get much longer life. In actual tests we see coolant last six months and it is still doing an excellent job. This saves you on coolant costs and the maintenance of sump cleaning and coolant changing. By filtering the
- Type: Cartridge
- Filtration Product: Coolants, Water
- Features: Filter Element / Cartridge, Other
- Configuration: In-line
-
Supplier: Sanborn Technologies
Description: Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700 self-discharging
-
Supplier: Sanborn Technologies
Description: consumable media Complete packaged system with automatic coolant make-up, tanks and pumps Benefits Increased production quality and consistency Reduced new coolant purchases Reduced disposal volume of reusable coolant Reduced machine tool sump maintenance and labor costs
-
-
Supplier: Sanborn Technologies
Description: generates pumping rates up to 110 gpm for fast removal of coolant and solids from machine tools and distributing clean coolant back to machine tool. The CP50 is available in several capacities (gals.)- 100/100, 150/150, 200/200, 250/250 and 300/300.
-
Supplier: Blaser Swisslube Inc.
Description: Exceptionally stable water miscible coolants for longest sump life in both centralized systems and stand alone machines. Very clean cutting fluids with lowest top-up rates. Good to great cutting performance in all materials and operations. Suitable for all water conditions. Dedicated
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: CECOR
Description: Distribute clean industrial fluids to machine tools DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base. Liquid level
-
Supplier: CECOR
Description: Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle. Loads through fill-hatch or suction pump-in Single-phase electric – plug into any standard outlet Hand push bar or power tow-bar Full Specs Tank Size: 90
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ 389R is a completely synthetic, water soluble coolant formulated for high-tech manufacturing applications. Its unique formula contains very low levels of anion and cation contaminants such as chloride, sulfate, calcium and sodium, making it excellent for use in clean room
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Features: Biodegradable, Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Mile-X Equipment, Inc.
Description: wheels Good Exchange Efficiency – can remove up to 60% of used coolant in single pass Control Panel Vacuum gauge Color-coded function valve positioning EZ coolant selection/changeover Integrated factory pre-set pressure regulator Cone Adapter Versatile & simple connection Insert cone
-
Supplier: Sanborn Technologies
Description: Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and electronics. Operating sump-to-sump, the T14-3P separates
-
Supplier: Filtertech, Inc.
Description: For glass grinding, ceramic grinding, and CNC machining, the Filtertech Model GO-512S-280 is the perfect solution for coolant processing and filtration for the glass industry. Keeps coolants clean to improve efficiency, effectiveness, and extends coolant life to provide a stable
-
Supplier: Mile-X Equipment, Inc.
Description: quickest, most complete exchange - for any type of antifreeze! MCX System Multiple Coolant Exchange (MCX) System for simple, rapid switching of one coolant type to another. Quick switching from traditional green antifreeze to Dex-Cool™ or others. The first machine to address
-
Supplier: Mile-X Equipment, Inc.
Description: antifreeze! MCX System Multiple Coolant Exchange (MCX) System for simple, rapid switching of one coolant type to another. Quick switching from traditional green antifreeze to Dex-Cool™ or others. The first machine to address modern coolant service needs! Comes standard
-
Supplier: CECOR
Description: the drum top units by air. Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL. Drum tops can easily be lifted and moved from one drum tank to another. Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump cleaner product line
-
Supplier: Burger & Brown Engineering, Inc.
Description: machines. It is permissible to adapt 3/4, 1-1/4 and 1-1/2 inch line sizes providing adequate cooling water flow can be achieved. Typical mounting is on the press frame or the safety door frame. Mounting on any suitable surface, such as a platen, mold or manifold stand is acceptable. Closed
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Mile-X Equipment, Inc.
Description: for any type of antifreeze! MCX System Multiple Coolant Exchange (MCX) System for simple, rapid switching of one coolant type to another. Quick switching from traditional green antifreeze to Dex-Cool™ or others. The first machine to address modern coolant service needs!
-
Supplier: CECOR
Description: Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle. Loads through fill-hatch or suction pump-in Single-phase electric – plug into any standard outlet Hand push bar or power tow-bar Full Specs Tank Size: 90
- Dispense Rate: 87.12121212121212 L/min
- Container Size: 340,687.061021883 cc
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Filtertech, Inc.
Description: installing a transfer sump. To meet these requirements and also to provide highly-efficient media filtration, Filtertech offers our “Li’l Fil” Coolant Filtration System. The “Li’l Fil” Coolant Filtration System offers an automatic indexing media filter design, integral reservoir tank,
-
Supplier: Surventis Surface Treatment LLC
Description: processing (mixing/dispersing)Galvenostat/Poteniostat Tester - electrolytic titration for concentration measurement Micro Tap - enhanced analyzer to measure coolant lubricity Particle Analyzer - provides information on particle size and distribution and distribution Particle Size Distribution
- Type: CMP / Wafer Planarization, Cleaning / Surface Preparation, Grinding, Lapping, Polishing
- Form: Slurry
-
Supplier: Jergens, Inc.
Description: Product Specifications: Outlets: 14 Working Medium: Machine Coolant Repeatable, systematic, & thorough cleaning of a machine's interior No aerosol pollution harmful to the health of the machine operator Reduction of cleaning time Wash away chips and clean
-
Supplier: Sunnen Products Company
Description: If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Material Abraded: Automotive, Metals / Metalworking
- Features: Cleaning / Spray Nozzles, Horizontal, Other
-
Supplier: Nilfisk Industrial Vacuums
Description: Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting
- Airflow: 219 SCFM
- Vacuum Pressure: 145 in H2O vac
- Number of Inlets: 1 #
- Capacity: 48 gallons
-
Supplier: Sunnen Products Company
Description: development process with input from around the globe. All aspects of the machine have been analyzed for improvement. The machine is engineered to improve operator productivity and is suited for medium-to-high volume production. If your application requires automated parts
- Power: 5.5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: B.U.W.W. Coverings Inc.
Description: Wipers for effective cleaning of hips, oil and coolant from machine ways as table moves.
-
Supplier: B.U.W.W. Coverings Inc.
Description: Wipers for effective cleaning of hips, oil and coolant from machine ways as table moves.
-
Supplier: CIMCOOL
Description: PRODUCTO™ SP-845 is an alkaline cleaning compound designed specifically for usein cleaning machine coolants, drawing compounds and oils for aluminum, steel, brass, or galvanized surfaces in high pressure spray washers.
- Concentration (As Used, by Volume): 3 to 10 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Rust / Corrosion Remover, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: QualiChem, Inc.
Description: local QualiChem Distributor or QualiChem Sales Engineer to discuss available water quality, application conditions, performance criteria, recommended dilutions, and machine cleaning procedures (if applicable).
- Kinematic Viscosity (@ 40°C): 220 cSt
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: Hocut® Sym-C (System Cleaner) is a metal cleaner that effectively rinses deposits off machines, coolant sumps and coolant distribution systems. The formulation contains a good balance of organic detergents and surfactants that clean more effectively than standard machine
- Type: Cleaner / Cleaning Agent, Detergent / Surfactant
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Precision cleaning of metals, ceramics, glasses and crystalline materials between machining steps (in-process cleaning) and post-process is necessary for the optimum machining conditions, free of swarf, fines, detritus, coolants, lapping/polishing slurry residues or a
- Type: Cleaner / Cleaning Agent
-
Supplier: ProVent LLC
Description: ProVent MachineMaster oil mist collectors are an industry standard for the safe and effective removal of airborne process oil and coolant from industrial machining operations. MachineMaster oil mist collectors range in size from 400 CFM to 12,000 CFM and are modular and may be purchased
- Airflow: 400 to 12,000 SCFM
- Features: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 735 is a medium to heavy-duty straight oil designed for Swiss-style screw machines and other applications that require dual or tri-purpose oils. This straight oil is formulated with very good polar lubrication and does contain extreme pressure additives to provide superior tool CUT
- Flash Point: 325 F
- Kinematic Viscosity (@ 40°C): 21 cSt
- Type / Function: Base Oil / Base Stock, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
-
Supplier: Baumann Paper Co., Inc.
Description: The Cleaner™. Heavy-duty germicidal detergent complex formulated specifically to remove build-ups and kill odors and rancidity causing microorganisms in the coolant system of metalworking machines prior to recharging with fresh coolant. 5 Gallons.
- Type: Cleaner / Cleaning Agent, Detergent / Surfactant
-
Supplier: Abtex Corporation
Description: This system operates the same as the dry system described above, except that… Parts are drenched with coolant as they are deburred to keep parts clean and extend brush life. After deburring, parts pass under a final coolant rinse, followed by an air knife to blow off excess
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Abtex Corporation
Description: they are deburred to keep parts clean and extend brush life. After deburring, parts pass under a final coolant rinse, followed by an air knife to blow off excess coolant before they exit. Mist collection system recommended
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System, Wet Grinding / Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean A 5365 is a heavy duty, safe, alkaline cleaner designed to be fully compatible with water-based and water-dispersible metalworking fluid systems. Gardoclean A 5365 is designed for cleaning out machine tool sumps, coolant supply lines and coolant recycling
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
Find Suppliers by Category Top
Featured Products Top
-
. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
water. Fill the bucket up the rest of the way with water. Fill your machine. Once you have your mixed coolant, fill your machine accordingly. Remember that over time, as water evaporates from your (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
odor (contains d-limonene) Excellent corrosion protection helps prevent machine tools from rusting Can be added directly to the old coolant and circulated for 24 hours prior to cleaning Low foaming surfactants to prevent pump (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
if the machine has not been in use on the day of sampling). Sample: After adequate circulation, turn off the flow of coolant and safely open the doors. It’s recommended to collect at least 8 oz (250 ml) of coolant unless instructed otherwise by your lab. Some (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec -
under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status of the pump, filter, and entire supply line can be checked. Features, Benefits, & Product (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
forceful 360 degree airflow to clear out coolant, chips and light oils from machining processes. This nozzle prevents blowing chips further into a part, tube or pipe and eliminates any safety hazard created by blowing debris out the far end of a pipe or tube. The Model 1004SS Back Blow Air Nozzle (read more)
Browse Nozzles Datasheets for EXAIR -
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Our product line includes aerospace approved fluids that are suited for the industry's most difficult-to-machine metals, like titanium alloys, alloy steaels, and high temp nicke alloys. QualiChem offers coolants and straight oils designed specifically for the unique manufacturing (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
Conduct Research Top
-
Regal Machine Recycles Coolant & Cuts Cleaning Time with a Sump Shark
Challenge: Cut time needed to clean machine tool sumps and extend the life of coolant.
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
More Information Top
-
Fluid Handling
This white paper offers six real-world applications that explain how to clean machine coolant .
-
1987 Oak Ridge model conference: Proceedings
These included operations such as vapor degreasing of metal parts, cleaning machining coolant off of parts with squirt bottles, general cleaning by wiping off fingerprints, dust, etc., cleaning out meter-mix machines or spray guns for urethanes or rubber jel, and metal…
-
Eleventh annual Department of Energy low-level waste management conference. Volume 3: Waste characterization, waste reduction and minimization, prototype licen...
These include such things as cleaning off machining coolant , general cleaning, cleaning of meter mix machfnes or foam spray guns, and metal chip cleaning and packing operations.
-
CR4 - Thread: Real Time PPM testing
I supply pumps and filtration equipment for moving and cleaning machining tool coolants .
-
Y-12 Plant Stratospheric Ozone Protection plan
CFC-113 PCA GRADE CFC-113 PCA GRADE CFC-113 PCA GRADE CFC-113 PCA GRADE CFC-113 PCA GRADE CFC-113 & ETHANOL CFC-113 & ETHANOL CLEANING PARTS MACHINING COOLANT CLEAINING CLEANING PIPES CLEANING PIPES MAINTENANCE CLEANING 9204-2 9204…
-
Re-engineering Manufacturing for Sustainability
Precoat filters are commonly used for coolant cleaning in fine machining processes [4].
-
Cleaning of uranium vs machine coolant formulations
The new coolant machined coupons were cleaned by two water rinses followed by two denatured alcohol rinses which were sprayed on and then wiped with a paper towel.
-
CRANFIELD UNIVERSITY
Centralised metal-working fluid recycling systems - Using these centralised systems removes coolant from machines , cleans and returns it to the machines on a continuous basis.
-
Handbook of SOLVENTS
cleaning agent, machining coolants Galaster EL .
-
New Online Tool Demonstrates Oil Skimming Technology
• The air powered Chiperator makes recycling old coolant easy by filtering fluids contaminated with chips and other solids, returning clean coolant to the machine sump in less than two minutes.
Indicates content that may require registration and/or purchase.