-
Supplier: AVX Corporation
Description: Board-to-Board Two-Piece connectors and individual contacts provide multiple packaging solutions for perpendicular, parallel and coplanar applications. Features include ultra small pitch, low stacking heights and a broad range of pin counts. One-Piece card edge,
- Features: Board-to-Board Connector
-
Supplier: Powell Electronics, Inc.
Description: TinMan Coplanar Pwr Rcpt Assy
- Features: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 210 #
- Features: Board-to-Board Connector
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board TinMan Coplanar Pwr Rcpt Assy
-
Supplier: Richardson RFPD
Description: board substrates. The in-line connector design minimizes reflections as compared to a right-angle (perpendicular) pc mount transition. The Johnson® High Frequency End Launch connector is designed to attach directly to a high frequency coplanar
- Features: Board Mount Connector, Straight
- Category: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Richardson RFPD
Description: The SPDT Switch Evaluation Kit board was designed to ease customer evaluation of the PE4257 SPDT switch. The RF common port is connected through a 50 Ω transmission line to J2. Port 1 and Port 2 are connected through 50 Ω transmission lines to J1 and J3. A through
- Category: Development Board
-
Supplier: Richardson RFPD
Description: This evaluation board (part number: EB_NN02-201-5G) is made with a coplanar grounded transmission line (trace on the PCB) to connect the ONE mXTENDTM antenna booster with the SMA connector. The ONE mXTENDTM provides operation in the frequency region from 3300 MHz
- Category: Development Board
-
Supplier: Richardson RFPD
Description: connector is used for the RF input and a male connector is used for the RF output. Coplanar waveguides are used for the RF traces on the board, which have a characteristic impedance of 50 Ohm. A micro USB connector is used for the input power, allowing the
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit
- Current Rating: 0.7 amps
- Contact Pitch: 2.489198655832726 mm
- Number of Contacts: 80 #
- Features: Board Mount Connector, Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 -
- Current Rating: 1 amps
- Contact Pitch: 1.9811989301525779 mm
- Number of Contacts: 30 #
- Features: Board Mount Connector, Board-to-Board Connector
-
Supplier: IPC International, Inc.
Description: DESCRIPTION IPC-4554, Specification for Immersion Tin Plating for Printed Circuit Boards, is included in the IPC-455X series of specifications that set the requirements for printed board surface finishes that are alternates to non-coplanar finishes, most often referred
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, 10mm total footprint depth, shrouded polarized connector – 50 contacts (25+25). Location pegs, surface mount hold-down retaining tabs for additional solder strength. Board stacking connectors for 90 degree or coplanar
- Current Rating: 1.2 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 50 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, 10.8mm total footprint depth, shrouded polarized connector – 20 contacts (10+10). Location pegs, surface mount hold-down retaining tabs for additional solder strength. Board stacking connectors for 90 degree or coplanar
- Current Rating: 1.2 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, 10mm total footprint depth, shrouded polarized connector – 80 contacts (40+40). Location pegs, surface mount hold-down retaining tabs for additional solder strength. Board stacking connectors for 90 degree or coplanar
- Current Rating: 1.2 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 80 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, 10mm total footprint depth, shrouded polarized connector – 26 contacts (13+13). Location pegs, surface mount hold-down retaining tabs for additional solder strength. Board stacking connectors for 90 degree or coplanar
- Current Rating: 1.2 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 26 #
- Features: Board Mount Connector, Other
-
Supplier: Newark, An Avnet Company
Description: CONTACT, RECEPTACLE, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Board to Board & Mezzanine Connectors Coplanar Mtg Conctr Header 40 pos Product overview: FX22-40P-0.5SH from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and
- Voltage Rating: 50 volts
- Current Rating: 0.7 amps
-
Supplier: Newark, An Avnet Company
Description: CONTACT, PLUG, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: TINMAN COPLANAR PWR RCPT ASSY
-
Supplier: TE Connectivity
Description: Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector
- Voltage Rating: 250 volts
- Current Rating: 35 amps
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bag Connector Style: High Speed Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 26 Connector Usage: Coplanar, Daughtercard Number of Columns: 10
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
-
Supplier: Datakey
Description: The SR4210SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4210SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle
- Contact Pitch: 2.0319989027205927 mm
- Number of Contacts: 8 #
- Features: Board Mount Connector, Other, Right Angle
- Gender: Female / Jack
-
Supplier: Skyworks Solutions, Inc.
Description: optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by
- Attenuation: 2 dB
- Attenuator Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar
-
Supplier: Allied Electronics, Inc.
Description: Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar
-
Supplier: Allied Electronics, Inc.
Description: Plug-in Screw Connector Systems for Printed Circuit Boards Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on
-
Supplier: Allied Electronics, Inc.
Description: Plug-in Screw Connector Systems for Printed Circuit Boards, 10 A Current Rating Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole
Find Suppliers by Category Top
Featured Products Top
-
Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. The FINEPITCH FP 0.8 product (read more)
Browse Power Connectors Datasheets for DigiKey -
Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. 0.635mm Pitch Part Numbers - 635009100S500ZR / 635010100S500ZR Features & Benefits (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Harwin Hi-Rel Connectors Deliver Greater Board-to-Board Spacing To support the complete breadth of customer applications, Harwin adds (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameters up to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Beat the Heat: Why Ceramic PCBs Are the Future of High-Power Electronics ? When extreme temperatures threaten performance and reliability, Suntech Ceramic PCBs deliver a proven solution to today’s toughest thermal challenges. Why Ceramic PCBs Are a (read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
The Oxy-LC Interface Board provides a convenient platform for connecting, evaluating, and integrating SST oxygen sensors into development systems. Designed to support efficient testing and system configuration, it enables engineers to quickly access sensor (read more)
Browse Electronic Development Boards Datasheets for SST Sensing Ltd. -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Molex, is stocking and shipping Molex’s OneBlade 1.00mm Wire-to-Board Connector System. One (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
GT50 Series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more. Key Features of the Hirose GT50 Series: Compact and Low (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
How to Select the Right Connector for LED Lighting Applications
In this article, we'll look at board-to-board connectors (headers and sockets) used in coplanar board mating, as well as receptacles and sockets for bi-pin LED bulbs such as MR11 and MR16 styles. In both these applications, designers should look for connectors that provide a variety of options