-
Supplier: ExxonMobil - Polyethylene Products
Description: Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.
- Melt Flow Index (MFI): 8.4 g / 10 minutes
- Industry: Composite Structures
- Type: Thermoplastic
-
Supplier: ExxonMobil - Polyethylene Products
Description: Applications range from food packaging to heat seals. Available in Latin American and North American regions.
- Melt Flow Index (MFI): 2 g / 10 minutes
- Industry: Composite Structures
- Type: Thermoplastic
-
Resins and Compounds - ExxonMobil™ Polypropylene (PP), Impact copolymer resins -- ExxonMobil™ PP7414Supplier: ExxonMobil - Polypropylene Products
Description: ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions. Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we
- Deflection Temperature (@ 264 psi, 1.8 MPa): 180 F
- Elongation: 5.8 %
- Melt Flow Index (MFI): 20 g / 10 minutes
- Industry: Automotive, Electronics, Industrial, Medical / Food (FDA)
-
-
Supplier: ExxonMobil - Polyethylene Products
Description: Offers excellent adhesion on polar substrates, without the use of primers. Uses include liquid aseptic and dry-food packaging, lamitubes and cable shielding.
- Type: Thermoplastic
-
Supplier: Accuris
Description: PAINT, COPOLYMER-RESIN, CEMENTITIOUS (FOR WATERPROOFING CONCRETE AND MASONRY WALLS)
-
Description: Plastics -- Vinyl chloride homopolymer and copolymer resins -- Sieve analysis in water
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR VINYL CHLORIDE COPOLYMER RESINS (R 1987) (E1-1987)
-
Supplier: ASTM International
Description: 1.1 This specification provides a means of establishing requirements for copolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions. 1.2 Amount of Comonomer- This specification covers copolymers of vinyl chloride
-
Supplier: CSA Group
Description: ISO 1269:2006 specifies two methods for determining the volatile matter (including water) in homopolymer and copolymer resins of vinyl chloride.
-
Supplier: Accuris
Description: Plastics - Vinyl Chloride Homopolymer and Copolymer Resins - Sieve Analysis Using Air-Jet Sieve Apparatus
-
Description: ISO 22498:2005 specifies a method for the determination of the size distribution of particles of vinyl chloride homopolymer and copolymer resins by measuring the amounts retained on a selection of sieves having meshes of various aperture sizes. The results can be expressed either in
-
Supplier: CSA Group
Description: ISO 22498:2005 specifies a method for the determination of the size distribution of particles of vinyl chloride homopolymer and copolymer resins by measuring the amounts retained on a selection of sieves having meshes of various aperture sizes. The results can be expressed either in
-
Description: ISO 4610:2001 specifies a method for the determination of the sieve retention and particle size distribution of preferably free-flowing vinyl chloride homopolymer and copolymer resins prepared by the 'suspension', 'bulk' and 'emulsion' polymerization processes. Control of these
-
Supplier: CSA Group
Description: ISO 4610:2001 specifies a method for the determination of the sieve retention and particle size distribution of preferably free-flowing vinyl chloride homopolymer and copolymer resins prepared by the 'suspension', 'bulk' and 'emulsion' polymerization processes. Control of these
-
Supplier: ASTM International
Description: This specification covers virgin poly(L-lactic acid) resin (PLLA resin) intended for use in surgical implants. This specification does not cover stereoisomeric compositions based on various D, L, or DL copolymer ratios. This specification addresses material characteristics of
-
Supplier: Newark, An Avnet Company
Description: TOOL CASE CO-POLYMER POLYPROPYLENE RESIN; Carrying Case Material:PP (Polypropylene); External Height:9"; External Width:20.25"; External Depth:6.5"; Product Range:-; Abrasive Colour:Grey; Colour:Gray RoHS Compliant: NA
-
Supplier: Eastman Chemical Company
Description: Eastman Provista™ Copolymer ST is a resin specifically developed for profile extrusion where high clarity and gloss, toughness, and processability are critical. Eastman Provista™ Copolymer ST is a second-generation material that complements Eastman Provista™ by offering similar
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145.4 F
- Tensile Strength (Break): 6,961.76828914546 psi
- Elongation: 5 %
- Chemical System: Ethylene Copolymer (EEA, EVA)
-
Supplier: Eastman Chemical Company
Description: Eastman Provista™ UVO is a copolymer with an indoor/outdoor UV package added to prevent yellowing caused by light. Eastman Provista™ copolymer is a resin specifically developed for extrusion into profiles where aesthetics like high clarity and gloss, coupled with design
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 4,206.06834135871 psi
- Elongation: 4 %
- Chemical System: Ethylene Copolymer (EEA, EVA)
-
Description: constant temperature) and is suitable for all kinds of homopolymer and copolymer resin. It is done directly on the resin in powder form.
-
Supplier: Cri-Tech, Inc.
Description: 66% Fluorine copolymers formulated for low cost. LC compounds are used in lathe cut and custom molded goods, including valve stem seals.
- Tensile Strength (Break): 2,218 psi
- Tensile Modulus: 1.619 ksi
- Elongation: 323 %
- Industry: Automotive, Industrial
-
Supplier: CSA Group
Description: constant temperature) and is suitable for all kinds of homopolymer and copolymer resin. It is done directly on the resin in powder form.
-
Supplier: Eastman Chemical Company
Description: Eastman Provista™ UVI is a copolymer with an indoor/outdoor UV package added to prevent yellowing caused by light. Eastman Provista™ copolymer is a resin specifically developed for extrusion into profiles where aesthetics like high clarity and gloss, coupled with design
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 4,206.06834135871 psi
- Elongation: 4 %
- Chemical System: Ethylene Copolymer (EEA, EVA)
-
Supplier: Scientific Polymer Products, Inc.
Description: 5% Styrene; Stabilizer added 1.25%
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Chi Mei Corporation
Description: The MS Resin ACRYSTEX® of Chimei is a transparent copolymerization primarily composed of methyl methacrylate (MMA) and styrene monomer (SM). Its advantages include excellent transparency, optical properties, low hygroscopicity, good weather resistance, ease of processing, low residual stress
- Deflection Temperature (@ 264 psi, 1.8 MPa): 179.6 to 206.6 F
- Elongation: 5 %
- Melt Flow Index (MFI): 1.5 g / 10 minutes
- Features: Molding Resin, Unfilled
-
Supplier: Scientific Polymer Products, Inc.
Description: 32% Acrylonitrile
- Index of Refraction: 1.57
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Cri-Tech, Inc.
Description: 66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors.
- Tensile Strength (Break): 2,200 psi
- Tensile Modulus: 1 ksi
- Elongation: 280 %
- Type: Elastomer / Rubber
-
Supplier: Scientific Polymer Products, Inc.
Description: 7.3-8.0% Hydroxyl
- Viscosity: 3,800 cP
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Chi Mei Corporation
Description: KIBISAN® SAN is a copolymerization of styrene-acrylonitrile. Acrylonitrile monomer (AN) is added to styrene monomer (SM) to copolymerize SAN, also commonly known as the AS Resin. SAN not only retains the transparency of GPPS, it also has more chemical resistance and slightly increased surface
- Deflection Temperature (@ 264 psi, 1.8 MPa): 190.4 to 210.2 F
- Tensile Strength (Break): 7,541.915646574244 psi
- Elongation: 4 %
- Melt Flow Index (MFI): 44 g / 10 minutes
-
Supplier: Mitsui Chemicals America, Inc.
Description: The TAFMER™ alpha-olefin copolymer product series offered by Mitsui Chemicals America, Inc. is a colorless, transparent, odorless and gelation-free line, making it suitable for numerous applications. The company’s ethylene/alpha-olefin copolymer product is a two part series known as
-
Supplier: Chi Mei Corporation
Description: manufacturing ABS, KIBILAC® ASA has inherited the good qualities and characteristics of Chimei?s POLYLAC® ABS. The characteristics of weather resistance durability, color stability, and good PC/PVC capability have allowed KIBILAC® ASA to become a broader and higher value resin that can be
- Deflection Temperature (@ 264 psi, 1.8 MPa): 185 to 201.2 F
- Tensile Strength (Break): 5,511.399895573486 psi
- Elongation: 20 %
- Melt Flow Index (MFI): 23 g / 10 minutes
-
Supplier: AGC Chemicals Americas, Inc.
Description: Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain
- Tensile Strength (Break): 5,655 psi
- Elongation: 340 %
- Dielectric Strength: 1,900 kV/in
- Dielectric Constant: 2.07
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 3,630 psi
- Melt Flow Index (MFI): 10 g / 10 minutes
- Features: Mineral, Molding Resin
- Form / Shape: Pellets
-
Supplier: Mitsui Chemicals America, Inc.
Description: APEL™, a cyclo olefin copolymer (COC) developed by Mitsui Chemicals using Ziegler polymerization technology, is available in film and resin form. The resulting material possesses a unique set of characteristics representing the best properties of polyolefins and amorphous plastics.
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 g, cation exchange resin, sodium form, 1% crosslinkage, 200-400 dry mesh size, 75-150 µm wet bead size, ~3,500 MW limit Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal
- Filter Medium Material: Cation Exchange Resin
-
Supplier: Plasco Inc.
Description: Acetal Copolymer Nat.
- Chemical System: Acetal
- Type: Thermoplastic
- Features: Unfilled
Find Suppliers by Category Top
Featured Products Top
-
APEL™, a cyclo olefin copolymer (COC), possesses a unique set of characteristics representing the best properties of polyolefins and amorphous plastics, and is available in resin and film form. Characteristics & Properties (read more)
Browse Resins and Compounds Datasheets for Mitsui Chemicals America, Inc. -
strength TAFMERTM XM is a superior, low crystalline copolymer of propylene and alpha-olefin which is perfect for biaxially oriented polypropylene (PP) and cast film sealant, as well as a resin modifier for polyolefins. Characteristics include: • Excellent low (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
APEL is a cyclic olefin copolymer used in the camera lenses of smartphones. With a high refractive index and low birefringence, APEL can be used in place of glass for optical lens applications, facilitating the design of smaller, lighter products APEL also has excellent moisture-proof properties, resistance to chemicals and non-attachment characteristics, it is used for medical packaging material. (read more)
Browse Resins and Compounds Datasheets for Mitsui Chemicals America, Inc. -
ExxonMobil™ PP7555KNE2 is a high impact copolymer resin (MFR 50 g/10 min) with low odor and flavor transfer characteristics ideal for thin-wall injection molding (TWIM) food applications. Typical TWIM food packaging applications using ExxonMobil™ PP7555KNE2 can achieve improved asethetics and cost reduction opportunities. (read more)
Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
varnishes and monomer containing products. Epoxy resins are characterized by excellent tank stability, excellent chemical and moisture resistance with an overall high technical performance. Epoxy-Polyester Hybrids The epoxy – vinyl ester copolymer is a unique (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
varnishes and monomer containing products. Epoxy resins are characterized by excellent tank stability, excellent chemical and moisture resistance with an overall high technical performance. Epoxy-Polyester Hybrids The epoxy – vinyl ester copolymer is a unique (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
. These characteristics make them highly suitable for the extreme environments of semiconductor manufacturing. AGC has been a pioneer in this field since the 1970s, starting with oil- and water-repellent fluorinated resins. In the 1980s, the company introduced PTFE resins and later expanded its (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
fluoroelastomers. It strikes a balance between performance and cost with a fluorine content ranging from 66% to 70%. Composed of vinylidene fluoride and hexafluoropropylene copolymers, FKM comes in five different grades based on monomer mix. It’s referred to as FKM by the American Society for (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Chem. Descrip.: EVA copolymer resin .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
copolymer resin with narrow m.w. distribu- .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Ethylene-methyl acrylate copolymer resin CAS 25103-74-6 .
-
Ion Exchange & Chromatographic Resins
Alternatively, a similar process of incorporating an antimicrobial agent can be used with acrylate-DVB copolymer resins .
-
Acetal Resins
ACETAL COPOLYMER RESIN FROM TRIOXANE .................................................
-
Plastic Cover Window Key Patent Report - 2014
…laminated on one surface, or each of both surfaces, of the (C) layer, and the (A) layer being laminated on the surface of the (B) layer, in which the thermoplastic transparent resin (A) includes a vinyl copolymer resin containing a (meth)acrylate…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: High-solvating primary plasticizer for polyvinyl homopolymer and copolymer resins , vinyl plastisols, expanded vinyl foams, and rotational .
-
Acetal Resins
The capital and operatingcosts for homopolymerresin from formal- dehyde and for copolymer resin from trioxane and ethylene oxide are com- pared in Table 2.1.
-
Blends of Thermoplastic Polymers
A thermoplastic olefin alloy is prepared by melt-blending, reactor-blending, or a combination thereof: a. 12-23 wt% olefin copolymer elastomer b. 25-88 wt% propylene/comonomer random copolymer resin c.
-
Adhesives
Claimed to provide bonds with greater tear resistance than those based on neoprene and phenol-formaldehyde copolymer resins when used to bond polypropylene articles.
Indicates content that may require registration and/or purchase.