-
Supplier: Accuris
Description: Copper and copper alloys - Rod and wire for welding and braze welding
-
Supplier: Accuris
Description: Copper and copper alloys Rod and wire for welding and braze welding
-
Supplier: Isabellenhutte USA
Description: state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nickel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM®
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Applications: Automotive / Vehicular, Resistance Alloy / Heating, Wear Parts / Tooling
- Shape / Form: Bar Stock, Profile / Structural Shape, Rod / Round Bar Stock, Wire / Shaped Wire
- Features: Metal / Metal Alloys, All Types, Non-ferrous - Any Type
-
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Sil-Fos alloys are Copper based filler metals that are self-fluxing on copper by virtue of their phosphorous content. Because of their self-fluxing nature, you save time and money by eliminating the steps necessary to flux a joint before brazing. However, copper alloys
- Melting Range: 1,190 F
- Conductivity: 34,220,000,000 µS/cm
- Braze Alloy: Copper Alloy Braze, Silver Alloy Braze
- Features: Other
-
Supplier: SAE International
Description: This specification covers a copper alloy in the form of wire, rod, sheet, strip, and powder.
-
Supplier: SAE International
Description: This specification covers a copper alloy in the form of wire, rod, sheet, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a copper alloy in the form of wire, rod, sheet, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder.
-
Supplier: Reid Supply
Description: CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is
- Overall Width / OD: 0.625 inch
- Overall Length: 72 inch
- Specifications: ASTM / ASME
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: SAE International
Description: This specification covers a copper alloy in the form of wire, rod, sheet, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder.
-
Supplier: National Bronze & Metals Inc.
Description: C14500 Tellurium Copper (Deoxidized Grades) SAE J461, J463 / ASTM B-301, B-124 Tellurium Copper or Tellurium-Bearing has applications in screw machine products and parts requiring high conductivity, extensive machining, corrosion resistance, copper color, or a combination of
- Shape / Form: Application Specific / Custom, Rod Stock
- Material: Copper (Cu)
- Features: Copper / Copper Alloy
- Type: EDM Electrode, Electrical Contact
-
Supplier: ESAB Welding and Cutting Products
Description: Features A self-fluxing brazing alloy for copper to copper joining. For tight fitting (.001" to .002") areas. Use All-State S-200 flux when joining brass or bronze metals. Tip of rod colored grey.
- Melting Range: 1,310 to 1,460 F
- Features: Copper / Copper Alloy, Other
- Braze Alloy: Copper Alloy Braze
-
Supplier: ASTM International
Description: Type C, Type D, Type E, Type EK, Type F, Type G, Type J, Type K, Type N, Type P, and Type V. Welds and brazes may be made in copper rods or in copper wires prior to final drawing. Joints may not be made in the finished copper wires composing concentric-lay-stranded
-
Supplier: American Welding Society (AWS)
Description: The chemical composition requirements for electrodes and rods for welding cast iron are specified. Copper-base rods used for braze welding of cast iron are not included. Major topics include general requirements, testing, packaging, and application guidelines. ISBN
-
Supplier: RS Components, Ltd.
Description: WELDING CONSUMABLE SOUDOFER COPPER 3,2MM - Welding & Brazing Tools - Welding & Brazing Rods
- Features: Specialty / Other
-
Supplier: American Welding Society (AWS)
Description: The chemical composition requirements for electrodes and rods for welding cast iron are specified. Copper-base rods used for braze welding of cast iron are not included. Major topics include general requirements, testing, packaging, and application guidelines. ISBN 0-87171-328-4
-
Supplier: AENOR
Description: Copper and copper alloys - Rod and wire for welding and braze welding.
-
Supplier: AENOR
Description: Copper and copper alloys - Rod and wire for welding and braze welding
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: In addition to bare and cored high silver brazing alloys, we also offer rods that are coated with our general purpose Handy Flux. For additional product options, consider our Handy One which can be provided in rod, wire or preformed rings. Handy One is a brazing alloy in
- Tensile Strength (UTS): 66,000 to 88,000 psi
- Elongation: 1 to 25 %
- Melting Range: 1,305 F
- Conductivity: 87,000,000,000 µS/cm
-
Supplier: ASTM International
Description: This specification covers bare compact round concentric-lay-stranded conductors made from uncoated round copper wires for general use for electrical purposes. Welds and brazes shall be made in rods and wires prior to final drawing. The conductors shall conform to the required
-
Supplier: ASTM International
Description: This specification deals with bare compact round stranded conductors made from uncoated copper wires of a single input wire diameter for general use in covered or insulated electrical wires or cables. Welds and brazes may be made in rods or in wires. The length and direction of lay are
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy One is a flux-cored brazing material that offers numerous advantages compared to traditional metal-joining methods. It consists of a filler metal in strip form that is rolled around a powdered flux. Where a silver-bearing product is required, Handy One offers several flux options; each
- Tensile Strength (UTS): 66,000 to 88,000 psi
- Elongation: 1 to 25 %
- Melting Range: 1,305 F
- Conductivity: 87,000,000,000 µS/cm
-
Supplier: ASTM International
Description: brazes may be made in rods or in wires prior to final drawing. The completed conductor of varying classes shall conform to the minimum distance required between the joints. Diameters, areas, and mass of concentric-lay-stranded copper conductors shall conform to the prescribed
-
Description: Our weld shop specializes both in MIG and TIG welding, as well as spot welding, brazing and copper welding.
- Materials: Aluminum, Copper, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Testing and Inspection
- Frictional / Other Fusion Welding: Electron Beam Welding, Friction Welder (Inertia / Rotary), Hot Plate / Plastic Welding, Laser Welding, Oxyfuel / Oxyacetylene Welding, RF Welding, Thermite / Exothermic, Ultrasonic / Linear Friction
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Welding & Brazing Services TIG MIG Spot Robotic MIG Brazing
- Materials: Aluminum, Cast Iron, Copper, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Prototype Services, Robotic Welding, Testing and Inspection
- Frictional / Other Fusion Welding: Friction Welder (Inertia / Rotary), Oxyfuel / Oxyacetylene Welding, RF Welding, Ultrasonic / Linear Friction
- Brazing & Soldering: Gas Torch Brazing, Hot Rod / Iron, Resistance Brazing / Soldering
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.27 Class RBCuAn-C AWS A5.8 Class RBCuZn-C ASME SFA5.27 Class RBCuZn-C ASME SFA5.8 Class RBCuAn-C QQ-R-571C, MIL-R-19631B Type RcuZn-C Description Washington Alloy Low Fuming Bronze is a general-purpose oxyacetylene brazing rod used for steel, copper alloys,
-
Supplier: ESAB Welding and Cutting Products
Description: Features Swift Arc Transfer (SAT™) is a high productivity MIG process using AristoRod™ non-copper coated wires with Advanced Surface Characteristics at travel speeds well beyond the limits of normal spray arc welding The advantage AristoRod™ non-copper-coated wire over
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Welding Equipment
- Features: Other Arc or Resistance Welders
-
Supplier: Deeco Metals
Description: We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of lengths and
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: National Bronze & Metals Inc.
Description: Tubes, Beater Bar, Welding Rods, Pressure Responsive Elements
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.1875 to 6 inch
- Overall Thickness: 0.1875 to 6 inch
-
Supplier: National Bronze & Metals Inc.
Description: copper alloys are rated. It is easily soldered or brazed and has good resistance to corrosion. Typical Uses for C36000 Free Machining Brass / Free Cutting Brass: ARCHITECTURE: Terrazzo Strip AUTOMOTIVE: Sensor Bodies, Threaded Inserts for Plastic, Fluid Connectors, Thermostat Parts BUILDERS
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.64960665 to 2.2834658 inch
- Overall Thickness: 0.64960665 to 2.2834658 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: application value include: (1) flame brazing; (2) Brazing in furnace; (3) Induction brazing; (4) Resistance brazing; (5) Immersion brazing; (6) Infrared brazing. Brazing is a main welding method for the connection between Ti (C, n) - based ceramics
- Material Type: Alumina / Aluminum Oxide
-
Supplier: CM International Industries Corporation
Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Machining, Piping Fabrication, Pressure Vessel Fabrication, Robotic Welding, Testing and Inspection
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other Arc or Resistance Welders, Other Brazing / Soldering Unit, Other Welding Processes, United States Only
- Frictional / Other Fusion Welding: Electron Beam Welding, Friction Welder (Inertia / Rotary), Hot Plate / Plastic Welding, Laser Welding, Oxyfuel / Oxyacetylene Welding, RF Welding, Thermite / Exothermic, Ultrasonic / Linear Friction
-
Supplier: Plansee SE
Description: steel taps, high quality material alternate threading Brazing Quaternary silver or copper based brazing alloy Directions for shrink fitting Conical, hardened steel Ring diameter: 2 times the shaft diameter Cone length 1.5 times the Densimet 176S shaft diameter Shrinking
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Reverse Engineering
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Hot Rod / Iron
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
More Information Top
-
Joining Techniques for Core Flow Test Loop Fuel Rod Simulators
If a 45-deg tapered joint were used, samples of nickel and copper rod brazed with Cu-35% Au-3% Ni consistently failed in the copper rod away from the braze joint during room temperature tensile testing.
-
Brazing w/ An Arc Welder
6 o'clock - Copper brazing rod , 15% silver.
-
Heat Treating 2015: Proceedings of the 28th ASM Heat Treating Society Conference, October 20-22, 2015, Detroit, Michigan, USA
By using copper filler or copper brazing rod .
-
Federal Register > Thursday, October 21, 1999 > [64 FR 56739] Notice of Final Determination of Sales at Less Than Fair Value: Live Cattle From Canada
In Low-Fuming Brazing Copper Rod and Wire from South Africa; Final Determination of Sales at Less Than Fair Value, 50 FR 49973, 49975 (December 6, 1985), the ‡Department determined that advances from shareholders were not traditional debt instruments primarily because of…
-
Federal Register > Tuesday, October 14, 1997 > [62 FR 53306] Certain Hot-Rolled Lead and Bismuth Carbon Steel Products From the United Kingdom; Final Results o...
…Affirmative Countervailing Duty Determination: Operators for Jalousie and Awning Windows from El Salvador, 51 FR 41516 (November 17, 1986) (Operators for Jalousie and Awning Windows from El Salvador); Final Negative Countervailing Duty Determination: Low-Fuming Brazing Copper Rod and Wire from South…
-
brass rod - offers from brass rod manufacturers, suppliers, exporters & wholesalers
Sell Copper brazing rod .
-
Copper Rod Exporters, Copper Rod Selling Leads
Sell Copper brazing rod .
-
Welding & Soldering Supplies Selling Leads, Welding & Soldering Supplies Manufacturers, Welding & Soldering Supplies Exporters & Suppliers
Sell Copper brazing rod .
-
Federal Register > Friday, March 7, 1997 > [62 FR 10523] Determination Not To Revoke Antidumping Duty Orders and Findings Nor To Terminate Suspended Investigat...
Low-Fuming Brazing Copper Rod & Wire .
-
Federal Register > Tuesday, December 3, 1996 > [61 FR 64050] Antidumping or Countervailing Duty Order, Finding, or Suspended Investigation; Opportunity To Requ...
Low-Fuming Brazing Copper Rod & Wire .
Indicates content that may require registration and/or purchase.