-
Supplier: Accuris
Description: Capillary and Compression Tube Fittings of Copper and Copper Alloy - Part 2: Specification for Capillary and Compression Fittings for Copper Tubes
-
Supplier: Accuris
Description: Copper and Copper Alloys - Plumbing Fittings - Part 1: Fittings with Ends for Capillary Soldering or Capillary Brazing to Copper Tubes
-
Supplier: Accuris
Description: Copper and copper alloy plumbing fittings - Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes
-
-
Supplier: Accuris
Description: Copper and copper alloy \x96 Plumbing fittings \x96 Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes
-
Supplier: CSA Group
Description: This edition cacels and replaces the ISO Recommendation R 2016 - 1971. Specifies the field of application, the assembly dimensions and their tolerances, the materials and tests for fittings. The assembly diameters ranging from 6 mm up to and including 108 mm. Comprises GO and NOT GO plug
-
Description: This edition cacels and replaces the ISO Recommendation R 2016 - 1971. Specifies the field of application, the assembly dimensions and their tolerances, the materials and tests for fittings. The assembly diameters ranging from 6 mm up to and including 108 mm. Comprises GO and NOT GO plug
-
Supplier: ASTM International
Description: 1.1 This practice describes a procedure for making capillary joints by soldering of copper and copper alloy tube and fittings. 1.2 This procedure is applicable to pressurized systems such as plumbing, heating, air conditioning, refrigeration, mechanical, fire
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Capillary Assembly Item No.: TY-A05 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Pressure Rating: 435.110518071591 psi
- Features: Copper, Other
- Type: Metal Tubing
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Capillary Tube Assembly Item No.: TY-A04 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Pressure Rating: 435.110518071591 psi
- Features: Copper, Other
- Type: Metal Tubing
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for two wall thickness schedules of specially cleaned, straight lengths of seamless copper tube, identified as Types K and L, suitable for medical gas systems. The tube shall be installed in conformance with the requirements of
-
Supplier: AENOR
Description: COPPER AND COPPER ALLOYS. PLUMBING FITTINGS. PART 1: FITTINGS WITH ENDs for capillary soldering or capillary brazing to copper tubes.
-
Supplier: AENOR
Description: Copper and copper alloys - Plumbing fittings - Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes
-
Supplier: AENOR
Description: Copper and copper alloys - Plumbing fittings - Part 1: Capillary fittings for soldering or brazing to copper tubes
-
Supplier: AENOR
Description: Copper and copper alloys - Plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes
-
Supplier: Radwell International
Description: TEMPERATURE CONTROL VALVE, ARMORER-COPPER CAPILLARY TUBE, REVERSE ACTING, 3/4 INCH FPT CONNECTION, 105-145 DEG F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Primary Material: Copper
- Features: Tube Fitting
-
Supplier: NOSHOK, Inc.
Description: rear flange, bezel, and u-clamp Capillary Length & Material: 5 to 40 feet, copper and stainless steel Bulb Material & Dimensions: copper or stainless steel, 2-5/8" x 7/16" through 7" x 12" The dial scale graduations are non-linear, therefore the highest degree of accuracy and
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Washington Alloy Co.
Description: agents and provide for excellent capillary action in tight fitting joints. No special preparation to use, no clean-up problems later. Economy-speed-strength-ductility are the features that make Columbia 7G one of the most widely used brazing alloys. Description Self-fluxing,
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Elbow Item No.: TY-E06 Material: TP2Y2 Appearance: No bumps, strains and other defects Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Material: Copper
- Fitting Type: Elbow
-
Supplier: RLS LLC
Description: Today, there are millions of RLS fittings installed worldwide, and the original, patented, proven RLS product line remains the only line of refrigerant press fittings in the world to be UL Listed to 700 psi. Tube ends are prepped in nearly the same way as brazing, but the press
- English Size: 0.5 inch
- Material: Copper
- Features: English
- Fitting Type: HVAC / Refrigeration
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The
- English Size: 0.5 to 2 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Copper
- Features: English
-
Supplier: Zurn Industries LLC
Description: Copper Sweat Adapter - 1" Female Sweat x 1" Barb Features And Benefits Copper fitting Low-lead compliant Used in PEX hot and cold water plumbing applications
- Fitting Type: Adapter
- Material: Copper
- Features: English
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Cooling Connector Item No.: TY-T05 Material: C3710 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
- Material: Copper
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Copper
- Features: English
- Fitting Type: Union
-
Supplier: Zurn Industries LLC
Description: Copper Elbow 6" - 3/4" Barb x 3/4" Male Sweat Features And Benefits Used in Pex hot and cold water plumbing applications Perfect for sweat connection to standard tub/shower valves
- Material: Copper
- Fitting Type: Elbow
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Copper
- Fitting Type: Elbow
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The
- English Size: 0.5 to 2 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Copper
- Features: English
-
Supplier: NIBCO INC.
Description: NIBCO® Press fittings include a broad range, including adapters, caps, couplings, elbows, flanges, manifolds, tees and unions. Get a clean, watertight seal by simply applying pressure from the pressing tool. The press system joins with seamless copper water tube in residential
- English Size: 0.25 to 4 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Union
- Material: Copper
- Features: English
-
Supplier: Victaulic Co. of America
Description: Used to join carbon steel to copper tubing with one fitting Used to join stainless steel pipe to copper tubing with one fitting Available in groove × groove, groove × thread or thread × thread Sizes from ½ - 4″ | DN15 - DN100 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 0.5 to 4 inch
- Fitting Type: Adapter, Union
- Material: Copper
- Features: English, Threaded
Find Suppliers by Category Top
Featured Products Top
-
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
/vacuum sealing for tubes, probes, pipe, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. Split Seal Fittings are designed to facilitate (read more)
Browse Datasheets for Conax Technologies -
-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic and metal tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon, Teflon, Copper, and others. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
• Cooling method: Liquid cooling • Manufacturing processes: CNC machining, friction stir welding and tube press-fitting • Surface treatment: Anti-oxidation treatment • Structure: Multi-zone copper-aluminum hybrid cooling (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
-rigid copper tubing that can be bent with a tube bending tool one time only. They can be attached to the compressed air source via compression fitting, solder joint or push-to-connect fittings. These nozzles create thrusts of 6 oz at a 12” distance. 1202: Use the 1202 nozzle (read more)
Browse Nozzles Datasheets for Vortec -
as nickel-plated copper, also available Alternative sealant materials available Replaceable sealant enables repeated use of the same fitting Electrodes easily assembled or replaced in the field Supplied factory lubricated Download EGT Series catalog section Teflon™ is a trademark of The Chemours Company™ (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
instrumentation, medical, HPLC, capillary, microfluidic, hydraulic, control, and critical metal tubing applications. Eagle Stainless Tube and Fabrication provide a lab sample kit of hypodermic-grade, fully hard #3 temper, 304 stainless tubing with a variety of tubing sizes (3 to 33 gauges), and wall thicknesses (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.