Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Enamelled round copper winding wires
-
Supplier: Accuris
Description: Methods of Test for Enamelled Copper and Enamelled Aluminium Wires; (Erratum) (PNS 106:1987)
-
Supplier: Accuris
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. DIMENSIONS OF ROUND ENAMELLED COPPER WIRE. DEGREES 1, 2 AND 3.
-
-
Supplier: Block USA, Inc.
Description: Current loading 0.02 - 11.5 A Long-term thermal resistance 150°C (class F) May be tinned >350 °C Wire diameter 0.08 - 2 mm Enamelled copper wire for the production of coils and winding and for general laboratory needs.
-
Supplier: Accuris
Description: General Rules for Enameled Copper Wires
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Shape / Form: Wire / Shaped Wire
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro transformers, Linear motors, Relays, Solenoids, Micro motors, Watch coils, Magnet head, Instrumental coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Shape / Form: Wire / Shaped Wire
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Shape / Form: Wire / Shaped Wire
-
Description: Resistance to abrasion, Excellent chemical resistance, Poor hydrolytic resistance Application: Motors, Medium-sized Transformers
- Gauge Thickness: 0.02 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Shape / Form: Wire / Shaped Wire
-
Supplier: ELANTAS North America LLC
Description: portfolio comprises enamels especially designed for various wire grades such as copper and aluminum wires, fine wires, medium wires, heavy round wires and shaped wires. We provide solutions for both horizontal and vertical enameling technologies, as well as different coating builds
- Industry: Electronics
- Chemistry: Glaze / Glass Enamel
- Features: Other
- Type: Varnish
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Polyurethane-insulated copper wire Cross section: 0.0314 mm² Thermal resistance: -40°C to 155°C (for short periods up to 175°C) For internal connection of the strain gauges in the transducer. 25 m on reel
-
Supplier: Newark, An Avnet Company
Description: ENAMELED WIRE, 31AWG, 0.043MM2, COPPER, PU, TRANSPARENT, 4691FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:31AWG; Conductor Area CSA:0.043mm²; Reel Length (Imperial):4691.6ft; Reel Length (Metric):1430m RoHS Compliant: Yes
-
Description: Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 60182-3 (1972).
-
Description: Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 182-3 (1972).
-
Supplier: Newark, An Avnet Company
Description: ENAMELED WIRE, 28AWG, 0.078MM2, COPPER, PU, TRANSPARENT, 2362FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:28AWG; Conductor Area CSA:0.078mm²; Reel Length (Imperial):2362ft; Reel Length (Metric):720m; Voltage Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENAMELED WIRE, 30AWG, 0.051MM2, COPPER, PU, TRANSPARENT, 3674FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):3674.5ft; Reel Length (Metric):1120m RoHS Compliant: Yes
-
Supplier: Paragon Industries, L.P.
Description: Caldera-E Enameling Collar The Caldera-E collar stacks onto the modular Caldera or Caldera-S, adding 6 3/4” of height to the kiln. The Caldera-E collar has a 6 ½” x 4” copper enameling door on the side. Now you can explore the exciting art of copper enameling without having to buy a
- Temperature Range: 1,800 F
- Capacity: 0.25 cubic feet
- Application: Industrial
-
Supplier: CSA Group
Description: IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by this part of IEC 60317 is: - grade 1: 0,180 mm up to and including 1,600 mm; - grade 2: 0,180 mm
-
Supplier: CSA Group
Description: IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. The main changes
-
Description: IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. The main changes
-
Description: IEC 60317-0-2:2013 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. This third edition cancels and replaces the second edition published in 1997, Amendment 1:1999 and
-
Supplier: CSA Group
Description: IEC 60317-0-2:2013 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. This third edition cancels and replaces the second edition published in 1997, Amendment 1:1999 and
-
Supplier: CSA Group
Description: IEC 60317-46:2013 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by this standard is: - grade 1: 0,020 mm up to and including 2,000 mm; - grade 2: 0,020 mm up to
-
Supplier: Isabellenhutte USA
Description: S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with a tolerance of ±30 μV up to +200 °C. Form of Delivery S-COPPER is
- Features: Alloy, Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other
- Specifications: EN
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Enameled light brown flat wire coil inductor, low magnetic leakage, light weight, low resistance, high efficiency, low noise
- Features: Other
- Configuration: Variable
-
Supplier: AENOR
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. DIMENSIONS OF ROUND ENAMELLED COPPER WIRE. DEGREES 1, 2 AND 3.
-
Supplier: AENOR
Description: ENAMELLED RECTANGULAR COPPER WIRES FOR ELECTROMAGNETIC COILS. TYPE CLASSFICATIONS
-
Supplier: AENOR
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. DIMENSIONS AND CHEMICAL RESISTANCE OF ROUND BARE COPPER.
-
Supplier: Avins USA, Inc.
Description: Copper-zinc alloy with an á phase structure and with a reddish-golden colour. The alloy has excellent cold-working properties and is suitable for enamelling; it is generally not susceptible to dezincification and stress corrosion.
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: AENOR
Description: SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES. POLYESTERIMIDE ENAMELLED RECTANGULAR COPPER WIRE, CLASS 180.
-
Supplier: Radwell International
Description: OUTLET BOX, COMPACT, SHALLOW DESIGN, 3/4INCH, 4HUBS, 3PLUGS, SURFACE MOUNT, COPPER-FREE ALUMINUM, EPOXY ENAMEL FINISH. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Appleton Electric
Description: 7.06 INCH DIA SIZE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE A21 LAMP TYPE 60 TO 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY ENAMEL DOUBLE COATED HOUSING FINISH EPOXY ENAMEL DOUBLE COATED COPPER FREE ALUMINUM
- Light Fixture Wattage: 60.00000000000001 to 100 watts
-
Supplier: O-Z/Gedney
Description: ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 7-1/2 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 WSK MODEL
- Opening Diameter: 1 to 1.25 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: Isabellenhutte USA
Description: can also be used as welding wire, e. g. for building-up welding in copper-plated steel-tanks, as well as for tube-weldings. Form of Delivery ISA® 13 is supplied in the form of round wires in the range 0.05 to 8.00 mm Ø in bare or enamelled condition, flat wires, stranded wires and ribbons.
- Tensile Strength (UTS, Break): 42,050 psi
- Processing, Temper & Finish: Annealed
- Features: Copper, Brass or Bronze Alloy (UNS C), Corrosion Resistant, Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M), Specialty Nonferrous Alloy
- Specifications: EN
-
Description: vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron,
Find Suppliers by Category Top
Featured Products Top
-
with integrated probe and very simple operation allows you to quickly determine measurement results with high accuracy. The coating thickness gauge PCE-CT 26FN is designed for measurements of non-magnetic coatings such as lacquer, plastic, chrome, copper, zinc, enamel, etc. on steel and iron (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Wire Enamels Wire enamels are special coatings applied to copper and aluminum wires to ensure electrical insulation of the magnet wires. ELANTAS develops and manufactures wire enamels based on different chemistries according to individual requirements. With our (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
. ELANTAS Polyimide (PI) Wire Enamels provide a durable and highly effective primary insulation for copper wires, specifically developed for high-voltage applications. ELANTAS (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
EVs. For example, when polyimide (PI) and polyamide-imide (PAI) are used as the enamel layer, the material is too thick to provide sufficient reliability for high voltage. Pinhole defects can also occur when using PI and PAI. When (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
EVs. For example, when polyimide (PI) and polyamide-imide (PAI) are used as the enamel layer, the material is too thick to provide sufficient reliability for high voltage. Pinhole defects can also occur when using PI and PAI. When (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Stripping Magnet Wire Using the Eraser Model RT2S
Eraser's RT2S Fine Magnet Wire Stripper is made for stripping enamel, Formvar, polyurethane, polyimide, and many other types of film insulations from copper magnet wire from 28-48awg.
More Information Top
-
THE PRODUCTION OF SOME WHITE ENAMELS FOR COPPER
The following conclusions were reached: (1) Correct melting is extremely important in the preparation of copper enamels ; (a) Slow air cooling of the frit is preferable to quenching in water.
-
Commercialization of a high energy neutral beam ion source. Final report
Louis with their #100 pea green copper enamel .
-
High temperature aging of enameled copper wire — Relationships between chemical structure and electrical behavior
The IR spectra of the top layer of PEI – PEI/PAI – PAI and PI copper enameled wires are presented with and without aging in Fig. 4.
-
Electromobile production
Purchasing part: enameled copper wire .
-
Over the relative brightness of black radiation by the Gold‐ and palladium melting point
But this furnace is useful only up to the copper melting point.
-
Dictionary of Gems and Gemology
Also called Congo emerald. copper enamel ; an enamel used in glass and porcelain manufacture for design and application to prepare copper surfaces. copper glance; o chalcocite. copper green; incorrect name for chrysocolla. copper lapis; a misleading term for azurite. copper malachite; a …
-
Recycling technique
… %), Te (0,4.0,7 %) (1 %), Zr (0,3 %), S (0,4 %) or Si (1 %) impurities usual in the region of old copper or are no disturbing elements in the copper enamel process basically or obtainably …
-
Dictionary of Gems and Gemology
Also called Congo emerald. copper enamel ; an enamel used in glass and porce- lain manufacture for design and application to pre- pare copper surfaces. copper glance; ® chalcocite. copper green; incorrect name for chrysocolla. copper lapis; a misleading term for azurite.
-
Mode of action of sounding materials by the M‐Effekt
Vorversuche with handbeloteten became the copper enamel ladders with alloys erschmolzenen of pure metals of the respective composition of durchgefuÈhrt.
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/245063/SC_thesis_2013_version_for_hardbinding.pdf?sequence=1
• 2 x 10 µm-thick copper enamelled wires for heater connection.
Indicates content that may require registration and/or purchase.