Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COPPER-BERYLLIUM ALLOY FORGINGS AND EXTRUSIONS
-
Supplier: Zetwerk Manufacturing USA
Description: Zetwerk manufactures high-quality extrusions with complex cross-sections produced using a range of aluminum alloys. Zetwerk cuts the extrusions to length and performs all necessary secondary operations such as CNC machining and surface treatment. Submit the relevant part drawings, 3D
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Features: North America, Other, South Asia Only
-
Supplier: Accuris
Description: Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys C17500 and C17510
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: M&P Manufacturing USA, Inc.
Description: EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes Heat Sinks Small Cross
- Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
- Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Hot Extrusion
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COPPER-BERYLLIUM ALLOY FORGINGS AND EXTRUSIONS (UNS NOS. C17000 AND C17200)
-
Supplier: Accuris
Description: Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions (UNS Nos. C17500 and C17510)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are covered: Copper Alloy Nominal Composition, % UNS No. Beryllium Cobalt Nickel C17500 0.59 2.6 C17510 0.40 1.8 1.2 The values stated in inch-pound units
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are specified: UNS No. C17500 and C17510. The material of manufacture should be a cast billet conforming to the chemical composition requirements for the alloy
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Note 1-Requirements for copper-beryllium alloy rod and bar appear in Specification B 196/B 196M (Section 2). 1.2 Unless otherwise specified,
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are specified: UNS No. C17500 and C17510. The material of manufacture should be a cast billet conforming to the chemical composition requirements for the alloy
-
Supplier: National Bronze & Metals Inc.
Description: welding tips, flash welding electrodes, electrical and thermal conductors requiring greater strength than copper, switch contacts. Typical Uses for C18200 Chromium Copper: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Switch Contacts, Electric Motor and
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 1.5 inch
- Overall Thickness: 0.5 to 1.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent of
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 1 inch
-
Supplier: National Bronze & Metals Inc.
Description: C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 1.5 inch
- Overall Thickness: 0.5 to 1.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Overall Width / OD: 0.5 to 8 inch
- Tensile Strength (UTS, Break): 68,000 to 405,000 psi
-
Description: Tubing: Single or multiple copper, copper alloy or stainless steel reinforcing braids over capillary tubing. Used in fluid or gas-actuated pressure and temperature switches and gauges. Capillary tubing with overall extrusion of plastics such as PVC or polypropylene also
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: SAE International
Description: This specification presents requirements for the heat treatment of parts and components fabricated from wrought (plate, sheet, strip, bar, rod, wire extrusions and tube and forgings) copper alloys, numbers C17000, C17200, C17300, C17500, and C17510 (see 6.7). This specification also
-
Supplier: Deeco Metals
Description: Our custom extruded shapes are supplied in copper & copper based alloys (brass & bronze). Aluminum alloys and stainless are also available. Complex custom extruded shapes can be fairly easily produced in aluminum, but are considerably more difficult in brass or bronze or copper
- Materials: Bronze / Brass, Copper
- Services: Design Assistance / Review, High Volume Production
- Capabilities: Hot Extrusion
- Secondary Operations: Machining
-
Supplier: Total Lubricants USA, Inc.
Description: Extrusion lubricant for copper and brass.
- Function: Metal Forming
-
Supplier: Mango Copper Industries
Description: Mango Copper’s combination of engineering expertise and dedication to craft has resulted in a reputation for reliability and technical excellence. When manufacturing round, square and hexagonal copper bars, we work to the most exacting standards, employing an extrusion and
- Shape / Form: Bar Stock
- Processing, Temper & Finish: Extruded
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Gardolube L 6332 is a low foaming aqueous solution used for the cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum.
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming
- Industry Applications: Metal Working Fluid
-
Supplier: Mango Copper Industries
Description: Mango Copper is the only North American integrated manufacturer of medium and heavy extruded sections made with copper and copper alloys for electrical applications. Using a high quality extrusion process, we provide our customers with flat bar products in a variety of
- Shape / Form: Bar Stock
- Processing, Temper & Finish: Extruded
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: DESCRIPTION: A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* Perfluoropolymer resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.046 to 0.071 inch
- Operating Temperature: 300 C
- North American (AWG): 24 to 18 AWG
-
Supplier: Hubbell Incorporated
Description: FLAG, STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.35 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
- North American (AWG): 2 AWG
- Terminal Type: Wire Lug
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Shielded M12 Ethernet connection line Cat.6A, 8-pole, X-coded M12 connector, straight on M12 connector, straight Extrusion-coated cable on M12 connectors Stranded wires 4x2xAWG26/7 PiMF Overall shield tinned copper braid 1:1 pin assignment Green cable, PUR
-
Supplier: Surventis Surface Treatment LLC
Description: Aluminum Cleaner 164 is an inhibited alkaline compound containing silicates. It's for heavy duty tank cleaning of aluminum castings, forgings, extrusions, etc., and for cleaning aluminum sheet prior to anodizing, deoxidizing and prepaint treatments. Besides aluminum, the detergent can be used
- Type: Cleaner / Cleaning Agent
-
Supplier: Mango Copper Industries
Description: Mango Copper has the capability to extrude customized profiles that are engineered to your exact specifications, enabling us to meet the requirements of the widest variety of electrical applications. With our state-of-the-art machinery and manufacturing know-how, we are equipped to supply
- Processing, Temper & Finish: Extruded
- Features: Other
-
Supplier: Richardson RFPD
Description: Wakefield- Vette’s rolled tube liquid cold plates are usually the most cost effective liquid cold plate solutions. The key attribute for this line of standard cold plates is that the liquid flow is contained in a continuous tube. Key Characteristics: Tube Material: Copper Tube and base bonded
- Device: Liquid Cooler/Cold Plate
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Shielded M12 ethernet connection cable, 4-pole, cat.5e M12 connector, straight on free line end Extrusion-coated cable on M12 connector 4 x 0.75 mm stranded wire, tinned with plastic foil Inner sheath frnc, aluminum-coated plastic foil Overall shield: tinned copper braid,
-
Supplier: Cooner Wire Company
Description: temperature cable, flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding, fine wire shielding and thin wall extrusion technology Cooner Wire’s multiconductor cable provides superior flexibility and extended flex life
- Number of Conductors: 4 #
- North American (AWG): 31 AWG
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Tanfel
Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Mango Copper Industries
Description: By constantly improving on the latest developments in extrusion and engineering, Mango Copper has created a flexible, dependable mill environment that produces only the finest products. Behind every one of our pipes and hollow shapes is proven expertise gained from 60 years of
- Type: Metal Tubing
-
Supplier: TelephoneStuff.com
Description: Incandescent lampholder, porcelain medium base, 660W-250V, Two 9 in balck and white leads 18AWG AWM TEW 105C 600V plastic, free ends stripped 3/4 inch, not pulled thru extrusion. Comes in a package of 100 pieces. Lampholder Features: - Lamp Socket Base: Medium - Construction: One-Piece -
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: CAD modeling, contact analysis, spring pressure, and interface materials. Style Options for Custom Heat Sinks Castings Pin fin heatsinks Skived fin heatsinks High aspect ratio heatsinks Extrusion Thermal modules Material Options for Custom Heat Sinks Aluminum heat sink Copper heat sink
- Length: 19 to 482 mm
- Material: Aluminum, Copper
- Device: Passive Heat Sink
- Heat sink Fin Style:: Straight Fin
Find Suppliers by Category Top
Featured Products Top
-
, & Green. A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* resin. ECA 3000* resin is a perflouropolymer, and falls within the family of resins know as PTFE, FEP, PFA & E-TFE to name a few. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
-U: 1000ft. Stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA* resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
May Be Right For You Medical Extrusions (read more)
Browse Extrusion Services Datasheets for New England Tubing Technologies -
Extensive Extrusion Experience Plus over a century of custom cable manufacturing... ...with our partner company, New England Wire Technologies, leads to some of the most innovative (read more)
Browse Extrusion Services Datasheets for New England Tubing Technologies -
Fujipoly recently added an Engineering Resource section to its website. This technical information library gives engineers unrestricted access to useful whitepapers and webinars as well as an extensive collection of Sarcon® thermal interface material performance datasheets.
The whitepapers cover topics such as the Compression Characteristics of Thermal Interface Gap Fil...
(read more)
Browse Extrusion Services Datasheets for Fujipoly® America Corp. -
engineering, chemical engineering, and petroleum. Good processability: Copper joints are easy to process and undergo plastic deformation, and can be manufactured through various methods such as forging, cold extrusion (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
KVDC, 30KVDC & 40KVDC applications. BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone & limited radiation resistance, it can be autoclaved, and (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
– Approximately .030” Silicone rubber extrusion to provide dielectric strength, traditionally made with single end strand between 36 and 50 Extra Flexible 600V, 150C – .016” Silicone rubber insulation with 36 – 44 AWG stranding Ultra Flexible (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
. This paper will take a “copper-up” approach to medical cable design considerations. That is, it will follow much the same flow as the manufacture of the cables themselves, looking at many aspects of electrical, mechanical, and regulatory requirements relating to (read more)
Browse Medical Cable Assemblies Datasheets for Northwire, Inc.
Conduct Research Top
-
Plastic Extrusion vs. Injection Molding
. However, the process was more fully developed in 1820 after Thomas Burr developed the first hydraulic powered press for producing shapes. It was not until 1894 that the process was expanded to include brass and copper alloys for the non-continuous extrusion of finished parts. Eventually
-
Skived Fin Heat Sinks: Solutions as Smooth as Butter
heat sink, do not have this shortcoming of an additional interface resistance. The base and fins are one continuous piece of metal. Unfortunately, extrusions are commercially limited to aluminum. There isn't a feasible option for copper heat sinks comprised of one single piece in this manufacturing
More Information Top
-
Extrusion
5.15.5 Billet Heating .......................................................................................246 5.16 Copper Extrusion ........................................................................................247 5.16.1 General ...............................................................................................247 .
-
ZEXSE2006P417
7.4.3 Manufacture and Use of Copper Extrusion Dies Manufacture of the Extrusion Dies .
-
ZEXSE2006P195
Copper Extrusion General .
-
Role of the yeast multidrug transporter Q dr2 in cation homeostasis and the oxidative stress response
For the copper extrusion assays, strains were incubated with the indicated amounts of copper for 120 min.
-
PREPARATION AND SELECTED PROPERTIES OF CERTAIN DISPERSION-STRENGTHENED LEAD-BASE ALLOYS*
At a stress of 815lbjin2 the creep rate is only about one fortieth (0·53 as against 200%jyear) for the lead-aluminium as com- pared with the lead- copper extrusion , even though the test temperature is 9°0 higher.
-
Offsite Extrusion Program summary report
The copper extrusion .
-
Production of multifilamentary Nb/sub 3/Sn composites incorporating a high tin bronze
Tantalum clad copper elements First Stage Billet Copper extrusion can .
-
Failures of AISI H21 die in copper hot extrusion
Keywords: Copper extrusion , Die failure, Plastic deformation .
-
‘Conform’ Continuous Extrusion of Metal Powders into Products for Electrical Industry: Development Experience
The Mk 2B machine which has been used almost exclusively for copper extrusion was like the Mk 2A, designed with 'a wheel mounted on a horizontal shaft, but .
-
ZCP2004ISTFA649
… Modes and Case Studies Several failure modes or reliability issues related to copper interconnects include: copper corrosion, contamination, interface diffusion, electromigration (EM), self heating, stress voiding, via voiding, inter-level or intra-level leakage, thermal degradation, copper extrusion , interfacial adhesion, Joule heating …
Indicates content that may require registration and/or purchase.