-
Supplier: Newark, An Avnet Company
Description: GROUND STUD MODULE, SOCKET, 10POS; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
-
Supplier: Newark, An Avnet Company
Description: GROUND STUD MODULE, SOCKET, 20POS, 5A; No. of Contacts:20Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
Supplier: Pentair, Inc.
Description: " SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG
- Length: 36 inch
- Width/Diameter: 0.625 inch
- Material: Copper Coated
- Device Type: Grounding Rod
-
-
Description: stainless steel and aluminum. A 205 piece accessory kit includes 50 each of four different steel CD studs, four different chucks and an allen wrench. Included Accessories: 200 assorted CD copper plated steel studs 4 different CD chucks Allen wrench Features: Welds Up to 1/4"
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Waytek, Inc.
Description: for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4"-20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150ADC 10 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Material: Tin-plated copper CDA 110 / UNS 11000 Bus Clear Polycarbonate Cover
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4" -20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Industrial Magnetics, Inc.
Description: excellent electrical ground. Spring loaded stud keeps constant ground contact. Release handle for fast release Holding value of 35 lbs. Available in brass or copper ON/OFF MAGNETIC WELDING GROUNDS: These switchable, ON/OFF, Rare Earth Magnetic Welding
- Features: Specialty / Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features 12”, 16", or 22" long - 10 Gauge Copper Wire. Terminated with crimped on terminals. Terminal hole is 0.256” diameter. Includes mounting hardware for both 1/4-20 or 10-32 ground studs. Includes stick-on grounding symbols (two for each jumper). TAA compliant for GSA
-
Supplier: OMEGA Engineering, Inc.
Description: suitable enclosure in Div. 2 or non-hazardous locations and must be connected by means of the two studs provided to a grounded copper busbar or equivalent.
- Number of Channels: 2
- Maximum Open Circuit Voltage (VOC): 30 volts
- Maximum Short Circuit Current (ISC): 60 milliamps
- Operating Temperature: 32 to 140 F
-
Supplier: Littelfuse, Inc.
Description: distribution ground return systems.Compatible with CF8 battery terminal fuses (sold separately) up to 300 amps, this high-amp distribution block features zinc-plated steel M8 studs that permit the use of standard installation hardware (not included). The 4 studs are electrically
- Normal Operating Current: 225 amps
- Rated Operating Voltage: 58 volts
-
Supplier: Ralston Metal Products Limited
Description: captive screws on one side and a continuous piano hinge on the other side. Copper plated 8-32 grounding studs are provided on the box and door.
- Length / Height: 7.428 inch
- Width/Diameter: 20 inch
- Depth: 5.635 inch
- Height: 7.428 inch
-
Supplier: Electro Standards Laboratories
Description: REMOTE port connector. Power supplied to unit over pins 7 & 8 of the DB9 connector. Copper contacts permit signals to pass through the switch. Unit is transparent to data and speed. Switch maintains position and signal pathway even if power to the unit is lost. Ground stud on
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Hammond Manufacturing Company Inc.
Description: kg). NEMA Rated for UL 508A Type 12 and CSA Type 12. Complies with NEMA Type 12 and IEC 60529 IP54. Lift-tested to 900 lbs (408 kg) of equipment load when used with our HDMELB lifting eye bolts. Grounding studs are provided on the frame as well as side panels and doors. The front and rear
- Length / Height: 86.6 inch
- Width/Diameter: 23.62 inch
- Depth: 31.5 inch
- Rack Height: 47 U
-
Supplier: Loren Cook Company
Description: inches. The VA features a one-piece cast aluminum airfoil propeller individually ground for balance. The VA Vane Axial Fan is also available with a full range of accessories allowing it to be adapted to many different applications. High efficiency one-piece cast aluminum propeller with seven
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Standard Fit, Interference Fit, Forged Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed, Threaded
- Shape: Round
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed
- Shape: Round
Find Suppliers by Category Top
More Information Top
-
A Positive Approach to Corrosion Control of Submersible Vault Type Urd Systems
The submersible mild steel URD transformer tank coupled to the copper neutral thru the transformer grounding stud creates a galvanic condition possibly worse than the other submersible systems mentioned.
-
Federal Register > Thursday, October 29, 2015 > [80 FR 66489] Foreign-Trade Zone (FTZ) 102-St. Louis, Missouri; Notification of Proposed Production Activity; H...
The components and materials sourced from abroad include: Rubber bushing plugs; iron/steel bolts, screws, studs and washers; steel ground pads; copper tubes, studs and terminals; brass washers, bolts, screws, nuts, studs and terminals; aluminum/steel bushing inserts and caps; aluminum clamps and plugs…
-
“Cost effective design of natural resource processing plants”
studs and connecting copper wires with ground lugs (not recommended .
-
Self Help Forums - Use a switched outlet for a ceiling light?
and the solid copper ground wire to the green ground stud on the receptacle .
-
Self Help Forums - View Single Post - Use a switched outlet for a ceiling light?
and the solid copper ground wire to the green ground stud on the receptacle .
-
Clearance Items Fleet and Vehicle Maintenance - Grainger Industrial Supply
• 1/0 Gauge Lug Starter/ Ground , 3/8" Stud Size, Copper Connection Material 1/0 Gauge Lug Starter/Ground, 3/8" Stud Size, Copper Connection Material .
-
Grainger.com
• 1/0 Gauge Lug Starter/ Ground , 3/8" Stud Size, Copper Connection Material 1/0 Gauge Lug Starter/Ground, 3/8" Stud Size, Copper Connection Material .
-
Automotive Electrical Supplies and Parts - Grainger Industrial Supply
2 and 1 Gauge Lug Starter/ Ground , 5/16" Stud Size, Copper Connection Material .
-
Description of a large electrischen battery of 550 square foot occupancy and some therewith employed attempts
Plarte ilt fo broadly, dafi the rollers of the nal:h-iten corners on all four Barterien fieheti on it; and here diefe rollers of copper find and its eifernen pins that bleiernen bottom beriihren, fo ifi also a perfect conductive compound…
Indicates content that may require registration and/or purchase.